Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: • Copper Sheath Nickel Plated Elements • High Watt Density (49 - 58 W/In2) • 4 and 6 kW • 208 and 240 Volt, Single Phase
- AC Voltage Required: 208 to 240 volts
- Applications: Clean Water Heating
- Heater Type: Screw Plug Heater
- Immersion (Heated) Length: 28 inch
-
Supplier: Armstrong International
Description: The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure
- Applications: Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Circulation Heater
- Maximum Operating (Sheath) Temperature: 180 F
-
Supplier: MOKON
Description: The Mokon Minitherm water system is designed to surpass today’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping
- Heater Type: Circulation Heater, Water Heater
-
-
Supplier: Mobile Air, Inc.
Description: The Mobile Hot Water Coil 271 fits perfectly into a small or medium sized office, computer, or server room. It includes a 1/2 hp fan motor, a supply of 1 1/4" outlet and has a return 1 1/4" outlet. The HWC271 is an ideal portable heating unit for small office environments.
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Space Heater
- Maximum Air Flow: 5130 SCFM
-
Supplier: Armstrong International
Description: Armstrong offers their Heavy Duty Industrial Unit Heaters mounted on a Heavy Duty custom Service Cart with Pre- Piped Assemblies. This design offers the customer portable, on demand, spot heat treatment to any area or equipment within their facility. Applications • Integrated
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Forced Air Heater
-
Supplier: Armstrong International
Description: Armstrong offers their Heavy Duty Industrial Unit Heaters mounted on a Heavy Duty custom Service Cart with Pre- Piped Assemblies. This design offers the customer portable, on demand, spot heat treatment to any area or equipment within their facility. Applications • Integrated
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Forced Air Heater
-
Supplier: OMEGA Engineering, Inc.
Description: These heaters are lightweight and portable and provide convenient solutions to many heating applications. TLC Series heaters have two or three straight heating elements, while KTLC Series heaters have two or three curved heating elements.
- AC Voltage Required: 120 to 480 volts
- Applications: Clean Water Heating
- Heater Type: Immersion Heater, Over-the-Side Heater
- Heating Capacity: 2 to 18 kW
-
Supplier: OMEGA Engineering, Inc.
Description: Lightweight, portable, easy to install L-shape construction, puts the heat at the bottom of the tank and the terminal enclosure at the top of the tank. These heaters are convenient answers for many immersion heating applications. Capacities, dimensions and sheaths fit a wide range of
- Applications: Clean Water Heating
- Flange or Thread Diameter: 1 inch
- Heater Type: Over-the-Side Heater, Screw Plug Heater
- Immersion (Heated) Length: 36 to 48 inch
-
Supplier: Mobile Air, Inc.
Description: The 302 fits perfectly into a small or medium sized office, computer, or server room. It includes a 2hp fan motor, and is rated up to 200 psig stream supply. The 302 is an ideal portable heating unit for small office environments.
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Space Heater
- Maximum Air Flow: 12160 SCFM
-
Supplier: Mobile Air, Inc.
Description: The Mobile Steam Fan Coil 362 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, a 2hp fan motor, and is rated up to 200 psig stream supply. The 362 is an ideal portable heating unit for small office environments.
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Space Heater
- Maximum Air Flow: 12160 SCFM
-
Supplier: Accuris
Description: PORTABLE WATER HEATERS FOR OUTDOOR USE
-
Supplier: OMEGA Engineering, Inc.
Description: The LA-13 portable water leak alarm can prevent potential water damage by keeping it anywhere water is a potential danger. Each sensor can be placed in an upright or flat position near the base of potential water leaks. The LA-13 can be placed near plumbing, sinks,
- Built in Alarm Indicator: Yes
- Leak Detection Method: Electrical Conductivity or Resistance
- Output Options: Switch or Alarm Signal
- Specific Detectable Liquid Types: Water
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PORTABLE WATER HEATERS USED AT PERSONNEL DECONTAMINATION STATIONS
-
Supplier: ASTM International
Description: This specification is used to standardize the portable water heaters used on personnel decontamination lines to insure the heaters provide sufficient heated water for as long as they are needed during the emergency. The heater materials of construction shall
-
Supplier: CSA Group
Description: Preface This is the fifth edition of CSA C373, Energy performance and water consumption for household dishwashers. It supersedes the previous editions published in 2004, 1992, 1989, and 1980. Changes to this edition include a) a new procedure for testing the energy consumption of
-
Supplier: Aggreko
Description: contraction of wallboard. Reduces amount of downtime between finished drywall and paint application. Eliminates shading of paint caused by residue from open flame heaters. Allows better adhesion of caulking materials. Provides a drier surface for application of
- Applications: HVAC
- Type: Air-Cooled
-
Supplier: Cole-Parmer
Description: shows set point and actual temperatures simultaneously This lightweight dry well calibrator has a riser that swings down to raise the front end for easier visibility and programming. Change temperature units (
F or C) to accommodate any thermometer or test protocol. Fan cools the -
Supplier: Alpine Technical Services
Description: shower that is fully compliant with ANSI Z358.1 2009 Standards for safety showers and eyewashes. This all-electric model includes an effective immersion heater to maintain the temperature of the water in the tank above the ANSI minimum temperature of 16°C (60°F). Water pressure
- Features: Portable, Self-Contained
- Number of Dispensers: 1
- Type: Eye Wash, Drench Shower
-
Supplier: Alpine Technical Services
Description: properly, this innovative product provides a safety shower that is fully compliant with ANSI Z358.1 2009 standards for safety showers and eyewashes. This Pneumatic/Electric model includes an effective Class 1 Division 2-rated electric immersion heater to maintain the temperature of the
- Features: Portable, Self-Contained
- Number of Dispensers: 1
- Type: Eye Wash, Drench Shower
-
Supplier: Alpine Technical Services
Description: safety shower that is fully compliant with ANSI Z358.1 2009 standards for safety showers and eyewashes. This Pneumatic/Electric model includes an effective electric immersion heater to maintain the temperature of the water in the tank above the ANSI minimum temperature of 16°C (60°F).
- Features: Portable, Self-Contained
- Number of Dispensers: 1
- Type: Eye Wash, Drench Shower
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: The WORLD’S BEST hand held Oil in Water Analyzer No wires, No glass fiber cables, No delicate probes: Just Portable! TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring
- Battery Powered: Yes
- Display Type: Digital Display
- Mounting / Environment: Hand Held
- User Controls: Digital Front Panel
-
Supplier: Inductotherm Group
Description: To address the needs of field-based pipe jointing and coating operations within the oil and gas sector, Radyne Containerized Offshore Pipe Heaters are a range of portable containerized mobile induction heating systems. Available in both 10 ft. [3 m] and 20 ft. [6 m] sea containers, a
- Heater Type: Induction Heater
-
Supplier: GEA Process Engineering Inc.
Description: Niro's Model CDT 0.02 Portable Glass Fluid Bed is designed to facilitate fluidization studies, development of drying curves and cooling curves. It is a portable self-contained unit with its own air supply, exhaust system, electric heater and water cooled heat exchanger.
-
Supplier: Gilson Company, Inc.
Description: 140°F (60°C). Accessories include HM-651 Heater and HM-655 Circulator or alternate HM-648 combination Heater/Circulator for temperature control. Use SGA-130 Caster Set for portability. SGA-119 Specific Gravity Cradle, shaped from heavy stainless steel wire, is useful for
-
Supplier: Gilson Company, Inc.
Description: 140°F (60°C). Accessories include HM-651 Heater and HM-655 Circulator or alternate HM-648 combination Heater/Circulator for temperature control. Use SGA-130 Caster Set for portability. SGA-119 Specific Gravity Cradle, shaped from heavy stainless steel wire, is useful for
-
Supplier: CSA Group
Description: Preface This is the first edition of ANSI Z21.103, Unvented portable type gas camp heaters for indoor and outdoor use. Scope 1.1 This Standard applies to newly produced gas-fired unvented portable type gas camp heaters including the catalytic type, hereinafter referred to
-
Supplier: RS Components, Ltd.
Description: double waterproof structure ensures a tight durable seal that complies with IP54 water and dust proofing standards, and a special HDD-heater that counters any adverse temperatures Intel CentrinoDuo Mobile Technology. Integrated 802.11 a/b/g wireless LAN. 10.4in. daylight-readable
- Display Size: 10.6 inch
- Operating System: Microsoft®
- RAM: 4 GB
- Screen Resolution: XGA (1024 x 768), Other
-
Supplier: Mi-T-M Corporation
Description: Kerosene Indirect Ductable Portable Heaters Frame: Powder coated steel frame, handle and tank · Heavy-duty tires for easy mobility · Front foot brace · Rugged steel body Burner: Stainless-steel combustion chamber · Direct spark ignition
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heating Capacity: 26.97 to 87.93 kW
- Maximum Air Flow: 557 to 2650 SCFM
-
Supplier: CSA Group
Description: CSA Standard B140.9, Portable Kerosene Heaters. 1.3 The requirements given herein apply also to water heaters, as defined in this Specification, when equipped with an oil burner of the vapourizing type. 1.4 The requirements given herein do not apply to units intended for
-
Supplier: Aggreko
Description: carries CRN and CSA certifications. In addition to diesel-propane-and piped natural gas, the Kraken operates on portable LNG and CNG. An on-board vaporizer facilitates cold-weather propane use. If using pipe-line natural gas, Aggreko can provide a water-knockout system with
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Natural Gas / Propane
- Heater Type: Air Heater
- Heating Capacity: 7328 kW
-
Description: incorporated in appliances such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium heaters (IEC 60335-2-55); - portable immersion heaters (IEC
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: -Protection Polarity Protection Dry-running Protection Low or no maintenance Low power consumption Areas of Use Portable power supplies Solar water heater Hot pump air conditioner Air energy water heater Hot
- Discharge Size: 0.5000 inch
- Horsepower: 0.0067 to 0.0201 HP
- Maximum Discharge Flow: 3.33 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: -Current Protection ? Blocked-Protection ? Polarity Protection ? Dry-running Protection ? Low or no maintenance ? Low power consumption Areas of Use ? Portable power supplies ? Solar water heater ? Hot pump air
- Discharge Size: 0.5000 inch
- Horsepower: 0.0067 to 0.0201 HP
- Maximum Discharge Flow: 3.33 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Description: heating water, such as the circulation of hot water supplied from a separate boiler. Immersion heaters having a rated power input up to 25 kW for incorporation as an alternative heating source in central heating boilers are also within the scope of this standard. Appliances not
-
Description: , vapour or gas); - heating elements incorporated in appliances such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium heaters (IEC 60335-2-55); - portable
-
Description: corrosive or explosive atmosphere (dust, vapour or gas); - heating elements incorporated in appliances such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium
-
Supplier: Advantage Engineering, Inc.
Description: together to control the water temperature. Water temperature control units are portable and require a plant water supply source. Units are available with a variety of different control instruments, heater sizes, cooling valves and physical packages.
- Heater Capacity: 10 kW
-
Supplier: Advantage Engineering, Inc.
Description: together to control the water temperature. Water temperature control units are portable and require a plant water supply source. Units are available with a variety of different control instruments, heater sizes, cooling valves and physical packages.
- Heater Capacity: 16 kW
-
Supplier: Advantage Engineering, Inc.
Description: together to control the water temperature. Water temperature control units are portable and require a plant water supply source. Units are available with a variety of different control instruments, heater sizes, cooling valves and physical packages.
- Heater Capacity: 10 kW
-
Supplier: Advantage Engineering, Inc.
Description: together to control the water temperature. Water temperature control units are portable and require a plant water supply source. Units are available with a variety of different control instruments, heater sizes, cooling valves and physical packages.
- Heater Capacity: 10 kW
-
Supplier: RS Components, Ltd.
Description: , 1000 W, 2000 W. Overheat safety shut-off protection. Carrying handle. Adjustable ambient thermostat. IP21 Drip water approved. Electrically double insulated Heat Type = Fan Mounting = Portable Control Type = Thermostat Height = 140mm Width = 240mm Depth = 240mm Dimensions = 240 x 240
- Heater Type: Radiant Heater, Space Heater, Air Heater
-
Supplier: Caron Products and Services, Inc.
Description: . The unit is supplied with front panel lock security to prevent accidental tampering and carries a NEMA 4X water-resistant rating. The 750 Watt heater allows for a quick increase in temperature. Low fluid levels indicator light and alarm alert the operator when to add fluid.
-
Supplier: Alfa Laval Inc.
Description: The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 µm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic
- Primary Function: Oil Filtering / Removal
- Technology: Centrifuge
- Total Flow: 80 to 120 GPM
-
Supplier: Inductotherm Group
Description: different induction heating processes including, but not limited to, heat treating, brazing and soldering, shrink fitting, and even heat staking. The FlexScan® scanner incorporates only non-ferrous materials in the built-in modular quench and water recirculating systems. The operators
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves the assembly line directly to the finished assembly. The power
- Heater Type: Induction Heater
- Heating Capacity: 10 kW
-
Supplier: HDT Global
Description: , dependable Water or Air cooled units are available in six capacities: 5, 8, 10, 15, 20 & 25 Tons. 10. Crankcase heaters are standard on all models. 11. Water regulating valves are standard on water cooled models 12. Sealed Ball Bearings are used on blower shafts. Others
- Features: Condensate Evaporator
- Industry: Industrial, Military
- Type: Portable
-
Supplier: Terra Universal, Inc.
Description: heater The Micro-Precision Steam Cleaner is a small, table top, portable steam cleaner that instantly converts distilled water to high-pressure, superheated steam. It is safer than other steam cleaners because it does not store steam under pressure. Instead, it superheats steam
- Application / Operation: General Cleaning / Surface Prep, Container / Bottle Cleaning, Degreasing, Sterilizing / Disinfecting
- Automation: None - Manual
- Cleaning Process / Operation: Hot Water Cleaning, Aqueous Cleaning
- Features: Integral Rinsing, Spray Assisted
-
Supplier: TransPak
Description: Portable and sturdy for easy use and maintenance! Dispenses tape from 5" to 36" lengths in a single pull. Guillotine style stainless steel cutter provides fast, dual edge tape cutting. Wide-track urethane upper/lower feed rollers makes tape feeding quiet and
- Closing Method: Tape
- Industry: Industrial / General Use
- Machine Type: Tape Dispensers
-
Supplier: HDT Global
Description: Rapid-deploying shelters Boot connectors Lighting Complete water distribution system, including hot water heater, showers and sinks Chairs Tables Cable Management Waste containers Fire extinguisher Cargo trailer
- Covering: Fabric
- Options: Climate Controlled, Lighting, Modular, Portable, Rapid Deployment, Trailer, Other
- Type: Decontamination Shelter, Emergency Operations Shelter, Other
-
Supplier: PressureParts.Com
Description: Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick connect to cold water pressure washer, supply fuel and power to Euro-Heat for hot water cleaning applications - USE ONLY WHEN NEEDED and
-
Supplier: Higher Power Supplies, Inc.
Description: Euro-Heat Diesel Fired Hot Box 120V (rated to 3,000 PSI @ 5.0 GPM) *This picture is a representation only. Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick Connect to cold water washer, supply
- Driver / Power Source: Electric Motor
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 300 GPH
- Water Jet Pressure: 3000 psi
-
Description: , and certification purposes. ISO 16358-2:2013 does not apply to the testing and rating of: water-source heat pumps or water-cooled air conditioners; portable units having a condenser exhaust duct; individual assemblies not constituting a complete refrigeration system; or
-
Supplier: Alfa Laval Inc.
Description: The Emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 µm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic
-
Supplier: Alfa Laval Inc.
Description: The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 µm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic
- Application / Industry Use: Oil / Fuel
-
Supplier: TransPak
Description: Performance and portability in an affordable package. 1000?ÇÖ long roll capability and extra large brushes eliminating the need for a water heater. Dispenses up to 42?Ç¥ of tape in a single pull. Stainless steel guillotine cutter. Self-centering tape roll side guides adjust from
- Closing Method: Tape
- Industry: Industrial / General Use
- Machine Type: Tape Dispensers
-
Description: requirements for isolation valves in standpipe systems and clarification of the minimum flow rate for supply piping. Isolation valves are critical for maintaining water supply by closing off damaged sections of piping systems. New requirements prohibiting portable cooking equipment in
-
Supplier: CSA Group
Description: hobs, blown air heaters and water heating appliances. Cooking and heating appliances solely designed or intended as portable self-contained camping stoves or heaters are not covered. Other permanently installed cooking and heating appliances (such as solid-fuelled and
-
Supplier: RS Components, Ltd.
Description: unit before it is eliminated through the exhaust ducts leaving no water bucket to empty. Cooling Capacity = 18000Btu/h Air Flow = 500m³/h Refrigerant Type = R410a Modes = Cool, Dehumidify, Fan, Heater Noise Level = <65dB Plug Type = Type F - Schuko plug, Type G - British 3-pin Supply
- Cooling Capacity: 6653 BTU/hr
- Operating Voltage: 230 VAC
-
Supplier: RS Components, Ltd.
Description: (and heating) capacity. This model is a combined air conditioner, heater, dehumidifier and fan. It is an energy efficient multi-season unit utilizing heat pump technology to extract heat from the air while consuming less energy than other portable units and thus has an A grade
- Cooling Capacity: 5288 BTU/hr
- Operating Voltage: 230 VAC
Find Suppliers by Category Top
Featured Products Top
-
Throughout industry, wherever hot water is needed...for any purpose from cooking to sanitation...Pick Direct Steam Injection will meet your needs. Available in a size and configuration to meet your exact needs, Pick Heaters will deliver efficiency, reliability, simplicity and safety to any (read more)
Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
Pick direct steam injection systems provide unlimited hot water on demand. Pick's precise temperature control and unmatched wide range of operation provide instant hot water and energy efficiency. (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
White paper: Immersion heaters for water purification Water purification is important for both residential and industrial processes Medical, pharmacological, chemical and other industrial applications all require clean, potable water (read more)
Browse Immersion Heaters Datasheets for WATTCO -
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
Pick heats water instantly and to any desired temperature before it enters a batch process, reducing the cycle time and increasing productivity. (read more)
Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
The Pick Variable Flow Direct Steam Injection Heater is the answer for critical plant sanitation. Its unique design provides hot water at a precisely controlled temperature over a wide operating range. Only Pick can accommodate wide variations in water flows and frequent start (read more)
Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
The Pick Variable Flow Heating System mixes medium-to-high pressure steam with cold water and delivers instantaneous hot water at a precisely controlled temperature over a wide range of water flows. It is used to accommodate wide variations in demand and frequent start (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
The Pick Variable Flow Steam Injector mixes medium-to-high pressure steam with cold water and delivers instantaneous hot water at a precisely controlled temperature over a wide range of water flows (read more)
Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
The Ruffneck™ CR1 Triton™ Unit Heater is a corrosion-resistant washdown heater, designed for non-hazardous locations and applications using water pressure of less than 70 psi. (read more)
Browse Industrial Heaters Datasheets for Thermon, Inc -
The Caloritech™ CWCB Packaged Circulation Heater is designed for installation in circulating loops where space is limited. The basic unit can be equipped with various control packages which will allow the heater to function as a commercial swimming pool heater, a side arm domestic water heater or commercial dishwasher booster heater, or a commercial hot water furnace for comfort or process heating. (read more)
Browse Circulation Heaters Datasheets for Thermon, Inc
Conduct Research Top
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
Characterizing groundwater flow and heat transport in fractured rock using fiber‐optic distributed temperature sensing
The authors thank Alain Dassargues and S. Brouyère from the Université de Liegè for generously lending the portable water heater .
-
Heating Boiler Operator's Manual: Maintenance, Operation, and Repair > Boiler Design
• Part HLW—Requirements for Portable Water Heaters .