Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Brookfield
Description: The Brookfield PFT Powder Flow Tester delivers quick and easy analysis of powder flow behavior in industrial processing equipment. It is ideal for manufacturers who process powders daily and want to minimize or eliminate downtime and expense that can occur when
- Display & Special Features: Computer Interface / Networkable
- Property Analyzed: Cohesion / Internal Friction, Density - Loose Packed / Aerated, Flowability / Workability, Friction (COF) / Wall Friction
-
Supplier: Freeman Technology Ltd.
Description: The Uniaxial Powder Tester (UPT) is a unique stand-alone uniaxial shear tester for simple, sensitive and cost-efficient powder characterisation. The instrument delivers repeatable and reliable measurements, providing a robust, cost-effective alternative to traditional powder
- Property Analyzed: Flowability / Workability
-
Supplier: Freeman Technology Ltd.
Description: The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is
- Display & Special Features: Computer Interface / Networkable
- Property Analyzed: Flowability / Workability, Processability
-
-
Supplier: Messer-MG Systems and Welding, Inc.
Description: Zinc powder creates a silver line on mild steel
- Applications: Other
- Automation: Automatic
- Media Handling: Metals
- Operation: Electric, Air / Pneumatic
-
Supplier: BinMaster, Inc.
Description: material is introduced into the flow stream. It can help prevent potentially dangerous and expensive FSMA, USDA, or FDA compliance issues at facilities producing food for human or animal consumption. It is ideal for detecting flow conditions of solids and powders in gravity
- Control Technique: Limit / Set Point Control
- Media: Solids / Powder
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #2020, #2021, #2525 & 2026HE are fused black powders that feature rounded particles for superior flow characteristics. These powders produce dense, very hard coatings with excellent resistance to wear & corrosion. These powders, which are backed by
- Applications: Abrasive / Erosive Wear Protection
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Saint-Gobain Coating Solutions
Description: and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed
- Applications: Abrasive / Erosive Wear Protection, Other
- Material Type: Alumina / Aluminum Oxide
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Belmont Metals, Inc.
Description: , bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal
- Applications: Other
- Metal / Alloy Types: Aluminum / Aluminum Alloy, Non-ferrous
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
- Coating Processes: Dip-To-A-Line, Electrostatic Spray , Flo-Cad, Fluidized Bed, Other
- Location: North America, United States Only, Northeast US Only
- Services Offered: Assembly Services, Engineering / Design Assistance, Prototype / Short Run, High Volume Production, Specialty Packaging
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s 3000 series features fused black powders that are rounded for superior flow characteristics. These powders produce coatings for applications where resistance to wear & corrosion are essential. The rounded particle shape, combined with Saint-Gobain’s strict
- Applications: Abrasive / Erosive Wear Protection
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Nordson Corporation
Description: Low flow model, optional nozzles, wear resistant construction
- Automation / Control: Automatic
- Electrostatic / Charging Technology: Corona Charging (HV Power Supply)
- Mounting: Machine / Reciprocator
- System Option / Component: Applicator / Gun
-
Supplier: Nordson Corporation
Description: High flow model, optional nozzles, wear resistant construction
- Automation / Control: Automatic
- Electrostatic / Charging Technology: Corona Charging (HV Power Supply)
- Mounting: Machine / Reciprocator
- System Option / Component: Applicator / Gun
-
Supplier: Belmont Metals, Inc.
Description: , bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal
- Applications: Other
- Metal / Alloy Types: Nickel / Nickel Alloy, Non-ferrous
-
Supplier: Belmont Metals, Inc.
Description: , bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal
- Applications: Other
- Metal / Alloy Types: Non-ferrous, White / Low Melting (Tin, Lead), Bismuth / Bismuth Alloys
-
Supplier: Belmont Metals, Inc.
Description: a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal Powders have a large number
- Applications: Other
- Metal / Alloy Types: Ferrous / Iron Based
-
Supplier: 3M Advanced Materials Division
Description: Excellent electrostatics Excellent non-stick performance Outstanding flow and fluidization Good stress crack resistance Smooth surfaces Good transparency Non-wetting Heat resistant to 260°C (500°F) Low friction
- Industry: Other
- Type: Coating
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges
-
Supplier: Sames North American Corporation
Description: table. Productivity Possibility to change the parameters during production without stopping the conveyor. A corrective co-efficient is also provided to adjust the parameters more quickly without modifying all parameters (e.g.: increase the powder flow rate by 10% of
- Automation / Control: Automatic
- System Option / Component: Feeding / Metering Unit
- Type: Component / Sub-system
-
Supplier: AMETEK Brookfield
Description: Collect comprehensive flow data quickly and easily with the use of the supplied Powder Flow Pro software. Powder Flow Pro operates and controls the Powder Flow Tester and is included with purchase of the instrument. Powder Flow Pro
-
Supplier: Linde Advanced Material Technologies
Description: A carrier gas control system for high back pressure applications, TAFA Model 1288 provides safe operation of our 1264-type powder feeders. The unit is designed for potentially dangerous applications where high back pressures could cause back flow to the powder feeder, such as in
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges
-
Supplier: LS Industries
Description: The LS Industries Powder Coating product line includes pressure washers, spray systems, flow-thru washers, integrated blast systems for cylinders, rims and many other parts, industrial washers, rotary washers, jet spray washers and other aqueous cleaning systems as well as infrared
- Mounting: Floor / Skid
- System Option / Component: Booth - Hood / Cabinet
- Type: Component / Sub-system
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges
-
Supplier: Sames North American Corporation
Description: Increased productivity Excellent finishing quality Easy maintenance Performance Homogeneous coating Adjustable paint spray pattern Paint flow of over 500g/min Productivity
- Automation / Control: None - Manual
- Mounting: Machine / Reciprocator
- System Option / Component: Applicator / Gun
- Type: Component / Sub-system
-
Description: Coating powders -- Part 11: Inclined-plane flow test
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Chemistry: Resin Base / Polymer Binder, Epoxy
- Cure / Set Temperature: 350 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Industry: Process Equipment, Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Chemistry: Resin Base / Polymer Binder, Epoxy, Other
- Cure / Set Temperature: 400 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Industry: Process Equipment, Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial
-
Description: the powder during and after fluidization is measured and the rate at which the fluidized powder flows through a specified orifice is then determined. The measurements are used to calculate the fluidization factor and the powder flow rate (flow factor) which
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy based powder coating for interior applications. Typical Applications Laboratory equipment. Machinery parts. Pump housing. Surfaces where increased chemical resistance is required. Features Very good mechanical
- Type: Coating
-
Supplier: TIGER Drylac Powder Coatings
Description: Polyester TGIC weather resistant powder coating with out-gassing forgiving properties for interior and exterior applications. Typical Applications Hot galvanized parts. Forged and cast parts. Porous and out-gassing substrates Features
- Type: Coating
-
Supplier: TIGER Drylac Powder Coatings
Description: Polyester TGIC powder coating with an exclusive brilliant deep metallic effect. Typical Applications Sporting goods Bicycle equipment. Snowmobiles. Surfaces not exposed permanently to UV-light Features Good mechanical
- Type: Coating
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy powder coating for interior applications that require compliance to the Builders Hardware Manufacturers Associations specifications. Typical Applications Hardware. Faucets. Surfaces where increased chemical resistance or surface hardness is required
- Type: Coating
-
Supplier: Sames North American Corporation
Description: developer powder application. USER-FRIENDLY COMPACT EQUIPMENT READY TO SPRAY Very low and stable powder flow (as low as 3g/mn): Exclusive pressure tank Efficient powder transfer: TEC5 technology Easy to operate: Less than 2 minutes from training to production
- Air Supply Pressure: 102 psi
- Air Flow / Gas Consumption: 5 to 12 SCFM
- Automation / Control: None - Manual
- Mounting: Floor / Skid
-
Supplier: Accuris
Description: COATING POWDERS - PART 5: DETERMINATION OF FLOW PROPERTIES OF A POWDER/AIR MIXTURE
-
Supplier: FLSmidth
Description: downtime. When an aeration zone is activated, layers are mixed through a funnel effect as material in the zone flows to its designated collection point on the gathering Airslide® conveyor. The inverted cone prevents material exiting without flowing through a collection point. At
- Mixer Location: Bottom Entry
- Operating Environment: Industrial
- Style: Other Mixer Type
-
Supplier: amixon GmbH
Description: Baby formula mixing The sales market for industrially manufactured baby food made from milk derivatives is constantly growing. Quality products manufactured with powder mixer in Europe are currently very much in demand in China. That occasionally leads to retailers only selling the
- Capacity: 35.31 cubic feet
- Mixer Location: Top Entry
- Mounting: Floor-Mounted
- Operating Environment: Industrial
-
Description: ISO 14629:2012 specifies a test method to determine the flowability of granulated or ungranulated ceramic powders by means of a specified funnel. The method is applicable only to powders which flow freely through the specified test orifice.
-
Supplier: FORREST Technical Coatings
Description: Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability.
- Chemistry: Polyurethane, Resin Base / Polymer Binder, Other
- Cure / Set Temperature: 400 F
- Features: Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Industry: Process Equipment, Machine Tools, OEM / Industrial
-
Supplier: Qualitrol Company, LLC
Description: Designed to indicate “pump on” and “pump off” conditions within a forced cooling system. Select models also indicate flow direction. Up to two SPST or SPDT switches are available for control and/or alarm functions. Large dial face provides easy viewing and is magnetically
- Media Type: Liquid
-
Supplier: Hyperion Materials & Technologies
Description: Cubic Boron Nitride microcrystalline powders create exceptional thermal stability, self-sharpening, and grinding efficiency performance. It is used for lapping, honing, and polishing ferrous materials in automotive, aerospace, and scientific instruments.
- Abrasive Grain Type: Diamond
- Type: Extrusion / Flow Honing, Lapping, Polishing
-
Supplier: amixon GmbH
Description: Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This
- Capacity: 247 cubic feet
- Mixer Location: Top Entry
- Motor Speed: 7 to 25 rpm
- Mounting: Floor-Mounted
-
Description: ISO 8619:2003 specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance involves
-
Supplier: Taylor Products / Smoot
Description: The Gravity Diverter Valve is designed to divert material to one of two destinations while in a gravity fall. The valve has a rectangular fabricated design and is rated for only 20-inch WC differential pressure.
- Media Description: Powder / Solids
-
Supplier: Micromeritics
Description: The Flowsorb III 2305 / 2310 provides single-point and multipoint BET surface area measurements with speed, accuracy, and reliability. Samples having surface areas from 0.01 m2/g to over 1,000 m2/g are easily accommodated. The FlowSorb III measures
- Display & Special Features: Digital Readout
- Property Analyzed: Surface Area - Specific, Surface Area - Total
-
Supplier: Accuris
Description: German Language - COATING POWDERS - PART 5: DETERMINATION OF FLOW PROPERTIES OF A POWDER/AIR MIXTURE
-
Supplier: Accuris
Description: COATING POWDERS PART 5: DETERMINATION OF FLOW PROPERTIES OF A POWDER/AIR MIXTURE
-
Supplier: Accuris
Description: French Language - COATING POWDERS - PART 5: DETERMINATION OF FLOW PROPERTIES OF A POWDER/AIR MIXTURE
-
Supplier: amixon GmbH
Description: centre of the mixing vessel. You can improve the cross flow by inclining the mixing vessel up to 25 degrees. This single-shaft mixer / powder mixer achieves technically ideal mixing qualities. Mixing goods can be dry, wet, suspended or pasty. According to the required processing /
- Capacity: 5.3 cubic feet
- Mixer Location: Top Entry
- Motor Speed: 24 to 91 rpm
- Mounting: Floor-Mounted
-
Supplier: Quantachrome Instruments
Description: three different diameter stems. A digital vacuum/pressure display affords easy checking of state of outgassing. When used as a flow degasser, needle valves allow careful control of flow rate to avoid elutriation (blowing out) of fine powders. The metal flow tubes for each
- Computer Interface: Yes
- Degasser Type: Flow Degasser, Vacuum Degasser
- Display Type: Digital Numerical Display
- Local Interface: Digital Front Panel
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges
Find Suppliers by Category Top
Featured Products Top
-
From hygroscopic powders, to fluid-like aerated powders, to food powders with strict hygienic requirements, our (read more)
Browse Bulk Handling Conveyors Datasheets for Spiroflow Systems, Inc. -
uniform feedstock is required to ensure flowability and prevent particle separation during pressing and is critical for large-scale production of small, precise, net-shape parts. Iron and Nickel alloy powders have excellent sintering properties and are the most commonly used Metal Injection Molded (read more)
Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc. -
-to-press tungsten carbide/cobalt (WC/Co) powder granules that are the key to enhancing your operational efficiency and to producing quality products. Our spherical powder granules are highly uniform to ensure optimal and consistent flow and compacting in your operations. We also have the unique ability to (read more)
Browse Metal Powders (powdered metals) Datasheets for Hyperion Materials & Technologies -
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
& Colorant Samples made with Rollo-Mixers® Pigments and paints made in the Rollo-Mixer are usually powders, pellets, or both. Powder paint pre-mixes, powdered food dyes, and highway paints all have to be evenly mixed. Powder coatings must be uniform as they electrostatically flow to (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Linde Advanced Material Technologies offers premium carbide powders for use in your thermal spray systems. Purity, size control, and optimal flowability make our powders the best option for producing high-performance coatings. (read more)
Browse Industrial Coatings Datasheets for Linde Advanced Material Technologies -
friendly interface and advanced ergonomic functions to stay focused on applying powders. USER-FRIENDLY COMPACT EQUIPMENT READY TO SPRAY High powder flow for extreme film builds : Up (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
hopper. By adjusting the auger's speed, you control the rate at which solids feed into the powder chute-slowly for fine powders, faster for maximum productivity. The liquid also enters the powder chute at the rate you specify. Because the liquid flow washes the walls of the powder chute, the (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
taking into account the powder flow and distance of the parts in order to optimize the powder transfer and finish quality. Inocart NDT features an easy way to adjust the powder flow with its unique shutter lever on the tank and is well-balanced and comfortable to manage. The powerful high (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
the powder flow and distance of the parts in order to optimize the powder transfer and finish quality. The Inocart VT is easy to clean because of the distinctive Fast-Clean option which also makes it well-balanced and comfortable to operate. The powerful high voltage unit paired with the high (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation
Conduct Research Top
-
Pharmaceutical Powder Flow Characterization: Small Volume Testing Needed
There is a saying: Go big or go home. But not when dealing with sample testing of pharmaceutical powders. Then the saying is: Waste not, want not. In the cutthroat world of Big Pharma, staying one step ahead of the competition is imperative. Research to create the next new drug is a costly endeavor
-
Fine Powder Design - Flow Rate Control (.pdf)
conditions. Flow rate limitations are often severe and it is difficult to tell the difference between a slow flow rate limited condition and a cohesive hang-up. Fine powders have two flow modes under gravity feed conditions. If there is enough gas entrained in the material, then the bulk solid becomes
-
Cascade Separation of Powders
Cascade Separation of Powders. Describing the theoretical work and practical results obtained in recent years in the area of classification of powders in moving flows, this book presents mathematical fundamentals of the structural, dynamic and kinetics models of the process.
-
Granulating Spray Dried Powders
Problem: While mixing ingredients in solution and spray drying into a fine powder creates a very uniform blend, the fine cohesive nature of many spray dried powders often creates problems in dustiness, flow-ability, and dissolution in downstream processes. In this particular situation, a powder
-
Application Note: Brownie Mix
A Brookfield Powder Flow Tester, equipped with Powder. Flow Pro software for automated instrument control and. data acquisition, was used to test this name brand brownie. mix.
-
Nutraceutical Powders Need Quality Control
This article examines the flow behavior of nutraceutical powders, the proper test method for defining their flow parameters, and the implementation of fast and accurate QC checks that ensure a smooth production run.
-
Simple Physics of Powder Density in Gravity Discharge
Powder at rest can be deceiving. Spread out on a horizontal surface, the particles may look perfectly flowable because they move easily to the touch. Put the powder into a container and its behavior in gravity discharge out the bottom may be something very different. Why?
-
Powder Consolidation: Why It's a Problem and How to Solve It (.pdf)
Tablet making machines can suddenly jam in the middle a high speed production run. What's the reason? One cause is the consolidation of the powder in the feed hopper which means that the cohesive strength of the powder to stick together is stronger than the force of gravity driving it down
More Information Top
-
Thermal Spray Fundamentals
For a powder flow rate of 6 kg/h, this means a volumetric flow rate of 336 m3 /h for helium and 52.3 m3 /h for nitrogen.
-
Introduction to Particle Technology 2nd Edition Complete Document
… 10.2 Mass Flow and Core Flow 10.3 The Design Philosophy 10.3.1 Flow–No Flow Criterion 10.3.2 The Hopper Flow Factor, ff 10.3.3 Unconfined Yield Stress, sy 10.3.4 Powder Flow Function 10.3.5 …
-
Food Powders
When a container of powder is subjected to vibration, the fine particles percolate through the coarse particles, and when a powder flows out of a hopper it may have a tendency to unmix.
-
Rheological Behavior of Dense Assemblies of Granular Materials
J An investigation of frictional and collisional powder flows using a unified constitutive equation .
-
Assessment of Pharmaceutical Powder Flowability using Shear Cell‐Based Methods and Application of Jenike's Methodology
This instrumental limitation underscores the need for a precise and accurate test method to determine powder flow functions at very low levels of consolidation stress for pharmaceutical applications.
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
A similar approach is used for x50 and x10, giving values of x90 ¼ 890 mm, x50 ¼ 520 mm, and x10 ¼ 300 mm. 13.2.2.3 Morphology and Powder Flow Properties A knowledge of crystal habits is important in …
-
Flow behaviour of powders during die filling
Initially, methods used to test powder flow properties are reviewed and a novel method based on the measurement of critical shoe velocity is emphasised.
-
THE FLOW OF IRON POWDER DURING ROLL COMPACTION*
… The effect of cohesion between particles becomes apparent when dealing with particles of < 150-200 !-Lmdia.7,S Moisture films markedly affect the cohesive forces between particles and the smallest additions of moisture are detrimental to powder flow .s (4) The rate …