Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Cable clamp for preventing power cables from being dislodged. Clamp diameter can be adjusted within each compatible cable diameter range. Retention strap can be attached onto the ventilation holes on the panel, or hole milling may be required. When milling a
- Diameter: 8 to 14.5 inch
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.4mm; External Width:12.7mm RoHS
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:20mm;
-
-
Supplier: Newark, An Avnet Company
Description: DIN-Power cable clamp big
-
Supplier: Newark, An Avnet Company
Description: DIN-POWER CABLE CLAMP SET
-
Supplier: Anderson Power Products
Description: IBC 320 Power Cable Clamp
-
Supplier: Waytek, Inc.
Description: Anderson Power 115G1 Cable Clamp & Hardware Packs Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Series: Powerpole® For use with 2-4 pole Anderson Powerpole® connectors Includes cable clamp, 2 screws, and required amount of retaining
-
Supplier: Atkore International
Description: CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 2 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 76 LB PER 100
- Pipe Size: 2 inch
- Support Type: Pipe Clamp
-
Supplier: Essentra Components
Description: Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal cut-out whilst the screw mounting provides a secure fastening
- Diameter: 0.17716545 inch
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Anderson Power Products H1120P62
- Features: Other
- Material: Stainless Steel
-
Supplier: Anderson Power Products
Description: Screws for Cable Clamp Power
- Operating Temperature: -20 to 105 C
-
Supplier: TE Connectivity
Description: Power System Clamp Product Availability : Worldwide Product Type Features PG Clamp for Aluminum Cables : No PG Clamp for Aluminum/Copper BM : Yes PG Clamp for Copper Cables : No Power System Clamp Technology : Bolted Type Product Family
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: analyzed on the computer. Measurement rate can be set from 2 to 7200 seconds. The PCE-PA 8000 Clamp Meter can also measure power and determine both power factor and phase angle. The clamps of the PCE-PA 8000 Clamp Meter can be used for cables with a diameter
- AC Voltage Range: 10 to 600 volts
- AC Current Range: 20 to 1,200 amps
- Apparent Power Range: 0 to 9,999 VA
- Reactive Power Range: 0 to 9.999 kVAR
-
Supplier: Cole-Parmer
Description: any lighting condition Typically, flexible current clamps are detachable probes for rigid current clamp meters and are designed with long wires connecting clamp to meter. The MA3000 current meter incorporates only the flexible clamp, foregoing the rigid clamp.
- AC Current Range: 0 to 3,000 amps
-
Supplier: Cole-Parmer
Description: any lighting condition Typically, flexible current clamps are detachable probes for rigid current clamp meters and are designed with long wires connecting clamp to meter. The MA3000 current meter incorporates only the flexible clamp, foregoing the rigid clamp.
- AC Current Range: 0 to 3,000 amps
-
Supplier: ValueTronics International, Inc.
Description: The 345 is a clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: AC/DC current:
-
Supplier: Galco Industrial Electronics
Description: Three Level Sensor Block, for Power
-
Supplier: InspectorTools
Description: A True RMS AC/DC Clamp-on Power Datalogger Kit Features 1000A Clamp measures 1f or 3f (phase) power to 600kW Dual display of kW+PF, kVA+PF, V+A, A+Hz or V+Hz Large 4-digit LCD with fast 40 seg. bargraph 25 point memory viewable on display Data Hold, Peak Hold, MIN/MAX and
-
Supplier: Sifam Tinsley UK
Description: The Delta series consist of clamp meters and clamp CT’s. This meter is basically used where the electric current in the conductor can be measured, without having to make physical contact with it. The meter has wide opening jaws with 180o rotational movement which makes it comfortable
- DC Voltage Range: 0.03 to 1,000 volts
- AC Voltage Range: 3 to 1,000 volts
- DC Current Range: 10 to 300 amps
- AC Current Range: 2 to 300 amps
-
Supplier: Sonel Test
Description: The transmitting clamp is used to measuring current for earth resistance measurements. Together with C-3 current clamp (hard) they are used in the two-clamp method, and in many cases they eliminate the need for driving the auxiliary probes into the ground. The maximum diameter
-
Supplier: FIPA Inc.
Description: changed over to non self-centering Included in scope of delivery of GR04.840B: Sensor GR04.131-S1, resp. GR04.131-S2, cable 0.2 m, 3-pin M8 male connector, free end; Extension cable 2 m, 3-pin M8 male connector, free end Please refer to "suitable sensors" for cylinder sensors
- Gripping Force: 380 N
- Stroke: 20 to 30 mm
- Gripping Size: 30 mm
- Number of Grips: 2
-
Supplier: Cole-Parmer
Description: presence • Manually store and recall up to 99 data sets for added analysis capability • Large dual LCD (9999 count) with backlight and bar graph • USB interface provides quick and easy PC connection for data analysis This multifunctional power clamp meter is designed for AC
- AC Current Range: 1,000 amps
- AC Voltage Range: 750 volts
-
Supplier: Sonel Test
Description: of the instrument lights up. Attachable flexible clamp Enables AC current measurement up to 3000 A. Designed for easy installation on power busbars up to 160 mm diameter. Improved clamp The innovative shape means easier access in hard to reach and tight places. The clamp
-
Supplier: Littelfuse, Inc.
Description: As well as the traditional bar spring and indicator clamping system to support the full range of semiconductor devices, we also have a range of low cost, high quality bar clamps to complement the range of Littelfuse high power semiconductor capsules. This range of high quality,
-
Supplier: Cole-Parmer
Description: (23mm) clamp jaw opening • Overload protection to 400A DC • Dimensions / Wt: 7 x 1.8 x 1.3" (178 x 45 x 32mm) / 8 oz. • True RMS models recommended for measurements where distortion may otherwise cause inaccuracies Option 3-prong AC Line Separator enables safe and easy measurements on
- AC Current Range: 400 amps
-
Supplier: Legrand
Description: Clamp-Lock™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact.
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Country Selection: Canada, Mexico, USA
-
Supplier: Sonel Test
Description: Professional measurements The Sonel CMP-2000 professional clamp meter is a multi-purpose instrument used for measuring high currents up to 2000 A with clamps on wires up to 57 mm in diameter and on bus-wires up to 70 x 18 mm. The special INRUSH function makes it possible to measure the
-
Supplier: Allied Electronics, Inc.
Description: Agilent U1210A Series Clamp Meters Perform high-current measurements for cables up to two inches in diameter Measure current easily, accurately and safely Clamp opening of 52 mm / 2" for thick cables High current measurement capability of up to1000 A (AC, DC, AC+ DC) CAT
-
Supplier: Tradeport Electronics Group
Description: Current clamp for capturing current waveforms with Fluke ScopeMeter test tools, Fluke Power Quality Analyzer and Scopes. Enhanced safety by using double or reinforced insulation for probe jaws, handle, output cable and BNC connector (rated to 600Vrms).
-
Supplier: Allied Electronics, Inc.
Description: Agilent U1210A Series Clamp Meters Perform high-current measurements for cables up to two inches in diameter Measure current easily, accurately and safely Clamp opening of 52 mm / 2" for thick cables High current measurement capability of up to1000 A (AC, DC, AC+ DC) CAT
-
Description: IEC 62153-4-14:2012(E) is applicable to the in-field test method that is used to determine the coupling attenuation for installed links and channels used in analogue and digital communication systems. This method is used to determine the attenuation of disturbing power to signal power
-
Supplier: CSA Group
Description: IEC 62153-4-14:2012(E) is applicable to the in-field test method that is used to determine the coupling attenuation for installed links and channels used in analogue and digital communication systems. This method is used to determine the attenuation of disturbing power to signal power
-
Supplier: Micronics, Ltd.
Description: Class B 4 wire, range 0 to 85°C, resolution 0.1 °C Output: KWh energy or volume flow pulse External Power Supply: 12V-24V +/- 10% AC/DC at 7 watts Electronics Enclosure: IP54 Input/Output Cable: 5m x 6 core for power in and data out Dimensions: 250mm x 48mm x 90mm (electronics +
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: TMP Pro Distribution
Description: The e908-B is designed for saxophone and other wind instruments. It features a flexible boom, integrated shock absorber, and intelligent MZA900P preamp (indicates bad cable, +48V, and clipping). Includes MZH908B horn clamp. Dimensions: ø 1.9 x 7.6 in (47 x 193 mm) Equivalent noise
-
Supplier: Transcat, Inc.
Description: Technology Transmits in Real-Time Readings to a Compatible FLIR Thermal Imaging Camera Features Min, Max Recording, Auto Power Off, Hold, Relative, Peak Hold, Store, Recall Each Unit Includes FLIR CM78 True RMS Clamp/DMM with Infrared Thermometer and Bluetooth METERLiNK CAT IV Silicone
- Thermometer Type: Thermal Pyrometer / Detector
Find Suppliers by Category Top
Featured Products Top
-
Applications Ideal for applications where work is done frequently Commercial and military aerospace Aircraft power and signal Avionics and Instrumentation IFEC and seating Communications Rotorcraft/helicopters Naval/shipboard Space UAV (read more)
Browse Cable Clamps Datasheets for DigiKey -
standards. Each cable assembly also includes a cable clamp for added strain relief. The clamp securely fixes the power contacts within the connector housing, preventing misalignment caused by cable movement. This feature improves connection security and can extend the lifespan of the (read more)
Browse Cable Assemblies Datasheets for Anderson Power Products -
current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
OKW now offers CONNECT fast-assembly handheld plastic enclosures with optional integrated cable glands, making it easier to install power and data cables. Cost-effective CONNECT is ideal for network technology, building services, safety engineering, IoT/IIoT, medical devices, analytical (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
in stock. Additionally, the Industrial Battery Connector includes patent-pending clamps that provide cable strain relief for power wires and — in an industry first — for auxiliary signal wires as well. By (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
(Φ), active power, apparent power and reactive power. The three current clamps included with the power analyzer can be used on wires and cables with a diameter of 2.0" / 50 mm, allowing for use with the power grid. Also included in the delivery contents are four alligator clips, four test leads and (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
built-in cable clamp allows for strain relief on wires. The compact sleek high-power design of these environmentally rugged connectors makes them ideal for outdoor applications. The IP68 weatherproof rating ensures that the connector will be free of water for full protection up to 30 minutes at 6 feet (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
BCP-611 current probe can easily measure most power cables and wire bundles carrying up to 4 amps. Core saturation can occur if the 60 Hz, 400Hz power line or CW limits are exceeded. For those cases where for an increased current capability then consider the (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
, low balun loss and can handle power up to 60 watts. Included parts: TV-2 Antenna ABC-TD, Balun Clamp with 1/4-20 thread Tape measurer, Inch/Metric Antenna Calibration Manual (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
encounter daily. Clamps Wire clamps, also known as cable grips or wire grips, are essential tools for utility workers who work with electrical cables and wires. These clamps are designed to securely grip the cable or wire, preventing it from slipping (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Aerospace Industry Turns to Innovative Fastener Thread to Keep the Mission from Falling Apart
aircraft avionics, clamping onboard generator cables for continuous power, or securing interplanetary satellite instrumentation, inadequate performance from conventional fasteners can diminish or even prevent mission success. While the internal and external threads are often taken for granted
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
More Information Top
-
A Coiled-Tubing-Deployed Intelligent ESP Dumpflood System
A CTDESP has the power cable clamped to the coil and utilizes a conventional ESP system where the electric motor is located below the pump section and oil is produced through the coiled tubing to the surface.
-
Alternative Deployment of an ESP System in South America
The ESP is lowered into the well on jointed sucker rods with the ESP power cable clamped to each rod.
-
The Electromagnetic Calorimeter for the T2K Near Detector ND280
The bottom cover panel was fitted with power cable clamps , cable-management brackets and RMM cards.
-
Multi-Hundred Watt Radioisotope Thermoelectric Generator Program, LES 8/9 Program, MJS Program, Bi-monthly progress report, 1 November--31 December 1975
A minor revision to the parts list was subsequently provided to ensure an accurate count on power cable clamps for LES 9 (ref. lKOO-REC-172).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13066/AdityaGund2011.pdf?sequence=1
…can be powered two ways: if the car‟s fuse box is located in the driver‟s cabin, the dimmer module plugs into the car‟s cigarette lighter; if the fuse box is under the hood, the dimmer‟s power cable clamps directly to the car‟s…
-
Load-bearing behavior of detachable cable clamps for spiral cables
It becomes therefore a attached DFZ,K,M of the cable force increase mittlererWert that depends on the magnitude of the receivable seilparallelen shifting force of the cable clamp and is calculated with following sectionally defined equation.
-
Lehrter station Berlin: The Nord‐Süd‐Dach
Extensive attempts were driven to determine the limit sliding force of the cable clamps (s. section 5.2).
-
Federal Register > Tuesday, February 1, 2000 > [65 FR 4784] Airworthiness Directives; McDonnell Douglas Model MD-11 and MD-11F Series Airplanes
SUMMARY: This document proposes the supersedure of an existing airworthiness directive (AD), applicable to certain McDonnell Douglas Model MD-11 and MD-11F series airplanes, that currently requires modification of the external power feeder cable clamping installation.
-
Federal Register > Monday, July 23, 2001 > [66 FR 38191] Airworthiness Directives; McDonnell Douglas Model DC-10-10, -30, -30F (KC-10A and KDC-10), and -40 Ser...
The corrective actions include repairing any discrepant part; replacing certain damaged power feeder cable with a new cable; and repositioning/replacing any incorrect power feeder cable clamp with a new clamp; as applicable.
-
Federal Register > Monday, July 31, 2000 > [65 FR 46571] Airworthiness Directives; McDonnell Douglas Model DC-10 Series Airplanes
This AD also requires installation of spacers between the galley power feeder cable clamps and fuselage structure.
Indicates content that may require registration and/or purchase.