Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: National Grid Technical Specifications - Power Line Carrier Coupling Equipment
-
Description: As with our previous power-line carrier designs, UPLC requires no hardware modifications for most required configurations. UPLC is frequency programmable across the entire power-line carrier spectrum (30 to 500 kHz) without changing any hardware components.
- Features: Power Line Network Adapter
-
Supplier: Accuris
Description: Requirements for Single Function Power-Line Carrier Transmitter/Receiver Equipment
-
-
Supplier: Accuris
Description: Power-Line Carrier Line-Tuning Equipment (30 kHz to 500 kHz) Associated with Power Transmission Lines
-
Description: As with our previous UPLC power-line carrier design, UPLC-II requires no hardware modifications for most required configurations. UPLC-II is frequency programmable across the entire power-line carrier spectrum (30 to 500 kHz) without changing any hardware
- Features: Power Line Network Adapter
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Power-Line Carrier is one of the most reliable and economical choices available for pilot relaying and transfer trip applications:
- Features: Power Line Network Adapter
-
Description: Self-adjusting Receiver - Pulsar's TCF-10B FSK Power Line Carrier is one of the most reliable and economical choices available for pilot relaying and transfer trip applications: Reliable - proven by more than fifty years of field experience at Electric Utilities all over the
- Features: Power Line Network Adapter
-
Description: This standard applies to power-line carrier line-tuning equipment connected between the coupling capacitors and power-line carrier transmitter/receiver terminals operating in the frequency range of 30 to 500 kHz over power transmission
-
Description: Power-line carrier (PLC) line-tuning equipment connected between the coupling capacitors and PLC transmitter/receiver terminals operating in the frequency range of 30 kHz to 500 kHz over power transmission lines and cables or to similar
-
Description: This standard applies to single function power-line carrier (PLC) transmitter/receiver equipment used to transfer information over power transmission circuits. This standard does not apply to transmitter/receiver equipment used over power distribution
-
Description: The purpose of this guide is to provide application information to users of carrier equipment as applied on power transmission lines. Since the major applications of the power-line carrier (PLC) is for protective relaying, special consideration for
-
Description: This publication applies to radio noise from overhead power lines and high voltage equipment which may cause interference to radio reception, excluding the fields from power line carrier signals. The frequency range covered is 0.15 MHz to 300 MHz. The
-
Description: CISPR TR 18-3:2017 which is a technical report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception, excluding the fields from power line carrier signals. The frequency range covered is
-
Supplier: CSA Group
Description: lines and high-voltage equipment which may cause interference to radio reception, excluding the fields from power line carrier signals. The frequency range covered is 0,15 MHz to 3 GHz. This third edition cancels and replaces the second edition published in 2010.
-
Supplier: Data Connect Enterprise, Inc.
Description: Industrial plant-wide applications, robust Ethernet Switch jobs are made easy by the flexibility and power of the Magnum 6K16. With options such as dual-source -48V and 24V DC power input, worldwide AC power, and front-to-rear fan cooling, the mixed-media Magnum 6K16 handles 100
- Number of Ports: 20 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter® GM4 is a Network Interface Device (NID) that delivers advanced Carrier Ethernet 2.0 services and provides demarcation at the edges of a network. The GM4 enables rapid service deployments, Service Level Agreement (SLA) assurances, comprehensive fault management and service
-
Description: Applies to narrow-band (max. 4 kHz) teleprotection equipment, both single-signal and multi-signal. Also applies to voice-frequency equipment used with various telecommunications systems, such as power line carrier (PLC), radio links, rented circuits and leased or
-
Supplier: Dataforth Corporation
Description: circuits - and, consequently, the host device - are protected from electrical transients due to lightning strikes or operation of heavy industrial equipment. Each device features a convenient Data-Communication Equipment (DCE) to Data-Terminal Equipment (DTE) switch which
-
Description: IEC 60204-32:2023 applies to electrical, electronic, programmable electronic equipment and systems to hoisting machines and related equipment, including a group of hoisting machines working together in a co-ordinated manner. The equipment covered by this document commences at
-
Description: The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is designed to reliably cycle power to devices with DC power supplies. The DC SMARTStart® has specialized
-
Supplier: CSA Group
Description: and test parameters. This document covers AC side filtering for the frequency range of interest in terms of harmonic distortion and audible frequency disturbances. It excludes filters designed to be effective in the power line carrier (PLC) and radio interference spectra. It
-
Supplier: Acromag, Inc.
Description: approach to system assembly. These modules provide a single port Ethernet which is capable of speeds of 10, 100 or 1000 Mbps data rates. The AP580E-POE-LF offers an option which makes the AP580E a power sourcing equipment device (PSE) that provides 52V DC up to 10 watts of power
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: SCHURTER Inc
Description: IP54 for the power input in combination with V-Lock cordsets Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Sealed power entry module Strong in Design and Safety IP 65 protection to the appliance IP 54 protection to the cord connection Characteristics Extreme robust
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Connector Accessories Carrier Plate Straight Acrylonitrile Butadiene Styrene Black Box/Tray Product overview: 2299806-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: OMEGA Engineering, Inc.
Description: consequently, the host device are protected from electrical transients due to lightning strikes or operation of heavy industrial equipment. Each device features a convenient Data-Communication Equipment (DCE) to Data-Terminal Equipment (DTE) switch which reverses pins 2 and 3 of
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: ValueTronics International, Inc.
Description: modular design of the CNG provides one or two totally independent RF channels to allow simplex, diversity or duplex testing. Precise carrier-to-noise (C/N) or carrier to interference (C/I) ratios may be programmed and the CNG will measure the carrier signal and accurately adjust
- Generator Type: Noise, Signal
- Features: Noise Generator
-
Description: cooperation of the customer, carrier, and equipment supplier. Two types of signals normally exist at DS3 interfaces: Normal operating signals; and Maintenance signals. This standard does not cover signals that occur as a result of the environment (e.g., power line induced
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Carrier 15A 32V Through Hole Pin Product overview: 1728996 from Phoenix Contact is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers
- Current Rating: 15 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Data Connect Enterprise, Inc.
Description: carrier operation, the carrier is controlled by the DTR signal (Circuit 108/2) and transferred to the DSR signal (Circuit 107) in the opposite modem. The DCD signal (Circuit 109) remains ON, regardless of the transmit carrier strapping. A LED indicator lights on SRM-5TX,
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Electro Standards Laboratories
Description: Model 4145 AB network switch is ideal for automatic fallback applications based on loss of carrier (DCD). Data, handshake, and clock lines of the RS232 interface are supported. Front panel LEDs display the connectivity status & verify power connection at all times. Rugged
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: TelephoneStuff.com
Description: networks - Auto configurable, remotely manageable and upgradeable - Interoperable with equipment from leading industry vendors - Fax over IP support, including T.38 - Mutiple codec support (G.711, G.723.1, G.729) - Internal power supply - Ideal for enterprise or carrier-based
-
Supplier: Nokia
Description: 250G) line ports based on industry leading Nokia Super Coherent PSE-2s optics Simple plug–and-play operations, with auto-discovery / auto-provisioning, saving time and operations costs Streaming telemetry and open API interfaces enable operational simplicity AC or DC modular power
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter GM3 is a flexible and cost-effective Network Interface Device (NID) with Service Operations, Administration and Maintenance (OAM), and Link OAM capabilities. The GM3 provides Carrier Ethernet service demarcation with rapid service activation, SLA assurance and fault management.
Find Suppliers by Category Top
Featured Products Top
-
characteristics (fast-acting, slow blow, etc.) that allow equipment manufacturers to fine tune for their applications. This would not be possible with a pre-installed circuit breaker. Fuse holders and carriers are commonly built into modules so the fuses can be installed to provide circuit protection (read more)
Browse Power Entry Modules Datasheets for Interpower -
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
made of nodular iron, whilst the planet carriers, are made out of steel or high-tensile nodular iron. All gearing is heat treated with full addendum modification, as well as lead and profile modification in order to obtain the best performance, efficiency, and low-vibration. The close tolerances in (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
High/Low Temp Applications Industrial Automation, Robotics, “Power Track” or Cable carrier, Auto Industry Type NM2 - Nonmetallic UL Recognized Extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Motor protection and power quality don’t have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
Test & Measurement Instruments Whether you’re looking for a basic handheld multimeter or a top-of-the-line bench power supply, you’ll find it with NWS. We provide a large selection of portable, bench, and (read more)
Browse Oscilloscopes Datasheets for NWS -
-Mode to Achieve Near Across-the-Line THD High-Efficiency Design Provides Extra Energy Savings as Compared to Other Low Harmonic Solutions Near Unity True Power Factor at Full Load Integrated Input Fusing Provides 100kA SCCR Compact Design High (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
storage are presenting new challenges to the industry. Element has extensive technical expertise in testing materials, coating, and electrochemistry in environmental conditions. As an energy carrier, hydrogen (H2) offers numerous advantages: it can be used in internal (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology
Conduct Research Top
-
Power Line Carrier Communication: Is it Suitable when Human Safety is Critical?
PLCC has experienced a surge in smart grid applications, which include automation/smart metering, load management, and distribution over domestic and commercial power networks. Utility companies around the world are now using power line communication to access power consumption data from consumers
-
Designing Line Power Networks for FTTH Applications
As Fiber-to-the-Home (FTTH) deployments in greenfield applications have saturated and telcos. begin to look at rehabbing existing neighborhoods, many carriers have begun investigating the. use of existing copper to extend the CO power to the subscriber's premises. This concept is. commonly referred
-
CVLD Interface: Constant Voltage Line Driver Technology
(and static or slowly changing) events. This discussion will address the application of CVLD (Constant Voltage Line Driver) technology in relation to acceleration measurements. The operating principle of the CVLD interface is that it changes the signal carrier from voltage to current. CVLD signal
-
Data Security in Networks
Power Line Communication (PLC) is a technology for the transmission of signals and data over the. existing low-voltage networks, The signals are fed with a high-frequency carrier together with the. mains power. The applications range from intercoms and simple controls through in-house networks
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Commentary & analysis of week's chip news, Jan. 21-25 Wired communications chip sales will drop again due to carrier cuts, says report EL SEGUNDO, Calif. -- Semiconductor suppliers serving wired communications applications will market revenues drop 19.7% in 2002 to about $14 billion from last year's
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
Scienion's leading product is the sciFLEXARRAYER, a state-of-the-art noncontact dispensing system for ultra-low volume liquid handling. Scienion has continuously expanded the sciFLEXARRAYER product line and recently introduced a novel high throughput instrument for array and biosensor production
More Information Top
-
Bibliography of Power System Communication Literature 1920-1954
MODERN POWER LINE CARRIER EQUIPMENT , R. C. Cheek.
-
Special considerations in applying power line carrier for protective relaying - IEEE power systems relaying committee special paper - relaying communications s...
Anonymous, “Type JY Power Line Carrier Equipment , Silent Sentinels, Volume 1, Number 3, July, 1944 [B16] .
-
http://waset.org/publications/1361/power-line-carrier-equipment-supporting-ip-traffic-transmission-in-the-enterprise-networks-of-energy-companies
Abstract—This article discusses the questions concerning of creating small packet networks for energy companies with application of high voltage power line carrier equipment (PLC) with functionality of IP traffic transmission.
-
765-kV Power Line Carrier Communications III-Equipment Development and Design
Abstract-This paper describes the basic approach taken in designing special SSB power line carrier equipment using baseband injection for the protection of AEP's 765-kV lines, and the unusual means for coupling these PLC signals to the transmission system in a …
-
A novel system for 64 kbit/s digital transmission over high voltage power lines
innovative T E L o l o g i c a l characteristics of the digital power line carrier equipment STE-D, manufactured in R&S laboratories of SELTAS.pA. From a system point of view, the equipment allows the 64 kbit/s transmission …
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/444e5ded91a9d1d385256f320072e1e9/$File/IB40-201.9bREL352%20v1.13%20.PDF
The REL 352 is a communication channel dependent system optimized for operating with pow- er line carrier equipment .
Indicates content that may require registration and/or purchase.