Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD5679BCPZ-1 can be used for
- Pin Count: 28
- Resolution: 16 bits
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating
-
Digital-to-Analog Converter (DAC) Chips - +5V +3V Digital-to-Analog Converter IC -- 701-MAX5123BEEE+Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital to Analog Converters - DAC +5V/+3V, 12-Bit, Serial, Force/Sense DACs with 10ppm/ C Internal Reference Product overview: MAX5123BEEE+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output
- Resolution: 12 bits
- Power Dissipation: 667 milliwatts
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit,
- Pin Count: 16
- Resolution: 16 bits
- Power Dissipation: 67.1 milliwatts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: analog output, control signal, Low-Power, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system
- Operating Temperature: -40 C
-
Supplier: Lingto Electronic Limited
Description: AD5721 - 12-BIT , 5PPM REFERENCE
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Tray Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 15SPS, SOIC-8; Resolution (Bits):22bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 20 BIT, 60SPS, SOIC-8; Resolution (Bits):20bit; Sampling Rate:60SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 15SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt AA series of regulated DC-to-DC supplies provide reliable general-purpose high voltage power for many applications in compact form factors. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 100 ppm Control Interface:
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.4 to 1.35 amps
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.032 to 0.48 amps
-
Supplier: Richardson RFPD
Description: count.Analog Devices' advanced oxide-based, silicon-gate, CMOS process allows the DAC-8426's analog and digital circuitry to be manufactured on the same chip. This, coupled with Analog Devices' highly stable thin-film R-2R resistor ladder, aids in matching and temperature
- Resolution: 8 bits
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt D high voltage DC-to-DC supplies provide power in a low-profile, PCB-mountable package. Maximum Output Voltage/Power: 6 kV DC/6 W Type: Single output Ripple: < 200 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C Designed for
- DC Input Voltage: 15 to 24 volts
- DC Input Current: 0.001 to 0.006 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.0005 to 0.006 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt M series of regulated DC-to-DC supplies provide high voltage power in a lightweight, low-profile, and PCB-mountable package. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output Ripple: 100 ppm Control Interface: Analog Temperature
- DC Input Voltage: 5 to 24 volts
- DC Input Current: 0.16 to 0.45 amps
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0.0004 to 0.00167 amps
-
Supplier: Cirrus Logic, Inc.
Description: The CS5451A is a highly integrated, Delta Sigma analog/digital converter (ADC) developed for the power measurement industry. The CS5451A combines six Delta Sigma ADCs, decimation filters and a serial interface on a single chip. The CS5451A interfaces directly to a current
- Pin Count: 28
- Resolution: 16 bits
- SNR: 77 dB
- Input Voltage Range (Vpp): 3 volts
-
Supplier: Allied Electronics, Inc.
Description: The Microchip Technology Inc. MCP355X devices are 2.7 V to 5.5 V low-power, 22-bit delta-sigma A/D converters. The devices offer output noise as low as 2.5 μVRMS with a total unadjusted error of less than 10 ppm. The family exhibits less than 6 ppm integral non-linearity
-
Supplier: Fieldbus International AS
Description: OEM customer to configure and trim the circuit board in the factory. There are commands for setting addresses, serial numbers, and sensor limits and for calibrating the sensor. T280 supports three different input channels that can all be configured to be the Primary Variable (PV).
-
Supplier: Cirrus Logic, Inc.
Description: analog-to-digital (A/D) converters, two amplifiers and a serial interface on a single chip. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The device also offers excellent
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Texas Instruments
Description: 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105
- Resolution: 16 bits
- INL: 8 LSB
- Power Dissipation: 2.6 milliwatts
- Settling Time: 8 µs
-
Supplier: Rochester Electronics
Description: LTC2657 - Octal I2C 16-/12-Bit Rail-to-Rail DACs with 10ppm/C Max Reference
- Interface Type: I2C
- Features: Other
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Allied Electronics, Inc.
Description: programmable gain amplifier (PGA). User can select the PGA gain of x1, x2, x4, or x8 before the analog-to-digital conversion takes place. This allows the MCP3422 device to convert a smaller input signal with high resolution. The device has two conversion modes: (a) Continuous
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: - Bit Digital to Analog Converter 1 24-VQFN (4x4) Temperature Coefficient: ±1200ppm/°C
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Specialty Logic Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: ADS4125 series 12 Bit 125M Samples per Second
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
-
Supplier: GasLab
Description: The AlphaSense CO-AF Carbon Monoxide Sensor provides an accurate and reliable way to measure up to 5,000 ppm CO by volume. The smart board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution
-
Supplier: GasLab
Description: year lifespan Small, compact and maintenance free The EC board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for
-
Supplier: Krohn-Hite Corporation
Description: year, and precise currents from ±10nA to ±111.1110mA to within 50ppm for 1 year. It is an extremely quiet source with <12μVrms of noise measured over a 10Hz to 100kHz bandwidth. • Voltage Range: ±100nV to ±110V, 4 Ranges with Full Carry and Borrow for each Decade •
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: GasLab
Description: converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: flexibility Fast response- 90% full scale within 1 second Four user-selectable ranges from 0 to 10,000 ppm Automated ozonator shut-off on loss of air pressure Remote control and automatic calibration On-line diagnostic capabilities Efficient, interferent-free vitreous carbon NO2
- Response Time: 1.000000000000002 seconds
- Operating Temperature: 41 to 104 F
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Cirrus Logic, Inc.
Description: The CS5466 is a low-cost solution for digital power meter applications that features dual Delta-Sigma analog-to-digital converters, an energy-to-frequency converter and energy-pulse outputs on a single chip. The CS5466 is designed to accurately measure and
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Cirrus Logic, Inc.
Description: The CS5464 is an integrated power measurement device which combines three Delta-Sigma analog/digital converters (ADCs), power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It is designed to accurately
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: ACCES I/O Products, Inc.
Description: 50V user-supplied voltage. If no user-supplied voltage exists, outputs are pulled up to +5VDC via 10 kilohm resistors. Environmental Operating Temperature Range: 0° to 65°C. (Optional -40°C to +80°C.) Storage Temperature Range: -20°C to +120°C. Humidity: 5% to 95%
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Richardson RFPD
Description: The AD5623R/AD5643R/AD5663R, members of the nanoDAC family, are low power, dual 12-, 14-, and 16-bit buffered voltage- out digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The
- Category: Development Board
-
Supplier: Acromag, Inc.
Description: 100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current
- Accuracy: 0.1 % FS
- Operating Temperature: -40 to 176 F
- Temperature Measurement Range: -58 to 1,652 F
- Transmission Rate: 12,000 kbps
-
Supplier: Analytical Systems Int’l. Keco
Description: technology provides continuous on-line analysis based on the specific and interference free ASTM approved tape principle of operation. Maximum versatility is offered with its compact, lightweight (10 lbs), and wide range ability (ppb to 500 ppm) without dilution. The atmospheric or
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: NTi Audio AG
Description: easy verification and debugging of dual domain devices like AD converters. Frequency Sweep The DL1 automatically triggers to a sweep sequence with any step width and records the frequency response. Any stepped sweep may be used as signal source. After capture all sweep data is
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
This compact instrument has been designed specifically to demonstrate and test POU reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking water. With a single "before and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
". ALKALINITY tests are critical to proper pH adjustments of water and floral preservative solutions. The Soil Test Kit includes a simple and quick ppm alkalinity test. CONDUCTIVITY TERMINOLOGY Both AG-5 and AG6/PH AGRI-METERS are calibrated in millimhos, the term (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Oscillator Circuits For RTD Temperature Sensors
) sensor. Oscillators provide a frequency output that is proportional to temperature and are easily integrated into a microcontroller system. RC oscillators offer several advantages in precision sensing applications. Oscillators do not require an Analog-to-Digital Converter (ADC). The accuracy
More Information Top
-
Recent Developments in the Sparse Fourier Transform: A compressed Fourier transform for big data
The random binning procedure described in the section “Ran- domly Binning Frequencies” forms the basis of the pulse- position modulation ( PPM ) analog to digital converter presented in [29].
-
A Low-Cost Analog/Digital Proportional Control System for Home Computer and Robotics Applications
The hardware implementation of the computer/robot interface contains an 8-bit D/A, an analog - to - PPM converter , flip-flops, gates, one 8-bit latch, seven switches, seven joystick controls, res- istors, and capacitors.
-
Measuring SF6 to comply with ASHRAE 110 Testing
8 bit digital to analog converter gives 0.01 ppm steps for 0 - 2 ppm range Digital for real-time ASCII output of current data.
-
http://www.eurasip.org/Proceedings/Ext/IST05/papers/441.pdf
… a series of UWB Impulse Radio (IR) transmitters, that generated a UWB signal from DC to 6 GHz, including a digital control/modulation circuitry to emulate time hopping (TH) and pulse position modulation ( PPM ), a Digital to Analog Converter (DAC) that converts the …
-
http://www.eurasip.org/Proceedings/Ext/IST05/papers/453.pdf
… a series of UWB Impulse Radio (IR) transmitters, that generated a UWB signal from DC to 6 GHz, including a digital control/modulation circuitry to emulate time hopping (TH) and pulse position modulation ( PPM ), a Digital to Analog Converter (DAC) that converts the …
-
Experimental study on the influence of IR-UWB networks on cellular receivers
… sources were a series of IR-UWB transmitters, that generated a UWB signal from DC to 5 GHz, including a digital control/modulation circuitry to emulate time hopping (TH) and pulse position modulation ( PPM ), a Digital to Analog Converter (DAC) that converts the …
-
Digital to Analog Converters - DAC | Mouser
Digital to Analog Converters - DAC 1 ppm 20B+/-1 LSB INL VOut .
-
Time-to-Digital Converters
A pulse position modulation ( PPM ) analog - to -digital converter has recently been proposed by Naraghi et al. [35].
-
Digital to Analog Converters - DAC | Mouser
Digital to Analog Converters - DAC 1 ppm 20B+/-1 LSB INL VOut .
-
Accurate testing of analog-to-digital converters using low linearity signals with stimulus error identification and removal
The source generating both the linear and the synthetic nonlinear excita- tions was a 20-bit multibit delta-sigma digital- to - analog con- verter with 2 ppm typical linearity error, 100 V/min typical .
Indicates content that may require registration and/or purchase.