Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Huawei Technologies Co., Ltd.
Description: NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient, reliable,
- Cooling Capacity: 211,531.90037529852 to 863,186.6257250084 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Huawei Technologies Co., Ltd.
Description: These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row
- Cooling Capacity: 102,354.14534288638 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Air Innovations LLC
Description: prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental chambers. Small scale or full-run production capabilities are available. AdvancAir® Custom Clean Room Air Conditioner technical capabilities Temperature control as tight
- Type: Central, Precision Cooling
- Application: Cleanroom
-
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are
- Cooling Capacity: 11,999.999999999998 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central, Precision Cooling
-
Supplier: Stulz Air Technology Systems, Inc.
Description: The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options
- Cooling Capacity: 23,999.999999999996 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Stulz Air Technology Systems, Inc.
Description: FLAiR (FCS) floor console mounted AC's are 7x24 mission critical units. Designed as a space saving unit, the small capacity FLAiR (FCS) can easily fit into any floor plan.
- Cooling Capacity: 11,999.999999999998 to 59,999.99999999999 BTU/hr
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Ductless, Precision Cooling
- Features: Other, Thermostatic Control
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Stulz-ATS Mini-Space vertical floor mounted air conditioning units provide precision temperature and humidity control for computer rooms and other critical areas where continuous 24 hrs/day, 365 days/yr operation is required. Designed for front only access, Mini-Space systems require
- Cooling Capacity: 18,400,000 to 88,799,999.99999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: CANNON Instrument Company
Description: ASTM D2983 automated Procedure D & ASTM D8210 - For Low Temperature Viscosity of Lubricants The compact, economical TESC-2983 (thermoelectric sample conditioner) viscometer system provides outstanding precision for the new ASTM D2983 automated procedure D conditioning and testing
- Dynamic Viscosity Range: 9,000 to 150,000 cps
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: together Functional module: 1) This environmental test chamber is divided into three sections: hot chamber, cold chamber and testing chamber. It’s using unique the heat protection structure, accumulation of hot and cold effect, heat and cold air course to guide into the specimen to make the
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: SC Hydraulic Engineering Corporation
Description: PORTABLE ECONOMICAL LIGHTWEIGHT REQUIRES NO LUBRICATION EASY TO INSTALL & OPERATE IDEAL FOR OEM APPLICATIONS SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The
- Maximum Discharge Flow: 0.9740249999999999 GPM
- Maximum Discharge Pressure: 2,250 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Ecolink, Inc.
Description: Construction Companies Engine & Motor Rebuilders Air Conditioning Maintenance Machine Shops School Bus Yards Oil Field Services Equipment Manufacturers For use on: Gears Windings Generators Engine Parts Printing Equipment Production Machinery Relays Motors Starters Bearings Gas, Water and
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: XeteX, Inc.
Description: The benefits of energy recovery are not limited to air conditioning applications. Industrial processes often use air as a heat transfer fluid to heat or cool manufactured components, materials, or equipment. Energy recovery can be used to cut the costs of heating or cooling this
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: Precision Resistor Co., Inc.
Description: Key Features: Are ideal as special-purpose temperature sensors in air conditioning and process control systems Offer Predictable and repeatable matching part-to-part to help avoid instrument re-calibration in the field More Component Features: Stability Vs. Time - All components are
- Technology / Construction: Wirewound Resistor
-
Supplier: Precision Resistor Co., Inc.
Description: Key Features: Are ideal as special-purpose temperature sensors in air conditioning and process control systems Offer Predictable and repeatable matching part-to-part to help avoid instrument re-calibration in the field More Component Features: Stability Vs. Time - All components are
- Technology / Construction: Wirewound Resistor
-
Supplier: HDT Global
Description: supply air exits the top of the cabinet and the return air enters the bottom of the cabinet. Configuration 2 - The supply air exits the bottom of the cabinet and the return air enters the top of the cabinet. This choice allows you to select the best configuration for
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Features: Condensate Evaporator
- Application: Data Center Cooling, Industrial, Military, Telecommunications
- Type: Enclosure, Precision Cooling
-
Supplier: Eaton | Power Quality
Description: when needed Microprocessor control system with a backlit LCD display for visual indication of unit operating conditions Private local area network (pLAN) provides monitoring and control of up to eight precision air conditioners without a Building Management System (BMS) Seamless
- Cooling Capacity: 51,177.07267144319 to 262,708.9730467417 BTU/hr
- Voltage: 230 VAC
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Enclosure, Precision Cooling
-
Supplier: Air Innovations LLC
Description: That’s why we’re here. From homeland security and semiconductors to military and aerospace, Air Innovations designs and manufactures world-class custom environmental control units (ECUs) that are tailored to the exact needs of your industry and to the specific requirements of your process.
- Type: Central, Precision Cooling
- Application: Hospital / Medical
-
Supplier: Air Innovations LLC
Description: applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system. HEPAir
- Type: Central, Precision Cooling
- Application: Cleanroom, Commercial, Hospital / Medical, Industrial
-
Supplier: Air Innovations LLC
Description: Our specialty HVAC and environmental process control solutions for original equipment manufacturers (OEM) can be found around the world in a wide variety of applications. We’ve designed OEM custom climate control solutions for scanning equipment for homeland security, desiccant humidity conditions
- Type: Central, Precision Cooling
- Application: Industrial
-
Supplier: Oil-Rite Corp.
Description: and programmable logic device. The entire unit is housed in a compact, hinged-door NEMA 12 enclosure. It requires only a reservoir, compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small amounts of
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: and programmable logic device. The entire unit is housed in a compact, hinged-door NEMA 12 enclosure. It requires only a reservoir, compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small amounts of
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: and programmable logic device. The entire unit is housed in a compact, hinged-door NEMA 12 enclosure. It requires only a reservoir, compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small amounts of
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: sensor, and programmable logic device. The entire unit is housed in a compact, hinged-door NEMA 12 enclosure. It requires only a reservoir, compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small amounts
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Twin City Fan & Blower
Description: Application The BAE-DW Centrifugal Fan is designed to handle large volumes of relatively clean air as required in heating, ventilating, and air conditioning systems and many industrial air supply and exhaust applications. The BAE-DW is constructed with a staggered airfoil wheel
- Air Flow Rate: 1,240 to 344,300 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Associated Spring
Description: Refrigeration +/- Associated Spring provides valve plates, flapper valves, reed valves, assemblies and additional compressor components found in automotive air conditioners, residential air conditioners, air and gas compressors, refrigeration compressors, 2-cycle
-
Supplier: Crown Boiler Co.
Description: The 5-Ton Hiboy Shorty Furnace is a residential, oil-fired warm air furnace. The 5-Ton Hiboy Shorty is designed for use with a conventional chimney; an optional direct sidewall vent kit is available when utilizing a chimney is not practical. The 5-Ton Hiboy Shorty also comes with an
-
Supplier: LTG Incorporated
Description: The mechanically self-operated flow rate controllers VRW are designed for supply pressure-independent constant flow rate control without external power supply in round air lines of air-conditioning systems. The flow rate control is obtained through an asymmetrically angled regulating
-
Supplier: Fischer Technology, Inc.
Description: The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this reason
- X-ray Operating Voltage: 8 to 50 kilovolts
- Focal Spot Size: 150 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition
-
Supplier: ASTM International
Description: This specification covers minimum material requirements, and safety precautions in application, for adhesives to bond thermal insulation duct liner on the interior surfaces of sheet metal air conditioning ducts; and for coating exposed edges and joints of duct liner thermal insulation to
-
Supplier: inTEST Thermal Solutions
Description: Temptronic's ThermoStreams are portable systems that deliver clean dry air for precision temperature testing or conditioning of electronics (ICs, MEMS, transceivers, or circuits) and materials. No other systems can bring your test subjects to temperature faster with precise control.
- Temperature Range: -100 to 300 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Other
-
Supplier: First Sensor AG
Description: The HCE-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure measurement. A miniature SMT
- Working Pressure Range: 0.1450377 to 72.51885 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Sonel Test
Description: backlight for work in dark. Application Detection and tracing cables in ceilings, walls and floors In response to the needs of customers, the LKO-720 has a specially designed 3D antenna that raises the precision of the wire tracing. Determine direction of wires in concrete up to 5 cm will not
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: First Sensor AG
Description: The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure measurement. Miniature SMT and
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
is why we are here. From homeland security and semiconductors to military and aerospace, Air Innovations designs and manufactures world-class custom environmental control units (ECUs) that are tailored to the exact needs of your industry and to the specific requirements of your process (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Shortened equipment life cycles Traditional cooling methods like fans or air conditioners often fall short. Fans simply recirculate hot air, and air conditioners require extensive maintenance and power. That’s why Vortec supplies a smarter solution. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Product Overview Used in wafer inspection, precision metrology, coordinate measurement, and laser processing equipment where friction-free motion and sub-micron positioning accuracy are required. Fountyl air floating tables replace traditional mechanical rolling or (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
systems Air conditioning filtration units Fresh air treatment systems Industrial Air Filtration (read more)
Browse Filter Media Datasheets for Harbory Filtration -
temperature within the cabin, and integral to the system are the valves that control airflow. Particularly for the management of air conditioning and refrigeration, the electronic expansion valve (EEV) is key. With the role of precisely controlling refrigerant flow, these valves enable efficient (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
Conduct Research Top
-
Performance Material Solutions to Reduce Noise, Vibration & Harshness (NVH)
Consumers want quieter cars, silent appliances, and whisper-loud air conditioning systems. Let's see how the right combination of performance materials and precision die-cutting can help reduce NVH.
-
CABINET COOLERS END COSTLY SHUTDOWNS
combined with heat put out by their laser cutting machine took the temperature of the non-air-conditioned shop up over 100°F. Soon, the heat took its toll on the electrical enclosures of the laser cutting machine. The computer produced a lot of error messages and stopped the operation. Lasercraft
More Information Top
-
CR4 - Thread: Precision Air Conditioners
Precision Air Conditioners .
-
Sell computer room air conditioner
Our Closed Control Unit (CCU Or CRAC) precision air conditioner ,server room air conditioner ,Power control center air conditioner,datacenter room air conditioner network mangement center air conditioner ,switch control room air conditioner,switch room air conditioner ,motor control center ,data exchange …
-
Federal Register > Thursday, March 22, 2012 > [77 FR 16769] Energy Conservation Program for Certain Industrial Equipment: Energy Conservation Standards and Tes...
Danfoss, Public Meeting Transcript, No. 20 at p. 105) Mitsubishi supported these comments and the use of the term " precision air conditioner ." (Mitsubishi, Public Meeting Transcript, No. 20 at p. 105 .
-
ccu - offers from ccu manufacturers, suppliers, exporters & wholesalers
Precision Air Conditioner .
-
Continuous and unattended measurements of the site preference of nitrous oxide emitted from an agricultural soil using quantum cascade laser spectrometry with ...
A thermoelectric chiller (Fig. 1; ThermoCube 300; Solid State Cooling Systems, Wappingers Falls, NY, USA; temperature, 293.15 K; precision, ±0.05 K) and a precision air conditioner (PAP01B; ORION Machinery Co., Ltd, Nagano, Japan; temperature, 296.15 K; precision, ±0.1 …
-
Safelite Auto Glass - Case Study
• Liebert Series 600 UPSs • Liebert Precision Power Distribution Units • Liebert Static Transfer Switch • Liebert Npower UPS • Liebert Deluxe and Liebert Mini-Mate2 Precision Air Conditioners • Liebert SiteScan Monitoring System • Liebert SmartSwitch .
-
Virginia Tech - Case Study
Assuming this heat load, the room would require a total of nine Liebert 30-Ton Deluxe System/3 precision air conditioners —seven primary units and two backups.
-
Significant improvements in Long Trace Profiler measurement performance
The addition of a precision air conditioner keeps the temperature in the metrology enclosure constant to within .
-
CR4 - Thread: Need Sensors
Next in Forum: Precision Air Conditioners .
-
CR4 - Thread: Pioneer Turn Table PL-Z92 Speed Variable Problem
Previous in Forum: Precision Air Conditioners .
Indicates content that may require registration and/or purchase.