Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeZURIK, Inc.
Description: DeZURIK custom designed low-pressure hydraulic accumulator systems are available to provide a tremendous range of power to drive single or multiple low-pressure hydraulic cylinder valve actuators in a wide variety of industry applications. Low pressure
-
Supplier: Jergens, Inc.
Description: Jergens Accumulator is pre-built in our Pallet Decoupler Valve and maintains pressure within a hydraulic system, compensating for slow leaks. Note(s): Other Accumulators are pre-change pressure are available upon request.
-
Supplier: Valcor Engineering Corporation
Description: Our positive displacement hydraulic accumulators are self contained sources of hydraulic power storing nitrogen gas and hydraulic oil under pressure (nominally 3000 PSI). The expansion of the pressurized gas serves to expel the oil from the unit upon demand. The
- Capacity: 6.1 to 659.9999999999999 cubic inches
- Operating Pressure: 3,000 to 4,200 psi
- Technology Type: Piston
-
-
Supplier: SAE International
Description: This specification covers ground type hydropneumatic pressure accumulators for use in ground support hydraulic systems at rated pressures ranging up to 5,000 psi including details pertinent to the design, fabrication, and performance of the accumulators.
-
Supplier: Eaton Hydraulics Group
Description: Available in a wide range of sizes, materials, port configurations and pressure ratings, Eaton bladder, piston and diaphragm-type accumulators give engineers the ultimate in design flexibility. Our complete line of accessory products—including safety shut-off blocks, clamps, repair
- Technology Type: Bladder, Diaphragm, Piston
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) is intended to provide design and qualification requirements for self-displacing hydraulic accumulators. These requirements are intended be included in the Procurement Specification for the accumulator. Those requirements identified
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) is intended as a guide in defining the requirements for aerospace piston separated hydraulic accumulators, including details pertinent to the design, fabrication, and performance of the accumulator. This type of accumulator
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides design and test requirements for high pressure, factory pre-charged, welded bellows hydraulic accumulators.
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Gas-Loaded Accumulators with Separator - Ranges of Pressures and Volumes and Characteristic Quantities
-
Supplier: BellowsTech, an MW Industries company
Description: have the ability to travel ninety percent; thus, edge welded bellows can accomplish the same movement in smaller sizes and lighter weight assemblies. Bellows accumulators can have pressure internal or external to the bellows assembly. Understanding the differential pressure
- Nominal Bore Size: 0.198 to 19.921 inch
- Technology Type: Bellows
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: Accuris
Description: Hydraulic fluid power - Gas-loaded accumulators with separator - Ranges of pressures and volumes and charateristic quantities
-
Description: Hydraulic fluid power -- Gas-loaded accumulators with separator -- Ranges of pressures and volumes and characteristic quantities
-
Description: General: Used for charging of Accumulators with gas as well as pressure checking and adjustment. When charging, the nitrogen bottles must be capable of delivering pressure higher than the desired accumulator gas pressure. Construction: Standard version comprises
- Operating Pressure: 5,801.508 psi
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior Aerospace HIPRES® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system applications.
- Capacity: 3 to 999.9999999999999 cubic inches
- Technology Type: Bellows
- Features: Other
- Housing Material: Steel - Stainless
-
Description: gas - nitrogen - is filled into the gas side through a pressure valve to a pressure. The piston moves to the bottom end, filling the entire volume of the accumulator. When the system pressure is higher than the gas precharge pressure, the liquid enters the
- Capacity: 15.255948255948256 to 91,535.68953568953 cubic inches
- Operating Pressure: 3,190.8294 to 11,603.016 psi
- Housing Material: Aluminum, Steel, Steel - Stainless
- Technology Type: Piston
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge
- Capacity: 4.576784476784477 to 305.1189651189651 cubic inches
- Operating Pressure: 580.1508 to 5,076.3195 psi
- Technology Type: Diaphragm
- Housing Material: Steel, Steel - Stainless
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge
- Capacity: 6.102379302379301 to 152.55948255948255 cubic inches
- Operating Pressure: 3,045.7917 psi
- Technology Type: Diaphragm
- Housing Material: Steel, Steel - Stainless
-
Supplier: HydraCheck Inc.
Description: Extender for top repairable accumulators. Specifications: Connection: Schraeder Style (.305-32, Vg8) Available Lengths: 2.5″ and 4″ Pressure Rating: 3000 PSI (207 bar)
- Features: Other
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Gas-Loaded Accumulators with Separators - Range of Pressures and Volumes, Characteristic Quantities and Identification (Metric Only)
-
Supplier: CoorsTek
Description: made of ceramic or metal, which is then combined or bonded with a complementary material in the optimal configuration. Carbon Fiber - Aluminum Composite Steelhead accumulators, which store energy as compressed air, are made of aluminum with carbon fiber overwrap. This makes the
- Features: Other
-
Supplier: Vektek, LLC
Description: machine. The 140 bar (14 MPa) - 350 bar (35 MPa) operating pressure model has gas precharged to 100 bar. The 70 bar (7 MPa)- 240 bar (24 MPa) operating pressure model has gas precharged to 50 bar. Perform annual maintenance in accordance with the instructions provided with each
- Capacity: 3.6614289674289675 cubic inches
- Operating Pressure: 1,015.2639 to 3,625.9425 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: Vektek, LLC
Description: machine. The 140 bar (14 MPa) - 350 bar (35 MPa) operating pressure model has gas precharged to 100 bar. The 70 bar (7 MPa)- 240 bar (24 MPa) operating pressure model has gas precharged to 50 bar. Perform annual maintenance in accordance with the instructions provided with each
- Capacity: 3.6614289674289675 cubic inches
- Operating Pressure: 2,030.5278 to 5,076.3195 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: Vektek, LLC
Description: Maintains circuit pressure while the pallet or tombstone is disconnected from the pump using a Decoupler or Tombstone Top Plate. Piston-type, inert gas precharged accumulators compensate for pallet pressure changes during machining. Available in two operating pressure
- Capacity: 3.5999999999999996 cubic inches
- Operating Pressure: 1,000 to 3,500 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: Vektek, LLC
Description: Maintains circuit pressure while the pallet or tombstone is disconnected from the pump using a Decoupler or Tombstone Top Plate. Piston-type, inert gas precharged accumulators compensate for pallet pressure changes during machining. Available in two operating pressure
- Capacity: 3.5999999999999996 cubic inches
- Operating Pressure: 1,000 to 3,500 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: HydraCheck Inc.
Description: The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge Assembly Drain cock Tank valve 3000 PSI (207 bar)
- Features: Other
-
Supplier: HydraCheck Inc.
Description: Accumulator charge kit adapter for use with Schrader valve (Vg8) accumulator charging kits. Helps to adapt over from a male Schrader valve to a female 5/8-18 connection. Specifications: Connection: Male Schrader (Vg8, .305″-32) to 5/8-18″ Female Pressure: 3000 PSI
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its
- Maximum Discharge Flow: 0.21645 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Tank volume 27-160 litres Pump pressure 32-160 bar Oil type water or oils VG2 to VG68 Fluid flow up to 25 l/min With accumulator for further short-term supply in the event of a power failure Cooling with plate heat exchanger with monitoring devices, adapted to the requirements of the
- Operating Pressure: 464.12064 to 2,320.6032 psi
- Flow: 6.6 GPM
- Reservoir Capacity: 7.132644 to 42.26752 gallons
- Power Source: Electric Motor
-
Supplier: HAWE North America Inc.
Description: Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a
- Pressure Rating: 7,251.885 psi
- Features: Differential / Bias Regulators, Regulators, Threaded
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Quantum-Med Marine, Ltd.
Description: installed at the stabilizer hull units, include: Accumulators - to soften hydraulic load surges Pressure Filters - to ensure that only clean oil reaches the hydraulic cylinders Control Manifolds - to accurately control the hydraulic cylinder movement All Quantum
- Total Power: 29.484848467862 HP
- Unit Weight: 1,245.825 lbs
-
Supplier: HydraCheck Inc.
Description: The Hydac B-70 adapter was made to adapt from the CGA580 connection on your accumulator charging kit hose to a male 1/4″ NPT connection. This is to make connecting your charging kit to a pressure regulator easy and straightforward. Specifications: Connection: CGA580 Female to 1/4″ NPT
-
Supplier: Breaker Technology, Inc.
Description: profile allows for trenching in confied spaces, as well as optimal visibility and access when working in tight quarters. Pressure Balancing System BTI’s unique pressure balancing system eliminates the need for an accumulator on 3,000 ft lb class and lower hammers. The
Find Suppliers by Category Top
Featured Products Top
-
The SENTRY Automatic Inlet Stabilizer features a patented, fully-automatic air control valve that accommodates both negative and positive system pressures. Under vacuum conditions, it lifts the bladder to maintain dampening capabilities. Under positive pressure, it forces the bladder down (read more)
Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc. -
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc.
Conduct Research Top
-
Transducer Monitors Accumulator Piston Position
This site is operated by a business or businesses owned by Informa PLC and all copyright resides with them. Informa PLC's registered office is 5 Howick Place, London SW1P 1WG. Registered in England and Wales. Number 8860726. Accumulators offer multiple benefits to hydraulic systems. Accumulators
-
IR Thermography in Hydraulic System Troubleshooting
for monitoring consistency of thermal patterns at different areas and look for any impending problems. Thermography has also been beneficial in diagnosing many problems like internal leakages in hydraulic valves, and locating faulty accumulators in complicated high-pressure hydraulic circuits. This paper
More Information Top
-
XEBRA MUSCLE
Finally, the pressure drop across the motor (from the high pressure hydraulic accumulators to the low pressure reservoir) was also considered because this parameter dictates how much work the system can do and how much initial torque the motors can make.
-
Fluid technique in motor vehicles
Other gases as air remain the particular applications like reserve e.g. as medium in hydraulic pressure accumulators .
-
Modeling and simulation of hydrostatic transmission system with energy regeneration using hydraulic accumulator
Hydraulic pump/motor PM2 is powered by either hydraulic pump source P1 or the high- pressure hydraulic accumulator HA1.
-
Automatic pumping-accumulator station for testing pipeline fittings
The pump starts to fill the lower pressure hydraulic accumulator while valve 3 of the first distribution box is closed by spring action and backpressure.
-
Factors influencing the system efficiency of hydrostatic transmission hybrid vehicles
High pressure hydraulic accumulator .
-
Investigation to Simulation of Regenerative Braking for Parallel Hydraulic Hybrid Vehicles
Also, when the vehicle brake is applied, the hydraulic pump/motor uses the braking energy to charge the hydraulic fluid from a low pressure hydraulic accumulator into a high-pressure accumulator, increasing the pressure of the nitrogen gas in the high pressure accumulator.
-
Mechatronische systems
A hydraulic pressure accumulator damps the pressure pulsation of the oscillating pump.
-
Wind power plants
In hydraulic systems, this can happen still relatively simply with additional hydraulic pressure accumulators .
-
Trends in Automotive Research
…fuel consumption and decreasing amount of greenhouse gases in exhaust gases.[1] The new technology which developed by EPA is a hybrid vehicle that do not need any heavy battery but store energy in high pressure hydraulic accumulators and usually charged excess…
-
Design and Modeling of a Novel Internal Combustion Engine with Direct Hydraulic Power Take-off
Energy is stored in a high- pressure hydraulic accumulator or used to actuate a hydraulic motor.
Indicates content that may require registration and/or purchase.