Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QuinStar Technology, Inc.
Description: resolution. The phase shifter is controlled by a precision stepping motor and all control and driver electronics are packaged within the phase shifter housing. Microprocessor-based electronics translates the desired phase shifter setting into the required
- Operating Frequency Range: 10 to 110 GHz
- Features: 0° - 360°
- Profile: Circular
- Component Type: Phase Shifters
-
Supplier: APITech
Description: API Weinschel's Model 8421 Series Multichannel Programmable Phase Shifter systems allow for multiple phase shift channels to be controlled across a variety of interfaces, or via a front panel. The 8421 series are housed in full rack enclosures and can be configured for up
-
Supplier: APITech
Description: API Weinschel's Model 8420 Series Multichannel Programmable Phase Shifter systems allow for multiple phase shift channels to be controlled across a variety of interfaces, or via a front panel. The 8420 series are housed in half rack enclosures and can be configured for up
-
-
Supplier: APITech
Description: Frequency: DC - 6 GHz Nominal Impedence: 50 Ohm Max. RF Input Power: +30 dBm (Hot Switching) Rated Switch Life: 5 million cycles per cell RF Connectors: SMA Special Configurations Available on Request Model - Control Option 984-X Parallel +12V (Solderable Lead) 984-X-1 Parallel TTL (0.1" 10-Pin
-
Supplier: Vaunix Technology Corporation
Description: The LPS-123 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is
- Frequency Range: 8,000 to 12,000 MHz
- Insertion Loss: 6 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-802 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and
- Frequency Range: 4,000 to 8,000 MHz
- Insertion Loss: 6 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and
- Frequency Range: 1,000 to 2,000 MHz
- Insertion Loss: 5 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-402 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is
- Frequency Range: 2,000 to 4,000 MHz
- Insertion Loss: 5 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Fairview Microwave Inc.
Description: degrees. This SMA 0 degree 8 bit programmable phase shifter is rated for a minimum frequency of 500 MHz and a maximum frequency of 2 GHz. Fairview Microwave 8 bit programmable phase shifter with SMA connectors has a maximum input power of 0 Watts. RF 8 bit
- Frequency Range: 500 to 2,000 MHz
- Insertion Loss: 13 dB
- Phase Shift Range: 360
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: degrees. This SMA 0 degree 8 bit programmable phase shifter is rated for a minimum frequency of 6 GHz and a maximum frequency of 18 GHz. Fairview Microwave 8 bit programmable phase shifter with SMA connectors has a maximum input power of 0.1 Watts. RF 8 bit
- Frequency Range: 6,000 to 18,000 MHz
- Insertion Loss: 12 dB
- Input Power: 20 dBm
- Phase Shift Range: 360
-
Supplier: Richardson RFPD
Description: The PE44820 is a HaRP technology-enhanced 8-bit digital phase shifter (DPS) designed for use in a broad range of applications including: beamforming networks, distributed antenna systems, active antenna systems and phased array applications. This DPS covers a phase range of
- Frequency Range: 1,700 to 2,200 MHz
- Insertion Loss: 6 dB
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: typical multi-string operation. The ISL97673 features optional channel phase shift control to minimize the input, output ripple characteristics, and load transients, as well as spreading the light output to help reduce video and audio interference from the backlight driver operation. The
- Input Voltage: 4.5 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 40 milliamps
- Efficiency: 92.9 %
-
Supplier: Renesas Electronics Corporation
Description: exceeding 60,000:1. The dimming ratio can be adjusted with either or both the I2C/SMBus and an external PWM signal. They also feature an optional channel phase shift control which helps to reduce the input and output capacitance and ripple, to improve efficiency and to prevent audible noise.
- Input Voltage: 4.5 to 26.5 volts
- Output Voltage: 40 volts
- Output Current: 50 milliamps
- Efficiency: 92.9 %
-
Supplier: SPIE - Education
Description: and applications of QPI. In the first part of the course – Methods - we will cover the main approaches to QPI, including phase-shifting, off-axis, common-path, and white-light methods, together with their figures of merit. A practical guide to designing and implementing instrumentation for
- Technology / Subject Expertise: Bioengineering / Biomedical, Photonics / Optics
- Type: Course
- Industry: Life Sciences
- Delivery: On-site / In Plant
-
Supplier: Renesas Electronics Corporation
Description: signal for frequency synchronization and phase paralleling applications. Its PLL circuit can output a phase-shift programmable clock signal for the system to be expanded to 3-, 4-, 6-, 12- phases with desired interleaving phase shift. The ISL8120’s Fault Hand Shake
- Output Voltage (Volt): 0.6 to 19.8 volts
- Input Voltage (VIN): 2.97 to 22 volts
- Features: Other
-
Supplier: DigiKey
Description: 8 Bit Programmable Phase Shifter
-
Supplier: Colby Instruments, Inc.
Description: shifters all in one easy to setup and use instrument. HPDL-100A Specifications Specification Model HPDL-100A-10.23NS Model HPDL-100A-20.47NS Step Size (resolution): 10 ps 10 ps Max. Delay Range: 10.23 ns 20.47 ns Min. Phase Shift 0.36°per 100 MHz 0.36°per 100 MHz Max. Phase
-
Supplier: Colby Instruments, Inc.
Description: Minimum Step Size: 1 ps Maximum Delay Range: 5.120 ns Minimum Phase Shift Resolution: 0.036 deg. per 100 MHz Maximum Phase Shift: 368.28 deg. per 100 MHz Delay at 0 ns Setting: 2.6 ns for P1-PDM 2.7 ns for P2-PDM 2.3 ns for P3-PDM Typical Absolute Accuracy: ± 1% for each binary step
-
Supplier: SPIE - Education
Description: microstructure, and the state-of-the-art of direct phase measurement interferometers are also discussed. This short course introduces the field of interferometric optical testing. Topics covered include basic interferometers for optical testing, and concepts of phase-shifting
- Type: Continuing Education Credit (CEU), Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Instruments / Sensors, Photonics / Optics
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Description: of any particular implementation. Major changes from the third edition include the following: - extensions have been added to support UCTE exchange; - the transformer regulation model has been expanded to support phase shifting transformer models needed by ENTSO-E; - zero and negative
-
Supplier: CSA Group
Description: phase shift transformer updates; - short circuit calculations based on IEC 60909; - addition of non-linear shunt compensator; - addition of model for steady state calculation inputs, Steady State Hypothesis; - addition of base frequency model; - Annex A with custom extensions added.
-
Supplier: Electro Optical Components, Inc.
Description: Single and Dual Phase Rugged Aluminum Housing BNC Connectors for Input and Output Signals Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... +360° Current and Voltage Input The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise
- Maximum Output: 10 volts
- Bandwidth: 120 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 50 ohms
-
Supplier: ULTRAVIEW Corporation
Description: These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional
-
Description: they are accomplished. ISO/IEC 24730-21:2012 specifies transmitters operating with a single spread code and employing a differential binary phase shift keying (DBPSK) data encoding and binary phase shift keying (BPSK) spreading scheme.
-
Supplier: CSA Group
Description: they are accomplished. ISO/IEC 24730-21:2012 specifies transmitters operating with a single spread code and employing a differential binary phase shift keying (DBPSK) data encoding and binary phase shift keying (BPSK) spreading scheme.
-
Description: they are accomplished. ISO/IEC 24730-21:2012 specifies transmitters operating with a single spread code and employing a differential binary phase shift keying (DBPSK) data encoding and binary phase shift keying (BPSK) spreading scheme.
-
Supplier: SPIE - Education
Description: This course describes the basic interferometry techniques used in the evaluation of optical components and optical systems. It discusses interferogram interpretation, computer analysis, and phase-shifting interferometry, as well as various commonly used wavefront-measuring interferometers.
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Instruments / Sensors, Photonics / Optics
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: look up table can output either 2 sine waves with a phase shift of 90° for 2-phase stepper motors or 3 sine waves with +/- 120° phase shift for 3-phase motors. The gate control block of the TMC332 provides the gate control signals for the power stage half bridges,
-
Supplier: Richardson RFPD
Description: Hz/LSB frequency resolution. The DDS has a single frequency output for all four DACs and independent programmable phase shift outputs for each of the four DACs.
- Resolution: 12 bits
- Features: Other
-
Description: As with our previous power-line carrier designs, UPLC requires no hardware modifications for most required configurations. UPLC is frequency programmable across the entire power-line carrier spectrum (30 to 500 kHz) without changing any hardware components. UPLC can be software configured
- Network Equipment: Power Line Network Adapter
-
Supplier: SPIE - Education
Description: elliptical pupils. The calculation of orthonormal aberration coefficients from the wavefront error data obtained by phase-shifting interferometery or wavefront slope error data obtained with a Shack-Hartmann sensor is explained, and numerical analyses of both types of data are demonstrated.
- Type: Continuing Education Credit (CEU), Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: Skyworks Solutions, Inc.
Description: Doppler shift corrections. Reference crystals or oscillators up to 50 MHz can be used with the SKY72310-11. The crystal frequency is divided down by independent programmable dividers (1 to 32) for the synthesizer. The phase detector can operate at a maximum speed of 50 MHz, which
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Device Corporation (DDC)
Description: Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as
- Operating Temperature: -55 to 125 C
-
Supplier: Meadowlark Optics, Inc.
Description: Hex Spatial Light Modulator - Our transmissive hexagonal array SLMs are designed for adaptive optics applications. The two dimensional array of Liquid Crystal Variable Retarders acts as a real time programmable phase mask for wavefront correction of a linear polarized source. Unwanted
-
Supplier: Richardson RFPD
Description: The AD2S99 programmable sinusoidal oscillator provides sine wave excitation for resolvers and a wide variety of ac transducers. The AD2S99 also provides a synchronous reference output signal (3 V p-p square wave) that is phase locked to its SIN and COS inputs. In an application, the
Find Suppliers by Category Top
Featured Products Top
-
, radar, space and thermal vacuum applications. The product line covers the DC to 110 GHz frequency range and includes directional couplers, directional detectors, 3 dB hybrids, MLDD power dividers, detectors, terminations, coaxial adapters, bias tees, Butler matrices, Butlers with phase shift and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
procurement, focusing on commercial electronics, supply-chain risk management, and innovative sourcing strategies. In a 2021 article from the Air & Space Law journal, researcher Hannah Crawford noted a shift in dynamics in aerospace manufacturing processes between public and private (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
of trained technicians capable of servicing and repairing EVs, which can make maintenance more difficult and expensive for EV owners. Solution: Increasing the number of qualified EV technicians through training programs to make servicing EVs easier and more (read more)
Browse Industrial Heaters Datasheets for STEGO -
merely a check-box exercise; it is an essential, non-negotiable phase of development that de-risks missions, validates engineering designs, and ultimately guarantees the multi-million or billion-dollar investments made in space exploration, communication, and science. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
PLL Jitter and its Effects on ECAN TM Technology Communications (.pdf)
programmable PLLs in their clock generation circuits. One point of interest in the use of PLL circuits is that they create a small, but still measurable, level of transient phase shifts, or jitter. This technical brief shows the influence of PLL jitter on CAN communications using the dsPIC33F/PIC24H
-
Combination Products: Navigating Two FDA Quality Systems
material can be made in real time. Combination biologic products create new dichotomies in terms of scale-up and marriage downstream during manufacturing. Scale-down processes are needed to determine if critical attributes are measured during the DoE phases of a robust quality attribute program
-
Optical Shop Testing
numerical results can be saved in computer files. The other program helps in the design of phase shifting algorithms with the desired properties by using its Fourier mathematical representation. Some classic chapters where no important recent advances have taken place remain almost the same, but most
-
An Argument for Change
, the remainder of the industry remains largely uncommitted. Lean Six Sigma initiatives are creeping into process improvement programs but have yet to propagate to the R &D phases of the drug lifecycle. I believe the problem lies in two places: our motivation ? or lack thereof ? as an industry for change
More Information Top
-
Integrated 60GHz RF Beamforming in CMOS
How- ever, programmable phase shifters at mm-wave frequencies (60GHz) typically have significant losses; and it is difficult to implement a low-noise amplifier (LNA) or power amplifier (PA) with very high gain in order to compensate the losses of RF phase …
-
2011 Index IEEE Photonics Technology Letters Vol. 23
Photonic Beamforming Based on Programmable Phase Shifters With Amplitude and Phase Control; LPT .
-
The Brookhaven electron analogue, 1953--1957
resistors were placed acros,,_file radial and transition bias windings since more raptd current changes are produced in them than tn the programmed phase shifter , A plot of the static phase shift vs bias current for the three phase shtfters Is shown …
-
1 GHz programmable analog phase shifter for adaptive antennas
The program- mable phase shifter is controlled with an on-chip 6-bit digi- tal-to-analog converter.
-
EHF Fiber Optic-Based Antenna Array
A number of conventional phased array antennas use 5 to 7 module subarrays with microwave combining networks and a single programmable phase shifter for each subarray.
-
A 60GHz digitally controlled RF-beamforming receiver front-end in 65nm CMOS
There are various architectural approaches towards beamforming front-ends: (a) IF-beamforming [1]: multiple down-converter stages with separate programmable phase shifters in each of the IF (or LO) paths, followed by a signal combination at IF; (b) RF-beamforming [2]-[4 …
-
A MEMS programmable power divider/combiner for reconfigurable antenna systems
The power ratio can be changed by simply varying the phase shift introduced by the MEMS programmable phase shifter .
-
COMPOUND SEMICONDUCTOR ELECTRONICS, THE AGE OF MATURITY
added efficiency, a high power T/R switch, several SPDT switches, buffer amplifiers, a 6 bit programmable phase shifter , digital and analog attenuators, and a low noise amplifier.
-
Beam Steering Device for Large‐Area Displays
The polarization of the incident laser beam is selected to be in either the P1 or P2 state by first sending the laser beam through the programmable phase shifter .
-
Broadband Fixed Wireless Access
With Na antenna elements, A'a-l programmable phase shifters are required, resulting in a rather high implementation cost.
Indicates content that may require registration and/or purchase.