Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RCD Components, Inc.
Description: VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar
- Resistance Range: 0.01 to 1,000,000 ohms
- Current Rating: 22 to 32 amps
- Power Rating: 5 to 25 watts
- Operating DC Voltage: 600 volts
-
Supplier: RCD Components, Inc.
Description: to 1Meg Ω Tape & Reel available up to 10W size (Opt.A not avail. on T&R) PW resistors are designed for general purpose and semi-precision power applications. The fireproof ceramic construction provides excellent thermal conductivity and resistance to moisture & solvents. Typical
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 1 to 25 watts
- Operating DC Voltage: 700 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: RCD Components, Inc.
Description: RCD’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload capability, TCR, noise characteristics, and load life stability. Coating is flame
- Resistance Range: 0.01 to 25,000 ohms
- Power Rating: 1 to 10 watts
- Operating DC Voltage: 700 volts
- Dielectric Strength: 0.5 kilovolts
-
-
Supplier: Accuris
Description: MODULE, ELECTRONIC, STANDARD HARDWARE PROGRAM RESISTOR, POWER, KEY CODE EPL
-
Supplier: Accuris
Description: MODULE, ELECTRONIC, STANDARD HARDWARE PROGRAM NETWORK, RESISTOR, INDEPENDENT, POWER KEY CODE FPQ
-
Supplier: Microchip Technology, Inc.
Description: The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes
- Features: On/Off Switch
-
Supplier: RCD Components, Inc.
Description: Typically half the size of conventional resistors! Type 202 is world’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size
- Resistance Range: 0.005 to 250,000 ohms
- Power Rating: 1 to 10 watts
- Operating DC Voltage: 600 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The Programmable DC Loads are available from 150W to 960W in single individual Modules in compact 2U high Standard 19” Rack. They are expandable for higher power ratings and can be offer as single channel or multi channel configurations. They also offer the flexibility for various
- Features: Programmable
-
Supplier: Texas Instruments
Description: 10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown 16-SOIC 0 to 70
- Resolution: 10 bits
- INL: 1 LSB
- Power Dissipation: 3 milliwatts
- Settling Time: 3 µs
-
Supplier: Transcat, Inc.
Description: Product Highlights Voltage Range: 1-63 V, Current Range: 10 mA to 15 A Max Power: 200 W High resolution (20 mV, 1 mA, 0.1 W, 0.1 ) 9 sets of programmable memory & USB interface Over Voltage (OVP) & Over Current (OCP) Protection
- Resistive Capacity: 200 watts
- Power Rating: 200 watts
- Features: Programmable
-
Supplier: Transcat, Inc.
Description: characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over
- Resistive Capacity: 600 watts
- Power Rating: 600 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: Product Highlights Operates between 0-120 VDC, 1 mA-240 A, 1200 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant) Bright, easy to read display (VFD technology) Built-in
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 5000 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant) Bright, easy to read display (VFD technology) Built-in
- Resistive Capacity: 5,000.000000000001 watts
- Power Rating: 5,000.000000000001 watts
- Features: DC, Programmable
-
Supplier: ValueTronics International, Inc.
Description: manual, AC power cord, USB cable (type A to type B), line fuse, certificate of calibration and test report Three-Year Warranty The BK Precision 9172 programmable DC power supply delivers clean, stable and precise output power due to the supplies’ exceptionally low ripple
- DC Output Power: 104.99999999999993 watts
- Type: DC Power Supply
-
Supplier: Richardson RFPD
Description: The AAT4712 is a programmed, current limited P-channel MOSFET power switch designed for high-side load-switching applications for SSD memory buffer saving solutions. With the programmed current limit, the AAT4712 ensures that the power ratings of the host are not exceeded and balances
- rDS(on): 0.27 ohms
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Microchip Technology, Inc.
Description: provides good regulation of the output current throughout the universal AC line voltage range of 85 to 264VAC or DC input voltage of 20 to 400V. The HV9925 is designed with a built in thermal shutdown to prevent excessive power dissipation in the IC. Additional Features Programmable
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL24202 is an 8-bit programmable current sink that can be used in conjunction with an external voltage divider to generate a voltage source (VsubCOM/sub) positioned between the analog supply voltage and ground. The current sinks full-scale range is controlled by an external
- Supply Voltage (VS): 4.5 to 19 volts
- Features: Buffer, Single Supply, Video / Wideband Amplifiers
-
Supplier: Infineon Technologies AG
Description: typically 4.65 V.This threshold can be decreased by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor. The additional sense comparator provides an early warning function: Any voltage (e.g. the input voltage) can be monitored,
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Description: power conversion technology and Spellman's six decades of high voltage experience, these SMT based high voltage modules provide improved performance/reliability and easier system integration at a lower cost when compared to the competition. Advanced Power Conversion Topology: UM
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 0 to 125 volts
- DC Output Current: 0.16 amps
- DC Output Power: 20 watts
-
Supplier: Infineon Technologies AG
Description: threshold is possible by an optional resistor divider. The TLE4699 is available in a PG-DSO-14 package which makes it pin-compatible to the TLE4299 as well as in a small thermally enhanced PG-SSOP-14 EP exposed pad package. Summary of Features Output Voltage 5 V ± 2% Current Capability 200 mA
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: current drops below a programmable threshold, enabling a microcontroller to switch in stand-by mode. Modifying the reset threshold is possible by an optional resistor divider. The TLE4678-2EL is available in PG-SSOP-14 exposed pad package. Alternatively, the TLE4278-2 is also available
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL24212 is an 8-bit programmable current sink that can be used in conjunction with an external voltage divider to generate a voltage source (VsubCOM/sub) positioned between the analog supply voltage and ground. The current sinks full-scale range is controlled by an external
-
Supplier: Nexperia B.V.
Description: 16 I/O pins which power up configured in input state with weak configurable pull-up resistors Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset Configuration pull-up registers to disable pull up resistors on GPIOs No glitch on
- TJ: 85 C
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: threshold can be decreased down to 3.5 V by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor C D. The watchdog circuit provides a monitoring function for microcontrollers: At missing pulses on the watchdog’s input W the reset
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Power Amp Design
Description: expensive hybrid components. Integrated passive heat sink cooling is included. User selectable external compensation tailors the amplifier’s response to the application requirements. A single resistor programs the current limit feature. The PAD196 is built on a thermally conductive but
- Supply Voltage (VS): 50 to 1,025 volts
- Input Offset Voltage (VOS): 0.5 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 1,000.0000000000001 to 1,200 microamps
-
Supplier: ams
Description: The AS1390B is a high-power, constant-frequency boost controller with an integrated buck converter. It is designed for single mode operation. The continuous conduction mode of the AS1390B provides superior bandwith and transient response. The two output voltages for the boost controller (2D
- Output Voltage (Volt): 100 volts
- Input Voltage (VIN): 10 to 30 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: ams
Description: The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and 3D mode. The continuous conduction mode of the AS1390A provides superior bandwith and transient response. The
- Output Voltage (Volt): 100 volts
- Input Voltage (VIN): 10 to 30 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: Integrated Device Technology
Description: efficient switching with EMI / RFI emissions that are better than the requirements of the WPC specification. To safeguard the device and the system under fault conditions, the P9038 offers resistor programmable Foreign Object Detection, built-in Over-Current protection, and
- Operating Temperature: -40 to 85 C
- Output Power: 8 watts
- Input Voltage (VIN): 4.5 to 6.9 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6161 is a hot swap dual supply power distribution controller that can be used in PCI Express (PCIe) applications. Two external N-channel MOSFETs are driven to distribute and control power while providing load fault isolation. At turn-on, the gate of each external N-channel
-
Supplier: Renesas Electronics Corporation
Description: The ISL8272M is a 50A step-down PMBus compliant digital power module. Integrated in the module is a high performance digital PWM controller, dual-phase power MOSFETs, inductors, and the passives. This high efficiency power module is capable of delivering 50A without the need for
- Output Voltage (Volt): 0.6 to 5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: Isolator Built-In UVLO, OCP, OTP Protection QFN 6mmx8mm Package, 0.85mm Low Profile Applications AC-DC, DC-DC, DC-AC Power Supply PFC, QR Flyback, ACF, Half Bridge, Full Bridge PD Adaptor, LED Lighting, Solar Micro Inverter Server and Telecom Power Supply
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: RDS(ON) helps to reduce power loss during normal operation. Set the current limit level with an external resistor. Protect against input over-voltage events via internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output
-
Supplier: Gefran
Description: changes • Significant cost-effectiveness with the single power supply system • Elimination of uneconomical conventional braking systems and braking resistors The AFE200 range has power ratings of 22kW to 1.2MW for three-phase power supplies of 400VAC to 500VAC. Ease of
- Rated Power: 21,999.99999999997 to 1,199,999.999999997 watts
- Supply Voltage (AC): 380 to 500 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Power Distribution Units (PDU) - Power Distribution Switch with Fixed 900mA Current Limit -- MIC2098Supplier: Microchip Technology, Inc.
Description: The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes
- Features: On/Off Switch
-
Supplier: Richardson RFPD
Description: via PMBus command or stored in internal EEPROM for use at power up. Switching frequency, phase configuration, output current limit and device address can also be set using external programming resistors.
- Quiescent Current (IQ): 24,000 µA
- Supply Voltage (Vi): 4.5 to 26.5 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 Ω to 16,383 Ω and (read more)
Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
, reducing external component count while simplifying power-tree design for MPU-based applications. Designed for systems that require dynamic voltage scaling (DVS), the MCP16503 enables both resistor-selectable startup voltages and I²C-programmable output control after startup. The integrated (read more)
Browse Power Supplies Datasheets for DigiKey -
to turn on or turn off power delivery to connected loads. The current through the device is limited by setting a current limit between 0.15 A to 3 A programmed by a resistor connected from SETI to GND. When the device current reaches or exceeds the set current limit, the internal nFET Q2 is (read more)
Browse Power Supplies Datasheets for DigiKey -
with internal feedback resistors 3.0 V to 20 V with external feedback resistors USB-C Power Delivery (PD)/Programmable Power Supply (PPS) 20 mV output voltage step size 50 mA output current limit step size Max. output current (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
performance. Besides providing excellent precision in all vectors, the ADR1001 incorporates ease-of-use features to reduce cost and design-in effort. These features include a pin-programmable internal thermostat, resistor-programmable heater current limit, open-collector power-good flag pin, hermetic (read more)
Browse Current Sensors Datasheets for DigiKey -
SSOP package, conveniently provides dual asymmetric output voltages, programmable by external resistor networks. One output can be set between +2.5 and +22.5VDC and the other between -2.5 and -22.5VDC with an overall positive to negative voltage of 18 to 25VDC, for (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
Power-up with all channels configured as inputs with weak pull-up resistors No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per (read more)
Browse Serial Cables Datasheets for DigiKey -
aerospace designs, one area for significant improvements may be found in power resistors. Opportunities to meet increasing performance demands (e.g. extension of resistance values into lower ranges) while reducing costs can be found—and successfully integrated—provided careful (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Isabellenhütte USA The world’s premier electronics distributor, Digi-Key Electronics, has announced a global distribution partnership with Isabellenhütte USA, to offer their full range of precision measurement solutions and precision and power resistors to customers around the world (read more)
Browse Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
System Supervisors in ICSP TM Architectures
biased designed into systems where microcontrollers (MCUs) diode. Lastly, since the output stage is open drain, a and programmable logic devices (PLDs) are pro- pull-up resistor is required between the supervisor out- (R) micro-grammed in-circuit. Programming PICmicro .put and V DD controllers
More Information Top
-
Electronic Instrument Handbook, Third Edition > Power Supplies
Thus a programmable power resistor is obtained.
-
Applying VXI technology to DC power supply programming resistors
Resistor programmable power supplies, althoughstill availible in today'smarket, are becoming a rarity.
-
Sustainment of automatic test systems - what 30 years of system integration has taught us
The resistor programmable power supply consisted of two independently .
-
UCC28600 8-Pin Quasi-Resonant Flyback Green-Mode Controller
The series resistor connected between the current sense pin and the current sense resistor programs the power limit of the converter.
-
A temperature sensor with single resistor set-point programming
Complete schematic diagram with power supply and programming resistor .
Indicates content that may require registration and/or purchase.