-
Supplier: Royal Purple, Ltd.
Description: Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer
- Kinematic Viscosity (@ 40°C): 46 to 100 cSt
- Viscosity Index: 104 to 117
- Flash Point: 410 to 430 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8854818523153942 to 0.8734567901234568 specific gravity
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: Royal Purple, Ltd.
Description: Syndraulic® is a clean, long life, energy efficient, minimum leak, hydraulic oil possessing exceptional film strength and wear protection properties. It greatly increases both the life of the oil and the seals, filters and pumps of hydraulic systems. Syndraulic® can lower operating
- Kinematic Viscosity: 150 cSt
- Viscosity Index: 101
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Marine Hydraulic Oil™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine
- Kinematic Viscosity: 68 cSt
- Viscosity Index: 109
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Titus Company (The)
Description: Our oil water separators use a technologically advanced proprietary filtration media to separate oil from water in the condensate discharged from compressed air systems. This non-carbon based and 100% recycled media actively absorbs oil while repelling water resulting in
- Function: Oil Filtering / Removal
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® BO-M2100 Industrial Bearing Oil Additive is a new generation surface-reconditioning nano lubricant for bearing oil, based on Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene particles.
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GE-M6000 Marine Gasoline Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-M6000 Marine Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GO-M8080 Industrial Gear Oil Additive is a new generation surface re-conditioning nano lubricant for gears, transmissions, chains, conveyors and similar heavy duty applications, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Houghton International, Inc.
Description: well as 300 and 400 series stainless steel. Our base lubricants include natural fats and oils, synthetics, petroleum and synthetic hydrocarbons. Rolkleen surfactant technology includes full dispersion, stabilized dispersion, metastable emulsion and stable emulsion types. We use both
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Sullair Corporation
Description: The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261 kW) Sullair OFS Series compressors are capable of providing pressures nominally rated from 100 to 150 psi
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: Redwood Plastics
Description: Using the same proprietary process as our Redco™ Nylon Oil, our liquid lubrication impregnated within the polymer chain offers excellent surface lubricity. For use in environments including: increased wear, moisture absorption, and increased abrasion.
- Overall Thickness: 0.375 to 4 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 48 to 120 inch
- Industry: Electric Power, General Industrial
-
Supplier: OILES America Corporation
Description: Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized
- Inside Diameter: 1.9687018505 to 1.9691349216 inch
- Outside Diameter: 2.4404343887 to 2.4409462 inch
- Length: 1.95669397 to 1.968505 inch
- Operating Temperature: -40 to 248 F
-
Supplier: OILES America Corporation
Description: Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized
- Inside Diameter: 1.5750008505 to 1.5754339216 inch
- Outside Diameter: 1.9680719289 to 1.968505 inch
- Length: 1.574804 inch
- Operating Temperature: -40 to 248 F
-
Supplier: Richardson RFPD
Description: ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 hours.
- Capacitance Range: 34 microF
- Capacitance Tolerance: 3 (+/- %)
- Operating Temperature: -40 to 90 C
- Electrostatic Capacitors: Oil
-
Supplier: Castrol Industrial North America, Inc.
Description: The modern world creates difficult challenges for engines. Poor fuel quality, heat, and tough driving conditions can all lead to sludge that potentially shortens engine life. Sludge is a sticky deposit that builds up in an engine's oilways, and it can prevent the oil from protecting the
- Applications: Automotive / Transportation
-
Supplier: SAE International
Description: emission and blow-by. They reflect the influence of various piston and ring designs on oil emission. This article describes the measurement system, the proprietary test cycle, and the influence of piston designs, such as oil drain holes in the area of the oil control ring
-
Supplier: Siargo Ltd.
Description: The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 140 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Analog Voltage, Switch
-
Supplier: FS-Curtis
Description: Save an additional 30% to 35% of energy cost with optional Variable Speed Driven ZWV. Low Cost Service Oil-less design requires no oil changes, oil filters, oil separator element changes, or costly disposals of oil filters and the ZW air end does not require high
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Supplier: Andax Industries
Description: Andax 1212 Flange Wrap. Our pipe wrap offers immediate, temporary repair for leaking flanges containment. The pipe wrap-around has a proprietary, reinforced polyethylene & an absorbent core to seal & soak up a flange oil leak till you can make repairs. Don't delay. Order your pipe
- Height: 8 inch
- Length: 14 inch
- Width / Diameter: 10 inch
- Container Type: Bag / Sack
-
Supplier: Kuriyama of America, Inc.
Description: Grease Resistant - Proprietary, oil resistant liner specifically designed to withstand the damaging effects of grease. Won’t dry out and crack like other hoses. Superior Flexibility - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight areas.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Maximum Vacuum: 17 in Hg vac
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Grease Resistant - Proprietary, oil resistant liner specifically designed to withstand the damaging effects of grease. Won’t dry out and crack like other hoses. Superior Flexibility - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight areas.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Maximum Vacuum: 17 in Hg vac
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Made in Europe. Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction - Specially designed weave pattern provides resistance to snaking, kinking,
- Inside Diameter: 4.2 inch
- Outside Diameter: 4 inch
- Working Pressure: 175 psi
- Temperature Range: 176 F
-
Supplier: Kuriyama of America, Inc.
Description: Made in Europe. Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction - Specially designed weave pattern provides resistance to snaking, kinking,
- Inside Diameter: 6.098 inch
- Outside Diameter: 6 inch
- Working Pressure: 175 psi
- Temperature Range: 176 F
-
Supplier: Mobil Industrial Lubricants
Description: quality mineral oils. Powerful protection To create Mobil SHC 800 Series oils, our formulators blend specific additives that maximize the benefits of proprietary synthetic base oils to provide exceptional oil life and deposit control and resistance to thermal and
- Kinematic Viscosity (@ 40°C): 43.9 cSt
- Viscosity Index: 145
- Pour Point: -49 F
- Flash Point: 478.4 F
-
Supplier: Technical Toolboxes, Inc.
Description: Petroleum Toolbox V10.0 is the NEW updated version of the well established petroleum software series formerly know as the Petroleum Toolkit. The software contains a group of 133 programs developed for the oil and gas production professional and is designed to perform the calculations required
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
-
Supplier: Sanborn Technologies
Description: The system is enhanced with Sanborn's proprietary mixing system that maintains a homogeneous feed to the centrifuge. Directing tramp oil and solids to the centrifuge results in superior separation performance and maximum coolant recovery. Clean coolant from the high speed disc
- Removal Rate: 120 GPH
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: Turbo T40-3 Automatic Centrifuge Automatic 3-Phase Separator With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil from contaminated coolants while handling large volumes of solids on a
- Removal Rate: 60 to 2,400 GPH
- Capacity: 10.5 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Description: industrial oils requiring high stability under severe operating conditions, SpectraSyn Elite mPAO base oil can be used in combination with lower-viscosity fluids (PAO, mineral oils) to achieve a wide range of industrial and automotive lubricants and greases. Benefits Viscosity
- Density / Specific Gravity (@15.6°C, 60°F): 0.846 specific gravity
- Kinematic Viscosity (@ 40°C): 614 cSt
- Viscosity Index: 179
- Pour Point: -44 F
-
Supplier: ANSYS, Inc.
Description: ANSYS FLUENT software contains the broad physical modeling capabilities needed to model flow, turbulence, heat transfer, and reactions for industrial applications ranging from air flow over an aircraft wing to combustion in a furnace, from bubble columns to oil platforms, from blood flow to
- Use: Educational, Professional
- Source Code: Proprietary
- Licensing: Subscription
-
Supplier: Intergraph Corporation
Description: A comprehensive design and analysis software package for oil storage tanks, Intergraph TANK provides you with quick and accurate designs for new tanks and the ability to evaluate existing tanks. With TANK, you can take advantage of full analysis and design capabilities for: Wall thickness
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone, Web-Based
-
Supplier: Shell Lubricants
Description: types of aircraft proprietary non-inflammable fluids (phosphate ester type) of non-petroleum origin are required. Shell companies may be able to supply Skydrol 500B-4 and LD-4 phosphate ester fluids against known demand.
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic
-
Supplier: Pentair Oil & Gas Separations
Description: coalescers, wire mesh coalescers and even “high efficiency” mesh pads and filter separators, achieving superior separations under demanding conditions. LIQUISEP technology makes use of proprietary LIQUIFORM™ media and our patented APEX® element design to intercept entrained droplets of even
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: Magnatex Pumps, Inc.
Description: Features: Oil lubricated bearings are vastly superior to grease lubricated units Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance Leak proof shaft seal prevents contamination from external sources
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Material of Construction: FRP / Composite
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Nominal Shaft / Bore Size: 0.787402 inch
- Base to Bore Center Distance: 0.7480319 inch
- Center to Center Mounting Hole Distance: 2.4803163 inch
- Shaft Securing Method: None
Find Suppliers by Category Top
Featured Products Top
-
Grease Bandit™ GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
finished lubricants to help meet the growing demand for energy efficiency and product durability. Available in 65, 150 and 300 cSt at 100°C, SpectraSyn Elite mPAO is created using our proprietary metallocene catalyst technology. Particularly well-suited for industrial oils requiring high (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
. Built to withstand extreme conditions, the cable delivers exceptional resistance to oil, fluids, mechanical vibration, and EMI/RFI interference. Northwire's proprietary DataCELL® technology ensures reliable copper cable performance with exceptional impedance (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
implements, marine and stationary applications like generator sets, MIL-Spec wire DataCELL® J1939 cables are specifically designed to withstand the extreme conditions today’s equipment is subject to – such as oil, fluids, equipment vibration (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
sensors utilize a proprietary redundant sealing process that eliminates the risk of oil leaking and wicking to create your NEVER-FAIL solution. See it in action (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
medical, gas, oil and pharmaceutical industries. However, the flexibility of our expanded plastics allows PolyGrid® to be used in many other applications. Dexmet PolyGrid® is available in most polymers or we can work with your proprietary materials. Dexmet meets Clean Room specifications to (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
medical, gas, oil and pharmaceutical industries. However, the flexibility of our expanded plastics allows PolyGrid® to be used in many other applications. Dexmet PolyGrid® is available in most polymers or we can work with your proprietary materials. Dexmet meets Clean Room specifications to (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
units are typically used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. The 120W converters accept a 24Vdc or 48Vdc input and deliver a single output of 12Vdc, 15Vdc or 24Vdc (5A current limit). Other inputs and outputs (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
The world system of the oil
Exporting countries recognized that they would find no access to the large consumption markets of industrialized countries without transmission of multinational concerns, and concerns resigned to be able operating never again its global sale markets with own oil .
-
Metallographic Polishing by Mechanical Methods
Abrasion fluid, pro- prietary oil -water emulsion for the bonded disc and water for the .
-
The Institutionalisierung of European near ostpolitik
In particular through Algerian aspirations to control the own oil and gas sector that terminated 1971 in the nationalization of this sector Boumedienne through Houari, France also in energiepolitischer respect that had promoted oil since 1956 in Algeria had clearly lost the…
-
The world system of the oil
Innovations have been carried out indeed ausnahmslos in capitalistic center countries (predominantly in USA), but these assessed (apart from USA until into the 1960 in) not over enough own oil occurrences for driving of its energieintensiven economy and way of life and…
-
Risk energy turn
The own oil reserves of USA that opened up or were degradable with known methods would suffice fewer than ten years for cover of the need.
-
New Advanced Solids/Oil/Water Separator
We are now integrating our CPI separator know-how with our proprietary oil /water separation technology to provide higher quality water effluents at lower cost than can be achieved by any other technology.
-
Lexicon of vegetable fats and oils
USA however isn't interested all coconut oil, weilsie because of own oil fruit, like soya peanut and cotton importierenvor on the seizure of further pressing residues for livestock feeding.
-
Lexicon of vegetable fats and oils
USA however imports particularly coconut oil, because they because of own oil fruit like soya peanut and are cotton interested not on the seizure of further pressing residues for livestock feeding.
-
Energy from biomass
Resulting volatile pyrolysis products leave the hot surface and are separated; of this can then - like by the other method so far under discussion also - in a corresponding cooling device with own oil quenches that of components liquid under normal conditions (i…
-
A vaccine manufacturer’s approach to address medical needs related to seasonal and pandemic influenza viruses
This split‐virus H5N1 adjuvanted with AS03, a proprietary oil ‐in‐water emulsion‐based adjuvant system, has demonstrated broad immunity against drifted H5N1 strains and has been shown to be effective in preventing mortality and viral shedding in animal studies.
Indicates content that may require registration and/or purchase.