-
Supplier: SensorsONE, Ltd.
Description: The TS100 temperature transmitter includes a PT100 temperature which is inserted into the probe tip which protrudes from the thread fitting. The wetted materials are all stainless steel 316L with a Viton gasket for mounting the device. As standard a G1/2 male fitting with
-
Supplier: Stellar Technology
Description: to 4” • Requires no thermowell • Operates with fluids or gases • NIST traceable Optional Features • Probes from 4” to 24” • Alternative pressure ports • Remote electronics for higher temperature applications • Alternative electrical terminations • Alternative materials of construction •
- Sensed Temperature: -320 to 400 F
- Operating Temperature: -65 to 300 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Plug / Quick-Connect
-
Supplier: PMC Engineering LLC
Description: The TS100 series is a precision temperature transmitter which compliments the broad range of well proven ATM series pressure transmitters. It incorporates a PT100 measuring element and offers either the four wire un-amplified output or conventional configurations of
- Sensed Temperature: -65 to 300 F
- Diameter or Width Range: 0.94 inch
- Reference Resistance: 100 Ohms (Most Common)
- Probe Features: Available as an Assembly
-
-
Supplier: RS Components, Ltd.
Description: Temperature transmitter Pt100, -200...85
- Features: Other
- Reference Material: Platinum
-
Supplier: Knick Interface LLC
Description: This flexible temperature transmitter with range selection in plain text measures temperature using standard platinum sensors and thermocouples. Flexible temperature detection with conventional sensors: Pt 100, Pt 1000, thermocouples type J and K Intuitive, “readable”
-
Supplier: Radwell International
Description: TEMPERATURE TRANSMITTER, PROSENSE, ISOLATED, PT100 RTD INPUT, 0 TO 500 DEG F FIXED, 4-20 MA OUTPUT, 12 TO 35 VDC OPERATING VOLTAGE, 35 MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL PLUGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FineTek
Description: TRX Temperature Transmitter 。Supply Voltage: Loop Power 18~32 Vdc 。DCV Input: 0~500 mV/ 0~1V/ 0~5V/ 0~10V/ 0~20V 。DCA Input: 0~20 mA/ 4~20 mA 。Thermocouple Input: K / J / T / E / R / S / B / N 。RTD/ Resistance Input: PT100/0~400W 。Analog Output: 4~20 mA (Loop Power) 。Ambient
- Sensed Temperature: -4 to 140 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, R, S, T
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features High Accuracy 4-20 mA Loop Powered Rugged, All 316 SS Construction -200 to 600°C Temperature Range Custom Designs Available Accessible Zero & Span KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined with an
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE TRANSMITTER, PT100, PANEL; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: With Weidmüller temperature transducer MCZ PT100/3 CLP 0...100C - 8425720000, convert and isolate your PT100 RTD signals into useful and manageable signals for your input devices. all in a compact body that will fit in line with your Weidmüller terminal blocks. The MCZ
- Operating Temperature: -13 to 122 F
- Excitation: Current Excitation Supply
- Outputs: Current Output
- Inputs: RTD Input
-
Supplier: Pyromation
Description: Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, Other Computer Interface, R, S, T
- Local Interface: Computer Interface
-
Supplier: Azbil Corporation
Description: These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4–20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or pressure measurement,
- Reference Resistance: 100 Ohms, 1000 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, E, J, K, N, R, S, T
- Local Interface: Digital Front Panel
-
Supplier: Rotronic Instrument Corp.
Description: Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD • Temperature measurement with Pt100 probe, 4-pin
- Sensed Temperature: -148 to 392 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Loop Powered! The OMEGA® 2-wire SPRTX-SS Series temperature transmitters are high-performance, low-cost, industrial transmitters designed for direct connection to most CIP (clean-in-place) sanitary Pt100 probes and sensors that incorporate a M12 style connection. All
- Sensed Temperature: -146.2 to 1,056.2 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Micro Sensor Co., Ltd.
Description: MTM4831 can directly measure the temperature of different liquids and gases as well as the surface temperature of solid objects in the range of -200℃~ 500℃. It adopts the specialized temperature module, with the linearity corrected temperature sensing element, supports
- Reference Resistance: 100 Ohms, 1000 Ohms
- Reference Material: Platinum
-
Supplier: R. STAHL, Inc.
Description: Simple configuration with PC or DIP-switches Versions can be used up to SIL 2 (IEC 61508) Basic function: temperature input, O, 1 and 2 channels. The temperature transmitter is used for intrinsically safe operation of temperature sensors. Most currently available sensors
- Sensed Temperature: -328 to 3,212.6 F
- Operating Temperature: -4 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Status Instruments, Inc.
Description: TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a user programmed range. Two versions are available; standard and
- Sensed Temperature: -328 to 3,272 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a userprogrammed range. Two versions are
- Sensed Temperature: -328 to 1,532 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: With Weidmüller temperature transducer MCZ PT100/3 CLP 0...150C - 8604420000, convert and isolate your PT100 RTD signals into useful and manageable signals for your input devices. all in a compact body that will fit in line with your Weidmüller terminal blocks. The MCZ
- Operating Temperature: -13 to 122 F
- Excitation: Current Excitation Supply
- Outputs: Current Output
- Inputs: RTD Input
-
Supplier: ifm efector inc.
Description: Hygienic and robust design Space-saving design Approved sealing system Adapters for all standard process connections View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Sensed Temperature: 32 to 212 F
- Operating Temperature: -4 to 158 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: OMEGA Engineering, Inc.
Description: The HX300 Series Transmitter is designed for industrial environments requiring fast, stable and accurate measurements. It utilizes a highly stable thin film polymer capacitor to sense relative humidity, and a high accuracy thin film RTD to accurately sense temperature.
- Sensed Temperature: 32 to 212 F
- Operating Temperature: 32 to 122 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: designs in the market today. The transmitter section is integrated and hermetically sealed into the head of the sensor. For this reason, the TST does not require a separate transmitter housing. The microminiature transmitter assembly fits into a low profile socket which is only
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2
- Element Material: Platinum
- Features: RTD
-
Supplier: Alfa Laval Inc.
Description: Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production. Fast, accurate temperature measurement Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate
- Operating Temperature: -7.6 to 348.8 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Local Interface: Computer Interface
-
Supplier: Rotronic Instrument Corp.
Description: The TP22 is the ideal instrument for temperature measurements. With the interchangeable Pt100 probes, it can be equipped for every application. Ideal for mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses.
- Sensed Temperature: -148 to 1,112 F
- Operating Temperature: 14 to 140 F
- Local Interface: Analog Front Panel, Computer Interface
- Features: Other
-
Supplier: Yokogawa Corporation of America
Description: The high performance temperature transmitter YTA510 accepts Thermocouple, RTD, ohms or DC mill volt inputs. The transmitters transmit not only process variables but also the setting parameters using wireless signal. The transmitters run on internal batteries, and the
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Local Interface: Computer Interface
-
Supplier: Automation24, Inc.
Description: With Weidmüller temperature transducer MCZ PT100/3 CLP -50C...+150C - 8473000000, convert and isolate your PT100 RTD signals into useful and manageable signals for your input devices, all in a compact body that will fit in line with your Weidmüller terminal blocks. The MCZ
- Operating Temperature: -13 to 122 F
- Excitation: Current Excitation Supply
- Outputs: Current Output
- Inputs: RTD Input
-
Supplier: Vulcan Electric Co.
Description: The BMN-53 is a fully-scalable head-mount transmitter that is fully-adjustable (via solderlink and precision 20-turn. potentiometers) from O °C/O °F to the full limit of the sensor. Transmitter is a signal conditioner. It accepts a low level signal from a sensor, a millivolt signal
- Sensed Temperature: -50 to 400 F
- Other Input: Analog Current, Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: Thermohead / Thermowell Mounting
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTXB and PRTXAL series are 2-wire transmitters that provide 4 to 20 mA signal representing temperature linearized. The front keypad is used for power on/off, min/max functions, selection of deg F, C or K, auto shutoff times (for battery models), calibration and configuration
- Sensed Temperature: -72.4 to 737.6 F
- Operating Temperature: -4 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
-
Supplier: Knick Interface LLC
Description: temperature during operation –40 ... +85 °C 5-year warranty When temperatures are to be measured using Pt100 resistance thermometers in high-voltage environments, standard temperature transmitters are often unsuitable due to their insufficient insulation.
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature transmitter stocked range 0° to +100°C low range limits: min. -12°C & max. +6°C span limits: min. 37°C & max. 150°C
-
Supplier: ABB Measurement & Analytics
Description: The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor redundancy and sensor drift monitoring. It can be
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, R, S, T, Waterproof / Sealed
-
Supplier: ABB Measurement & Analytics
Description: The TTH200 is provided for all HART standard applications in temperature measurement with one sensor input. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. The TTH200 supports the same functionality as the TTH300, but without sensor redundancy and sensor drift
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, Intrinsically Safe, J, K, N, Other, R, S, T, Waterproof / Sealed
Find Suppliers by Category Top
Featured Products Top
-
Pyromation's recently updated line of temperature transmitters are designed for RTD/Pt100/Pt1000 & Thermocouple inputs & carry expanded approvals. HART® 7 Protocol, digital display & Bluetooth® options available. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
The 100 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A rugged switch, the 100 Series is ideal for both heavy industry and the OEM, and carries global agency (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
PGD100, PAD100 pressure transmitter The essential remote seal pressure transmitter PxD100 is the new pressure transmitter from ABB, combining the compactness and simplicity of the Pxx100 series with the high-quality flexibility of the S26 remote seal series. Its (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
P 44000 series was developed by Knick to accurately measure temperature from Pt100 RTDs in high-voltage environments, up to 11kV. The P44000 converts the RTD signal (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Profile and Spike Thermocouples for vertical and horizontal furnaces. Our high-precision temperature sensors are engineered to address the critical process of temperature measurement and control required for the (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
model used on UE’s ONE Series electronic switch and transmitter product line. This is a temperature monitoring option for applications where a display and set point (i.e. ONE Series) are not required. Style 83 that is available as either a 100Ω (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
transmitters’ zero reference signals may drift over time due to temperature, pressure, or changes in ambient conditions. To avoid this type of error, it’s important to choose a pressure transmitter with good long-term stability. Otherwise, the transmitter will need to be calibrated more (read more)
Browse Level Transmitters Datasheets for Fuji Electric Corp. of America -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc.
More Information Top
-
The Sterilization Technology Research on the Non-thermal Atmospheric Plasma
An SBWZ- PT100 temperature transmitter and a PCI2002 data acquisition card were used.
-
Comparison of Pyranometers vs. PV Reference Cells for Evaluation of PV Array Performance
[24] “RTD PT100 Temperature Transmitter .” [Online].
-
PV module soiling measurement uncertainty analysis
[17] “RTD PT100 Temperature Transmitter .” [Online].
-
Experimental Study of Effects of Thermocline on the Performance of Underwater Glider's Thermal Engine
Three Pt100 temperature transmitters at different locations are used to capture the real-time temperature data inside the bath.
-
ISA WIRL CNTRL FNDTN - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
Hysteresis and Repeatability Ambient Temperature Effect Battery Life Manufacturer SITRANS TF280 WirelessHART Temperature Transmitter Pt100 (IEC 60751) Temperature-linear Typical ± 0.25 °C, max ± 0.5 °C ± 0.1 °C /10 K Five years with one update per minute…
-
Materials Technologies, Automation Systems and Information Technologies in Industry
The temperature signal collected by Pt100 through temperature transmitter is converted into analog voltage signal.
-
Progress in Power and Electrical Engineering
Temperature PT100 Thermistor Transmitter -200-420℃ .
-
Advances in Chemical Engineering: ICCMME 2011
Temperature control system consists of water tank, heaters, fuses, temperature controller, RWB temperature transmitter , Pt100 thermal resistance and so on.
-
Thermoelectric-Driven Autonomous Sensors for a Biomass Power Plant
…currently used in the power plant, and suitable to be con- nected to the thermoelectric generator, are the following: Flowmeter FV4000 and transmitter 10VR1311 AK45A32 A1A, ABB (combined load resistance of 650 X) TH02 temperature transmitter with Pt100 V11518- 1301, ABB (combined…
-
Measurement / 230 / DC
Transmitters for Pt100 temperature sensors, 2-, 3- or 4-wire connectionFixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input rangesImpressed output current of 4 to 20 mACompact 67.5 and 22.5 mm…
Indicates content that may require registration and/or purchase.