Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: This stub shaft design employs a single and double roll radial ball bearing designed for light and heavy-duty work, not to exceed side loads listed in tables 1 to 4 on page 3 of the brochure link. The bearings are self-contained in our specially designed housing that will keep
- Shaft Diameter or Width: 63.49996571001852 mm
- Shaft Diameter: 63.49996571001852 mm
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm
- Torque Rating: 0 to 215.58 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1 to 1.438 inch
- Diameter: 5.69 inch
-
Supplier: Boston Gear
Description: required to prevent this slippage, the bearing loads on the driving shaft is reduced. And unlike gear and chain drives, which require lubrication, these timing belts need none, which make them easy to operate and easy to maintain. Our timing belts and pulleys come in a wide
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
-
Supplier: Belt Technologies, Inc.
Description: turning. The Rotated Shaft Method of ISP Flat Belt Tracking Is used with systems having a single pulley on the shaft Is ALWAYS used when the pulley body is a capped tube design Is NEVER used when multiple pulleys are on a common shaft Is used selectively
-
Supplier: Belt Technologies, Inc.
Description: to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration
-
Supplier: York Industries, Inc.
Description: bronze and machined plastic. Prototypes can be available in as few as five working days. We can also supply higher level assemblies, which include the addition of bearings, clutches, shafts, etc. By purchasing higher level assemblies, you save time and money by not having to deal with
- Material: Aluminum, Steel
- Features: Other Metal, Other Plastic
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft spins inside it.
- Rotation: Bidirectional
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.787402 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 1.574804 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.9842525 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.4724412 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Supplier: JTEKT North America, Inc.
Description: mechanism Used in the variable valve mechanism for realizing efficient suction and exhaust flows. Bearing for balance shaft The balance shaft used under poor lubrication environment is supported with a small torque, so that the reliability in the balance shaft movement is
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: Cocker-Weber Brush Company
Description: brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. bearings, shafts, pulleys can be
-
Supplier: Hartford Technologies, Inc.
Description: of drawn cup needle roller bearings for a wide variety of industrial applications. These applications include shaft supports for gearboxes and pulleys, valve trains, power tools and transfer cases. Hartford Technologies drawn cup needle bearing engineers are among the
- Type: Drawn Cup Caged Needle
-
Supplier: S. Himmelstein & Company
Description: These devices are used to measure and control the torque, speed and power of belt and chain driven machinery. Neither pillow blocks, jack shafts or flexible couplings are needed for mounting. Thus, installation is simple, takes little space and jack shaft/pillow block bearing
- Maximum Torque: 50 to 1,500 In-lbs
- Operating Temperature: -65 to 220 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Radwell International
Description: BEARING TAIL PULLEY, FOSBER STACK, 1 1/2 IN NPT, 0.625 IN INNER DIAMETER, 1.8504 IN OUTER DIAMETER, 1.22 IN WIDTH, SET SCREW, 50 MM SHAFT BORE, 35100 DYNAMIC LOAD, 23300 STATIC LOAD, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: components, needle roller bearings, pulleys, connectors, quick connectors and other mechanical assemblies. shaft constant section retaining ring material Earless retaining ring can be made of various materials, such as spring steel, stainless steel, copper and other metal
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Nook Industries, Inc.
Description: This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball
- Rated Speed: 157.48031496062993 in/sec
- Rated Force: 188.832 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: IBT Industrial Solutions
Description: dynamics and performance, identifying misalignment, imbalance, and other problems that cause excess vibration and wear on rotating equipment. IBT Industrial Solutions can troubleshoot for mechanical problems, including the condition of bearings, belts, pulleys, shafts, pumps,
- Services: Component Remanufacturing / Rebuild, Field (On-site), Preventative Maintenance / Service Contracts, Replacement / Exchange Program, Troubleshooting
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Stafford Manufacturing Corp.
Description: Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler pulleys, gears,
- Bore: 0.313 inch
- Outside Diameter: 0.625 inch
- Design Units: Inch
- Rolling Element: Steel
-
Supplier: S. Himmelstein & Company
Description: These devices are used to measure and control the torque, speed and power of belt and chain driven machinery. Neither pillow blocks, jack shafts or flexible couplings are needed for mounting. Thus, installation is simple, takes little space and jack shaft/pillow block bearing
- Maximum Torque: 50 to 1,500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 7-Ton Bearing and Puller Set Features: Offers a bearing/pulley tool solution featuring a classic "H" Bar style puller block accommodating 7" to 11" application spread Comes with 2 sets of forged jaws for a pulling reach range of 5" to 9" – tempered for heavy-duty
-
Supplier: Sensor Developments, Inc.
Description: These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the shaft.
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: General Pump
Description: bearings and pump bearings. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGR0750 for 3/4" keyed
- Gear Ratio: 2.4 (X : 1)
- Maximum Input Power: 5 HP
- Maximum Input Speed: 3,500 rpm
- Mounting Style: Flange(s)
-
Supplier: G.L. Huyett
Description: Flush fittings are used in the presence of moving parts such as in revolving bearings or line shafting pulleys. Because the fittings do not project outward, they are not easily damaged. Finish will either be zinc yellow or zinc clear.
-
Supplier: Sensata Technologies
Description: capacity bearings and shaft assembly, which is carried in the outer housing. The entire bearing assembly is field-removable to permit proper shaft support while pressing pulleys, gears, etc. onto the shaft. An Underwriters Laboratories listed version of this
- Resolution (lines per revolution): 1 to 72,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Maximum Update Rate: 100 to 1,000 kHz
- Count Rate: 100 to 1,000 kHz
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with minimal wear Output shaft supports overhung loads Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed multidisc
- Torque Rating: 5,000 Ft-lbs
- Speed: 2,000 rpm
- Maximum Pressure: 250 to 1,000 psi
- Diameter: 11 inch
-
Supplier: BEI Sensors
Description: capacity bearings and shaft assembly, which is carried in the outer housing. The entire bearing assembly is field-removable to permit proper shaft support while pressing pulleys, gears, etc. onto the shaft. An Underwriters Laboratories listed version of this
- Resolution: 13 bits
- Accuracy: 29.999999999999986 arcsec
- Maximum Update Rate: 100 kHz
- Diameter or Width: 4 inch
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.75 inch
- Bearing Length: 2 inch
- Inside Diameter (Round only): 0.916 inch
- Open Closed - Bushing: Closed
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in
- Maximum Discharge Flow: 86.1 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1.4173236 inch
- Media Temperature: 140 F
-
Supplier: item America, LLC
Description: the Reverse Unit along with the ball-bearing mounted pulleys. Guide slide with four-piece roller-bearing mounting, oil-lubricated roller contact (re-lubrication every 6 months or every 2500 km) Linear Units KLE boast exceptional precision and low-vibration linear movement.
- Stroke or X-Axis Travel: 220.47256 inch
- Rated Speed: 393.700787401575 in/sec
- Carriage Load: 337.2 lbs
- Base Width: 3.149608 inch
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1675 13 Ton Puller Set This versatile 13-ton capacity puller set removes gears, bearings, shafts, pinions, bearing outer races, and other tightly fitted parts. The set includes a Push-Puller, Grip-O-Matic pullers, bearing pulling attachments, specialized pullers, and
-
Supplier: Quality Bearings & Components
Description: BETEX Impact 33 FITTING TOOL SET PART NUMBER: TB-FT399900-2 For safe, precise and quick mounting of bearings, bushings, sealing rings, cam wheels and pulleys the use of an Impact fitting tool set is an absolute necessity. Especially for bearings, it is important that during
- Hammer Style: Hand Operation
- Features: Various Tips Included
-
Supplier: Dynatect Manufacturing, Inc.
Description: (horizontal or vertical) without driveshaft modifications; shaft-through support is not required. May be used for pulley applications. Design allows rebuilding, if necessary. Customization: In addition to standard output bores, we can provide hex, square or threaded output bores in the
- Torque Rating: 1 to 8.33333333333333 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 to 1 inch
- Diameter: 1.25 to 3 inch
Find Suppliers by Category Top
Featured Products Top
-
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Shaft Loading and Sealing vs. Bearing Life Expectancy
The mechanical life of an encoder is mainly determined. by the life of the unit's bearings. Several factors. affect bearing life, including shaft loading, heat,. ingress and rotational speed. Shaft loading is likely the. top cause of premature. bearing failure. There are. two types of loading
More Information Top
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Mbear = 0.045⋅ ( N ⋅ m ) , Friction of each pulley shaft bearing , quantity of .
-
High Performance CVT Components by LuK
T h e bigger o n e s are hydraulically connected by pulley shaft bores a n d the hydraulic control unit, fig. 5.
-
Efficiency Optimization of the Pushbelt CVT
The sum of radial forces exerted by the elements on the pulley is supported by the pulley shaft bearings and leads to bearing losses.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > CHAIN AND BELT DEVICES AND MECHANISMS
Thus, these drives must be kept under tension to function properly, increasing loads on pulley shaft bearings .
-
Fuel Consumption Potential of the Pushbelt CVT (Powertrain Technology;Transmission Systems: CVT -2)
The sum of radial forces exerted by the elements on the pulley is supported by the pulley shaft bearings and leads to bearing losses.
-
Improved Lumped-Parameter Model for Acoustic
Monitoring of Tension in a Timing Belt Used in
Automated Material Handling Systems
If the tension is too high, then the pulley shaft bearings will be overloaded, causing increased wear; if the tension is too low, then tooth jumping may occur, which causes (at the least) a loss of positional accuracy [8].
-
Hytrol Now Offers Motovario Shaft-Mounted Drive On The Model TA Conveyor
It eliminates unnecessary load on components including chain, pulley shaft , bearings , and reducer.
-
Hytrol Now Offers Motovario Shaft-Mounted Drive On The Model TA Conveyor
It eliminates unnecessary load on components including chain, pulley shaft , bearings , and reducer.
-
Hytrol Now Offers Motovario Shaft-Mounted Drive On The Model TA Conveyor
It eliminates unnecessary load on components including chain, pulley shaft , bearings , and reducer.
Indicates content that may require registration and/or purchase.