Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qioptiq
Description: The high-performance LED cold light source from Qioptiq is an economical and energy-saving alternative to conventional light sources for practically all of the most common applications. An LED cold light source converts far more energy into
- Active Area Diameter or Length: 0.3149608 inch
- Lifetime: 50,000 hours
- Color Temperature: 5,600 K
- Maximum Voltage: 24 volts
-
Supplier: Tri-Tronics Company, Inc.
Description: Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic
- Operating Distance: 540 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Tri-Tronics Company, Inc.
Description: Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic
- Operating Distance: 540 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH)
- Lamp / Output Power: 15 watts
-
Supplier: Tri-Tronics Company, Inc.
Description: light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant,
- Operating Distance: 780 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant,
- Operating Distance: 780 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Newport MKS
Description: The 66088-LED50 is a high intensity visible light source. Its 50 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps.
- Lamp / Output Power: 50 watts
-
Supplier: Electro Optical Components, Inc.
Description: reference calibration, thermal markers, thermal beacons, and many other applications. The products include PULSABLE sources utilizing tungsten and Nichrome (NiCr) and STEADY STATE sources utilizing Kanthal and NiCr filaments. All are constructed in industry standard TO-5 and TO-8 sized
- Peak Wavelength: 1,000 to 7,000 nm
- Forward Voltage: 2.2 to 3.5 volts
- Forward Current: 1,000 to 2,100 milliamps
- LED Type: Infrared
-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Spot lights offer several times the brightness, for modules of comparable size that use conventional through-hole or surface mount LED based illuminators. This is achieved by placing 4 high brightness large chip-on-board LEDs in an area that is
- Wavelength: 470 to 870 nm
- Light Source: LED
- Illumination Type: Spot
- Illuminator Features: Strobe
-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Ring lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators at the same distance. This is achieved by placing up to 100 chip-on-board
- Active Area Diameter or Length: 1.7716545 inch
- Wavelength: 470 to 740 nm
- Color Temperature: 6,700 K
- Light Source: LED
-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Area lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs, effectively
- Active Area Diameter or Length: 1.7716545 inch
- Wavelength: 470 to 740 nm
- Light Source: LED
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: AC⁄DC Fiber Optic with Relay Output, Pulse Modulated Red LED Light Source Plug-in replaceable outputs, relay or solid state Standard 3 A relay output AC⁄DC fiber optic with relay output, slim amplifier with plug-in outputs.
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance IR sources as well as pyroelectric, thermopile infrared detectors and PBS and PbSe infrared detectors. EOC offers high performance pulsable IR sources. Applications for the IR Sources include infrared spectroscopy, gas detection
- Peak Wavelength: 1,000 to 12,000 nm
- Forward Voltage: 1.4 to 5 volts
- Forward Current: 1,230 to 2,960 milliamps
- LED Type: Infrared
-
Supplier: Win Source Electronics
Description: Wavelength: 950 nm Rise Time: 10 ns Categories: Optics - LEDs - Light Pipes Case / Package: 2015 Number of LEDs: 1 Lens Style: Round Alternative Parts (Cross-Reference): SFH 4200-Z; SFH4200Z; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status:
- Peak Wavelength: 950 nm
- Forward Voltage: 1.5 volts
- Forward Current: 100 milliamps
- Viewing Angle: 120 degrees
-
Supplier: Digital Light Lab
Description: 4-ch controller for AccuCure LightBar LED heads with Manual intensity and exposure cycle control
- Features: LED Source, Pulsed
- Applications: UV Curing
-
Supplier: Digital Light Lab
Description: 15W 420-nm 4-inch AccuCure LightBar LED head with continuous or pulse mode of operation with built-in wide beam lens and active heat sink
- Lamp / Output Power: 2 watts
- Lamp Intensity: 110 mW/cm²
- Type: Focused
- Features: LED Source, Pulsed
-
Supplier: Larson Electronics LLC
Description: The BL70-LED blasting light is ideal for use in sand and media blasting applications where a powerful light capable withstanding the harsh conditions of the blasting are is needed. Producing 6,0200 lumens of light output, this light has a 50,000 hour rated service
-
Supplier: Win Source Electronics
Description: Current: 700 mA Viewing Angle: 100 ° Lens Color: Orange Number of Pins: 2 Wavelength: 620 nm Luminous Flux: 49 lm Categories: Optics - LEDs - Light Pipes Lens Style: Diffused, Dome Alternative Parts (Cross-Reference): XR7090-RO-L1-0001XR7090RO-L1-0001; Popularity: Low Fake Threat In
- Peak Wavelength: 620 nm
- Forward Voltage: 2.25 volts
- Forward Current: 699.9999999999999 milliamps
- Viewing Angle: 100 degrees
-
Description: measurement. Filtered tungsten, filtered xenon and fluorescent lamps currently provide the best results for visual evaluation. Pulsed filtered xenon provides the best results for instrumental measurements. Light-emitting diode (LED) sources may appear as viable
-
Supplier: Banner Engineering Corp.
Description: interference No assembly required The LED light sources provide long life (100,000 hours on average) with low power consumption
- DC Voltage Rating: 18 to 30 volts
- AC Voltage Rating: 85 to 264 volts
- Features: Audible Alarm
- Light Colors Available: Green, Red, Yellow
-
Supplier: Teledyne Monitor Labs, Inc.
Description: Meets All New PS-1 and ASTM D6216 Regulations State-of-the-Art Utilizing Patented Electro-dynamic Pulsed LED Light Sources for Ultra Low Opacity Applications! (<10% opacity). ETL/CE Certfied Teledyne Monitor Labs LightHawk® Opacity/Dust Monitor offers advanced, patented
- Maximum Response Time: 10 seconds
- Operating Temperature: -25 to 140 F
- Input Power: AC Power
- Electrical Output: Analog Voltage, Switch / Alarm
-
Supplier: Renesas Electronics Corporation
Description: micro-controller utilization. For ambient light sensor (ALS) data conversions, an ADC converts photodiode current (with a light sensitivity range up to 3200Lux) in 100ms per sample. The ADC rejects 50Hz/60Hz flicker noise caused by artificial light sources. For proximity
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability
-
Supplier: Ushio America, Inc.
Description: Unsurpassed Light Intensity with LED Efficiency The SugarCUBE™ line of LED fiber optic illuminators provides the highest intensity light for a variety of laboratory and technical needs. Each member of the CUBE family couples an exceptionally bright LED with USHIO’s
- Lifetime: 50,000 hours
- Color Temperature: 6,500 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Features: Fiber Optic
-
Supplier: Techsil Limited
Description: The LED Spot 40 IC from Hoenle was developed for applications requiring a compact flood unit with high intensities. It is available in a range of wavelengths which allows the spectra of the LED Spot to adapt to the application. The square light-emitting aperture of the
- Illuminated / Cure Width / Diameter: 1.574804 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: Broadcom Inc.
Description: The 2 mm x 5 mm rectangular HLMP-0805 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, Yellow, and high performance green, mounted on a central common cathode
- Peak Wavelength: 583 nm
- Forward Voltage: 2.6 volts
- Forward Current: 60 milliamps
- Luminous Intensity: 2.6 milliCandela
-
Supplier: Transcat, Inc.
Description: Product Highlights High Intensity 7-LED Array—4,800 Lux at 6,000 FPM/30cm Source/simulate volts, mA, thermocouples , RTDs, frequency, ohms, and pressure to calibrate transmitters High Efficiency LED Solid-State Light Source with Uniform Flash Characteristics Allow
-
Supplier: Renesas Electronics Corporation
Description: minimal microcontroller utilization. For ambient light sensor (ALS) data conversions, an ADC converts photodiode current (with a light sensitivity range of 2000 lux) in 100ms per sample. The ADC rejects 50Hz/60Hz flicker noise caused by artificial light sources. The IALS
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Sensor Type: Light Sensor, Proximity Sensor
-
Supplier: Broadcom Inc.
Description: The 2 mm x 5 mm rectangular HLMP-0800 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green), mounted on
- Peak Wavelength: 635 nm
- Forward Voltage: 2.2 volts
- Forward Current: 90 milliamps
- Luminous Intensity: 2.6 milliCandela
-
Supplier: Microchip Technology, Inc.
Description: The HV9923 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9923 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of
- Input Voltage: 20 to 400 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ProductionLine Testers, Inc.
Description: types of devices at the fastest possible production throughput. Features • External Optics Module with visible light LED's for up to 1000Lux at 10cm • Optics also has Infrared LED and Photodiode with amplifier for PX sensing • Sync circuit catches DUT's IR pulses for peak
Find Suppliers by Category Top
Featured Products Top
-
LED strips, panel lights, downlights, and small bulbs, where cost control, space savings, and assembly speed are all important. Thermal double-sided adhesive is a practical choice for lighting systems that need dependable heat dissipation, straightforward installation, and good overall value. (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
provides shorter pipes for homogenizing the output of high-NA sources and longer pipes for use with low-NA sources. Tapered light pipes are well suited to applications based on LED sources, and N-BK7 light pipes are a good choice for OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Integrates green (530?nm), red (655?nm), and infrared (940?nm) LEDs. Spatial wavelength separation reduces cross-talk for accurate PPG and Sp (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Following the trend to smaller devices, the compact FiberLight® L3 requires only (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp. -
Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc.
Conduct Research Top
-
Application Note: Cell Phone Camera Flash Solution Using the AAT3110-4.5 Charge Pump
capacitor-charged flash is fine for still photos, but it cannot provide a constant light source for movie-mode recording. Most constant light sources do not provide the luminous intensity needed for a camera flash. A small bank of three or four white light emitting diodes (LEDs) can be used
More Information Top
-
Pulse modulation method for LED lidar light source
The system consists of a pulsed LED light source , a telescope receiving section, a beam splitter and detector, and a computer.
-
Optimization of a multiview system based on pulsed LED-LCD projectors
We present multi-view stereo display based on pulsed LED light sources of a set of multiple LCD projectors which is strongly optimized towards high brightness and minimum crosstalk.
-
An assessment of high-power light-emitting diodes for high frame rate schlieren imaging
The pulsed LED light source described in the previous section was used to image the unsteady flow of an under- expanded free jet impinging onto a solid surface.
-
A handy method to monitor outputs from a pulsed light source and its
application to photomultiplier's rate effect studies
In order to study photomultiplier’s short-term gain stability at high counting rate, we constructed an LED pulsed light source and its output monitor system.
-
Preliminary studies of microchannel plate photomultiplier tube neutron detectors for flight test applications
Rise time and fall time measurements were made using a pulsed LED light source with peak spectral output at 550 nm.
-
Implementation of a Comprehensive On-Line Closed-Loop Diagnostic System for Roll-to-Roll Amorphous Silicon Solar Cell Production: Annual Report, Year Two; 1 Se...
After reducing the noise and EMI from the pulsed LED light source we began to observe other problems not observed on the bottom cell PVCD as shown in Fig. 2.7, a screen capture of the Control Room Data Diagnostics Display.
-
Blue LED Pulsed Light Source - LS-450 from Ocean Optics : Quote, RFQ, Price and Buy
Blue LED Pulsed Light Source - LS-450 from Ocean Optics .
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1316_web.pdf
An LED pulsed light source was assembled to undertake the panel calibration.
-
Reviews in Fluorescence 2010
One study showed that pulsing LED light sources on the milliseconds time scale essentially eliminates any photobleaching of the pH indicator BCECF in living sperm cells [11].
-
Optical sensor based on fluorescent quenching and pulsed blue LED excitation for long-term monitoring of dissolved oxygen in NASA space bioreactors.
Photobleaching was minimized by a pulsed LED light source .
Indicates content that may require registration and/or purchase.