-
Supplier: Isotech, Inc.
Description: deflections in 1″ – 5″ are available. Inertia base thicknesses of 6″ – 12″ are available. When Pump Concrete Inertia Base End Suction Pumps are filled with concrete, they become an inertia base and provide an effective means to isolate vibration and limit the motion of suction
- Features: Other
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Plate Mount
- Application: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: kg/m3 to 720 kg/m3 provide made-to-measure vibration isolation. They can be combined as isolation packages and custom-made to suit requirements, using water-jet cutting. Other made-to-measure options from ACE include on-site vibration measurement and product selection, a special sizing
- Height or Thickness (Before loading): 0.49 to 0.98 inch
- Application: Vibration Isolation
-
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Stud Plate Mount
- Application: Vibration Isolation
-
Supplier: Hutchinson Aerospace and Industry
Description: Low-profile, low frequency elastomeric noise and vibration isolators for medium weight industrial equipment. Barry 633A Series Mounts are medium weight mounts normally used for vertically applied loads to prevent transmission of noise and vibration caused by rotation of
-
Supplier: Accuris
Description: Refrigerating Systems and Heat Pumps - Flexible Pipe Elements, Vibration Isolators and Expansion Joints - Requirements, Design and Installation
-
Supplier: Accuris
Description: Refrigeration systems and heat pumps - Flexible pipe elements, vibration isolators, expansion joints and non-metallic tubes - Requirements and classification
-
Supplier: Isotech, Inc.
Description: IBC Compliant Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in
- Features: Other
- Application: Vibration Isolation
-
Supplier: Accuris
Description: Refrigerating systems and heat pumps - Flexible pipe elements, vibration isolators, expansion joints and non-metallic tubes - Requirements, design and installation
-
Description: ISO 13971:2012 describes requirements, design and installation of flexible pipe elements (e.g. metallic flexible pipe, metallic flexible tube, vibration isolator, expansion joint) and non-metallic tube used in the refrigerant circuits of refrigerating systems and heat pumps. ISO
-
Supplier: CSA Group
Description: ISO 13971:2012 describes requirements, design and installation of flexible pipe elements (e.g. metallic flexible pipe, metallic flexible tube, vibration isolator, expansion joint) and non-metallic tube used in the refrigerant circuits of refrigerating systems and heat pumps. ISO
-
Supplier: Accuris
Description: Refrigerating systems and heat pumps \x96 Flexible pipe elements, vibration isolators, expansion joints and non-metallic tubes \x96 Requirements, design and installation
-
Supplier: Reid Supply
Description: Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration
- Maximum Load Capacity (Per mount): 1,000.188 lbs
- Height or Thickness (Before loading): 1.56 inch
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: characteristicchanges leading to a stable performance. • Effective vibration damping allows vibration to settle quickly. • Superior resistance against cold, heat, chemicals and electricity – suitable resistance in many environments.
- Maximum Load Capacity (Per mount): 28.665 lbs
- Height or Thickness (Before loading): 0.2755907 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the
- Maximum Load Capacity (Per mount): 264.6 lbs
- Height or Thickness (Before loading): 1.574804 inch
- Mounting Size (To Machine): 0.5511814 inch
- Mounting Size (To Support Structure): 0.5511814 inch
-
Supplier: Enidine Inc.
Description: Enidine's NEW Circular Compact Rope Isolators have stainless steel cable and RoHS compliant aluminum connecting bars, which provides excellent shock and vibration isolation capabilities in an easy to use single center point installation. These advanced wire rope isolators are
- Maximum Load Capacity (Per mount): 28 lbs
- Features: Anchoring Holes, Other
- Application: Vibration Isolation
-
Supplier: Terra Universal, Inc.
Description: Two-stage pumps for quicker and more efficient vacuum pumpdown Quiet operation Very low maintenance ON/OFF Switch and internal protective thermal switch for the motor Vibration isolating feet Ilmvac MP Series Standard Duty Membrane Vacuum Pumps are dry and oil-free for minimized
- Ultimate Operating Vacuum: 1.81 torr
- Pumping Speed: 4.4138418079096 CFM
- Motor Power: 0.495881542414043 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: Serfilco, Ltd.
Description: connections Specifications The Series 'HF' Horizontal pump represents the next generation of molded pumps from SERFILCO. The 'HF' retains a robust design and non-metallic solution contact to meet the most demanding applications while providing the choice of materials of construction
- Pump Type: Centrifugal Pumps
-
Supplier: Enidine Inc.
Description: Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s
- Maximum Load Capacity (Per mount): 30 lbs
- Height or Thickness (Before loading): 1.83 inch
- Features: Anchoring Holes, Metric Design, Oil Resistant, Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: DME, Inc.
Description: DME designs and manufactures bellows pump connectors using multi-ply bellows to isolate the vibration. These joints are compact, very flexible, and can be furnished in lengths that will replace old rubber expansion joints. Isolation of the carbon steel flanges from the flow media can
- Type: Metal Bellows
-
Supplier: Air Power Products Limited
Description: Low maintenance Air cooled, no water required Quiet operation Vibration isolators Direct drive through flanged IEC motors Oil level sight glass Compact, easy installation Anti-Suck Back valve Two stage oil separation system for 99.9% oil-free exhaust HS Machinery lubricated rotary vane
- Mechanical: Rotary Vane
-
Supplier: Rogers Machinery Company, Inc.
Description: multi-vane vacuum pumps Single-stage, air cooled, and direct driven Oil level sight glass and vibration isolators TEFC high efficiency tri-voltage motor (208-230/460V 50/60) Models KVA 25-40 include spin-on oil filter and exhaust pressure gauge Ideally suited for clean or
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 28 CFM
- Mechanical: Rotary Vane
-
Supplier: Acoustical Solutions, Inc.
Description: Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both
- Maximum Load Capacity (Per mount): 75 lbs
- Mounting Size (To Machine): 0.375 inch
- Mounting Size (To Support Structure): 0.375 inch
- Features: Anchoring Holes
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring-mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the each
-
Supplier: AENOR
Description: Refrigerating systems and heat pumps - Flexible pipe elements, vibration isolators and expansion joints - Requirements, design and installation
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil protection Frame: Patented
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.75 cfm / 21.2 l/min Vacuum to 26.75 in.Hg / -904.1 mbar Possible
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 0.7 CFM
- Operating Temperature: -40 to 158 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: DEWALT Industrial Tool Co.
Description: and job sites Four vibration isolators control vibration and helps to prevent crawling Ball drain valve allows for quick and thorough tank draining
- Flow Capacity: 9 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Pressure Washers Direct
Description: Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides ergonimic
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides ergonimic
- Water Jet Pressure: 3,500 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and Mi-T-M brass
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Busch Vacuum Solutions
Description: The Busch MM series positive displacement pressure pumps feature a compact rotary claw design that is air-cooled, dry running and non-contacting. These features, along with quality construction, result in a pump that offers extremely high reliability and a long service life. Features
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: operating temperatures. Extremely low vibration. Industry first 10hp scroll pump improves system efficiency by producing more output using fewer pumps. Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Air Compressors Direct
Description: shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low Profile
- Flow Capacity: 8 SCFM
- Horse Power: 6.5 HP
Find Suppliers by Category Top
Featured Products Top
-
Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech's Plate Mounts are a range of adaptable low-frequency isolators designed to mitigate steady-state vibrations and manage occasional shock impacts. These lightweight, compact isolators deliver multi-directional protection from lower frequency disturbances, ensuring optimal (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
In many cases, the cause is not the equipment itself. It is vibration coming from the surrounding environment. 2. Where does the vibration come from? Vibration sources are often closer than you think: - Compressors and pumps - Motors and fans - Foot traffic - Nearby (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any application. By selecting wire rope with the proper characteristics - wire diameter, number of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Reduce vibrations in critical equipment. Pumps and Centrifuges: Maintain performance and longevity. Portable Equipment and Machinery: Enhance mobility and usability. Marine Equipment and Power Plants: Ensure reliability (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
time and resources. Key Benefits: High-Frequency Sound Attenuation: Our mountings provide exceptional sound reduction, ensuring a quieter work environment. Shock and Vibration Prevention: Effectively prevent shock and vibration (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Dramatic noise reduction and vibration isolation is achieved with Enidine's Elastomeric Isolation Mounts. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Vibration Isolators and Machine Mounts Buffer elements, such as rubber buffers or rubber-metal buffers, absorb kinetic energy from (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Maintenance-Free: Passive isolation systems that require no upkeep. Space-Saving Designs: Ideal for applications with limited space. Types of Vibration Isolators: Wire Rope Isolators: Provide low-frequency, highly (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Feasibility Of Glass Processing By Precision Machine Technology
Hanging container is a pump vibration isolator for coolant feed system.
-
Introduction to Thermo-Fluids Systems Design
In the case of base-mounted pumps , vibration isolators or vibration isolation pads should be specified.
-
CR4 - Thread: Problem In Stress Analysis Of Piping
In such case , It's advised to install vibration isolators for pump foundation .
-
EUV wavefront measurement of six-mirror optics using EWMS
Vibration isolator Vacuum pump .
-
Neutron diffraction studies of nuclear order in silver at pK temperatures
Attenuation of vibrations and electromag- netic noise was obtained by carefully decoupling the refrigerator from the building and the pumps by ef- fective vibration isolators and by employing extra electrical shields and filters for all current lines en- tering the cryostat.
-
Vibrational cooling of the active medium of a laser by the intra-cavity radiation flux
The resonator frame is isolated from the pump frame by vibration isolators which are very effective due to the high rotation frequency of the turbo pump (400–500 Hz) and the weight of the frame (about 200 kg).
-
Free-roaming planar motors: toward autonomous precision planar mobile robots
A Thomas model 8009-1067 two-cylinder wobble piston pump mounted on vibration isolators supplies the forcer air bearing.
-
CR4 - Thread: Reducing Noise From an Old Water Pump
Install vibration isolators in the pump mounts and pipe connections, replace and/or overhaul the pumps.
Indicates content that may require registration and/or purchase.