Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lingto Electronic Limited
Description: DUAL 10-BIT PWM TO VOUT DACS
- DNL: 0.5 LSB
- INL: 0.2 LSB
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 84-BCPGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: LED Driver IC 1 Output DC DC Regulator
-
Supplier: Win Source Electronics
Description: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOP
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Microchip Technology, Inc.
Description: to 11 single ended channels and one fully differential ADC channel pair Programmable gain (5×, 10×, 20×, 40× on differential channel) Internal reference voltage One 10-bit DAC Three analog comparators with Resistor-array to adjust comparison voltage DAC to adjust
- Internal ROM Size: 8 KB
- Pin Count: 20
- Operating Temperature: -40 to 125 C
- ROM Type: Flash
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 781944-LTC1426IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Counting, PWM Data Interface:
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Win Source Electronics
Description: Interface: PWM Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 6 Number of D/A Converters: 2 INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum) Family Name: LTC1426 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SSOP
- Packing Method: Tape Reel
-
Supplier: Renesas Electronics Corporation
Description: a microcontroller is available to provide the monitor and control functions. The analog PWM provides the cycle-by-cycle peak-current mode control, leaving the monitor and control overhead to the microcontroller.
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS),
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: also features both input voltage feed-forward and average current mode control for excellent dynamic response, “Loss-less” current sensing using MOSFET rDS(ON) and user selectable switching frequencies from 250kHz to 1MHz per phase. The ISL9500 includes a 6-bit digital-to-analog
- Output Voltage (Volt): 0.7 to 1.708 volts
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Input Overcurrent Protection, Other
- Package Type: SSOP
-
Supplier: Renesas Electronics Corporation
Description: also features both input voltage feed-forward and average current mode control for excellent dynamic response, “Loss-less” current sensing using MOSFET rDS(ON) and user selectable switching frequencies from 250kHz to 500kHz. The ISL9501 includes a 6-bit digital-to-analog
- Features: Input Overcurrent Protection, Other
- Package Type: SSOP
-
Supplier: Allied Electronics, Inc.
Description: 0-20 mA/Pt 100 with Converters Type: CD12: Input: 8 Digital of Which 4 Are Analog Output: 4 Solid State of Which 1 Is PWM Supply Voltage: 24 VDC
-
Supplier: Allied Electronics, Inc.
Description: 0-20 mA/Pt 100 with Converters Type: CD20: Input: 12 Digital of Which 6 Are Analog Output: 8 Solid State of Which 4 Is PWM Supply Voltage: 24 VDC
-
Supplier: Renesas Electronics Corporation
Description: includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps and conforms to the Intel IMVP-IV™ and IMVP-IV+™ mobile VID specification. The ISL6217A also has logic inputs
- Output Voltage (Volt): 0.7 to 1.708 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Input Overcurrent Protection, Other
- Package Type: SSOP
-
Supplier: Laurel Electronics LLC
Description: Laureate to be customized for a broad range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Utmel Electronic Limited
Description: 14KB,1KB RAM,HEF,16b PWM,Comparator,10b ADC,5b DAC
- Pin Count: 14
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC
-
Supplier: D-TACQ Solutions
Description: 16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate
- Analog Input Channels: 32 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Features: Analog-to-Digital Converter, CompactPCI
-
Digital Signal Processors (DSP) - 16-bit DSC for Precision Motor Control, PWM a -- DSPIC33FJ128MC204Supplier: Microchip Technology, Inc.
Description: family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions: 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Performance
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS UC2844ADCurrent Mode PWM, 25V-12V supply, 500 kHz, 15V/1A out, SOIC-14
- Pin Count: 14
- Power Dissipation: 1,000 milliwatts
- Input Voltage Range (Vpp): 25 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS UC3844ADCurrent Mode PWM, 25V-12V supply, 500 kHz, 15V/200mA out, SOIC-14
- Pin Count: 14
- Power Dissipation: 1,000 milliwatts
- Input Voltage Range (Vpp): 25 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Microchip Technology, Inc.
Description: that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or
- SSPC Type: AC/DC Controller, Analog
-
Supplier: DigiKey
Description: Analog to Frequency Converter Sensor Frequency, PWM Output
-
Supplier: SAE International
Description: of solenoid current with ripple components due to pulse width modulation (PWM) is one of the key technologies. The proposed current-to-digital converter directly samples the drain-source voltage of the sensing DMOS (double-diffused MOSFET) with an
-
Supplier: Radwell International
Description: SIGNAL CONDITIONER, 2 CHANNEL, PWM TO ANALOG CONVERTER, 24 V, 0-10 V ANALOG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kelly Pneumatics, Inc.
Description: products. 2 Channels 12 bit analog input 2 Channels 12 bit analog output 8 digital I/O Pulse-Width Modulation Output Analog Input Channels 2 single ended or 1 differential Analog Inputs 0V to +5V Unipolar only Analog Output Channels 2 Channels 0V to
-
Analog-to-Digital Converter (ADC) Chips - A/D Converter for Class-D Real-Time PSR Feedback -- CS4461Supplier: Cirrus Logic, Inc.
Description: The CS4461 is a complete analog/digital converter (ADC) for Class-D PSR (power-supply rejection) feedback. It performs sampling and A/D conversion, generating digital data for input to a Class-D modulator. The CS4461’s advanced Delta-Sigma architecture allows differential
- Resolution: 16 bits
- ADC Type: Sigma-Delta
- Package Type: TSSOP
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality High density, up to 128 single-ended or differential analog inputs 18 input ranges, 9 unipolar and 9
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality High density, up to 128 single-ended or differential analog inputs 18 input ranges, 9 unipolar and 9
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality High density, up to 128 single-ended or differential analog inputs 18 input ranges, 9 unipolar and 9
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Infineon Technologies AG
Description: V to 16 V VCC and VDRV supply of 4.5 V to 5.5 V Output voltage range 0.225 - 5.5 V Output current capability of 90 A Fault reporting & identification Over temperature protection Compatible with 3.3 V tri-state PWM 8 mV / °C temperature analog output DEEP SLEEP mode for
- DC Output Current: 90 amps
- Type: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Controllers 1.8V to 28V Input, PWM Step-Up Controllers in MAX Product overview: MAX669EUB+ from Analog Devices / Maxim Integrated is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Output Voltage (Volt): 3 to 28 volts
- Output Current (IOUT): 1 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators 1MHz, 2A, 2.6V to 5.5V Input, PWM DC-DC Product overview: MAX1951AESA+ from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 0.8 to 5.5 volts
- Input Voltage (VIN): 5.5 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply. Encoder signal can be used for speed-feedback, in addition
- Maximum Output Voltage: 20 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Infineon Technologies AG
Description: MCU 8051 with 30MHz Built-in support for single or two shunt current feedback Loss minimization Space Vector PWM Built-in digital & analog peripheral set UART, I2C & SPI serial interfaces Additional analog & digital application IOs Integrated protection features JTAG interface
- Product: PWM Drive
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight, and high efficiency. The AC-AC frequency converters are built with (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Using PWM to Generate Analog Output
Pulse Width Modulation (PWM) modules, which produce basically digital waveforms, can be used as cheap Digital-to-Analog (D/A) converters only a few external components. A wide variety of microcontroller applications exist that need analog output but do not require high resolution D/A converters
-
D/A Conversion Using PWM and R-2R Ladders to Generate Sine and DTMF Waveforms
of complex analog waveforms.: (PWM and R-2R Ladder). Both the Pulse Width Modulation (PWM) and resistor ladders require only a few external components to create a D/A converter with the PICmicro? microcontroller series. These techniques can be used to generate dual-tone multiplexed frequencies (DTMF
-
Care and Feeding of the PIC16C74 and Its Peripherals
The PIC16C74 is one of the latest mid-range microcontrollers from Microchip Technology Inc. In this article we will be addressing a few of the new features and peripherals of this new part. The main focus will be on the A/D (Analog-to-Digital) Converter, the SCI (Serial Communication Interface
-
Switch Mode Battery Eliminator Based on a PIC16C72A
The PIC16C72A is a member of the PICmicro (R) Mid-Range Family of 8-bit, high-speed microcontrollers. The PIC16C72 provides the following features: 5 Channel, 8-bit Analog-to-Digital Converter (A/D) ? CCP Module to generate a PWM output I 2 C/SPI Module 3 Timers 8 Interrupt sources This application
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
AN1106 Power Factor Correction in Power Conversion Applications (R) Using the dsPIC DSC The low cost and high performance capabilities of the Author: Vinaya Skanda DSC, combined with a wide variety of power electronic Microchip Technology Inc. peripherals such as an Analog-to-Digital Converter (ADC
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
environmental demands. they incorporate peripherals that are ideally suited for motor control, such as: This application note discusses implementation of a sensorless FOC algorithm for Permanent Magnet Syn- * Pulse-Width Modulation (PWM) (R) chronous Motors (PMSMs) using the Microchip dsPIC * Analog
More Information Top
-
Embedded Software Engineering in automotive and Truck Electronics
The controller output is conveyed to the hardware via Digital to Analog converters , PWM signals, or digital data to smart actuators.
-
The Sample Analysis at Mars Investigation and Instrument Suite
Laser and TEC software control is performed through a Pulse Width Modulation Digital to Analog Converter ( PWM -DAC) scheme that filters a rapidly switching digital signal to a DC level.
-
The anthroform neural controller: a system for detailed emulation of neural circuits
It allows separatelydesignedU 0 daughtercards (e.g., analogto digitalconverters,digital to an- alog converters , PWM generators, or quadraturedecoders)to be easily connectedto a processorcard.
-
A modified hot thermocouple apparatus for the study of molten oxide solidification and crystallization
Analog to digital converter PWM Pulse width modulation IA .
-
Extended-range linear magnetostrictive motor with double-sided three-phase stators
The sine waves are output via digital-to- analog converters to the PWM amplifiers that establish current in the windings.
-
Extended-range linear magnetostrictive motor with double-sided three-phase stators
The sine waves are output via digital-to- analog converters to the PWM amplifiers that establish current in the windings.
-
An AC voltage standard based on a PWM DAC
The system works using digital synthesis with a so called Pulse-Width Modulator ( PWM ) Digital to Analog converter (DAC).
-
High-performance analogue measurement using internal enhanced PWM and ADC of a DSP-chip
…9 bits to 16 bits, by using 7 bits for the delay generator for precise (metrological) generation of 50Hz waveform, with ppm level resolution, working by using digital synthesis with a so called pulse-width modulator digital- to - analog converter ( PWM -DAC).
-
BeagleBone Black Cookbook
Pulse width modulation ( PWM ) Analog to digital converter (ADC) .
-
The Solar Radiation and Climate Experiment (SORCE)
A pulse width modulated digital- to - analog converter ( PWM DAC) converts the 16-bit digital output from the loop filter to the power applied to the replacement heater.
Indicates content that may require registration and/or purchase.