-
Supplier: InspectorTools
Description: Output DC Power Supply Features Two fully adjustable supplies combined with two auxiliary outputs Two 0 to 30V/0 to 5A outputs with selectable Constant Voltage and Constant Current modes Two auxiliary outputs with fixed current of 3 to 6.5V/3A and 8 to
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Quad Output
-
Supplier: Accuris
Description: QUAD-OUTPUT SWITCHING POWER SUPPLY
-
-
Supplier: TDK-Lambda Europe GmbH
Description: The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output
- DC Output Voltage: 3.3 to 12 volts
- DC Output Current: 2 to 8 amps
- DC Output Power: 80 watts
- Type: DC Power Supply
-
Supplier: Cole-Parmer
Description: • Four power supplies built into one • Two 0 to 30V/0 to 5A outputs with selectable Constant Voltage and Constant Current modes • Outputs up to 60V in series mode or 10A in parallel mode • Two auxiliary outputs with fixed current of 3 to 6.5V/3A and 8 to 15V/1A •
- DC Output Voltage: 0 to 30 volts
- AC Output Voltage: 100 to 240 volts
- AC Output Current: 5 amps
- Type: DC Power Supply
-
Supplier: Utmel Electronic Limited
Description: IC, QUAD OUTPUT LCD POWER SUPPLY, QFN-16 - More Details
-
Supplier: Renesas Electronics Corporation
Description: deliver up to 100mA. The Channel 2 switching regulator will automatically take over the LDO5 load when programmed to 5V output. This provides a large power saving and boosts efficiency. The ISL62386 includes on-board power-up sequencing, one power-good (PGOOD)
- Output Voltage (Volt): 0.6 to 5.5 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: automatic linear-regulator bootstrapping to the BYP input. When in switchover, the LDO output can source up to 200mA. The ISL6236A includes on-board power-up sequencing, the power-good (POK) outputs, digital soft-start, and internal soft-stop output discharge that
- Output Voltage (Volt): 0.7 to 5.5 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: XCEL Power Systems, Ltd.
Description: • Configurable Standard Product • 1 ~ 4 User Specified Outputs • Integral EMI Filter (MIL-STD- 461C) • Rugged Design (MIL-STD-810D) GENERAL SPECIFICATION ¨ Typically 50VDC ~ 180 VDC, 90 VAC ~ 130VAC, 19 VDC ~ 50 VDC or 180VDC ~ 400VDC ¨ Up to 4 Outputs, typically 5VDC @ 5A, 12VDC @ 4A,
- DC Input Voltage: 50 to 400 volts
- DC Output Voltage: 1 to 28 volts
- DC Output Current: 3 to 5 amps
- DC Output Power: 200 watts
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PPM-PS402-512 is a wide input range, quad output PC/104-Plus DC/DC converter with a built-in battery charger and uninterruptable power supply (UPS) controller. Designed for harsh environments, the power supply operates from -40° to +85°C without a fan or
- DC Input Voltage: 10 to 32 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 5 amps
- Number of Outputs: 4 #
-
Supplier: Newark, An Avnet Company
Description: Power Supply Accessory, Loom Kit, Quad Output, SDS60 Series RoHS Compliant: Yes
-
Supplier: Comdel, Inc.
Description: The CXV600S Virtual-Quad series RF generator is the ideal solution for applications requiring RF power to be delivered into one of four different locations. With four complete user interfaces, the Virtual-Quad appears as four separate RF generators to the system controller. This
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 60 MHz
- DC Output Voltage: 0 to 10 volts
-
Supplier: XCEL Power Systems, Ltd.
Description: • Multiple Inputs • Multiple Outputs • COTS • Range of Modules GENERAL SPECIFICATION ¨ 18 V ~ 33 V DC Input (100 Surge) ( For Avionics I/P) ¨ Output Voltages +5V DC @ 3A, +15V DC @ 0.5A, -15V DC @ 0.25A, +28V DC @ 0.5A ¨ Operating Temperature Range -55°C to +80°C ¨ COTS ¨ Weight 800Kg
- DC Input Voltage: 18 to 33 volts
- DC Output Voltage: -15 to 28 volts
- DC Output Current: 0.25 to 3 amps
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.) Fully-regulated outputs Main output remote sense Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.) Fully-regulated outputs Main output remote sense Current share, power fail, and power good signals Overtemperature, overvoltage, and overcurrent
-
Supplier: Inductotherm Group
Description: Power two or more furnaces simultaneously for greater production with VIP® Multi-Output™ Power Supply Units while offering the same great metal quality and superior operational flexibility with lower operating costs. VIP® Multi-Output™ Power Supply Units, like our
- DC Output Power: 24,000,000.000000015 watts
-
Supplier: Texas Instruments
Description: Automotive Catalog Low Iq 30uA, High VIN Quad-Output Power Supply 48-HTQFP -40 to 125
- Regulated Output Voltage (Volt): 0.9 to 11 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.00003 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: PFC375 Series Power Supply, 450 W (Peak) Power Rating, SAE Mounting Type Power factor correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current share, power fail, and power good signals Overtemperature, overvoltage,
-
Supplier: Renesas Electronics Corporation
Description: load when programmed to 5V output. This provides a large power savings and boosts efficiency. These controllers include onboard power-up sequencing, two power-good (PGOOD) outputs, digital soft-start, and internal soft-stop output discharge that prevent
- Output Voltage (Volt): 0.6 to 5.5 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
Supplier: Radwell International
Description: POWER SUPPLY, QUAD OUTPUT, OPEN FRAME, 45 WATT, OUTPUT 5/12/9/12/-12V, AC INPUT RANGE: 85~264VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: output Series tracking and parallel tracking mode operation Output terminals are banana style Included Accessories: Power Cord, Instruction Manual and 2 pairs of test leads Two Year Warranty The BK Precision 1672 is a quad display triple output regulated DC
- DC Output Power: 200 watts
- Type: DC Power Supply
-
Supplier: Advanced Power Solutions
Description: supplies for incubators | medical power supplies for thermometers | medical power supplies for mass analyzers | medical power supplies for laboratory automation | medical power supplies for surgical equipment | medical power
- DC Output Voltage: 9 to 54 volts
- DC Output Power: 300 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Astrodyne Corporation
Description: Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal
- DC Output Voltage: 24 volts
- DC Output Current: 6.5 amps
- DC Output Power: 156.00000000000006 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: RS Components, Ltd.
Description: 150W Quad Output with PFC Function
-
Supplier: HiTek Power Ltd.
Description: Power´s proven power conversion topologies, control methods and mechanical knowledge. Should this particular Mass Spectrometry product not suit your specific requirements, please contact our Sales Team as we have a number of other new MS solutions we can offer. Features: 85W
- Type: High Voltage Power Supply
-
Supplier: Power Solutions
Description: Single to quad output, Class 1 insulation, 2 year warranty
- DC Output Voltage: 28 volts
- DC Output Current: 1.9 to 2.33 amps
- DC Output Power: 63 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Single to Quad Output Power Factor Correction
- DC Output Power: 150 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
- Number of Outputs: 1 #
-
Supplier: Total Power International, Inc.
Description: Wide Input Voltage Single to Quad Output Multiple Protections
- DC Output Voltage: -15 to 50 volts
- DC Output Current: 0 to 16.66 amps
- DC Output Power: 63 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Wide Input Voltage Single to Quad Output Multiple Protections
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0 to 12 amps
- DC Output Power: 80 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Single to Quad Output3 Year Warranty
- DC Output Voltage: -15 to 48 volts
- DC Output Current: 0 to 16.66 amps
- DC Output Power: 63 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Artesyn Embedded Power
Description: The LPQ350 series of enclosed AC-DC power supplies comprises two quad output models. One provides 5 V, 12 V and -12 V, the other provides 5 V, 15 V and -15 V. Both models also provide a user-adjustable 3.3 V to 24 V floating output, together with 5 V standby and 12
- DC Output Voltage: -15 to 25 volts
- DC Output Current: 50 amps
- DC Output Power: 350 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Renesas Electronics Corporation
Description: current while meeting excellent DC-accuracy, AC-performance, noise and output drive specifications. The ISL28288 (10 Ld MSOP only) contains a power-down enable pin that reduces the power supply current to typically less than 4µA in the disabled state.
- Supply Voltage (VS): 2.4 to 5.5 volts
- Supply Current (IS): 0.06 milliamps
- Input Offset Voltage (VOS): 1.5 millivolts
- Input Bias Current (IBIAS): 0.00001 µA
-
Supplier: Artesyn Embedded Power
Description: The LPQ140 series of enclosed AC-DC power supplies comprises a single quad output model that provides standard voltages of 5 V, 12 V and -12 V, plus a user-adjustable floating output of 3.3 V to 25 V. The 5 V and -12 V outputs are also user-adjustable and
- DC Output Voltage: -12 to 25 volts
- DC Output Current: 25 amps
- DC Output Power: 140.00000000000014 to 145.00000000000009 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Newark, An Avnet Company
Description: opticalCON powerMONITOR, breakout box, 4-channel measurement device; 1 QUAD input, 4 DUO output Channel A connected; Singlemode APC, (power supply not included) RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: displays for variable outputs • Overload indication LED for fixed output • Series and parallel tracking mode operation to double output voltage or current This quad display triple output DC power supply provides two variable outputs and one fixed
- DC Output Voltage: 0 to 32 volts
- DC Output Power: 191.9999999999997 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 115 to 230 volts
Find Suppliers by Category Top
Featured Products Top
-
DC ASA Series offers the most advanced multiple-output programmable power supplies on the market today. The Asterion DC ASA Series offers multiple-output usability and efficiency (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
TDK Corporation announces the introduction of TDK-Lambda’s CUT35 low profile, triple output power supplies. Packaged in the industry standard 2” x 4” footprint, the CUT35 requires no minimum load, simplifying (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the QS series of single output medical and industrial power supplies, rated at 600 to 1200W. These configurable models have full MoPPs (Means of Patient Protection) isolation, low acoustic noise and a range of options including a (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The Asterion® DC ASA Series is the newest addition to AMETEK Programmable Power's portfolio. The ASA series features 3 independent, isolated channels for a combined 1800W total output power. The autoranging supplies feature expanded current and voltage range at the full output power level (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power’s two new series of multiple output DC programmable power supplies are designed to address the needs of a wide range of applications. In this application note, the experts at AMETEK Programmable Power discuss applications such as (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
The ALD310702 from Advanced Linear Devices is a monolithic quad P-channel MOSFET array with unrivaled precision in temperature tracking and simplified bias circuitry. The matched pair circuit is designed for the next generation of products requiring extremely low (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Custom built power supplies can be designed and manufactured to your exact requirements. They can be single phase or three phase input, and AC or DC output. The output can be fixed voltage or variable voltage: variable output may be adjustable in fixed steps or be continuously variable. The (read more)
Browse Power Supplies Datasheets for Majestic Transformer Co. -
The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying ±70 A/±35 V to a nominal 0.5 W, 0 (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/cdtechdatelcatalog.pdf
• No Minimum Load Required The PCI500D-1 is a modular, 500 watt, quad output power supply with wide range 48VDC input.
-
BURLE develops Quad Output Power Supply for Bi-Polar Time of Flight Detector
BURLE develops Quad Output Power Supply for Bi-Polar Time of Flight Detector .
-
SL Power ( Ault / Condor ) - GLC75CG - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
75 W Quad Output Power Supplies — GLC75 Series .
-
Supplies / Power Factor
ZWQ Series - 80W to 170W Quad Output Power Supplies .
-
SL Power ( Ault / Condor ) - GLC75DG - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
75 W Quad Output Power Supplies — GLC75 Series .
-
DEVELOPMENT OF AN ON-LINE, REAL-TIME ALPHA RADIATION MEASURING INSTRUMENT FOR LIQUID STREAMS
12-140 VAC OUTPUT MODULE 3-60 VDC OUTPUT MODULE TERMINAL BOARD TESTPOINT SOMJVARE QUAD OUTPUT POWER SUPPLY 100 WATT 12VDC POWER SUPPLY WIRE FAN GUARD FAN FILTER ASSY 3 1/8” SQ 36 CFM FAN 30” HG GLYCERINE VAC GAUGE CLEARWATER .
-
Sunpower expands range of Green Mode AC/DC Power Supplies
Incorporating the same 88V ~ 264VAC or 125V ~375VDC input voltage as the single output models, and low <0.3W no load power consumption levels, the new 68W Dual ~ Quad output power supplies also utilise the same heat dissipating design and …
-
Bench Top Power Supplies | Mouser
Bench Top Power Supplies QUAD OUTPUT DC POWER SUPPLY .
-
Page 3. Semiconductor parts with 238 in root number
High-Efficiency, Quad Output System Power Supply Controller for Notebook Computers .
-
Bench Triple Output DC Power Supplies - Electronic/Bench Testing - Grainger Industrial Supply
• Quad Output DC Power Supply , Voltage Output (1) 0 to 30V, Current Output (1) 0 to 5A, Voltage Output (2) 0 to 30V, Current Output (2) 0 to 5A, Voltage Output (3) 3 to 6.5V, Current Output (3) 3A, Line …
Indicates content that may require registration and/or purchase.