-
Supplier: IMI Bimba
Description: Quick exhaust valves are designed to quickly exhaust pneumatic cylinders. This increases the cylinder rod speed by dumping exhausted air directly at the cylinder port. Using a QEV to increase cylinder speed allows for a smaller valve to be used in the
- Media: Air, Compressed Air
-
Supplier: Trebor International
Description: Many of our end users have lines with high backpressures, which can negatively affect the operation of AODD pumps. To help reduce the backpressure on pumps in such applications, we designed the Quick Exhaust Valve. In addition to reducing the exhaust backpressure, it can
- Flow (Cv): 1.8
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
- Valve Type: Pressure Relief Valves
-
Supplier: RS Components, Ltd.
Description: AQ, Quick Exhaust Valve, Metric
- Pressure Rating: 14.5036839357197 psi
- Media: Air
-
-
Supplier: Festo Corporation
Description: Valve function: quick exhaust Stop valve, piloted Screw-in With or without muffler
- Pressure Rating: 7.251885 to 145.0377 psi
- Media Temperature: 167 to -4 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: ASCO
Description: • Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Quick exhaust valves are commonly used to increase the speed of cylinders or for rapid depressurisation of tanks containing compressed air. We recommend that a silencer be mounted on the outlet. Materials used: - OT58 (brass) body, Nickel Plated - Desmopan seal
- Valve Size: 0.125 inch
- Flow (Cv): 0.68 to 1.05
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
-
Supplier: Pneumadyne, Inc.
Description: The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Quick exhaust valves are commonly used to increase the speed of cylinders or for rapid depressurisation of tanks containing compressed air. We recommend that a silencer be mounted on the outlet. Materials used: - OT58 (brass) body, Nickel Plated - Desmopan seal
- Valve Size: 0.125 inch
- Media Temperature: 32 to 175 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: Radwell International
Description: QUICK EXHAUST VALVE, PNEUMATIC, NICKEL PLATED BRASS, FILTERED AIR. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Brass / Bronze
- Actuation: Pneumatic
-
Description: Quick Exhaust Valves Increases piston speeds Super sensitive diaphragm May be used as a differemtial shuttle valve
- Valve Size: 0.375 inch
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 14 to 176 F
- Number of Ports/Ways: 2
-
Supplier: Allied Electronics, Inc.
Description: Quick exhaust, 1/8NPT
-
Description: Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
- Valve Size: 0.25 inch
- Flow (Cv): 0.2 to 1.1
- Pressure Rating: 0 to 100 psi
- Media Temperature: 185 F
-
Supplier: Barksdale Control Products
Description: conditions. The integral dump feature in the Barksdale 52341 valve brings the ability to quickly exhaust the air bags into one compact package eliminating components and installation labor. Barksdale height control valves feature proportional response and are available in
- Pressure Rating: 130 psi
- Number of Ports/Ways: 5
- Media Temperature: -40 to 150 F
- Media: Air
-
Supplier: Allied Electronics, Inc.
Description: Quick exhaust valves are used to quickly vent exhaust air at the cylinder ports rather than porting the exhaust all the way back through the valve. They are often used to speed up cylinder operation.
-
Supplier: Allied Electronics, Inc.
Description: Quick exhaust valves are used to quickly vent exhaust air at the cylinder ports rather than porting the exhaust all the way back through the valve. They are often used to speed up cylinder operation.
-
Supplier: DigiKey
Description: QUICK EXHAUST VALVE
- Pressure Rating: 51 to 145 psi
- Valve Type: Control Valves
- Features: Other, Threaded
-
Supplier: IMI Bimba
Description: Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system. Available accessories include air mufflers, pressure
- Valve Size: 0.25 to 1.5 inch
- Pressure Rating: 15 to 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
-
Supplier: OMEGA Engineering, Inc.
Description: The T72T Series Lockout Valves are designed for use as a single in-line unit or as part of Norgren's Excelon® modular compressed air line preparation supply system. As a modular component, this lockout valve can quickly be attached to air regulators, filters, oilers,
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 4 to 8.1
- Pressure Rating: 250 psi
- Media Temperature: -29.2 to 149 F
-
Supplier: OMEGA Engineering, Inc.
Description: The P72F Series Smooth Start/Exhaust Valves are designed for use as a single in-line unit or as part of Norgren's Excelon® modular compressed air preparation supply system. As a modular component, this smooth start /exhaust valve can quickly be attached to filters,
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -4 to 149 F
- Number of Ports/Ways: 3
-
Supplier: OMEGA Engineering, Inc.
Description: The SV241, SV242, and SV261 Series valves are 3-way, direct acting, and normally closed. The SV241 and SV242 can be used for liquids or gases, while the SV261 offers a quick-exhaust feature and is limited to air use. The most common application for these 3-way
- Valve Size: 0.078125 inch
- Flow (Cv): 0.17
- Pressure Rating: 100 psi
- Media Temperature: 240.8 F
-
Supplier: Kelly Pneumatics, Inc.
Description: pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either manually or a by remote
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: exhaust flow is sufficient to provide the correct air barrier inflow velocity at startup. 100% Total Exhaust LabGard TE is a Total Exhaust Class II, Type B2 Biosafety Cabinet exhausting 100% of airflow through a facility’s HVAC system. Technology TouchLink Electronic
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: FIPA Inc.
Description: Suitable for direct fitting to solenoid valves High suction power for short gripping times Flexible installation thanks to rotatable, angled vacuum connection Replaceable silencer for fast servicing and short downtimes Avoidance of product contamination with exhaust outlet through
- Venturi: Venturi Air Jet
-
Description: build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing
- Required Torque: 0 to 0.7 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 41 SCFM
- Rated Free Speed (output): 19,000 rpm
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Co. VMSAC line of pneumatic industrial vibrators features air cushioning of the piston to prevent metal-to-metal contact and reduce noise. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - air cushion prevention of
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: Xylem Applied Water Systems
Description: G58 Series Juice/Condiment Pump Juice Concentrates and Condiments Designed for dispensing bag-in-box syrups, juice concentrates and condiments which have pulp, particulate or are highly viscous. Model No.: G58 Series Enlarged diameter check valves, capable of passing pulp and particulate
- Maximum Discharge Flow: 2.815 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.375 inch
- Media Temperature: 120 F
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - use of exhaust muffler reduces noise levels while
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: ASCO
Description: Other accessories include NPTF/inch tube fittings, metric fittings, quick exhaust valves, shuttle valves, metering valves, check valves, air silencers (mufflers), inline and right angle flow controls, and assorted brass fittings. Numatics also offers
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Connection Type: Compression Fitting
-
Supplier: Air Compressors Direct
Description: & Vibration Dampening Design •Lets you work longer with less fatigue Heat-Treated Internal Cylinder, Piston, & Valves •Light weight does not compromise durability or tool life Posi-Lock Quick Change Retainer Spring •Fast & efficient tool changes Ergonomically Designed •Comfort touch
-
Supplier: F.C. Kingston Inc.
Description: Kingston High Flow Side Port Air Control Valve Kingston Model 294A-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on lifting devices. It features durable brass construction with Buna-N seals. Inlet stem
- Media: Hydraulic Fluid
-
Supplier: IMI Norgren
Description: The FA-51 Series silencers offer remarkable noise reduction for high volume exhaust applications without causing back pressure. These silencers are ideal for quieting large air valves that must exhaust quickly to maintain high cycle rates. Vaccon uses the FA-51 silencers
- Noise Attenuation: 72 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.25 inch
- Design: Absorptive
-
Supplier: NuAire, Inc.
Description: cabinet and gasket leaks. Uneven particulate loading is prevented by maintaining high-static pressure over the entire filter surface assuring True Laminar Airflow. Dynamic Air Barrier Air exchanges within a Class II, Type A2 Biological Safety Cabinet, can occur 25 times per minute.
- Inflow Velocity: 105 SFPM
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating
- Application: Gas
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™ COX™, formerly Sulzer, EADP-A050S-10RB is a two component, pneumatic dispenser compatible with 10:1 ratio Round Back S-Flange style Sulzer cartridges. Features an adjustable air regulator and quick exhaust valve, with minimum trigger pressure required. 50
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 50.0 Cv Working pressure up to 290 psi / 20 bar (inlet) and 174 psi / 12 bar (outlet) Suited for fast ESD (Emergency Shut Down) Eliminates the need for an additional poppet or quick exhaust
- Maximum Pressure: 290 psi
- Type: Volume Booster
Find Suppliers by Category Top
Featured Products Top
-
energy efficiency, cost savings, and environmental benefits as compared to traditional total exhaust fume hoods. For a complete line of eco-friendly ductless fume hood offerings from AirClean Systems please browse our products or (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
. Connection sizes are from 0.5 to 1.5 in.; filtration grades range from 40 μm to activated carbon filtration. All modules can be replaced without disassembling the entire system. MS9 units can be combined with soft-start and quick-exhaust valves for rapid venting during an emergency shutdown in safety-critical areas. (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
requirements Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Understanding how to use an air valve with vacuum can be valuable information, because air valves can be easier to source and less expensive than valves designed specifically for vacuum applications. Check out this quick video to learn more. (read more)
Browse Air Valves Datasheets for Clippard -
The TT7140/8140 series vacuum relief valves deliver reliable tank protection and precise air flow control: Versatile valve sizes from 3" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
, and compromise overall system safety—especially under extreme temperature changes or high-pressure washdowns. This battery vent valve delivers a reliable and cost-effective pressure management solution for (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
-solving, in-line, axial flow, nozzle-style silent check valves, and severe service control valves. We provide cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within (read more)
Browse Check Valves Datasheets for DFT Inc. -
, double solenoid 5/3-way valve, exhausted, pressurized, or closed in mid- position 2 x 3/2-way valves 2 x 2/2-way valves Special functions such as 3/2-way valve with separate air supply connection “OEMs in the food and beverage (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products
More Information Top
-
Commercial Vehicle Group to unveil global seat in IAA Commercial Vehicles show
GSX 3000 features self-levelling air suspension, integrated headrest, air side bolsters, adjustable dampening system and quick exhaust air valve .
-
Behavior of Pipe Piles in Sand
The quick exhaust valve allows air to flow from the controller to the hammer chamber, but exhausts the air directly to the at- mosphere during hammer down-strokes.
-
ISA TR84.00.03 - Guidance for Testing of Process Sector Safety Instrumented Functions (SIF) Implemented as or within Safety Instrumented Systems (SIS)
Under normal operating condition the main trip solenoid valve remains energized passing air supply through quick exhaust valve to the cylinder of the actuator keeping the valve open.
-
Fluid Power Engineering > Introduction to Pneumatic Systems
When the push button (14) is pressed and held, the compressed air flows through the quick exhaust valve (QE) to extend the cylinder (see Fig. 11.26a).
-
ISA CNTRL VALVES - Control Valves
The quick exhaust valve would dump the air directly into the atmosphere.
Indicates content that may require registration and/or purchase.