-
Supplier: MOKON
Description: along with a microprocessor-based controller for extreme accuracy. The LT chillers utilize R-507 refrigerant which provides customers with an environmentally friendly option to CFCs and HCFCs. These low temperature chillers are ideal for jacketed vessels, reactors, laboratory, sanitary
- Application: Industrial
-
Supplier: Titus Company (The)
Description: The PHOENIX Plus range of chillers has been specifically designed to optimize the benefits of refrigerant R513A. Their maximum advantage is achieved in process cooling application with both constant and variable thermal load thanks to technical features and the Smart Stepless regulation which
- Cooling Capacity: 711.3 to 1,220.3 kW
- Condenser Cooling: Air-Cooled
- Features: HVAC, Industrial
- Power Source: Other Power
-
Supplier: Carver, Inc.
Description: Environmentally friendly, R410a refrigerant Branch motor fusing "Y" strainer on process water line to evaporator Off-the-shelf modular controller is accurate to within +/- 1°F (+/- 0.6°C) Easy-to-read LCD display showing system operating status, Set Point and To-Process temperature; remote mount
- Pump Rating: 5 to 15 HP
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
-
Supplier: Accuris
Description: Refrigerant R513A as a Replacement for R134a in Chillers
-
Supplier: Accuris
Description: Comprehensive Assessment of Centrifugal Chillers Using Next Generation Refrigerant R1233zd(E)
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA C743, Performance Standard for rating packaged water chillers. It supersedes the previous editions published in 2002 and 1993. Scope 1.1 This Standard applies to factory-designed and prefabricated vapour-compression chillers that include one or
-
Supplier: Cole-Parmer
Description: technology to deliver quiet, vibration-free cooling without the use of compressors or refrigerants. This versatile chiller is rack mountable for either a standard 19" rack or under a lab bench. Set temperature with keypad or use remote-control function with the USB interface. Chiller
- Frequency Range: 50 to 60 Hz
- Volume: 1 liters
- Operating Temperature: 41 to 113 F
- Temperature Control: Cooling
-
Supplier: Cole-Parmer
Description: construction is rugged and durable • A variety of cooling, heating and interface options available to suit any application The Minichiller recirculating chiller is available as an air-cooled or water-cooled unit. Choose air cooled for initial savings or water cooled greater efficiency and
- Frequency Range: 60 Hz
- Volume: 1.4 liters
- Operating Temperature: -4 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: construction is rugged and durable • A variety of cooling, heating and interface options available to suit any application The Minichiller recirculating chiller is available as an air-cooled or water-cooled unit. Choose air cooled for initial savings or water cooled greater efficiency and
- Frequency Range: 50 Hz
- Volume: 1.4 liters
- Operating Temperature: -4 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: construction is rugged and durable • A variety of cooling, heating and interface options available to suit any application The Minichiller recirculating chiller is available as an air-cooled or water-cooled unit. Choose air cooled for initial savings or water cooled greater efficiency and
- Frequency Range: 60 Hz
- Volume: 1.4 liters
- Operating Temperature: -4 to 104 F
- Configuration: Controlled Bath
-
Supplier: DigiKey
Description: DUALSIDED COLDPLATE 143X147X24MM
- Application: Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant. Horizontal scroll compressor. Frame construction in horizontal Peralluman completely. Suitable for ceiling installation. Panels insulated with soundproofing. Direct expansion coil in Cu / Al. Centrifugal Pleated filter G4. Junction box for electrical terminals.
- Cooling Capacity: 8 to 10 kW
- Features: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and flange connection. Control panel with a junction box for connecting
- Cooling Capacity: 8 to 10 kW
- Features: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: • Compressor hermetic type rotative or scroll. • Fans propeller type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor temperature up to -10°C. •
- Cooling Capacity: 5.72 to 32.78 kW
- Process Flow: 4.31481018822 to 34.69459620732 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 14.9568594955155 HP
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coil in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4. Electrical control panel and control in AISI 316L
- Cooling Capacity: 8 to 10 kW
- Features: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Reznor
Description: The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M
- Cooling Capacity: 17.43945 kW
- Compressor Motor Horsepower: 0.328353994301191 HP
- Operating Temperature: 55 to 115 F
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3, Other Power
-
Supplier: DuPont Refrigerants
Description: DuPont ISCEON 39TC is a non-ozone-depleting HFC retrofit refrigerant for R-12 in centrifugal chillers.
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Prepackaged indoor coolant chiller for Dedicated Year-Round cooling of mission critical heat generating equipment, like MRIs, X-Ray Machines, Printing Equipment, Industrial Process Equipment & Computer Room Equipment.•Chiller is selected to match the capacity of the load. (ex. 1-Ton
- Air Volume: 500 SCFM
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
Supplier: BUCHI Corporation
Description: applications in different kind of laboratories. It not only combines maximum safety for the user but also for the product. The complete solution with vacuum controller, vacuum pump and recirculating chiller allows you to evaporate your solvents in the most efficient and gentle way. The
- Power Source: Electric
- Application: Research and Development
- Type: Rotary
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 123 is an HCFC retrofit refrigerant for R-11 in low-pressure centrifugal chillers. New centrifugal equipment designed with Suva 123 provides excellent energy efficiency. In retrofits of existing centrifugal chillers, systems modifications are often needed to increase
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 236fa is an HFC retrofit refrigerant for R-114 in some low-pressure centrifugal chillers. In retrofits of existing centrifugal chillers, systems modifications are often needed and the OEM should be consulted for specific guidance. It is also used in high ambient cooling
-
Supplier: Linde North America, Inc.
Description: friendly, having zero ODP (Ozone Depletion Potential) and zero GWP (Global Warming Potential). It can be used in a wide range of refrigeration applications including: Thermal storage systems HVAC chillers Process cooling and air conditioning Food processing Supermarkets. The Linde Group
- Operating / Use Temperature: -58 to 59 F
- Features: Specialty
-
Supplier: Danfoss A/S
Description: Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial air conditioning and process
- Power Source: 208-230 / 60 / 1, 208-230 / 60 / 3, 380 / 50 / 3, 460 / 60 / 3
- Features: Other
- Refrigerant Options: R134a, R22, R407c
- Construction: Scroll
-
Supplier: Parker Sporlan Division
Description: required • More environmentally friendly • No solder related quality issues • More flexible access to job sites • No need to nitrogen purge Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers, VRF, VRV • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers •
- Material: Brass/Bronze
- Connection Type: Flare
- Fitting Type: HVAC / Refrigeration
-
Supplier: Parker Sporlan Division
Description: purge Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers, VRF, VRV • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers • Pipe sizes range from 1/4” to 1 1/8” • Transportation For over 80 years the Sporlan Division of Parker Hannifin has set the industry
- English Size: 0.75 inch
- Features: English
- Fitting Type: HVAC / Refrigeration, Reducer
-
Supplier: DuPont Refrigerants
Description: including DX water chillers.
-
Supplier: Isotech, Inc.
Description: surface-eliminating the need to bolt machinery to the isolators Elastomer-coated isolators are color-coded for easy identification Contact The VMC Group for other engineered elastomeric compounds Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air
- Features: Other
- Application: Vibration Isolation
-
Description: alumina ceramic bearing materials and polypropylene, or optional SiC (silicon carbide) and ETFE (fluoropolymer) for your most aggressive or highest purity requirement. Do you require compact, quiet, highly efficient pumps for your Laser, Chiller or Blood Analyzer Applications? Iwaki America
- Horsepower: 0.12464049579596226 HP
- Maximum Discharge Flow: 18.4 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: ESAB Welding and Cutting Products
Description: require expensive water chiller for cooling water, which reduces power and maintenance costs
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: Alfa Laval Inc.
Description: approval of 2233 psi at 400° F. The Alfa Laval AXP X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications CO₂ hot water heat pumps CO₂ supermarket chiller installations Commercial air conditioning systems
- Liquid Flow Rate: 6.16 GPM
- Maximum Working Pressure: 0 to 2,422.12959 psi
- Temperature Range: -320.8 to 437 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Pfannenberg
Description: of our packaged chillers. Housing: stainless steel 304. Cover: stainless steel 304
- Liquid Flow Rate: 0.8833333333333333 GPM
- Gas / Air Flow Rate: 153 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 34 to 95 F
-
Supplier: CSA Group
Description: standard can be applied to heat pumps which provide space cooling only or space heating only. Also, procedures are provided for testing and rating water-cooled air conditioners and water-cooled chillers which reject condenser heat with a cooling tower, air- and water-cooled condensing units,
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to 18 GPM and heads up to 190
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Parker Sporlan Division
Description: conditions • Available with internal equalizer or external equalizer • Design working pressure for the S valves is 450 psi (31 bar) Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers • Transportation •
- Valve Size: 0.5 inch
- Pressure Rating: 449.61687 psi
- Media Temperature: 100 F
- Features: Other
-
Supplier: PROCON Products
Description: Description: Magnetically coupled brass housing, .3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Welding Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The Replaceable Core Model Filter-driers - Sporlan Catch-All® Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division
More Information Top
-
Evaluation of strategies for the subsequent use of CO2
The replacement of common refrigerants in compression chillers with CO2 ( R744 ) is only possible with constructive measures of the components.
-
A review on recent developments in new refrigerant mixtures for vapour compression‐based refrigeration, air‐conditioning and heat pump units
… hydrocarbon (HC), (ii) hydroflurocarbons (HFC), (iii) HFC/HC, (iv) hydrochloroflurocarbons (HCFC), (v) carbon dioxide ( R744 ) and (vi) ammonia … … new refrigerant mixtures in domestic refrigerators, commercial refrigeration systems, air conditioners, heat pumps, chillers and in automobile …
-
Advances in Energy Science and Technology
… of automotive air conditioning, residential and commercial refrigeration equipment, unit-type air conditioners, chillers etc were calculated … … energy consumption of five kinds of refrigerant including R1234yf, R290, R32, R410A and R744 of 4 kW …
-
Experiences from Experimental Investigation of an R744 Dual Evaporator Automotive A/C System
Based on this knowledge a control strategy for an R744 dual evaporator system for changing ambient conditions … Figure 1 Experimental facility A - Accumulator, B - Blower,C - Compressor, CC - Cooling Coil, CH - R404A Chiller , Dp..
Indicates content that may require registration and/or purchase.