-
Supplier: Eaton Hydraulics Group
Description: Light Duty, Hydrostatic Even the smallest equipment requires reliable hydraulic systems. In order to reduce sensitivity to overheating, Eaton light-duty hydrostatic pumps feature a proven radial ball piston design. A perfect complement to the Eaton Char-Lynn® motor
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Eaton Hydraulics Group
Description: Offering a variety of advantages over mechanical and electric variable speed drives, Eaton light-duty hydrostatic transmissions consist of a variable-displacement radial ball piston hydraulic pump, a fixed-displacement radial ball piston
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure
- Maximum Discharge Flow: 1.1616 to 10.3752 GPM
- Maximum Discharge Pressure: 1,000 to 10,000 psi
- Horsepower: 8 HP
- Power Source: Air / Pneumatic
-
-
Supplier: Gorman-Rupp Pumps
Description: HSK4A-KDI1903TCR FT4 Positive Displacement Pump
- Discharge Size: 4 inch
- Maximum Discharge Flow: 226 GPM
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Dewatering Pumps, Hydraulic Pumps, Wastewater, Water Treatment Pumps
-
Supplier: Eaton Hydraulics Group
Description: DuraForce® HPR Series The extreme precision and durability of Eaton DuraForce HPR Series Pumps make them a top candidate for highly efficient vehicle control systems for agriculture, forestry, construction, mining and more. With displacements from 55 cc to 280 cc (3.57 to 17.1 cu in) at
- Maximum Discharge Pressure: 6,100 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Description: Designed for closed-circuit applications, C Series Variable Displacement Axial Piston Pumps boost reliability and uptime. They feature a rugged design, wide range of controls and proven protection from pressure overloads for increased performance, all while maintaining a small
- Maximum Discharge Flow: 102 GPM
- Maximum Discharge Pressure: 6,090 psi
- Media Temperature: -13 to 194 F
- Pump Housing Material: Cast Iron
-
Supplier: Eaton Hydraulics Group
Description: lasting axial piston pumps available with displacements from 55 cc to 280 cc (3.57 to 17.1 cu in) at operating pressures up to 420 bar (6,100 psi). With a modular, efficient and cost-effective design, flexible HPV pumps are ideal for hydraulic systems in many industries.
- Maximum Discharge Pressure: 6,100 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Description: Parker P2/P3 series has been designed to meet the specific demands of heavy duty mobile applications. By featuring an optimized envelope and a unique port layout the product line provides for a cost saving direct mount on most typical mobile transmissions. The availability of both a standard (P2)
- Maximum Discharge Flow: 79 GPM
- Maximum Discharge Pressure: 4,600 to 5,000 psi
- Media Temperature: -40 to 239 F
- Pump Housing Material: Cast Iron
-
Description: Featuring superior design and simplified maintenance, the Premier Series delivers high-pressure variable piston pumps that improve performance. Low inlet velocity capability allows the pump to run faster than competitive models without the added expense of boosting the inlet,
- Maximum Discharge Flow: 145 GPM
- Maximum Discharge Pressure: 6,000 psi
- Media Temperature: -40 to 180 F
- Pump Housing Material: Cast Iron
-
Description: Compact and efficient, the PD Series of Open-Circuit Piston Pumps boosts productivity in medium pressure industrial applications. Featuring a rugged cradle-bearing design, wide temperature range, full power thru-drive capability and an optional torque limiter, PD pumps ensure
- Maximum Discharge Flow: 66 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 200 F
- Pump Housing Material: Cast Iron
-
Supplier: Continental Hydraulics
Description: HPV AXIAL PISTON PUMPS Variable Volume Pressure compensated 200 to 3500 PSI (13.8 to 241 bar) continuous duty – Up to 4000 PSI (276 bar) intermittently SAE Flange Mounting Displacements 0.88 / 1.26 / 2.09 / 2.62 and 3.78 inch³/rev Features & Benefits Simple Construction for long,
- Maximum Discharge Pressure: 200 to 3,500 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Atos North America
Description: PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These
- Maximum Discharge Flow: 0.6335999999999999 to 9.504 GPM
- Maximum Discharge Pressure: 5,076.3195 to 7,251.885 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: Interface Devices, Inc.
Description: The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9
- Maximum Discharge Pressure: 380 psi
- Horsepower: 0.9 HP
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Testing / Calibration Pumps
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are
- Maximum Discharge Flow: 17.16 to 90.4464 GPM
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Power Source: AC Powered, DC Powered
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst
- Maximum Discharge Flow: 2.72727 GPM
- Maximum Discharge Pressure: 1,900 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Bailey International LLC
Description: Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components
- Features: Hydraulic Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Atos North America
Description: PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated by a
- Maximum Discharge Pressure: 1,740.4524 to 7,251.885 psi
- Media Temperature: 14 to 176 F
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: IBT Industrial Solutions
Description: and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. PUMPS Gear Pumps Piston Pumps Power Steering Pumps Vane
- Pump Type: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Vane Pumps
- Features: Hydraulic Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services.
- Features: Hydraulic Pumps, Injection Pumps, Water Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Atos North America
Description: The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls They allow the performance of high dynamics and fine regulations,
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
-
Supplier: Bosch Rexroth Corporation
Description: Available in multiple piston variations, Bosch Rexroth fixed displacement radial piston pumps offer high pressure capability, in excess of 9,000psi/600 bar. Single bank piston arrangements are possible for (3) and (5) pistons models, while a “double bank”
- Maximum Discharge Pressure: 3,000 to 10,150 psi
- Features: Hydraulic Pumps
- Pump Type: Piston / Plunger Pumps
-
Description: blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 100 to 650 psi
- Discharge Size: 0.38 inch
- Features: Hydraulic Pumps
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality pumps for a number of applications from these fine manufacturers: Parker Piston Pumps Vane Pumps Aluminum Gear Pumps Cast Iron Gear Pumps Cartidge Kits Pumps Northman Vane Pumps Honor Aluminum Gear Pumps
- Pump Type: Gear Pumps, Piston / Plunger Pumps
- Features: Hydraulic Pumps
Find Suppliers by Category Top
Featured Products Top
-
maximum operating temperature is 100 °C (212 °F) and the maximum operating pressure is 16 bar (232 psi). Construction HZ/HZA-pumps are multistage centrifugal pumps of radially split casing design (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Applied Mechanics, Materials, Industry and Manufacturing Engineering
… the Manual direction valve 23 to the left position, the pressure oil from the hydraulic pump 25 through the valve … … cylinders 21, L-shape piston 17 Move out, push … … axial direction, through steel ball 7 promote the radial connecting rod 6 Move …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… turbine engine pumps; lube pump shafts; turbine stators; vacuum … … fixture set; machining tools; hydraulic presses; test equipment fixtures … … impregnation machines; translating nuts; piston housing assemblies; investment dies … … switch interrupter assemblies; annular ball bearings; roller bearings; plain bearings, radial needle-roller bearings; sun …
-
Oklahoma State University's Experience with IVT Transmissions on Quarter Scale Tractors
The piston pump offered much higher efficiency than the radial ball pump. … variable displacement allowed it to be used as the controlling mechanism for the hydraulic motor, which in …
-
Supplier to the Dacia Logan MCV
… Pads Federal-Mogul Front Calipers TRW Automotive Front Stabilizer Bar Allevard Rejna Front Suspension Coil Springs Allevard Rejna Fuel Pump & Module TI Automotive … … Pressure Return Lines ContiTech Hydraulic Electric Power Steering JTEKT … … Europe Emhart Teknologies Lower Ball Joints TRW Automotive Manual … … Fap 5Th Injector Gasket For (K9-Euro4) Federal-Mogul Front Side Shaft (Cvj) NTN Corporation O-Rings Freudenberg Outer Gearbox Seals Hutchinson/Paulstra Pencil Coils Valeo Permaglide Kolbenschmidt Pierburg Pistons Kolbenschmidt Pierburg Pistons (K7 … … Gears Thyssenkrupp Technologies Simmerring Radial Shaft Seals For Axle …
-
Dubbel
… clutch G 62 -, running equal joint G 62 -, synchronism- ball joint G 62 -, claw … … compressor P 36 -, stroke piston compressor P 33 -, concentric … … R 59 interpretation of radial compressors R 69 tripping … … machines T 88 outer gear pump H 6 autogenous technique … … 106 -, rotary implementation U 107 -, rotary compound U 107 -, digging vessel U 107 -, hydraulic excavator U 106 …
-
Design Practices: Passenger Car Automatic Transmissions
Clutches, pawl one-way (cont.) radial -apply, 7-55–7-59 clutch operation, 7-55 pawl dynamics, 7 … … gearing, 2-39 output gearing, 2-40 split-torque gearing, 2-40 Gerotor pumps , design factors, 9 … … coefficient, 2-8 for core ring, 2-8f for coreless type, 2-8f fluid circulation, rate of, 2-9 hydraulic forces, 2-14 noise … … balance dam, 6-13 ball bleed valve, 6-13 … … hub, 6-13–6 clutch piston and seals, 6-11 …
-
Leakage in mechanical seal
… the pipelines (tubing string with sucker rods), the sucker-rod string is placed eccentrically to the axis of the tubing string; in the valves of sucker-rod pumps , the hydraulic losses can be reduced by installing a ball without a guide cage … … 3, 4] designed to increase the nonfailure operating time and the efficiency of piston and plunger pumps. … help of elastic elements, are pressed simultaneously against the cylindric surface being sealed ( radial forces Fr) and …
-
Oil hydraulic system
The hydraulically -mechanical efficiency is higher than by the inclined disc design. As, the piston force supports itself on the drive disc acts (apart from entrainment and centrifugal force … The element pairing becomes the ball / ball socket of spherically articulated push rods 7 in the … Axial piston pump , oblique axis design in the configuration variant pivoting housing (Thoma machine). a longitudinal section perpendicularly to … … Hydromatik Brueninghaus); b longitudinal section in pivot axis (A4V, building series 5, Hydromatik); thrust bearing c Radial-Rollenlager/hydrostatisches to storage combination with flat …
-
Dubbel
… P 27 -, rotary pumps P 24 -, druckgesteuerte valves P 22 -, eccentric screw pump P 24 P 27, P 25, -, piston pumps P 24 -, cone valves P 22 -, piston pumps P 24 -, ball valves P 22 -, membrane piston pumps P 24 -, diaphragm pumps … … G Kraftgebundene pressing machines T 67 kraftgebundene delivery T 98 force size method C 48 force size method C 32 power machine R 1 -, axial machine R 1 -, radial machine R 1 -, centrifugal … … actuated clutches G 75 -, hydraulically actuated clutches G 75 …
-
Fluid technique in motor vehicles
… additional steering support takes place with a help of one or two external hydraulic cylinders mounted on … The emergency steering pump is a fahrabhängige pump (mostly radial piston pump) that moves back the conveyed oil volume flow to the normal operation almost drucklos again into the tank. Thus, the now lower conveying power for the safe operation of ball circulation steering suffices.
Indicates content that may require registration and/or purchase.