Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CAS DataLoggers
Description: ADwin-Gold Real-Time Data Acquisition System The ADwin-Gold Real-Time Data Acquisition System is a powerful real-time data acquisition system in a very compact and robust design. It includes many
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 16 bits
- RAM / On-board Memory: 16 MB
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: Marposs Corp
Description: suite, and any Marposs E9066™ Industrial Computer, it offers highly scalable and flexible solutions with unparalleled performance. It offers real-time data acquisition & measuring applications, Process & Quality Control, real-time SPC, and closed-loop
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 24 bits
- Form Factor: DIN Rail
-
-
Supplier: Spectral Dynamics, Inc.
Description: KRONOS-V™ The Industry's First real-time Knock Analysis System KRONOS-V is a dedicated turn-key system for true spectral KRONOS V content-based, objective real-time engine knock analysis. The KRONOS-V Knock Analysis tool is an add-on for most combustion
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Spectral Dynamics, Inc.
Description: VIDAS Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI
- Operating Temperature: 32 to 86 F
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Gantner Instruments, Inc.
Description: outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: RIGOL Technologies, Inc.
Description: Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ
- Features: Data Acquisition Instrument / System
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: extremely easy and fast by the simple and very intuitive user interface which allows the operator to start data acquisition in few minutes with few simple connections. Connectivity: optional modules for GPRS and Ethernet communication allow displaying of acquired data in
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: SymphonyAI Industrial
Description: ALERT Real Time Analyzer ALERT Real Time Analyzer™ (RTA) adds new power to your DCX or DCA-60 analyzers with real-time, four channel simultaneous data acquisition and cross channel capabilities. ALERT RTA software provides the analyst tools for
- Monitored Properties: Acceleration / Vibration
-
Supplier: Microstar Laboratories, Inc.
Description: The DAP 5200a model brings many more real-time data acquisition and control applications within the scope of Windows systems. Its onboard 400 MHz processor substantially increases the real-time processing power of the top end of the DAP line.
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: CAS DataLoggers
Description: CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1,000 kHz
- Resolution: 18 bits
-
Supplier: ECON Technologies Co.,Ltd
Description: The MI-7000 Series Data Acquisition and Analyzer integrates cutting-edge technologies, including multi-DSP parallel processing, low-noise design, and high-speed data transfer. This architecture delivers comprehensive data acquisition and real-time
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module, Signal Filter, Vibration and Acceleration
-
Supplier: Silicon Designs, Inc.
Description: SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other, Stand Alone
-
Supplier: Aerotech, Inc.
Description: precise time alignment of motion and data acquisition functions. Integrating the data acquisition into the motion control platform allows for a cost-effective data acquisition solution with quick and easy configuration and setup for shorter
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- RAM / On-board Memory: 64 MB
- Operating Temperature: 32 to 122 F
-
Supplier: Froude, Inc.
Description: Introducing the InCell, a cost-effective, powerful control and data acquisition system that is user intuitive and rugged enough to be used right in your test cell. With the base control unit, roughly the size of a textbook, the InCell Qube can be mounted virtually anywhere
- Number of Inputs: 72 inputs
- Number of Control Outputs: 72 outputs
- Features: Datalogger
- Form Factor: Panel / Chassis Mount, Rack Mount
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK AFS1025 acquisition feedback system is a comprehensive measurement and control system integrating analog signal acquisition and signal output. It can be widely used in superconducting quantum computing, communication, radar, electronic warfare, and nuclear magnetic
- Analog Input Channels: 2 #
- Data Acquisition: I/O Module
- Form Factor: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: Data Acquisition⁄Switch Unit, 3 Slot, 250 Channel, 12 W Power Rating Go ahead and compare the Agilent Technologies 34970A Data Acquisition/Switch Unit with other data acquisition systems currently available. You'll find it hard to come up with a
-
Supplier: Measurement Computing
Description: System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16 GPIO pins, two counters, and one tachometer. KEY HIGHLIGHTS The DT7816 System on
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 400 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: devices, and also supports hardware from over 20 vendors. Create complex applications quickly and easily without programming Real-time data acquisition, analysis, control, and display functions Standard real-time displays (charts, meters, graphs) Up to 200
-
Supplier: Gantner Instruments, Inc.
Description: Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with
- Digital I/O: 6 points
- Operating Temperature: -20 to 60 C
- Operating Humidity: 5 to 95 %
- Network and Connectivity: CANbus, Ethernet / TCP/IP, MODBUS®
-
Supplier: CSA Group
Description: qualitative data collected from data acquisition systems at the control or management level to be stored at the management level and used later on to manage manufacturing; · time stamping and time measurement provided from data acquisition
-
Supplier: Instrumentation Northwest, Inc.
Description: XL-Series Data Collection System The AquiStar® XL-Series Data Collection Systems are ideal for dedicated field testing and control applications. Incorporating proven Campbell Scientific data loggers, the XL-Series offers research grade performance. They are a great
-
Supplier: Monarch Instrument
Description: The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: GL Communications, Inc.
Description: Microsoft® Excel Allows easy reviewing any number of selected dial code sequences and their underlying tone sequences while ongoing capture and analysis is proceeding Operate the SS1 Analyzer either remotely from the data acquisition site, or as on the same PC that is capturing the
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: Froude, Inc.
Description: FOR AUTOMATED CONTROL, DATA ACQUISITION & POST TEST ANALYSIS For automated control of the test process, data acquisition, and post test analysis, the TEXCEL V12 PRO provides the ideal solution combining a powerful software system with an easy to use, intuitive
-
Supplier: Campbell Scientific, Inc.
Description: The CR9000XC is our "compact" version of the CR9000X; it can hold up to five user-selectable modules at a time. The CR9000XC's base system consists of a CR9032 CPU module, CR9041 A/D module, CR9011 power supply module, 128-Mbytes SRAM memory, an environmental enclosure, and RTDAQ
- Features: Data Acquisition Instrument / System
- Application: General Lab and Industrial
- User Interface: None
- Form Factor: Panel / Chassis Mount
-
Standards and Technical Documents - Online Driveline Fatigue Data Acquisition Method -- 2013-01-1270Supplier: SAE International
Description: Two on-line algorithms have been developed to acquire driveline component loads in terms of revolutions at torque and rainflow cycle counting matrix. These algorithms have been implemented in real-time on a standard engine controller unit and have been optimized for fast
-
Supplier: Cole-Parmer
Description: allowing you to address problems immediately • Keypad lockout function prevents tampering with or accidentally changing the monitor program • Program start and stop times, and download stored or real-time data with required software • Compatible with any type J, K, T, E,
- Data Acquisition: Datalogger / Recorder
-
Supplier: Renishaw
Description: Reporting made simple Reporter is an easy-to-use, real-time process monitoring app for customers who wish to view component measurement data. Measurement data can be viewed on the machine tool or analysed externally by exporting data to a CSV file. The app is
- Features: Application Software Included, Data Acquisition Instrument / System, Other
- Data Logger: Datalogger / Recorder
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: Basler AG
Description: The Basler blaze Time-of-Flight 3D Camera is a cutting-edge industrial solution offering real-time, precise 3D imaging for a wide range of applications. Leveraging Sony's DepthSense™ sensor technology and onboard depth image processing, it captures comprehensive data,
- Applications: Alignment / Guidance, Biotechnology or Medical, Edge Detection, Electronics or Semiconductor Inspection, Production & Quality Control, Security & Biometrics
-
Supplier: Cole-Parmer
Description: power cycle data logger stops recording when it is out of memory or when manually stopped using the push button. Real-time start mode stores streamed data. Additional start modes include immediate and delayed (adjustable up to 18 months). Ideal for heating and cooling
- Data Acquisition: Datalogger / Recorder
-
Supplier: Marposs Corp
Description: DESCRIPTION SMARTNet is the next-generation industrial connectivity system, designed for ultra-fast data acquisition (up to 30,000 synchronized measurements per second per sensor), automatic real-time configuration, and seamless integration with PCs and PLCs via
- Features: Data Acquisition Instrument / System
-
Supplier: Tekscan, Inc.
Description: Wiper System Evaluate wiper blade force profiles and interface pressure distribution. Windshield Wiper Pressure Mapping Utilizing a tactile pressure sensor, the Wiper™ System measures wiper blade to windshield interface force profiles under various testing conditions. The Wiper
- Operating Temperature: 15 to 140 F
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- Host Connection: USB
-
Supplier: Tekscan, Inc.
Description: What is the CONFORMat? The CONFORMat™ seating and positioning system provides accurate, real-time information on pressure distribution and Center of Force (CoF) trajectory that helps providers develop an optimal seating and positioning system for each individual patient.
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: General Lab and Industrial, Medical / Biomedical, Vehicular
- Host Connection: USB
-
Data Acquisition Systems and Instruments - Environmental Data Logger with Modem -- dataTaker® DT82EMSupplier: CAS DataLoggers
Description: where conventional access to the logger may be difficult. The software provides FTP and email data transfer allowing you to schedule your data to be automatically sent to you, along with SMS and email alarm notifications. The dEX web based software allows configuration of the
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
Find Suppliers by Category Top
Featured Products Top
-
system. Reflective Memory enables real-time synchronization and data exchange between multiple systems, and is particularly used in complex, distributed control systems and simulations within industrial environments. Combined with (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
system, operators capture high-resolution signals from power generation facilities, transmission networks and substations, as well as from industrial energy systems. Key performance parameters can be monitored in real time, while disturbances and anomalies are detected at an early (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
SMARTNet is the next-generation industrial connectivity system, designed for ultra-fast data acquisition (up to 30,000 synchronized measurements per second per sensor), automatic real-time configuration, and seamless integration with PCs and PLCs via Fieldbus (ProfiNet and others) and Ethernet (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
, HBK will demonstrate how precise, real-time data shifts operators from reactive, high-cost maintenance to highly targeted, predictive upkeep. By integrating physical sensors with advanced analytics, this enables owners to protect overhead lines, monitor track wear, and catch rolling stock defects (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
therefore essential to identify potential fault sources at an early stage and plan maintenance activities proactively to avoid disruptions and maximize crane availability. Intelligent monitoring systems, such as the iba system for data acquisition and analysis, support maintenance teams, who are often (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
inputs. This approach allows wireless sensor data to be used in timing?critical applications - including control loops, torque monitoring, and real?time process feedback - without the need for custom hardware or complex system integration. Designed for flexibility, the (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
RLDA has always operated in the real world; on proving grounds, off?highway terrain and test tracks where shock, vibration, temperature extremes and time pressure are part of daily testing. To reflect this, HBK has continually developed its RLDA solutions to keep pace with growing data (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
based on HBK OrbitSync technology works Instead of treating the vibration signal as a static time-series or a simple frequency spectrum, HBK OrbitSync utilises dynamic rotational-synchronous analysis. The system tracks the actual rotation of the bearing during testing and adjusts the (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
monitor, troubleshoot, and program your field instruments with ease, whether you’re in the office, at home, or in the field, using any device. FSDATA™ provides continuous access to real-time data, enabling you to make informed decisions quickly and proactively manage your (read more)
Browse Data Acquisition Software Datasheets for McCrometer, Inc. -
System Provides real-time 6 degrees of freedom (6DoF) tracking, capturing both position and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
Conduct Research Top
-
Real-Time Data Acquisition for Shock Absorber Testing
CAS DataLoggers provided the real-time data acquisition system for an automotive manufacturer testing the quality of their shock absorbers.
-
Real-Time Machine Condition Monitoring of Rotating Parts
The use of real-time data acquisition in machine condition monitoring applications is vital to improving quality of products and lowering recall rates.
-
Real Time Processing within MATLAB
The term "real-time" unfortunately lacks a. precise and universal meaning. In this note,. real-time indicates that the data acquisition. process in SigLabÔ will not over run the. data processing operations performed using. MATLABâ on the host PC. This means that. data can be processed at least
-
Learn About the Cutting-Edge in Data Acquisition Systems
Quite simply, the cutting-edge is ADwin. German manufacturer Jager's ADwin Data Acquisition systems are used around the world in testing, R&D and production. ADwin's design combines mechanics, electronics and information technology to create independent real-time systems with modular flexibility.
-
Production Test: Monitoring a Metal Stamping Press
CAS DataLoggers recently provided the real-time data acquisition solution for an automotive manufacturer using metal stamping presses to shape their torque converters. Stamping was used to create a series of indentations that held metal vanes used to transmit the power from the engine
-
Vibration Monitoring with Delphin TopMessage Systems
CAS DataLoggers recently supplied the real-time data acquisition system for a manufacturer who needed to perform vibration monitoring on their plant's manufacturing equipment as demands on machine up-time increased and quick breakdown response times became critical. Management began searching
-
Real-time Megapixel Multispectral Bioimaging
Spectral imaging involves capturing images at multiple wavelengths resulting in a data cube (x, y, ?) that allows materials. to be identified by its spectral signature. While hyperspectral imagers can provide high spectral resolution, they also. have major drawbacks such as cost, size
-
DAQ Systems for Real-Time Product Quality Testing
No matter your manufacturing process, your business can greatly benefit from accurate product testing and verification. These demanding applications require a data acquisition system to capture high-speed data to reduce the frequency of failures. At CAS DataLoggers, our Application Specialists
More Information Top
-
A Real-Time Data Acquisition System for a Car Simulator to Study Disabled People Driving
The research work presented in this paper describes the real time data acquisition system developed for a simulator-evaluator.
-
Proceedings of the 2012 International Conference on Communication, Electronics and Automation Engineering
A New Real Time Data Acquisition System for Low Hybrid Current Drive System . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Information Visibility
And Its Effect On
Supply Chain Dynamics
We propose that each unit deploy a real time data acquisition system as structured in section 4.4.
-
Mechanical Properties of Materials and Information Technology
Real time data acquisition system includes: 1) The measuring instruments used to measure pressure drop, pressure and flow at the key parts in gas pipe network.
-
Mechatronics and Information Technology
[1] L.L.Zhao, R.H.Yang, “ Real time data acquisition system by MCU based MScomm component,” Jounal of Nanjing University of Science and Technology(Nature Science), Vol. 32, Dec. 2008,pp.
-
Taking Advantage of Real Time Data in Upstream Operations
Primary enabling components are real time data acquisition systems , permanent downhole sensors and automated or artificial intelligence methods.
-
Hydrology and Water Resources of India
A contract was signed by NCA with M/s ECIL in September, 1996 for imple- mentation of Real Time Data Acquisition System (RTDAS) Network comprising 26 Remote Stations (RS) and a Master Control Center (MCC) located at Indore.
-
Production Test: Monitoring a Metal Stamping Press
ADwin-Light-16 Real Time Data Acquisition System .
Indicates content that may require registration and/or purchase.