-
Supplier: Milton Roy
Description: Optimize efficiency, minimize maintenance and improve performance in high-pressure, high-volume applications The Poweroyal positive-displacement reciprocating pump provides outstanding performance in demanding conditions. Ideal for high-pressure/high-volume applications,
- Maximum Discharge Flow: 545.95 GPM
- Maximum Discharge Pressure: 10,152 psi
- Features: Positive Displacement Pumps
- Pump Type: Reciprocating Pumps
-
Supplier: CSA Group
Description: ISO 16330:2003 specifies the technical requirements, other than safety and testing, for reciprocating positive displacement pumps and pump units. It applies to pumps which utilize reciprocating motion derived from crankshafts and camshafts and also
-
Supplier: Accuris
Description: Reciprocating positive displacement pumps and pump units - Technical requirements
-
-
Description: ISO 16330:2003 specifies the technical requirements, other than safety and testing, for reciprocating positive displacement pumps and pump units. It applies to pumps which utilize reciprocating motion derived from crankshafts and camshafts and also
-
Supplier: Accuris
Description: Positive Displacement Pumps - Reciprocating
-
Supplier: Accuris
Description: Positive Displacement Pumps-Reciprocating
-
Supplier: Accuris
Description: Crop protection equipment - Reciprocating positive displacement pumps and centrifugal pumps - Test methods
-
Description: ISO 13710:2004 specifies requirements for reciprocating positive-displacement pumps and pump units for use in the petroleum, petrochemical and natural gas industries. It is applicable to both direct-acting and power-frame types. ISO 13710:2004 is not applicable to
-
Supplier: CSA Group
Description: ISO 13710:2004 specifies requirements for reciprocating positive-displacement pumps and pump units for use in the petroleum, petrochemical and natural gas industries. It is applicable to both direct-acting and power-frame types. ISO 13710:2004 is not applicable to
-
Description: ISO 12809:2011 specifies test methods and the environmental conditions for evaluating the performance of positive displacement pumps and centrifugal pumps designed for crop protection equipment. It is not applicable to pesticide metering pumps for injection
-
Supplier: CSA Group
Description: ISO 12809:2011 specifies test methods and the environmental conditions for evaluating the performance of positive displacement pumps and centrifugal pumps designed for crop protection equipment. It is not applicable to pesticide metering pumps for injection
-
Description: dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 7,000 psi
- Media Temperature: -10 to 240 F
- Horsepower: 51.5 HP
-
Description: For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 1,000 psi
- Media Temperature: -10 to 240 F
- Horsepower: 3.4 HP
-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to many
- Maximum Discharge Flow: 650 GPM
- Maximum Discharge Pressure: 6,500 psi
- Media Temperature: 400 F
- Horsepower: 300 HP
-
Supplier: Eaton Hydraulics Group
Description: DuraForce HPR Pumps The extreme precision and durability of Eaton DuraForce™ HPR Series heavy-duty open-circuit pumps make them a top candidate for highly efficient vehicle control systems for agriculture, forestry, construction, mining and more. With displacements from 55 cc to
- Maximum Discharge Pressure: 6,100 psi
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These pumps
- Maximum Discharge Flow: 0.6335999999999999 to 9.504 GPM
- Maximum Discharge Pressure: 5,076.3195 to 7,251.885 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: IBT Industrial Solutions
Description: OSCILLATING PUMPS The positive displacement diaphragm and oscillating pump designs are self-priming and utilize reciprocating action to move liquid. Diaphragm pumps will handle thin to viscous liquids with low to high solids content.
- Pump Type: Diaphragm Pumps
- Features: Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features & Benefits The LPV line of Variable Volume, Pressure Compensated Piston Pumps
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps
- Maximum Discharge Flow: 16.790399999999998 to 61.51199999999999 GPM
- Maximum Discharge Pressure: 2,175.5655 to 5,076.3195 psi
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: HAWE North America Inc.
Description: The InLine variable displacement pump type V60N works according to the swash plateprinciple usually driven via the ancillary drive. It is intended for open circuit operationin mobile hydraulics. In optional thrushaft enables direct mounting of additionalvariable displacement
- Maximum Discharge Flow: 42.24 GPM
- Maximum Discharge Pressure: 5,076.3195 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Eaton Hydraulics Group
Description: TVW Variable Eaton developed Hydrokraft TVW Series variable closed-circuit piston pumps for industrial applications such as thrusters, marine cranes and turbine starters. With displacements from 130 cc to 750 cc (7.93 to 45.77 cu in) at operating pressures up to 350 bar (5,076 psi),
- Maximum Discharge Pressure: 5,076 psi
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: explosive mixture present in the environment. PFEA are fixed displacement-twelve-vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide range of hydraulic
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: General Pump
Description: View our full selection of pressure cleaning pumps, ranging from 400 to 7250 psi, with flows from 1 to 50 GPM. Our pumps are known for their long-lasting dependability, and are used in automotive, surface cleaning, household exterior cleaning, pre-painting surface preparation, heavy
- Maximum Discharge Flow: 35 GPM
- Maximum Discharge Pressure: 1,000 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: EXACT Dispensing Systems
Description: A wide range of piston and diaphragm pumps are available for use with fluids from water consistencies up to pastes. Materials include: Adhesives Epoxies Lubricants Mastics Silicones Urethanes Configurations allow use directly from 5 and 55 gallon bulk containers, with tanks (right) or with
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Reciprocating Pumps
- Features: Drum Pumps, Positive Displacement Pumps
-
Supplier: Western Integrated Technologies
Description: F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting
- Maximum Discharge Pressure: 6,000 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
- Features: Positive Displacement Pumps
-
Supplier: CoorsTek
Description: Our specialized medical-grade ceramic pump components provide accurate, reliable, and repeatable performance for piston, centrifugal, syringe, rotary, and several other pumping technologies. CeraPure piston and sleeve sets provide superior dosing, biocompatibility, and useful life for
- Features: Centrifugal Pumps, Positive Displacement Pumps, Syringe Pumps
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: General Pump
Description: View our full selection of pressure cleaning pumps, ranging from 400 to 7250 psi, with flows from 1 to 50 GPM. Our pumps are known for their long-lasting dependability, and are used in automotive, surface cleaning, household exterior cleaning, pre-painting surface preparation, heavy
- Maximum Discharge Flow: 6.6 GPM
- Maximum Discharge Pressure: 5,800 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps, Triplex Pumps
-
Supplier: Eaton Hydraulics Group
Description: Medium Duty Sometimes bigger isn’t better—but having the perfect fit for the application is. Engineers rely on Eaton’s mobile medium-duty closed-circuit hydrostatic piston pumps for exactly that fit in vehicles using mid-range pump/motor hydraulic systems. Rated for operating at
- Maximum Discharge Pressure: 5,500 psi
- Horsepower: 110 HP
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Positive Displacement Pumps - Proportional Electrohydraulic Controls for PVPC Pumps -- PVPC ControlsSupplier: Atos North America
Description: The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls They allow the performance of high dynamics and fine regulations,
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
Find Suppliers by Category Top
Featured Products Top
-
The amount of energy used by a positive displacement pump is proportional to the pump’s differential pressure. The higher the pressure added by the pump, the harder the pump is working. Reciprocating pumps accelerate the mass of fluid in the discharge line with each discharge stroke (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Standard 15, 25, and 37 gallon dampener series are designed to act as shock absorbers for your peristaltic pumps while also serving as small bladder-style surge vessels. Prevent pipe and pump damage as well as costly repairs with these durable buffers against the damaging effects of water hammer and pulsation from any large positive displacement pumps. (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
closing valve, you need a surge suppressor. If the problem stems from uneven flow caused by a positive displacement pump, a pulsation dampener is your answer. Keep Reading (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
. Explore the diverse range of High Vacuum Blowers, including the HV Series and Canned Motor Blowers, both known for their positive displacement technology and oil-free operation. The product range covers a broad flow rate range, accommodating air, neutral gases (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
natural “un-pinched” state, between each roller, the force causes additional fluid to move through the passageway, thus keeping a steady flow through the pump. This is often referred to as a form of positive-displacement pumping. This (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
More Information Top
-
High‐Speed Particle Image Velocimetry Measurements of Turbulent Pipe Flows for Verification of a Fluid‐Dynamic Cavitation Model
Since the detailed understanding of the entire mechanism is rather limited, emphasis will be put on the verification of a fluid‐dynamic cavitation model for reciprocating positive displacement pumps .
-
Detection of Cavitation Phenomena in Reciprocating Pumps using a High‐Speed Camera
Abstract Cavitation in reciprocating positive displacement pumps is still an insufficiently understood problem.
Indicates content that may require registration and/or purchase.