-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP High Temp Silicone Sealant Red is a one component, acetoxy-curing silicone sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive red RTV159 silicone adhesive sealant. Provides a 45 min fixture time. Delivers great performance with tensile strength of 975 psi and peel strength of 60 psi. Minimum to maximum operating temperatures are -60 F to +400 F.
- Use Temperature: -60 to 400 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning red silicone sealant.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon red silicone sealant. Delivers great performance with tensile strength of 400 psi. Minimum to maximum operating temperatures are -60 F to +450 F.
- Use Temperature: -60 to 450 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive red RTV566 silicone sealant with a 24 hr cure time. Delivers great performance with a shear strength of 465 psi and tensile strength of 800 psi.
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 596 is a medium viscosity, one component RTV silicone designed for bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light and ozone. 300 mL Cartridge.
- Tensile Strength (Break): 217 psi
- Elongation: 300 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Silicone Adhesives and Sealants - WHITE LIGHTNING 100% RTV SILICONE HIGH HEAT SEALANT RED -- WL09611Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace gasketing,
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace gasketing,
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 960 RED is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to many substrates Available in clear or red Application SEMICOSIL® 960 RED
- Viscosity: 4,000 cP
- Dielectric Strength: 457.20000000000095 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Features: Conformal / Encapsulating Coating, Electrical Insulation / Dielectric Material, Liquid, Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.47, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N294 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. ELASTOSIL® N294 is available in blue and red color.
- Viscosity: 22,000 cP
- Tensile Strength (Break): 319.0810465858334 psi
- Elongation: 200 %
- Industry: Automotive
-
Supplier: Techsil Limited
Description: FRV1106 is a one-component, ready-to-use fluorosilicone adhesive sealant paste that cures to a tough resilient silicone rubber at room temperature. This specialist adhesive sealant has been designed for use in fuel solvent and chemical environments. It is a fluid resistant grade
- Use Temperature: -60 to 204 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.07, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Techsil Limited
Description: Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self-
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One
- Use Temperature: -60 to 260 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.48, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Allied Electronics, Inc.
Description: Silicone; high temp potting; red;1 gal;2 part; requires SS4155 primer
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 600 HIGH TEMPERATURE RED RTV silicone sealant is a one part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 600 provides a long-lasting flexible seal and excellent
- Tensile Strength (Break): 245 psi
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV 106 SILICONE, ONE-PART, RED, PASTE, HIGH TEMP. / 2.8 fl oz Tube
-
Supplier: DigiKey
Description: ADHESIVE SEALANT SIL RED PASTE
- Features: Encapsulating / Potting
-
Supplier: Ebinger Manufacturing Corp.
Description: SILICONE TYPE RED COLOR FIRE PROTECTION APPLICATION 0 TO 120 DEG F TEMPERATURE RATING TUBE CONTAINER TYPE 10.3 FL OZ CONTAINER CAPACITY
- Use Temperature: 0 to 120 F
- Compound Type: Caulk / Grout
- Features: Grease / Paste, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Tile Bond Red, High Temp RTV Silicone Adhesive Sealant has high initial tack strength silicone that resists temperatures to 600F (315C) intermittent. (Technical Data Sheet will be available soon.) View or download the Tile Bond Red, High Temp RTV Sell
Find Suppliers by Category Top
More Information Top
-
Rutland Red at PlumberSurplus.com
Rutland 76R 10.3 Oz 600 Degree F RTV Silicone Sealant , Red .
-
Rutland - Page 2 at PlumberSurplus.com
Rutland 76R 10.3 Oz 600 Degree F RTV Silicone Sealant , Red .
-
Journal of Spacecraft and Rockets > Theoretical and experimental pressures and forces on a ring baffle under sloshing conditions.
E BOND RUBBER SEALANT RED WING SILICONE RUBBER HRP HONEYCOMB HT-424 ADHESIVE HEXCELL 9HD HONEYCOMB MICARTA 0.063" 5AI-2.5Sn TITANIUM MYLAR, I MIL MAGNOLIA FOAM CRP-20 INSULATION P=4tt/FT2 NYLON EPOXY ADHESIVE FM-1000 HEXCELL POLYURETHANE INSUL.
-
Journal of Spacecraft and Rockets > Effect of liquid nitrogen dilution on LOX IMPACT sensitivity.
E BOND RUBBER SEALANT RED WING SILICONE RUBBER HRP HONEYCOMB HT-424 ADHESIVE HEXCELL 9HD HONEYCOMB MICARTA 0.063" 5AI-2.5Sn TITANIUM MYLAR, I MIL MAGNOLIA FOAM CRP-20 INSULATION P=4tt/FT2 NYLON EPOXY ADHESIVE FM-1000 HEXCELL POLYURETHANE INSUL.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39261/173660389-MIT.pdf?sequence=2
After analyzing the four sealing methods described above, Red Polyseamseal (a silicone sealant ) was chosen because of the ease with which the modules could be assembled and disassembled, as well as the ease of procurement.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39605/28605564-MIT.pdf?sequence=2
The feet were coated with high temperature ( red ) RTV silicone rubber adhesive sealant (General Electric Co., Waterford, NY) to prevent scratching of the air .
-
MG Chemicals - RTV106-85ML - Chemicals - Silicone - Allied Electronics
Specific Gravity 1.07, Red , RTV Silicone Adhesive Sealant .
-
MG Chemicals - RTV60-1P - Chemicals - Silicone - Allied Electronics
Specific Gravity 1.48, Red , RTV Silicone Adhesive Sealant .
-
Small arms mini-fire control system: fiber-optic barrel deflection sensor
We used a high temperature silicone sealant (Thurmalox 2655 Oxide Red ) even though we did not anticipate extreme barrel temperatures during our planned firing sequence.
Indicates content that may require registration and/or purchase.