-
Supplier: Haskel International LLC
Description: Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also
- Maximum Discharge Flow: 11.220779220779226 to 11.968831168831173 GPM
- Discharge Size: 0.375 to 0.5 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Cornell Pump Company
Description: industrial refrigeration marketplace. Our products are engineered to be rugged and dependable and each Cornell pump is backed by an industry-leading three-year warranty. Standard Refrigeration Pump: CB Series REFRIGERANT EMISSION FREE™ SEALING TECHNOLOGY An ultra-reliable system
- Pump Type: Centrifugal Pumps
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Automated and dynamic refrigerant temperature control. Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input. Superior high-ambient cooling performance with guaranteed operation to 126°F.
-
-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL BIOGREEN is a fully inhibited heat transfer fluid formulated from USDA certified glycol (1, 3-propanediol, CASNR 504-63-2) for freeze point depression as well as single fluid heating and cooling applications. Industrial Inhibitors Intercool Biogreen contains industrial corrosion
-
Supplier: ASME Standards and Certification
Description: ASME has been defining piping safety since 1922. ASME B31.5 covers refrigerant, heat transfer components, and secondary coolant piping for temperatures as low as -320°F (-196°C), whether erected on the premises or factory assembled. Users are advised that other piping Code Sections may
-
Supplier: ASME
Description: ASME has been defining piping safety since 1922. ASME B31.5 covers refrigerant, heat transfer components, and secondary coolant piping for temperatures as low as -320°F (-196°C), whether erected on the premises or factory assembled. Users are advised that other piping Code Sections may
-
Supplier: CSA Group
Description: ISO 5149-4:2014 specifies requirements for safety and environmental aspects in relation to operation, maintenance and repair of refrigerating systems and the recovery, reuse and disposal of all types of refrigerant, refrigerant oil, heat transfer fluid, refrigerating system and
-
Supplier: CSA Group
Description: refrigerating systems, extensions or modifications of existing systems, and for used systems being transferred to and operated on another site. It also applies in the case of the conversion of a system for another refrigerant.
-
Supplier: CSA Group
Description: classification and selection criteria applicable to the refrigerating systems and heat pumps. These classification and selection criteria are used in ISO 5149‑2, ISO 5149‑3, and ISO 5149‑4. ISO 5149-1:2014 applies to: a) refrigerating systems, stationary or mobile, of all sizes including heat
-
Supplier: Red Line Synthetic Oil Corporation
Description: Convenient, pre-mixed coolant for motorcycles, ATVs, karts, etc.-pour and go! Blended with purified, deionized water and proper WaterWetter percentage Reduces rust, corrosion and electrolysis, cleans and lubricates water pump seals Compatible with all antifreeze and coolant Satisfies ASTM
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts transfer.
- Inside Diameter: 2 inch
- Outside Diameter: 2.391 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts transfer.
- Inside Diameter: 1 inch
- Outside Diameter: 1.297 inch
- Working Pressure: 35 to 70 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts transfer.
- Inside Diameter: 3 inch
- Outside Diameter: 3.5 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts transfer.
- Inside Diameter: 1 inch
- Outside Diameter: 1.297 inch
- Working Pressure: 35 to 70 psi
- Temperature Range: 150 F
-
Supplier: CSA Group
Description: for testing, commissioning, marking, and documentation. Requirements for secondary heat-transfer circuits are excluded except for any safety devices associated with the refrigerating system. ISO 5149-2:2014 is applicable to new refrigerating systems, extensions or modifications of already
-
Supplier: Chevron Lubricants
Description: Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and heating systems. A foam
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Low / Non-foaming, Synthetic / Semi-synthetic
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Alfa Laval Inc.
Description: to water Economizers for cooling liquid refrigerant and super-heating vapour refrigerant. They can also be used as: Sub-coolers to cool liquid refrigerants using well water Intermediate heat exchangers in the absorption cycle, to preheat the diluted solution or to pre-cool the
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 0 to 522.13572 psi
- Temperature Range: -320.8 to 437 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Mobil Industrial Lubricants
Description: Mobil Zerice S Series oils are premium-quality refrigeration compressor lubricants suitable for use in low-temperature applications, down to -60°C (-76°F). Relative to mineral and other synthetic lubricants, Mobil Zerice S has outstanding solubility with halocarbon refrigerants, helping you
- Kinematic Viscosity (@ 40°C): 46 cSt
- Pour Point: -22 F
- Flash Point: 309.2 F
- Functions: Compressors / Piston Pumps
-
Supplier: Dry Coolers, Inc.
Description: With water bills and sewer charges increasing at a rapid pace with no relief in sight, it's time to consider closing the loop. A low maintenance Omni-Chill packaged water chiller recirculates your water through a refrigerant system to give you inexpensive, reliable heat transfer.
-
Supplier: CANNON Instrument Company
Description: air-cooled unit requires no external refrigeration or heat exchangers and eliminates the need for potentially hazardous refrigerants Solid-state thermoelectric cooling removes temperature gradients to provide significantly enhanced precision and superb temperature uniformity for all five test
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Description: IDCF incorporates the same robust construction and features found in the IDC3, but adds a patented coil/fill technology to maximize heat rejection. The use of the secondary heat transfer media reduces refrigerant charge, energy consumption and coil scale buildup. The IDCF has capacity
- Refrigerant Capacity: 41 to 2,810 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: Caterpillar Oil & Gas
Description: mid-mount, (LH 2 micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Fuel fitting — fuel return connection: straight No. 8, 5/8-18 Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L capacity Oil filler — LH front
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L capacity Oil filler — LH front Oil dipstick — LH mid-mount Oil pump Oil valve sampling — on oil filter
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: JTEKT North America, Inc.
Description: application includes the layout of the belt for auxiliary machines and tension adjustment. It adapts to rough terrains and severe weather conditions, and high-speed rotation performance, superior heat resistance and water resistance are provided. Water pump bearing Used inside the water
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: jbj Techniques Limited
Description: pressure and leak tested. All widely recognized pressure vessel codes available eg. PED, KHK and UL. responsive » small hold-up volume and lower refrigerant charge. standards » comply with standards such as ISO 9001 (quality) and ISO 14001 (environmental). Compared with shell and tube type
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: management solutions for demanding applications. Features of P104S battery pack cold plate High-Efficiency Cooling: Aluminum construction provides rapid heat transfer, keeping the 1P104S battery pack at stable temperatures. Precise Thermal Management: Under 0.5P charge-discharge conditions,
- Device: Liquid Cooler/Cold Plate
-
Description: is controlled at fixed speeds. Examples of equipment which contain motor-compressors are: – tumble dryers (IEC 60335-2-11); – refrigerating appliances, ice-cream appliances and ice-makers (IEC 60335-2-24); – electrical heat pumps, air-conditioners and dehumidifiers (IEC 60335-2-40); –
-
Supplier: UL Standards & Engagement
Description: freezers and ice makers ( IEC 60335-2-24); - air-conditioners, electric heat pumps and dehumidifiers ( IEC 60335-2-40); - commercial dispensing appliances and vending machines ( IEC 60335-2-75); - factory-built assemblies for transferring heat in applications for refrigerating,
-
Supplier: ToneCooling Technology Co., Ltd
Description: transfer. Think of it as a highly efficient heat pipe, flattened into a plate. It rapidly and uniformly spreads heat from a concentrated hot spot across its entire surface through the continuous cycle of a working fluid evaporating and condensing within a vacuum. This results in unparalleled
- Device: Thermo-Electric Cooler, Vapor Cooler
Find Suppliers by Category Top
Featured Products Top
-
Crankcase heaters are used to overcome the problem of migration and condensation of refrigerant in the crankcases of compressors used in air conditioning and heat pump systems. They are designed to keep the crankcase oil at a temperature higher than the coldest part of the system to prevent (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
THE THEORY AND PRACTICE OF FREEZE‐DRYING
A condenser left to defrost naturally, with the refrigerator or refrigerant transfer pump switched off, may take several hours to lose all of its burden of ice.
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
Production area lighting Glycol pumps Glycol reboilers Glycol transfer pump Refrigeration compressor Deareator vacuum pumps Water injection booster pumps Deareator chem. injection pumps Sea drain sump pumps Water inj. chem. injection pumps Reclaim oil pumps Treated water pumps Oil transfer pumps Electric…
Indicates content that may require registration and/or purchase.