-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, 1.25 GBPS DUAL, FULL-DUPLEX OR QUAD, SIMPLEX LVDS REPEATER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: Local and Metropolitan Area Networks Demand Priority Access Method, Physical Layer and Repeater Specifications: Full-Duplex Operation
-
Supplier: Richardson RFPD
Description: CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location,
- RX (Low): 1,805 to 1,880 MHz
- TX (High): 1,710 to 1,785 MHz
- Insertion Loss: 2.6 dB
- Device Type: Duplexer
-
-
Supplier: Holzberg Communications, Inc.
Description: Features Programmable RF Power 0-40 Watts 16 Channels - 12.5/25 kHz Channel Spacing Built-in 10A Power Supply 13.8 V Output, perfect for powering peripherals Dual Cooling Fans - Programmable TX-only or continuous operation Front-Panel Speaker External Speaker Out - 10W output, 8 Ohm load - Great
-
Supplier: S.I. Tech, Inc.
Description: Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order No Regeneration Powered by S.I.Tech #2164 Power Supply Multimode or single mode option Status indicators Single fiber option Convert multimode to single mode S.I.Tech 2092 is designed to be used as a repeater on fiber
- Primary Port Maximum Cable Distance: 10,000 m
- Features: Full Duplex, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Description: Standard withdrawn 14 January 2001. Optional MAC capabilities are defined to allow direct link connection between two end nodes with provision for both half-duplex and full-duplex operation; burst-mode packet transmission from an end node to a repeater where the end node may send one or more
-
Supplier: L-com, Inc.
Description: -NEW- Icron's USB 2.0 Ranger® 2324 extender product extends high-speed USB 2.0 connections up to 500m using multimode fiber. The Ranger 2324 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2324 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: -NEW- Icron's USB 2.0 Ranger® 2344 extender product extends high-speed USB 2.0 connections up to 10km using singlemode fiber. The Ranger 2344 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2344 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: Icron's USB Ranger® 2244 offers a unique long distance solution for extending USB 2.0 connections at up to 480 Mbps up to 10km over Singlemode Fiber. The 2244 provides 4 USB 2.0 ports at the REX unit. A standard Duplex LC interface is used for both LEX & REX units. This robust USB fiber extender is
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: Allied Electronics, Inc.
Description: The general purpose meter displays engineering units with one 4-20 mA or 0-10 VDC transmitter input channel and is offered in three configurations with optional 2 or 4 relays, 4 or 8 set points and an isolated 4-20 mA repeater. Each relay can be configured on a single set point or latched on
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lites B165-101 RS232 Serial over Cat5 Extender Kit is a low cost solution that provides remote access and control of any RS232 protocol device. The B165-101 extends control of a serial device to over 1,000 meters ( 3280ft ). Supports full-duplex, 3 pin, data communication (signal ground,
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Renesas Electronics Corporation
Description: system, individual (apartments for example) utility meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required to network all the meters. Data for all meters is then read out from the concentrator via a single
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Dataforth Corporation
Description: for RS-485. Repeaters are required to extend communications bus lengths or to allow more than 32 RS-485 devices to be connected to a communications bus. A repeater simply reamplifies, or boosts, existing RS-485 signals transmitted over long distances.
- Operating Temperature: -13 to 158 F
- Transmission Rate: 115.2 kbps
- User Interface: Computer Programmable
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Package Type: MSOP, SOIC
-
IC Interfaces - 5V, Half Duplex, 250kbps Slew Rate Limited, RS-485/RS-422 Transceiver -- ISL81483IPZSupplier: Renesas Electronics Corporation
Description: system, individual (apartments for example) utility meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required to network all the meters. Data for all meters is then read out from the concentrator via a single
- Data Rate: 250 kbps
- Features: Other, Thermal Shutdown
- Package Type: PDIP, SOIC
- Technology: RS422, RS485
-
IC Interfaces - ±15kV HBM ESD, 3.3V, Full-duplex, 250kbps RS-485/RS-422 Transceiver -- ISL83071EIBZASupplier: Renesas Electronics Corporation
Description: network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS422, RS485
-
Supplier: L-com, Inc.
Description: The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB 3.0 Spectra 3022 which supports USB 3.0 5Gbps throughputs up to 100 meters over OM3 (50/125) multimode fiber optic
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
- Network Media: Fiber Optic
-
Supplier: Thinklogical
Description: Effortless Extension of High Speed USB 2.0 Peripherals with Thinklogical’s USB 2.0 Fiber Optic Extender Thinklogical’s UBS 2.0 Fiber Optic Extender enables users to connect and extend high performance, hi-speed USB peripherals up to 1000 meters over standard duplex multimode fiber. Full support for
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters (984 feet) at 50Mbps over two existing voice grade copper wires. A simple single switch allows for a choice
- Number of Ports: 10 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions at temperatures
- Data Rate: 0.001 to 0.05 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an
- Data Rate: 0.8 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Patton Electronics Co.
Description: The CopperLink Model 2172 Ultra-High-Speed Ethernet Extender leverages existing copper infrastructure to deliver high-speed Ethernet extension. Providing data rates up to 50 Mbps in each direction for an aggregated full-duplex speed of 100 Mbps, the Model 2172 is the perfect solution for delivering
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178HSEE is a high speed 100/1000Mbps Downstream / Upstream, over Ethernet extension. The DCE 2178HSEE is designed based on two core networking technology, Ethernet and the latest Very-high-data-rate Digital Subscriber Line. Our technology offers absolutely fastest data
- Number of Ports: 2 #
- Data Rate: 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: The Enable-IT™ 865PTZ PoE and Ethernet Extender Kit is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE+. The 865PTZ enables the simple installation of a high
- Number of Ports: 4 #
- Data Rate: 0.03 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: The Enable-IT™ 864 4-Port Mini Ethernet Extender DSLAM We took the standard Enable-IT 860 kit and build an unmanaged (4) four port Mini DSLAM that still delivers the highest throughput Ethernet Extender solution on the planet, bar none. This DSLAM is ideal for deploying reliable and easy to install
- Number of Ports: 4 #
- Data Rate: 0.03 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: The Enable-IT™ 865PTZQ Axis Q Series PoE IP Camera Extender is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE+. The 865PTZQ enables the simple installation of a
- Number of Ports: 4 #
- Data Rate: 0.03 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: The Enable-IT™ 870 Gigabit PoE CPE is a 2-pair self powered solution that delivers Gigabit Ethernet data and PoE+ power up to 5,000ft. This Full duplex capability enables many Multi-Media services such as IPTV, VOD (Video on Demand), Voice over IP, and Video cameras - triple play support for any
- Number of Ports: 4 #
- Data Rate: 0.26 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: describe the use of Repeaters which are defined for operational speeds up to 1000 Mb/s. Local Area Network (LAN) operation is supported at all speeds.
-
Description: MAU types 1BASE5 at 1 Mb/s; Attachment Unit Interface (AUI) and MAU types 10BASE5, 10BASE2, FOIRL (fiber optic inter-repeater link), 10BROAD36, 10BASE-T, 10BASE-FL, 10BASE-FB, and 10BASE-FP at 10 Mb/s; Media Independent Interface (MII) and PHY types 100BASE-T4, 100BASE-TX, 100BASE-FX, and
-
Supplier: ProSoft Technology, Inc.
Description: into Ethernet packets, then sending them to the host client via the established socket interface. Supports up to 1000 addressed devices with 2000 radios and 78 repeaters per network 64 user-selectable data channels for multiple network operation Full-Duplex asynchronous communication rates to
- Data Rate: 0.00025 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
- Network Media: Wireless
-
Description: describe the use of Repeaters which are defined for operational speeds up to 1000 Mb/s. Local Area Network (LAN) operation is supported at all speeds. Other specified capabilities include: various PHY types for access networks, PHYs suitable for metropolitan area network applications, and the
-
Supplier: S.I. Tech, Inc.
Description: The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Description: shared access networks describe the use of Repeaters that are defined for operational speeds up to 1000 Mb/s. Local Area Network (LAN) operation is supported at all speeds. Other specified capabilities include various PHY types for access networks, PHYs suitable for metropolitan area network
-
Supplier: ValueTronics International, Inc.
Description: equipment. Additional Features: Comprehensive testing facilities for AM/FM/ØM transceivers to 1000 MHz Full duplex facility test radio telephones and cross-band repeaters Sensitive receiver for off-air transmitter monitoring with option 001 Sequential and revertive tones, DTMF and DCS
Find Suppliers by Category Top
More Information Top
-
CDMA Radio with Repeaters
^^ But not too wide, limited by the selectivity characteristics of the repeater duplexers .
-
Novel repeater with automatic gain-control for indoor area
The repeater comprises duplexers , variable gain amplifiers, a receiver, a gain controller, and a built-in antenna directed at the mobile station (MS).
-
Bistatic Radar: Principles and Practice
Radar TRANSMITTER RECEIVER DUPLEXER Aircraft REPEATER .
-
Four tubing Duplexer using band pass and reject
Keywords- band pass duplexer , repeater , .
-
Narrow band FM RF repeater for mobile radio communications
A high performance duplexer is necessary for repeater operation with such small frequency difference between receive and transmit frequencies.
-
Communication Satellite Systems Technology > A Multiple-Access World-Wide Satellite Communication System for Aircraft Terminals
Repeater Design A block diagram of the quasi-linear uhf-to-vhf repeater for the minimum system is shown in Fig. 7* The vhf-uhf receiving- transmitting antenna is coupled to the repeater by a dual- cavity duplexer .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA429285&Location=U2&doc=GetTRDoc.pdf
• A duplexer 1 dB loss; total decibel loss at repeater equates to approximately 3.05 dB loss.
-
The use of constant modulus normalization for digital echo cancellation within RF repeaters
For convenience, not all of the components found typically in a repeater are included in the block diagram, such as image rejection and duplexer filters.
Indicates content that may require registration and/or purchase.