-
Supplier: Reid Supply
Description: Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-00
- End Force (depressed): 0.5 lbs
- Thread Size: #10-32
- Features: Other
- Plunger Type: Retractable, Spring Plunger
-
Supplier: Reelcraft Industries, Inc.
Description: Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip ring. Quality Finish
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Type Of Reel: Cable Reel
- Assembly: Hose / Cable Included
-
Supplier: Te-Co, Inc.
Description: Product Information Fully retractable plunger Chamfered plunger for easy alignment Easy withdrawing and re-engagement *Black Oxide Finish
- Thread Size: 1/4-20
- Plunger Type: L Handle Plunger, Retractable, Thread Locking Element
-
-
Supplier: Te-Co, Inc.
Description: Product Information Fully retractable plunger Chamfered plunger for easy alignment Easy withdrawing and re-engagement *Black Oxide Finish
- Thread Size: 3/8-16
- Plunger Type: L Handle Plunger, Retractable, Thread Locking Element
-
Supplier: Newark, An Avnet Company
Description: BANANA PLUG, 4MM STACKABLE RETRACTABLE SHROUDED, SPRING CLAMP, RED
-
Supplier: Te-Co, Inc.
Description: Product Information Fully retractable plunger Chamfered plunger for easy alignment Easy withdrawing and re-engagement *Black Oxide Finish
- Thread Size: 1/2-13
- Plunger Type: L Handle Plunger, Retractable, Thread Locking Element
-
Supplier: Te-Co, Inc.
Description: Product Information Designed for applications where space is limited Fully retractable plunger Chamfered plunger for easy alignment Zinc Plated Clear Chromate finish *No thread relief in 1/4-20 thread size
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger, Retractable, Thread Locking Element
-
Supplier: C & C Lift Truck, Inc.
Description: ladder to suit most any warehouse or factory need. Ladders from 2-4 steps feature 4 - 2" retracting spring-loaded casters and steel reinforced rubber tipped feet. Ladders 5-12 step feature SAF-T-Lock. Meets OSHA and ANSI standards. FOB Shipping Point. LOCKING SYSTEMS Spring
- Height: 3.6666666666666665 ft
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel
- Maximum Pressure: 500 psi
- Hose / Cable Length: 75 ft
- Flange Diameter: 24.5 inch
- Hose / Cable Outside Diameter: 1.188 inch
-
Supplier: Raymond Handling Consultants, L.C.
Description: 50° SAF-T ANGLE LADDERS
- Height: 2.5 ft
- Ladder Type: Rolling Ladder
-
Supplier: Raymond Handling Consultants, L.C.
Description: 50° SAF-T ANGLE LADDERS
- Height: 3.6666666666666665 ft
- Ladder Type: Rolling Ladder
-
Supplier: Jergens, Inc.
Description: Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy
- End Force (depressed): 5 lbs
- Features: Other
- Plunger Type: Pull Ring Plunger, Retractable
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Newark, An Avnet Company
Description: RETRACTABLE SENSOR CABLE COLOR CODED SPRING COILED 2FT LONG K TYPE THERMOCOUPLE
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for easy
- Thread Size: 1/2-13, 3/8-24, 5/8-11
- Plunger Type: Knob Handle Plunger, Retractable
- Ball / Plunger: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Extremely compact spring-loaded plunger that stays extended by spring force except when manually held in retracted position (non-locking). Handy pull ring allows quick actuation, yet folds out of the way when not in use. Available in steel or stainless steel. Made in USA.
- Thread Size: 1/2-13, 1/4-20, 3/8-16, 5/8-11
- Plunger Type: Pull Ring Plunger, Retractable
- Ball / Plunger: Steel
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9388 Retractable Shrouded Banana plug is constructed with a three-piece housing of molded nylon with a wire collet for strain relief, both a plated banana plug with a brass frame and beryllium copper contact spring, an insulated banana tip, and a wire exit hole diameter of 0.180”.
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Vlier
Description: Locking T-handle retractable plungers in steel can be easily grasped on account of their design, allowing for easy withdrawal and engagement. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features T-Handle design Hand-retractable non-locking
- Stroke: 1.14 inch
- End Force (depressed): 2.5 lbs
- Thread Size: 1/4-20
- Plunger Type: Locking Plunger, Retractable, T Handle Plunger
-
Supplier: Mueller Electric Company
Description: Retractable Banana Plug, Spring Loaded Shroud. 20 Amps. Connects to 18-22 AWG wire
- Contact Size (AWG): 18 to 22 AWG
- Voltage Rating: 1,000 volts
- Current Rating: 20 amps
- Gender: Male / Plug
-
Supplier: Mueller Electric Company
Description: Banana plugs fit all standard 4mm banana jacks. Spring loaded, clear retractable banana sheath provides electrical protection when cable is not mounted and slides out of the way when pressed into a non-insulated Jack. Built in Jack will accept any non-shrouded or retractable 4mm
- Cable Length: 1 to 5 ft
- Gender: Male-Male
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA Retractable Sensor Cable is color coded and spring coiled, for use with thermocouples, RTDs and thermistors. To achieve a superior jacket construction, OMEGA has employed the latest in jacketing material: TPE (thermoplastic elastomer), a unique family of thermoplastics which
- Features: Cable Assembly
-
Supplier: EMKA Incorporated
Description: The spring-loaded locking hook is equipped with a “door-slam” effect. Thereby door can also be closed when locked. Hinged pattern handle polyamide gF black, compensator and lock catch zinc die zinc pl., round cylinder zinc die with stainless steel cap and dust cap, springs stainless
- Features: Key Lock, Mounting Holes / Slots, Other, Recessed
- Operation: Paddle
- Materials: Plastic, Stainless Steel, Zinc
- Latch Types: Slam Latch
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely fastened to the
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Type Of Reel: Cable Reel
- Assembly: Hose / Cable Included
-
Supplier: Larson Manufacturing Co.
Description: provides controlled retraction Low-maintenance screen is protected by cassette Powder-coated finish is attractive and durable Easy, custom sizing fits most windows Screen disappears when not in use Rust-proof spring ensures long-lasting operation Five year warranty on all mechanical parts
- Application: Residential
-
Supplier: Imao-Fixtureworks
Description: These fasteners provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. The retractable pin feature allows the fastener to safely slide off from the base without interference, making them ideal for slide and door applications. They are
-
Supplier: Mueller Electric Company
Description: Retractable, Stackable Banana Plug, Spring Loaded Clear Shroud, Solder Connection for 14-18 AWG wire. The “@” in the model number indicates color. Available colors are: -0 Black, -2 Red, -4 Yellow, -5 Green, -6 Blue, -8 Gray, -9 White
- Contact Size (AWG): 14 to 18 AWG
- Voltage Rating: 1,000 volts
- Current Rating: 20 amps
- Gender: Male / Plug
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Automatic blade retraction saves time by eliminating manual rewind Rust-resistant coating prolongs blade life Metal case for heavy-duty use Blade-lock securely holds blade in position Spring coaded caribiner attachment for easy transportation
- Applications & Special Features: Construction / Building Site
- Units: Inch / English
- Rule / Length Gauge Type: Tape Measure
-
Supplier: Imao-Fixtureworks
Description: These heavy-duty ball-locking pins provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. They provide excellent strength with clamping forces up to 450 lbs. The retractable pin feature allows the clamping fastener to safely slide off
- Diameter / Size: 1.3779535 to 1.968505 inch
- Pin Type: Clamping Pin
- Design Units: Metric
- Features: Search All Locating and Fixturing Pins
-
Supplier: Airflow Systems, Inc.
Description: hose when not in use; offers easy accessibility when needed. Model Shown: Model VES4-Reel Spring Retractable Hose Reel with hose guide, 1/2 HP motor in wall-mount configuration, and optional Oval Tailpipe Connector with Toggle Clamp. Model No. Product Description VES3-Reel Wall-mounted
- Collector Type: Wall or Column
-
Supplier: Southland Equipment Service
Description: sereis 80000 reels have a containerized spring assembly for safe and easy handling and two sealed ball bearings for smooth rotation of the main shaft. Both series incorporate a dual pedestal base and guide arm design that is structurally reinforced. Guide arm is field adjustable for wall,
- Maximum Pressure: 250 psi
- Hose / Cable Length: 75 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 75 ft
-
Supplier: C & C Lift Truck, Inc.
Description: sereis 80000 reels have a containerized spring assembly for safe and easy handling and two sealed ball bearings for smooth rotation of the main shaft. Both series incorporate a dual pedestal base and guide arm design that is structurally reinforced. Guide arm is field adjustable for wall,
- Maximum Pressure: 1,500 psi
- Hose / Cable Length: 75 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: Tripp Lite by Eaton
Description: or pocket and extends up to 4ft in length and gracefully retracts into a small reel. RJ45 male to male connectors. Features Automatic spring retractable cord Great alternative to carrying loose network cables Ethernet 802.3 compliant
- Cable Length: 4 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: Sugatsune America, Inc.
Description: Hook is spring loaded to retract and soft close
Find Suppliers by Category Top
Featured Products Top
-
heavier cabinet doors, while engineered plastic quick-release hinges provide a lightweight, non-conductive, and corrosion-resistant alternative with dual hinge points for added stability. Spring-loaded retractable pin designs lock into the retracted position for (read more)
Browse Hinges (industrial) Datasheets for Southco -
RETRACTABLE QUARTER-TURN BALL-LOCK FASTENERS QCWEA RETRACTABLE FASTENERS NOW AVAILABLE IMAO (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
QCWEA RETRACTABLE FASTENERS now available IMAO Fixtureworks expands its One-Touch Fastener line to include a new Retractable type of fastener. The QCWEA retractable knob (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal stress on (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty reel designed for longer lengths. Choose gear (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
Coiling Technologies, Inc. is thrilled to share that we have been selected to supply springs for the valve repair in the Hoover Dam Rehabilitation project, in collaboration with Unico Mechanical Corporation. The rehabilitation of Hoover Dam is crucial as it not only to boosts operational (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Ford CEO, Jim Farley, specifically aimed to highlight the unique suspension layout of the Mustang GTD, and Coiling Technologies is proud to have its springs on display. The Mustang GTD achieved significant recognition for its performance, setting a lap record for American cars at the Nürburgring at that time. (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies is known for our large spring manufacturing capabilities; however, we also produce small springs as well. For example, this small torsion spring is a critical component in a flight control system for a missile application. The spring is produced out of MP35N alloy. It (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Springs can be defined as an elastic body which deflects under load and later has the ability to recover to its original position. There are various types of springs such as custom, (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc.
More Information Top
-
ZCP2004SMST629
MECHANICAL AND THERMAL PROPERTIES OF SUPERELASTIC RETRACTION SPRINGS AND AN ALGORITHM TO DEFINE THE PLATEAU-PHASE Lorenz Brauchli, Andrea Wichelhaus 1 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92154/897117296-MIT.pdf?sequence=2
Over this time interval, the mechanism is considered to be accelerating due to the retracting spring force within a static reference frame.
-
Characterization of stiction effects of an electrostatic micro positioner for probe storage
Device description and actuation principles The μWalker device is composed of the following main parts (see Fig. 1(a)): two U-shaped legs, a large thin plate which can be attracted towards the surface, eight retraction springs and four short connection springs …
-
A new gasoline injector with exhaust gas recirculation
The upper armature controls the recycled exhaust gases by the up- retracting spring while the down-armature which is integrated with the needle controls its opening and closing by the down-retracting spring.
Indicates content that may require registration and/or purchase.