Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Energy Industries, Inc.
Description: The Navio matching network delivers quick, accurate, and repeatable impedance across many applications. Plug-and-play installation with Advanced Energy’s RF power supplies for thin film applications Efficient and stable power delivery Compact and air-cooled (standard
- Frequency Range: 13.56 to 60 MHz
- Rated Power Range: 1,000.0000000000001 to 5,000.000000000001 watts
- Modes of Operation: Automatic
- Cooling: Forced Air
-
Supplier: Advanced Energy Industries, Inc.
Description: The Navigator ll matching network’s advanced digital technology speeds tuning and match response time. Leading RF plasma methodology and control Advanced pulsing control with tune-while-pulsing capability Unprecedented insights into plasma with the integrated Z’Scan II The
- Frequency Range: 13.56 to 60 MHz
- Rated Power Range: 1,000.0000000000001 to 30,000 watts
- Modes of Operation: Automatic
- Cooling: Forced Air
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Z7550R-FMSF+ is a coaxial 50/75W resistive matching pad covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance
- Frequency Range: 2,500 MHz
- Rated Power Range: 0.25 watts
- VSWR: 1.2 :1
- Operating Temperature: -40 to 85 C
-
-
Supplier: ValueTronics International, Inc.
Description: 50Ω50 µH configuration. Line Impedance Stabilization Networks (LISN) are specialized low pass filter networks used to measure common mode conducted emissions from power lines. The impedance versus frequency of an LISN must match the requirements of the test specification
- Frequency Range: 100 MHz
- Output Current Rating: 25 amps
-
Supplier: AVX Corporation
Description: RF/Communication Industrial Scientific Precision resistor networks are a core technology that provide our customers with a unique solution to complex circuit protection, voltage regulation, instrument matching, RF impedance, and circuit miniaturization needs. Our
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: characterization of active and passive RF components Fast embedding/de-embedding for impedance matching using virtual networks Mixed-mode S-parameters for balanced DUT characterization Redefined S-parameters for flexible test setup configuration Extensive analysis
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: ValueTronics International, Inc.
Description: The E5063A is a 18 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and
- Frequency Range: 18,000,000 kHz
- Impedance: 50 Ohms
-
Supplier: Richardson RFPD
Description: The MAAL-011204 is a high dynamic range, single stage MMIC LNA. With external matching networks it exhibits excellent low noise performance, low input impedance and high gain characteristics suitable for 1.5T and 3.0T applications. This low noise amplifier has an integrated
- Frequency Range: 63.37 to 128.24 MHz
- Maximum Gain: 27 dB
- Output Power( P1dB): 11.5 dBm
- Noise Figure: 0.6 dB
-
Supplier: ValueTronics International, Inc.
Description: influence of base unit on measurement accuracy Connection to: R&S®NRP base unit Personal computer, laptop Rohde & Schwarz spectrum/network analyzers (model-dependent) Rohde & Schwarz signal generators (model-dependent) Excellent impedance matching Capable of automatic internal
- Frequency Range: 18,000 MHz
-
Supplier: Richardson RFPD
Description: achieved by employing advanced broadband RF matching networks and combining techniques, EMI/RFI filters, machined housings and qualified components. Empower RF’s ISO9001 Quality Assurance Program assures consistent performance and the highest reliability. Solid-state
-
Supplier: Infineon Technologies AG
Description: topology for an optimum flexibility in RF front-end designs. The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: the same RFFE command enabling SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF Front-End designs. The BGSA142MN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: e-peas SA
Description: Evaluation board (79 x 46 mm) includes the AEM30940 QFN28, its 7 passive components and jumpers to easily configure the AEM. Matching network with RF rectifier are provided to directly handle the RF signal from an antenna. Jumpers are used to define the MPPT ratio
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Z7550-BMBF+ is a coaxial 50/75W matching transformer covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match- ing antenna systems and more. This model is ideal for
- Operating Frequency Range: 3,000,000,000 Hz
- Power Rating: 2 watts
- Operating Temperature: -40 to 85 C
- Insertion Loss: 0.5 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Z7550-NFNF+ is a coaxial 50/75Ω matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match- ing antenna systems and more. This model is ideal for
- Operating Frequency Range: 2,500,000,000 Hz
- Power Rating: 2 watts
- Operating Temperature: -40 to 85 C
- Insertion Loss: 0.5 dB
-
Supplier: Infineon Technologies AG
Description: the same RFFE command enabling SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF front-end designs. The BGSA142M2N12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Skyworks Solutions, Inc.
Description: band, and extended applications for the 1787 MHz to 1792 MHz band. The SKY66104-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ω inputs and outputs, and digital controls compatible with 1.4 V to 3 V CMOS levels. An external Output Matching Network (OMN)
- Output Power( P1dB): 25 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.5 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in
-
Supplier: Richardson RFPD
Description: applications. The dual-channel receiver integrates two independent LNAs with bypass function and a high power switch. The PE53231 can be utilized across the 3.45 GHz-4.2 GHz frequency range with internal impedance matching networks. This receiver utilizes pSemi's UltraCMOS SOI
- Device Type: Front End
- Package Type: LGA
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 Ω
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 Ω
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 Ω
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65017 is a general purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching
- Frequency Range: 100 to 6,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Noise Figure: 4.5 dB
-
Supplier: Richardson RFPD
Description: Bypass, Coupling, Tuning, Feedback, Impedance Matching and DC Blocking. Typical circuit applications: Microwave/RF/IF Amplifiers, Mixers, Oscillators, Low Noise Amplifiers, Filter Networks, Timing Circuits and Delay Lines.
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 150 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Skyworks Solutions, Inc.
Description: simultaneous WLAN and Bluetooth® signal receive mode. The RFX8422S architecture integrates a high-efficiency high-linearity PA, a directional coupler and output power detector, impedance matching networks, harmonic filters, a LNA with Bypass and an SP3T antenna switch all in a
- Frequency Range: 2,400 to 2,500 MHz
- Applications: Mobile / Wireless Systems
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Triad Magnetics
Description: Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat
- Insertion Loss: 1 dB
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer, Switch Mode Transformer, Telecom / LAN Transformer
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: PTB Sales, Inc.
Description: Notice the interface difference between the MKS ENI OEM-12A and the OEM-12B power supplies. MKS ENI Matchwork Impedance Matching Networks provide tuning from 40W to 10kW and 2MHz to 40.68Mhz. The OEM-50 models we have are: OEM-50M2 (25 pin), OEM-50N11601 (15 pin), OEM-50-01M6
-
Supplier: Coilcraft, Inc.
Description: The 0201HT is the industry’s lowest profile 0201-sized (metric 0603) chip inductor with a maximum height of just 0.28 mm. It has significantly higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell
- Inductance Range: 0.0012000000000000001 microH
- DCR: 0.08 ohms
- SRF: 22,000 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Advanced Energy Industries, Inc.
Description: Compatible with Advanced Energy’s LMII 10K matching network allowing higher voltage operation
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: ValueTronics International, Inc.
Description: low SWR match at input and output. The SWR characteristic is controlled with careful design of the element as well as the transition from RF connector to the element’s planar geometry. When an attenuator is inserted into a test network, the interaction of its SWR and the network
- Features: Other
-
Supplier: Copper Mountain Technologies
Description: ACM2708 is an automatic calibration module that can be used with CMT Vector Network Analyzers operating in frequency range up to 8 GHz. The ACM 2708 is a 75 Ohm calibration module for use with native 75 Ohm VNAs (SC7540) while also covering automatic calibration for 50 Ohm VNAs with the use
- DC Voltage Range: 10 volts
- Frequency Range: 20,000 to 8,000,000,000 Hz
- Operating Temperature: 41 to 104 F
- Software: Application Software Included
-
Supplier: Teledyne LeCroy
Description: controlled impedance PCBs is growing rapidly. Additionally, cables and connectors must meet high frequency design specifications and controlled impedance specifications. The T3SP-series helps you to measure wave impedances of PCBs, cables, and connectors very accurate and
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: controlled impedance PCBs is growing rapidly. Additionally, cables and connectors must meet high frequency design specifications and controlled impedance specifications. The T3SP-series helps you to measure wave impedances of PCBs, cables, and connectors very accurate and
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
Featured Products Top
-
Impedance and aperture tuners allow RF and antenna engineers to support numerous frequency bands with a single antenna. This is accomplished through software-controlled chips which configure the antenna to operate in multiple bands or modes of operation. Remcom’s (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
to how we approach matching network design, assisting engineers with the challenges of modern RF device design. In the discussion, Justin Newton walks through the matching networks workflow steps, including: Characterizing the DILA antenna (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
-hungry devices Better VSWR performance: Offers improved impedance matching across frequency ranges Enhanced durability: Less susceptible to damage from excessive input power Ideal applications: Production testing, power (read more)
Browse RF Generators Datasheets for Uni-Trend US -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
VSWR ensures optimal impedance matching between the rotary joint and connected RF components (such as antennas, transmitters, and receivers), preventing signal distortion that could compromise system performance. The ultra-low insertion loss, meanwhile, ensures that the majority of the transmitted (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
single-channel WR187/G waveguide design maintains impedance matching throughout rotation, preserving signal quality. Technical Specifications Parameter Specification (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
AVX Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling (read more)
Browse Inductors, Coils, and Chokes Datasheets for Richardson RFPD -
Range: -40°C to +85°C ensures reliability under harsh conditions Comprehensive Design Resources: Includes recommended matching networks, layout (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Eteily Technologies provides a wide selection of RF coaxial cables that are designed for reliable, low-loss signal transmission in telecom, industrial, IoT, and wireless communication systems. The portfolio comprises RG series, HLF low-loss cables, and compact thin (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
. RF Communication Systems: High-power transmitters, satellite terminals, and military communication networks (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
More Information Top
-
RF Circuit Design 2nd Edition Complete Document
Both the LO and RF impedance matching networks are connected from 50 to the gates of MOSFETs.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45237/309296197-MIT.pdf?sequence=2
Additional measurements for losses in the RF impedance matching network will also be .
-
Impedance model of helical resonator discharge
In contrast to the usual configuration of a helical resonator system which does not use any RF impedance matching network , an impedance matching network is employed to locate the RF tap at any position along the helical coil.
-
Instrumentation and Controls Division biennial progress report, September 1, 1978-September 1, 1980
RF Impedance Matching Network R. E. Wintenberg and 0.
-
Plasma uniformity of inductively coupled plasma reactor with helical heating coil
Overlooking this potential advan- tage, previous HR plasma sources did not use any RF impedance matching networks because the source were operated in a reso- nance mode [10]–[12].
-
A compact, RF-driven, pulsed ion source for intense neutron generation
The required rf impedance matching network has been successfullyminiaturized to - 5 cm diameter and tested.
-
Characterization of water vapor plasma‐modified polyimide
electrode; (B ) rf-poweredelectrode; ( C ) capacitance ma- nometer; (D) vapor inlet; (E) rf impedence matching network ; (F) rf generator; ( G )pumping port.
-
Laser mixer for microwave fiber optics
Several 1 km fiber optic links, without laser diode RF impedance matching networks , have been constructed employing various commercially available lasers to evaluate the effective down-conversion and up-conversion links.
-
Process control using new approaches in plasma diagnostics
As shown in figure 1, the sensor which contains current and voltage transducers is placed between the RF impedance matching network and the powered electrode.
-
Development of Advanced Deposition Technology for Microcrystalline Si Based Solar Cells and Modules: Final Technical Report, 1 May 2002-31 July 2004
We solved the problem by building, in-house, a manual RF impedance matching network of excellent stability.
Indicates content that may require registration and/or purchase.