-
Supplier: Allied Electronics, Inc.
Description: MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM
-
Supplier: Groschopp, Inc.
Description: Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
- Other DC Voltage: 115 VDC
- Other Output Power: 0.0843 HP
- Continuous Current: 1.44 amps
- Continuous Torque: 66 In-lbs
-
Supplier: Bodine Electric Company
Description: 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life.
- Other DC Voltage: 90 to 130 VDC
- Other Output Power: 0.125 to 0.25 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 380 In-lbs
-
-
Supplier: ElectroCraft
Description: ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance
- Other DC Voltage: 48 VDC
- Continuous Torque: 960.1769911504424 In-lbs
- Gearbox Ratio: 32 : 1
- Shaft Size: 0.667716896 inch
-
Supplier: Bodine Electric Company
Description: 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life.
- Other DC Voltage: 130 VDC
- Other Output Power: 0.25 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 375 In-lbs
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is
- Gearbox Ratio: 18 to 58 : 1
- Shaft Size: 0.625 inch
- Motor Shape: Cylindrical Body
- Features: DC Motor, Geared, Integral Clutch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient; good heat exchange performance, fast heat
- Gearbox Ratio: 12.5 to 50 : 1
- Operating Temperature: -20 to 40 F
- Commutation: Brush
- Motor Shape: Cylindrical Body
-
Supplier: Yuyao Baida Electric CO., LTD.
Description: Typical Applications Household Appliance Cordless Power Tool We can design and produce according to customer demand.
- Diameter / Width: 2.9921276 inch
- Motor Shape: Cylindrical Body
- Features: DC Motor, Geared
- Units: Metric
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is
- Gear Ratio: 20 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
- Shaft Alignment: Right Angle
-
Supplier: 3X Motion Technologies Co., Ltd
Description: This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor is used in various rotary motion occasions. It is a revolutionary
- Other Output Power: 400 HP
- Continuous Current: 2.7 to 8.1 amps
- Continuous Torque: 1.27 In-lbs
- Rotor Inertia: 0.21 oz-in-sec²
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-10RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start
- Torque Range: 0.0737463126843658 to 0.811209439528024 Ft-lbs
- Rated Free Speed: 1,700 rpm
- Size: 1/4"
- Power: Electric
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.151444903494019 HP
- Continuous Current: 12 to 13.8 amps
- Gearbox Ratio: 6 to 30 : 1
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from
- Other DC Voltage: 36 VDC
- Continuous Current: 14.9 amps
- Continuous Torque: 438 In-lbs
- Shaft Speed: 46 rpm
-
Supplier: Western Analytical Products
Description: manual and bulkhead mountable manual configurations. Bulkhead mounting specifications are included and are also available. The bulkhead mountable manual configuration can also be mounted on our M-615-1 Valve Bracket. DC gear motor actuated versions are also available. The bulkhead
- Valve Type: Injection Valves
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Case hardened spiral
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 7.99999999999998 to 19.000000000000018 arcmin
-
Supplier: nVenia LLC
Description: containers used within the previously mentioned industries. The 708HBD-32 derives its compact design, clean operation and other unique features from a revolutionary motorized pulley drive system. Highly compact, brushless DC motors (pulleys) eliminate the need for separate drive
- Rate: 60 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Box / Carton
- Goods: Bulk / OEM Packaging
-
Supplier: Venture Mfg. Co.
Description: This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will fit into one of yours Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime
- Continuous Current: 5 to 30 amps
- Continuous Torque: 1,000 In-lbs
- Gearbox Ratio: 182 : 1
- Shaft Size: 0.75 inch
-
Supplier: DEPRAG, Inc.
Description: output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have higher power in
- Chuck Size: 0.01968505 to 0.393701 inch
- Length: 7.4409489 to 9.5275642 inch
- Weight: 1.5435 to 2.205 lbs
- RPM: 500 to 19,000 rpm
-
Supplier: Radwell International
Description: RIGHT ANGLE DC GEARMOTOR, 42A-5H SERIES, 36:1 GEAR RATIO, 69 RPM, 218 LB-IN, 130 VDC, 3.3 AMP, 1/2 HP, 42A7BEPM-5H. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SERVO MOTOR, MP SERIES, KINETIX, PERMANENT MAGNET ROTARY MOTOR, LOW INERTIA, 240 VAC, 100 MM FRAME, 1 INCH STACK LENGTH, 5000 RPM, 2000 LINE ENCODER, SHAFT KEY / NO SEAL, BAYONET CONNECTOR, RIGHT ANGLE, 180° ROTATABLE, 24 VDC BRAKE, IEC METRIC. FREE 2 YEAR RADWELL
-
Supplier: TiMOTION Technology
Description: switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational
- Other DC Voltage: 24 VDC
- Continuous Torque: 68.141592920354 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 264 rpm
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: Galco Industrial Electronics
Description: N4093, Right Angle DC Gearmotor,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2250 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180°
- Shaft Speed: 2,250 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC
- Other Output Power: 0.13938292002989328 to 0.21041460042974275 HP
- Continuous Current: 6.1 to 9.9 amps
- Continuous Torque: 32.743362831858406 to 44.24778761061947 In-lbs
- Gearbox Ratio: 15 to 60 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC
- Other Output Power: 0.13938292002989328 HP
- Continuous Current: 6.1 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC
- Other Output Power: 0.21041460042974275 HP
- Continuous Current: 9.9 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC
- Other Output Power: 0.21041460042974275 HP
- Continuous Current: 9.9 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180°
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Makita USA, Inc.
Description: wheel 50% faster than competitive angle grinders Grinder head rotates 90° left or right for operator convenience AC/DC switch for use with alternative power sources Protective zig-zag varnish and tape seal the motor armature and field from dust and debris All dust proof
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Johnson Electric Group
Description: Johnson Electric offers drive modules for automotive sunroof applications. The Compact Lite technology is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses
- Other DC Voltage: 13 VDC
- Other Output Power: 0.0343 to 0.0487 HP
- Shaft Speed: 118 to 131 rpm
- Diameter / Width: 1.7 inch
-
Supplier: Johnson Electric Group
Description: The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses resonant
- Other DC Voltage: 13 VDC
- Other Output Power: 0.024 to 0.0358 HP
- Continuous Torque: 70.7964601769911 to 106.194690265487 In-lbs
- Shaft Speed: 85 rpm
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 to 0.0402066115470846 HP
- Continuous Current: 1.6 to 2.2 amps
- Continuous Torque: 7.52212389380531 to 38.0530973451327 In-lbs
-
Supplier: DOGA, S.A.
Description: DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is
- Other DC Voltage: 36 VDC
- Other Output Power: 0.067 to 0.16 HP
- Continuous Current: 18 amps
- Continuous Torque: 132.743362831858 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
DC motors are motors that use a DC power supply to generate rotational motion.They convert electrical energy into mechanical energy and are used in a wide range of fields, from industrial equipment to medical equipment and automotive electrical components. DC motors come in brushed and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
DC Motor Resource: Motor Calculations, Formulas And Examples When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
In industries like consumer electronics and toys, having a reliable and efficient motor is essential for ensuring consistent performance and long product lifespan. Without the right motor, products (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
MICROMO is pleased to present the 3272 CR DC Micro Motor from FAULHABER. Setting new standards (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Modern compact devices require motors that deliver reliable performance while maintaining limited installation space and efficient power transmission. Baida Electric’s 76mm DC micro motor is designed for space-constrained applications, featuring a compact cylindrical structure and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
More Information Top
-
CR4 - Thread: how to convert a 130 volt dc motor to 110 ac
I just bought a bodine 4535 42A5FEPM-5N Right angle DC gear motor off ebay.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65310/745775873-MIT.pdf?sequence=2
Right Angle DC Hoist Motor .
-
The UBot modules for self-reconfigurable robot
Actuated by two micro DC geared motors , the right angle shaft can rotate around the two L-shaped components.
-
CR4 - Thread: Variable Speed Regulator for 24-VDC Motor from 120-VAC
A search for off-the-shelf speed regulators failed to turn up a unit suitable for this application which consists of a pretty strong DC motor mated to a right angle worm drive with an internal gear reduction of about 35:1 .
-
Some Notes on Offshore Positioning Techniques
The- unttsare iristal1ea:- - at the base of each colUmn and consist of-a----- shrouded propeller driven by a DC electric motor through right - angle gearing.
-
Equipment for fully homologous bulb turbine model testing in Laval University
This is the most important point to achieve the very high power to weight ratio, allowing using an internal electrical dissipation to regulate the rotation speed instead of the traditional right angle transmission driving a standard DC motor .
-
Intelligent Robotics and Applications
Trailing casters supported the rear and driving wheels were powered by two 12V DC motors through a worm drive right angle reduction gearbox.
-
Energy Research and Power Engineering
φ is pitching angle of the swing rod; θl,r are the angles of the left and right wheels; θml,r are the angles of the left and right DC motors ; ϕ is the yaw angle of the robot.
-
Proceedings of the Physiological Society, 30 June‐ 1 July 1989, Oxford Meeting: Demonstrations
A 1 1 kW DC electric motor with a right - angle gear and a maximum output speed of 400 r.p.m. is used to drive the ergometer.
-
Design, simulation and testing of a new modular wheelchair mounted robotic arm to perform activities of daily living
H. Hardware and Component Selection: There are many hardware components that go into the design of this robotic arm: harmonic drive gear heads, DC servo motors , motion actuators, right angle bevel gear heads, control and amplifier boards, wiring components and the structure …
Indicates content that may require registration and/or purchase.