Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KADANT
Description: Applications The VeriKleen roll cleaner assembly provides a new, cost-effective scraper technology for various industrial applications. Many roll and belt cleaning applications require a blade design that is both compact and provides excellent cleaning results to improve uptime
-
Supplier: KADANT
Description: Applications The patent pending VeriLite roll cleaner assembly provides a compact and unique design that offers excellent cleaning results to improve uptime and reduce maintenance costs in a variety of industrial roll and belt cleaning applications. Features Light-weight metal
-
Supplier: RS Components, Ltd.
Description: Cleanroom Low Linting Perforated Roll
- Type: Cleaner / Cleaning Agent
-
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean 338 U is a strong alkaline cleaner for cold-rolled and galvanized steel, as well as aluminum and its alloys. Gardoclean 338 U is applied by spray.
- Type: Cleaner / Cleaning Agent
-
Supplier: JST Manufacturing, Inc.
Description: JST's 100 Ultrasonic Parts Cleaner is self contained, fully automated roll in unit designed for precision parts cleaning. Place the parts into the dry bath and select your recipe. The parts are cleaned, rinsed and dried according to your preset parameters within the recipe. The heated
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: JST Manufacturing, Inc.
Description: Blow Off Ultrasonic Recirculation & Filtration Variable Speed Pump Completely Enclosed PLC with Touch Screen User Interface Automatic Lid Cup Sink Fill Stainless Steel Reservoir Roll Out Electrical Compartment for Easy Access Access Doors for Easy Filter Changes Secondary Fluid Containment
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Houghton International, Inc.
Description: Mill Clean™ process cleaners are heavy-duty alkaline products that are used to clean oily residues from cold rolled strip steel. There are two series: P designates powdered products and L identifies liquids. The Mill Clean line includes both silicated and non-silicated formulations depending
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Industry Applications: MIL-SPEC / Military
-
Supplier: Image Supply, Inc.
Description: Powerful, energy efficient 7.0 amp motor. Low noise operation (67.4 dB). No tools required to access belt, brush roll and fan chamber. ABS hood cover. Durable polycarbonate chassis. 120V, 60 Hz, 850 watts, 125 CFM. 18 qts., 50 ft cord length, grounded wire. 2 year warranty on chassis, on-off
-
Supplier: Airflow Systems, Inc.
Description: Reduces noise up to 6 dBA. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum: For ducted systems. Floor Stand: Allows on-floor mounting when hanging mounts are impractical. Auto Roll Prefilter: Reduces
- Air Flow Volume: 10,198.35806435164 m³/hr
- Voltage: 208 to 460 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: General Pipe Cleaners
Description: Look at the portability that goes with that power and capacity. The Maxi-Rooter rolls on 10″ ball bearing semi- pneumatic wheels and has V-belt stair climbers for easier transport up and down stairs. A truck loading wheel mounted on the handle is almost like having another person helping you
- Pipe Diameter (Nominal): 4 to 10 inch
- Flexible Cable Length: 150 ft
- Cable Feed Rate: 0.26666666666666666 ft/sec
- Drain Cleaning Machinery Type: Electric
-
Supplier: Pressure-Pro
Description: Pro-Jet Drain Cleaners are self contained gasoline powered drain jetters that clean out pipes without damage from moving parts. All units feature Honda motors and GP pumps. Units include pulsating jetter valve, adjustable pressure, jumper hose, roll cage, aircraft aluminum frame, hose
-
Supplier: Terra Universal, Inc.
Description: PLC-Controlled transport mechanism that automatically replaces the sticky film surface as it becomes soiled. Instead of individual mats, which must be cleaned or peeled off, the Sole Cleaner uses a continuous sheet of adhesive mat material mounted on a cartridge roll. An infrared beam
-
Supplier: JIT Packaging
Description: Glass Cleaners
- Type: Cleaner / Cleaning Agent
-
Supplier: DigiKey
Description: SPC152, ROLL, 48CM X 44M, 2ROLLS
-
Supplier: General Pipe Cleaners
Description: space of a contractor’s truck. Need to be more compact? Simply remove the easily detachable hose reel and the height drops to just 14". The telescoping handle makes it easier to roll the machine to and from the job site. A removable 150 ft. capacity hose reel with reel brake and swivel is
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Advance Security Products
Description: RG6 Video Cable Rolls This is what the professionals use when installing cameras. Weatherproof, UV resistant RG6 Video cable. Better for Longer Cable Runs You will need a crimping tool when using the BNC crimp on connectors. You will not need any special tools when using the twist on
-
Supplier: SpillTech
Description: provides quick, efficient cleanup to help protect the environment from contamination. Our Rig Mat is Durable A tough top layer of Spunbond makes the Rig Mat strong to stand up to foot and vehicle traffic. It's ideal for service rigs, sucker rod maintenance, wellhead maintenance, cleaner
-
Supplier: Henkel Corporation - Industrial
Description: Amber, water-based, liquid surface treatment that delivers 48-hour protection against flash rust on large surfaces. Straightforward spray and wipe application. LOCTITE® SF 7515 is an amber, water-based, liquid surface treatment that delivers temporary protection (up to 48 hours) against flash rust
-
Supplier: Advance Security Products
Description: prefer twist on connectors because the allow for a better cleaner connection. No special tools, just prepare cable as picture below and screw on the one piece connector with a small adjustable wrench. Drill Smaller Holes Siamese Coax is a larger gauge power and video than standard pre-made
-
Supplier: SpillTech
Description: saturated. Top layer of lint-free SpunBond fabric provides extra strength. "Dimples" add fast-wicking power. Perforations Save Money SpunBond top layer allows for better-defined perforations and cleaner, easier tear-offs. Roll is perfed every 7.5" vertically and 17" horizontally.
-
Supplier: New Pig Corporation
Description: Our Best Mat for Water 30" x 150' 1 roll per bag The ONE mat to keep in stock for water cleanup caused by wet weather, ceiling leaks, pipe bursts, cleanouts, washdowns, maintenance or other water spills. Mat rolls absorb up to 42 gallons of water and can be used to quickly clean up
- Width: 30 inch
- Length: 1,800 inch
- Mat Type: Absorbent
-
Supplier: SpillTech
Description: saturated. Top layer of lint-free SpunBond fabric provides extra strength. "Dimples" add fast-wicking power. Perforations Save Money SpunBond top layer allows for better-defined perforations and cleaner, easier tear-offs. Roll is perfed every 7.5" vertically and 17" horizontally.
-
Supplier: SpillTech
Description: saturated. Top layer of lint-free SpunBond fabric provides extra strength. "Dimples" add fast-wicking power. Perforations Save Money SpunBond top layer allows for better-defined perforations and cleaner, easier tear-offs. Rolls are perfed every 7.5" vertically and 17" horizontally.
-
Supplier: Georgia-Pacific Corporation
Description: up to tough industrial cleaning tasks » Toughest industrial cleaning of oil and grease on machines and parts » Strong, durable, and reusable » Stands up to cleaners and solvents
-
Supplier: Georgia-Pacific Corporation
Description: added convenience. Features & Benefits: » Performs better, and is more cost effective verse rags or shop towels » Case of wipers in a single roll means more savings » Fast, convenient site response for spill control » Hydro entangled fibers stand up to cleaners and solvents » Strong,
-
Supplier: Northwest Screen Systems
Description: Features: Economical This general purpose squeegee is made to work with plastisoland UV inks. Product Description This economical and versatile squeegee blade rubber works well with plastisol and UV inks and is available in squared and beveled edges, in 60, 70, 80 and 90 durometer varieties.
- Type: Cleaner / Cleaning Agent
-
Supplier: Georgia-Pacific Corporation
Description: you can take as much or as little as you need to help control usage » Hydro Entangled Fiber stands up to cleaners and solvents » Strong durable and reusable » Low lint help reduce contamination
-
Supplier: Durable Corporation
Description: Environmentally friendly, made from post consumer bias-ply tires. Attractive carpet-like surface provides a touch of luxury in areas of frequent foot traffic. Traps dirt, absorbs moisture, and protects floors. Easily maintained with vacuum cleaner or hose. Suitable for any entrance or as wall
- Width: 12 inch
- Length: 300 inch
- Mat Type: Entrance Mat
- Features: Outdoor / Exterior
-
Supplier: SDI
Description: access system. The special polymer rollers and adhesive rolls can be accessed from the front for maintenance. The large format MicroKlean Web Cleaner with side access features 6 in. adhesive paper roll cores, and larger polymer rollers. Side access slides for adhesive
- Internal Width: 80 inch
- Features: Cabinets / Enclosures, Complete Machine / Turnkey System, Continuous Loading (Line Cleaner), Electric, Floor / Skid, Front Loading, Other, Portable Machine, Web Cleaners
- Process: Dry Cleaning, Tact / Contact Cleaning
- Operation: General Cleaning / Surface Prep
-
Supplier: SDI
Description: access system. The special polymer rollers and adhesive rolls can be accessed from the front for maintenance. The large format MicroKlean Web Cleaner with side access features 6 in. adhesive paper roll cores and larger polymer rollers. Side access slides for adhesive
- Internal Width: 60 inch
- Features: Benchtop / Pedestal, Cabinets / Enclosures, Complete Machine / Turnkey System, Continuous Loading (Line Cleaner), Electric, Front Loading, Other, Web Cleaners
- Process: Dry Cleaning, Tact / Contact Cleaning
- Operation: General Cleaning / Surface Prep
-
Supplier: SDI
Description: MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with
- Internal Width: 80 inch
- Features: Benchtop / Pedestal, Cabinets / Enclosures, Complete Machine / Turnkey System, Continuous Loading (Line Cleaner), Electric, Front Loading, Other, Web Cleaners
- Process: Dry Cleaning, Tact / Contact Cleaning
- Operation: General Cleaning / Surface Prep
-
Supplier: SDI
Description: MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with
- Internal Width: 48 inch
- Features: Benchtop / Pedestal, Cabinets / Enclosures, Complete Machine / Turnkey System, Continuous Loading (Line Cleaner), Electric, Front Loading, Other, Web Cleaners
- Process: Dry Cleaning, Tact / Contact Cleaning
- Operation: General Cleaning / Surface Prep
-
Supplier: Ivie Enterprises, Inc.
Description: It is a simple principle; the higher the c.f.m. a vacuum generates, the better suited it is for recovering dry debris and bulk material. Tornado's Electric JUMBO vacuum systems are appropriate for use in recovering heavy solid debris such as metal shavings and chips, sawdust, powders (fine and
- Capacity: 55 gallons
- Applications: General Cleaning
-
Supplier: Ivie Enterprises, Inc.
Description: With the Headmaster 4000 Trot-Mop wet/dry vacuum, Tornado has designed a series of large capacity units built tough for challenging operating environments. A large and virtually indestructible 21-gallon T-Lite tank offers a quick-drain 1.5" hose on easy-roll four-wheel transport. The units
- Capacity: 21 gallons
- Applications: General Cleaning
-
Supplier: Ivie Enterprises, Inc.
Description: electrical and molded body parts. High performance dual-motor system maintains constant power flow to both the powerhead and the suction motor. Floating powerhead automatically adjusts to different surface heights. Automatic shut-off switch activates if brush roll jams or Intercept Micro
- Airflow: 96 SCFM
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
Find Suppliers by Category Top
Featured Products Top
-
performance and accuracy, the VCF Chub Filler brings ergonomic and user-friendly features to the production floor. Gravity-assisted filling enhances film handling and ensures a cleaner operation, while front access simplifies maintenance and film loading. The design includes an ergonomic roll location (read more)
Browse Filling Machines Datasheets for Prosys -
) with 51.2 mm I.D. – Tight routing capability reduces hose clutter and prevents kinking, allowing cleaner hydraulic cabinet layouts and safer operator access during maintenance inspections. Standard 60-Meter Roll Length – Reduces (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, and appropriate for high-traffic public spaces. Corrugated fence coils often require installers to manage a large roll of pipe, unfurl it along the fence line, and use a special tool to “zip” it across the top of the (read more)
Browse Uncategorized Products Datasheets for Pexco -
nanopositioning applications. Motorized air bearings linear slides, such as the A-123, combine long travel ranges with nanometer precision and excellent geometric performance (straightness, flatness, pitch, yaw, roll). The A-123 combines a 3-phase linear motor, preloaded air (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
-based insulation materials that are cleaner and more stable when exposed to heat. Without residual solvents trapped within the silicone coating, the risk of chemical off-gassing during high-temperature service in industrial operating environments is significantly reduced. This means solvent-free silicone (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
VeriLite TM Roll Cleaner Case Study
A carbon fiber manufacturing plant was experiencing severe build-up on its oven rollers and steam drums. The build-up was leading to issues with carbon fiber wrapping the rollers. This was a safety issue to the plant because the carbon fiber could loop back into the ovens and cause a fire.
More Information Top
-
Use of direct flame impingement oxyfuel
In galvanising, zinc adhesion and surface appearance are also improved due to DFI’s effective pre-cleaning properties, leaving both strip and furnace rolls cleaner than before.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > CONVEYOR MACHINERY
Brush and rubber roll cleaners .
-
The Chemical Formulary, Volume 3
Roll Cleaner ....................
-
Properties of extrusion cast sheets of blends of natural and aliphatic polyesters
Sheets with a natural content of Ն30 wt % roll cleaner than sheets of lower natural content because lower natural content sheets tend to stick to the rollers unless the rollers are chilled to temperatures below freezing.
Indicates content that may require registration and/or purchase.