Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FENN
Description: The combination Turks Head/Rolling Mill shown is part of a wire shaping line that is used to make small square and rectangle sections from round, high speed steel entry material. The line includes a basket payoff reel, a repass payoff reel, straightener, sizing Turks Head, 8" diameter
-
Supplier: FENN
Description: Special opposing die roll arbors Built in 1998 This highly specialized rolling mill is used for the forming and production of critically dimensioned sector vanes for use in the manufacture of aircraft engines. The programmed 360 degree roll arbor rotation allows for the opposing dies
-
Supplier: McElroy Manufacturing, Inc.
Description: The McElroy applied tube finning machine is a miniature high speed rolling mill synchronized with the rotation and advance of the tube. Quick change, steady rest input and output racks, allow a 1" tube to rotate at up to 3000 RPM. Strip is fed to the machine from a payoff table beneath
-
-
Supplier: Columbia Steel Casting Co., Inc.
Description: guaranteed for proper fit, performance and customer satisfaction. Our wear parts for rolling mills include: Rolling mill bearing boxes Mill run-out tables Mill guides Mandrel segments Roll changing sleeve Charge bar frame Jaw clutch Cooling bed aprons
-
Supplier: Pico Chemical Corp.
Description: ROLLING MILL SOLUTIONS: PICO Chemical Corporation manufactures a comprehensive line of innovative premum quality, and field proven specialty products for rolling mill operation applications. • Grease • Roll Bearing Lubricants • Hydraulic Oils • Cleaners and Degreasers •
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Accuris
Description: Safety of machinery - Safety requirements for hot flat rolling mills
-
Supplier: Accuris
Description: Safety of Machinery - Safety requirements for cold flat rolling mills
-
Supplier: Accuris
Description: Safety of Machinery - Safety requirements for hot flat rolling mills
-
Supplier: Accuris
Description: Power Rating for Helical and Herringbone Gearing for Rolling Mill Service
-
Supplier: Micro-Epsilon Group
Description: Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are
- Range: 0.393701 inch
- Graduation / Resolution: 0.000004724412 inch
- Resolution: 0.000004724412 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
Supplier: Micro-Epsilon Group
Description: The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh
- Range: 3.93701 to 15.74804 inch
- Graduation / Resolution: 0.0000787402 to 0.00001968505 inch
- Resolution: 0.0000787402 to 0.00001968505 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
Description: IEC TS 60034-34:2020 is applicable to AC adjustable speed rolling mill motors and identifies specific requirements for AC adjustable speed rolling mill motors, where those performance characteristics are different from those for conventional AC motors. Various types of
-
Supplier: ASTM International
Description: This practice covers hot rolling solution heat treatment for aluminum alloy plate. Aluminum alloy ingots or rolling slabs are preheated prior to being hot rolled. Controls shall be adequate to ensure that the equipment is operated in a manner which precludes overheating of the ingot or
-
Supplier: FENN
Description: 35" diameter x 45" face rolls - Built in 1996 With a separating force capacity of 3,000,000 lbs., this heavy-duty breakdown Rolling Mill is used for rolling of aluminum and copper billets for the electronics industry.
-
Supplier: FENN
Description: Fenn's Torin® designs and manufactures a range of equipment to surface mill non-ferrous strip after hot rolling or casting up to a width of 60" (1525mm), both coil and slabs. A complete brochure on this equipment is available. Model 732 top miller with model 732 feeder to be
-
Supplier: High Performance Alloys, Inc.
Description: orders, and everything in between. No job is too small. Hot & Cold Rolling This United Engineering rolling mill can withstand 600 tons of force while rolling. Cold reductions as great as 70% have been performed on material 6 inches wide. Roll Diameter: 8" Roll Width: 12"
- Rolling Services: Cold Rolling, Hot Rolling
- Manufacturing: Cut to Length, Machining, Stamping, Welding, Pre / Post
- Materials Type: Exotic Metals and Alloys
- Support and Production: Low Volume Production
-
Supplier: Seedburo Equipment Company
Description: Seedburo offers the Sentry Series of Roller Mills by Mix Mill. These units are designed to handle a variety of controlled reductions utilizing small to moderate size rollers. The roller mills will gently and gradually reduce material to a smaller size. Inside the machine there
-
Supplier: Seedburo Equipment Company
Description: Seedburo offers the Sentry Series of Roller Mills by Mix Mill. These units are designed to handle a variety of controlled reductions utilizing small to moderate size rollers. The roller mills will gently and gradually reduce material to a smaller size. Inside the machine there
-
Supplier: Houghton International, Inc.
Description: Fenella neat lubricating oils are used in cold rolling mills to process stainless steel. They are high-performance rolling lubricants with excellent burn-off properties, improved productivity and reduced oil consumption. The series can be applied by circulation, lubricating the
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Seedburo Equipment Company
Description: Seedburo offers the Sentry Series of Roller Mills by Mix Mill. These units are designed to handle a variety of controlled reductions utilizing small to moderate size rollers. The roller mills will gently and gradually reduce material to a smaller size. Inside the machine there
-
Supplier: Seedburo Equipment Company
Description: Seedburo offers the Sentry Series of Roller Mills by Mix Mill. These units are designed to handle a variety of controlled reductions utilizing small to moderate size rollers. The roller mills will gently and gradually reduce material to a smaller size. Inside the machine there
-
Supplier: Houghton International, Inc.
Description: Houghton’s Rolkleen™ 53P and 55P are rod rolling lubricants specifically developed for aluminum hot rolling on Properzi rod mills and have been used for many years as a low-cost option to produce excellent quality aluminum rod.
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Star SU LLC
Description: Chamfer, deburring and rolling tools are also available in sets. Possible combinations include: Chamfering / Deburring Use of two tool heads Subsequent operation: shaving or profile grinding Chamfering & Deburring / Rolling Use of two tool heads, chamfer-deburring tool on one tool head
- Cutter Type: Gear Hob
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in many mill
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 99
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in many mill
- Kinematic Viscosity: 2.9 cSt
- Viscosity Index: 85
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in many mill
- Kinematic Viscosity: 23.7 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Houghton’s Rollshield™ line of hot rolling lubricants includes varying combinations of natural and synthetic esters and additives that provide superior lubricity characteristics over conventional oils. The Rollshield product line includes Rollshield HM-600, which was developed for the hot
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Innovative Technology
Description: Typical applications for NEMA Rated Mill Duty Contactors are variable voltage controller, disconnects, fans, pumps, conveyors, rolling mills, cranes, or anywhere a dc motor is used. These Mill Duty Contactors control the starting, stopping, reversing and regulating
-
Supplier: Hyperion Materials & Technologies
Description: Hydraulic or mechanical clamping systems that can be tailored to any rolling mill operation to facilitate ring exchange.
-
Supplier: Eaton Hydraulics Group
Description: M Series - Mill Duty Eaton M-Series mill duty cylinders are engineered to meet the tough demands of primary metals customers for applications including arc furnaces, slab casters, rolling mills, coating lines and more. Available in standard bore sizes from 50 mm (2.0 in)
- Stroke: 300 inch
- Operating Pressure: 250 to 5,000 psi
- Bore Size: 2 to 16 inch
-
Supplier: Houghton International, Inc.
Description: clean-up. They are ideally used as floor and equipment cleaners in tandem mill operation areas, quickly penetrating and removing greasy deposits. Mill Clean products are free-rinsing and leave no residual film when flushed away with water. Mill Clean L-3147DF is a heavy-duty
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Industry Applications: MIL-SPEC / Military
-
Supplier: Nelson Fastener Systems
Description: Grinding Secondary Processing: Heat Treat, Thread Rolling, Testing
- Services: Assembly Services
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Machining Capabilities: Deep Hole Drilling, Milling, Surface Grinding, Thread Rolling, Turning, Wire EDM
- Secondary Operations: Heat Treating / Stress Relieving
-
Supplier: Hyperion Materials & Technologies
Description: Tungsten carbide layer bonded to a cast iron core. Designed for operation in tube mill applications.
-
Supplier: SKF/Global
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on
- Bore: 2.1653555 inch
- Outside Diameter: 4.724412 inch
- Overall Width: 2.05511922 inch
- Static Axial / Thrust Load: 275 lbs
-
Supplier: SKF/North America
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on
- Bore: 7.086618 inch
- Outside Diameter: 16.000796042 inch
- Overall Width: 8.8189024 inch
- Static Axial / Thrust Load: 3,250 lbs
Find Suppliers by Category Top
Featured Products Top
-
Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
(KPIs). The collected data is consolidated and analyzed in ibaCMC, where automatically generated reports provide an efficient overview of the overall plant condition. Whether in rolling mills, power plants, or manufacturing environments, the system ensures high data quality, reliable condition assessment, and a sustainable reduction in unplanned downtime. (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
sets can comprise two, three or five rings. Protection for Industrial Components Laminar seal rings help restrict the ingress of solid particles into protected assemblies. Applications include rolling mills, continuous casting equipment, rotary table bearings and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Extrusion Exit – SPOT AL -E mode Press Die temperature measurements – SPOT+ M160. Press exit- quenching application SPOT+ AL -Q Mode Press Input Billet profile – SPOT+ AL Billet Mode Aluminium Rolling Mill (read more)
Browse Thermal Imagers Datasheets for LAND -
quality standards with CE certification available Application Advantages: Heavy Machinery: Rolling mills, presses, and forging (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
150 to 1800 °C (302 to 3272 °F). With its low temperature measurement capability, the SPOT+ M3-5 is designed for use in processes such as heat treatment, rolling mill coilers and semiconductors where there are typically lower temperatures. It ranges from 0 to 500 (read more)
Browse Industrial Thermometers Datasheets for LAND -
mathematical and technological functions, such as FFT analysis, signal transformation, and the calculation of derived signals and KPI values. The tool also supports both time-based and length-based displays, particularly useful for industries like rolling mills where product quality values along the length (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
foundries, forges, rolling mills, and arc furnaces, and, in the food and pharmaceutical industries, low temperatures are encountered in all refrigeration systems and those using liquid nitrogen for flash freezing reduce temperatures much further. Fortunately, there are solutions to all these (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Heavy Processing: Rolling mill drives and continuous casting equipment High-Speed Machinery: Compressors and pumps operating above (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
, roll neck cooling in rolling mills. Rubber & Plastics – Internal mixers (Banbury mixers), calenders, mill rolls. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Types of Rolling Mills
Rolling mills compress metal into a uniform thickness, bend it into custom shapes, and create custom-sized stripping. There are many different types of rolling mills, and the optimal mill for your product depends on the metal and rolling process your manufacturer will use.
-
Reliable Quality Control in the Hot Rolling Mill
A profile rolling mill processes profile steel in reversing operation. This means, the workpiece is passed through the universal rolls in both directions
-
Applications of Tray Pads in Rolling Mills and the Secondary Aluminum Industry
Due to the rapid growth in the use of aluminum by automobile manufacturers, there have been an increased supply demands for aluminum rolling mills. How can tray pads help?
-
Light Metal Age - Cold Rolling Mill Inspection and Defect Detection
Read our latest article in Light Metal Age, where our experts discuss cold rolling mill inspection, defect detection and our solutions for the metals industries.
-
Chinese Rolling Mill Improves Productivity and Cuts Waste with ABB Load Cells
A steel rolling mill in China has achieved highly stable force measurement using robust, accurate load cells on its rolling mill, raising productivity, and cutting waste. Cutting the amount of wasted steel helps reduce carbon emissions. Steel is one of the most important commodities in the world
-
Steel - Rolling Mills
In this application, the quality of sheet metal gauging depends on the performance of the position feedback and the continuous throughput of the rolling process on the dependability of the position sensor, even in the harshest steel mill conditions. Because poor end product quality and machine
-
Hot Rolling / Rolling Mills Temperature Measurement
The primary function of the hot strip mill is to reheat semi-finished steel slabs of steel nearly to their melting point, then roll them thinner and longer and finally coiling up the lengthened steel sheet for transport to the next process.
-
Tray Pads for Secondary Aluminum Plants and Rolling Mills
What are Tray Pads?. What are Tray Pads Used For?
More Information Top
-
Advances in Rolling Equipment and Technologies II
Among specific topics are new methods of quality control systems on strip rolling mills , a predictive model of plate camber, cooling process of die steel during on-line pre-hardening, design parameters of whole-roll shape detecting roll, and a multi-level …
-
Metallurgical Process Engineering
199 7.5.1 The meaning of interface technique ..············································ 199 7.5.2 Interface techniques ofBF-BOF section ····································200 7.5.3 Interface technique between steelmaking furnace and caster ········206 7.5.4 Interface technique ofsection between caster and rolling mill .
-
Proceedings of the 13th International Conference on Metal Forming
The tools are mounted on shafts, or on flat or concave roll- ing mill plates.
-
British iron and steel AD1800-2000 and beyond
A similar furnace was constructed in 1870 at the West Hartlepool Rolling Mills , but wider interest was shown in a British patent issued in that year describing the mechanical process that had been developed in the USA by Samuel Danks. " .
-
Metals and Alloys Dictionary
See Rolling Mill .
-
Tribology in Sheet Rolling Technology
1:1, 1:1/2, 1:1/3 Main rolling mill .
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Roll Mill .
-
SELECTED TOPICS IN STRUCTRONICS & MECHATRONIC SYSTEMS
… in robotics • attenuation of fluid flow pulsation in hydraulic systems • presentation of mathematical modeling and experiments on complex nonlinear dynamics of washing machines • a survey of research findings in hydraulic gap control of rolling mills • detailed description of …
Indicates content that may require registration and/or purchase.