Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PACE
Description: 99.99%EU 13Recommended for applications in a clean room environments or where the highest level of filtration efficiency is required
- Construction: Cartridge Filter
- Features: HEPA / ULPA Filter
-
Supplier: A-J Manufacturing Co., Inc.
Description: placed anywhere on the floor of the isolation room. It draws air in, then exhausts HEPA filtered air out through ductwork connected to a room exhaust, return grille, adjacent space or through a window. Openings for ductwork must be sealed to prevent leakage and maintain
- Application / Industry: Medical
- Range: Micro Filtration
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: A-J Manufacturing Co., Inc.
Description: The FRD Model Flat Face Radial Pattern Diffuser with HEPA Filter has been designed to provide low aspiration at high ventilation rates, especially for clean room applications such as research laboratories, animal labs, food processing, hospital rooms and computer
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
- Material: Aluminum, Stainless Steel
- Throw Pattern: One Way, Two Way
-
-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: Air Impurities Removal Systems, Inc.
Description: contaminated air through a series of filters. The clean air is then recirculated back into the room, thus protecting workers from dangerous airborne contaminants. The HEPA filter included with this system is effective at removing particulates down to 0.3 microns such as
- Air Flow Volume: 849.8631720293032 m³/hr
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: contaminated air through a series of filters. The clean air is then recirculated back into the room, thus protecting workers from dangerous airborne contaminants. The HEPA filter included with this system is effective at removing particulates down to 0.3 microns such as
- Air Flow Volume: 1,359.7810752468852 m³/hr
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Newark, An Avnet Company
Description: FILTER, AE 50, HEPA/GAS, CLEAN ROOM; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: A-J Manufacturing Co., Inc.
Description: Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality
- Diameter / Width: 24 to 60 inch
- Height: 12 to 24 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Clean Air Products
Description: The Series 91 Clean Room Cabinet line of storage cabinets is designed to meet a variety of cleanroom needs. The storage Clean Room Cabinet is constructed with a welded, 16 Ga cold-rolled steel shell and finished with white baked-enamel paint. The Clean Room Cabinet features
- Height: 95 inch
- Width: 37 to 49 inch
- Depth: 25 inch
- Use: Industrial
-
Supplier: HDT Global
Description: HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters,
- Efficiency: 99.97 %
- Width / Ring Size: 10.19 inch
- Construction: Frame / Assembly
- Features: HEPA / ULPA Filter, Other, Pleated
-
Supplier: A-J Manufacturing Co., Inc.
Description: New Fan Filter Unit mounts alongside duct work to deliver HEPA-filtered air to any room in any building. With air quality continuing to be an ongoing concern in virtually every building, our new ducted inline FFU is an easy-to-install solution that can deliver clean,
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Ivie Enterprises, Inc.
Description: and lead paint abatement. True HEPA/ULPA Filtration HEPA: 99.97% at 0.3 microns at 2283 sq. in. filtration area ULPA: 99.999%+ at 0.12 microns at 3232 sq. in. filtration area. Includes: a 1 1/2” static-dissipating vacuum hose, two Intercept Micro Filters, and either a 50’
- Vacuum Type: Backpack
- Applications: Cleanroom, General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The HEPA filter included with this system is 99.97% effective at removing particulate matter down to 0.3 microns in size, such as: dust, pollen, mold, and biological material. Included With Product Grated Inlet Cover for maximum draw Pleated Filter HEPA Filter 7’
- Air Flow Volume: 1,359.7810752468852 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The HEPA filter included with this system is 99.97% effective at removing particulate matter down to 0.3 microns in size, such as: dust, pollen, mold, and biological material. Included With Product Grated Inlet Cover for maximum draw Pleated Filter HEPA Filter 7’
- Air Flow Volume: 849.8631720293032 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Mystaire, Inc.
Description: The Mystaire® Room Air Purifier is designed for high-efficiency ambient air cleaning. The room air purifier works on the principal of recirculating air through high-quality HEPA filtration and/or activated carbon filtration to effectively filter room air. A
- Voltage: 110 to 220 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Cole-Parmer
Description: HEPA filter. The HEPA filter is a glass and polymer fiber blend and is pleated to provide more filter material. The air exhausted into the room complies with Class 5 (E.N. ISO 14 644) standards. A standard air flow velocity meter provides information to the
- Required Airflow: 100 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Air Innovations LLC
Description: ArrayAir® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. The unit features humidification, de-humidification, heating, thermoelectric
- Air Flow Volume: 16.997263440586064 to 50.991790321758195 m³/hr
- Voltage: 120 volts
- Application: Commercial, Industrial
- Technology: HEPA Filter, Portable
-
Supplier: Sentry Air Systems, Inc.
Description: such as HEPA filter (up to 99.97% efficiency on particles down to 0.3 microns) and ULPA filter (up to 99.9995% efficiency on particles down to 0.12 microns). Using an ULPA filter enables the system to capture the smallest of particles including pollen, dust, pet dander,
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Portable Room Air Cleaner offers a highly efficient and compact ambient room air cleaner. This unit features a quiet operation, low power consumption, and a variable speed control. The unit’s filter combination depends on which filter is best suited for the
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Optional: hour counter Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3
- Air Flow Volume: 169.97263440586065 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Parameter Generation & Control, Inc.
Description: rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at
- Temperature Range: 7.000000000000001 to 60 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.3 ± %RH
-
Supplier: Sentry Air Systems, Inc.
Description: particulate and fumes. Filter combinations can be changed to best suit the application, as well as multiple filtration media can be housed in the filter chamber to allow filtration of both fumes and particulates. The small footprint of the Portable Room Air Cleaner makes it an
- Air Flow Volume: 1,614.7400268556762 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Envirco
Description: Mill finished aluminum exterior. Tested to IEST recomended standards. UL listed (120V, 208-240V, 277V) with standard UL 900 filter, File number E152685 (UL507) Optional Features Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from
- Construction: Fan Filter
- Features: HEPA / ULPA Filter
-
Supplier: Envirco
Description: Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side (2x4). RSRE provides filter and motor/blower assembly replacement from the room side (2x4). Other Related Products
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: Cole-Parmer
Description: HEPA filter. The HEPA filter is a glass and polymer fiber blend and is pleated to provide more filter material. The air exhausted into the room complies with Class 5 (E.N. ISO 14 644) standards. A standard air flow velocity meter provides information to the
- Required Airflow: 100 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Envirco
Description: filter is replacement from the roomside. RSRE provides filter and motor/blower assembly replacement from the room side. Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows
- Construction: Fan Filter
- Features: HEPA / ULPA Filter
-
Supplier: Envirco
Description: Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST recommended
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: Terra Universal, Inc.
Description: Potentially contaminated mail can be processed more safely inside sealed gloveboxes or under continuously HEPA filtered hoods. Since mailboxes, mail containers and the mailroom itself may become contaminated before the mail is processed, these devices can not eliminate all contamination. They
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 35 to 59 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: Terra Universal, Inc.
Description: Recirculation module creates a HEPA-filtered clean zone Rear-mounted air vents draw air and powders away from operator and work area Rear manifold recirculates air through inlet HEPA filters to ensure a continuous wash of particle-free air to the work area Air conditioning and
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: Air Innovations LLC
Description: prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental chambers. Small scale or full-run production capabilities are available. AdvancAir® Custom Clean Room Air Conditioner technical capabilities Temperature control as tight as plus
- Technology: Adsorbtion, Activated Carbon, HEPA Filter, Portable
- Application: Commercial, Industrial
-
Supplier: Cincinnati Sub-Zero Products
Description: The VTF heating and drying oven for clean rooms utilizes low-turbulent air flow with specific uniform temperature distribution, required for optimal and repeatable production results. High efficiency particulate air filters (HEPA) in the fresh and circulating air channels
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Fläkt Woods Group SA
Description: Exhaust air device SPWH for clean rooms are intended for ceiling or wall installation in premises where the requirements for very clean air are high, for example clean rooms, pharmaceutical industries, etc. SPWH has duct connection placed at the side of the terminal box. The device
-
Supplier: Weiss Technik North America, Inc.
Description: distribution of temperature thus ensuring optimum, reproducible production results. Optimum production results on account of the highest possible cleanliness corresponding to clean room class ISO 5 DIN EN ISO 14644-1 High process temperatures of up to 350 °C under clean room conditions
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Sanuvox Technologies, Inc.
Description: room storage, each unit is equipped with high intensity UV lamps enclosed in an aluminum chamber for the highest air purification possible, combined with a HEPA final filter to capture the smallest particulates. Contact us for sizing and configuration details.
- Features: Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
-
Supplier: ASTM International
Description: This practice covers the testing of the integrity of high-efficiency particulate air (HEPA) filters installed in laminar flow clean rooms of the ceiling to floor or wall to wall type, and laminar flow clean work stations using condensation nuclei detector. The recommended
Find Suppliers by Category Top
Featured Products Top
-
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
IsoClean® CM The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
Filtration’s glass fiber air filter media is widely used in: Cleanrooms — Semiconductor, electronics, and pharmaceutical cleanroom HEPA (read more)
Browse Filter Media Datasheets for Harbory Filtration -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
blowers to overcome HEPA filter losses Create smaller footprints to save valuable floor space Provide the ability to dehumidify environment Precisely control temperature and humidity (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
: CDC guidelines for infectious disease control in health care facilities Minimum of 12 air changes per hour via HEPA filters Use portable units as needed to augment ACH – recirculating room air Maintains minimum pressure differential (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC
Conduct Research Top
-
Far from Nano: HEPA-Filtered Industrial Vacuums Help Solve Critical Safety Concerns (.doc)
At a recent sales meeting, Paul Miller, general manager of Nilfisk CFM, one of the world's leading suppliers of HEPA-filtered industrial vacuums, gave a presentation titled, Nanotechnology. The word itself, written boldly across a power point slide, immediately conjured up images of a high school
-
Rotronic - Humidity in Clean Rooms
A clean room is a manufacturing environment that has a low level of environmental pollutants such as dust, airborne microbes, aerosol particles and chemical vapors. The air inside is constantly recirculated through High Efficiency Particulate Air (HEPA) filters. Some clean rooms are entire
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1821 - Final Safety Evalu...
… fan and one 100% capacity booster fan One 100% capacity air conditioning unit for each emergency control room and for each emergency electrical and battery room Two 100% capacity exhaust fans for each emergency battery room HEPA filter design temperature of 232 …
-
Proceedings of the thirteenth AEC air cleaning conference, San Francisco, California, 12--15 August 1974
WORK ROOM HEPA FILTERS .
-
Federal Register > Friday, October 17, 1997 > [62 FR 54160] Occupational Exposure to Tuberculosis
For example, the window may be serving as the exit for the exhaust from an in- room HEPA filtration unit.
-
Inhalation developmental toxicology studies: Gallium arsenide in mice and rats
Exhaust from the animal room is filtered by a room HEPA filter and again through a bank of building exhaust HEPA filters assuring no escape of aerosol particles from the facility.
-
Draft environmental impact statement for the siting, construction, and operation of New Production Reactor capacity. Volume 3, Sections 7-12, Appendices A-C
LLW Storage Mechanical Room HEPA Filter Room 76 m.
-
Structural acceptance criteria Remote Handling Building Tritium Extraction Facility
Truck bay roof Concrete roof Freight elevator roof Stair #1 & #2 roof Crane maintenance room HEPA filter room Hot maintenance hatch Hatches between G4 & H5, and H4 and J6.
-
FY96-98 Summary Report Mercury: Next Generation Laser for High Energy Density Physics SI-014
The background curve is with the room HEPA filters on, and no other mechanical .
-
Clean Construction Protocol for the National Ignition Facility Beampath and Utilities
The air class was altered in AmpLab by changing the flow rate of the air through the room HEPA filters .
-
Type B accident investigation board report of the July 2, 1997 curium intake by shredder operator at Building 513 Lawrence Livermore National Laboratory, Liver...
Discussions with managers indicated that they believed only building and room HEPA filters were to be shredded.
-
Accident safety analysis for 300 Area N Reactor Fuel Fabrication and Storage Facility
The HEPA filters for the Facilityare insidebuildings,except for the 303-K north room HEPA filter and this filter shouldonly contain uranium oxides.
Indicates content that may require registration and/or purchase.