Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ROTARY TORQUE W/SPEED SENSOR
-
Description: the speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft sensing as well
- Operating Temperature: -40 to 257 F
-
Description: The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft
- Operating Temperature: -40 to 257 F
- Output: Frequency, Voltage
-
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation
- Operating Temperature: -4 to 302 F
- Power Requirements: DC Powered
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation
- Operating Temperature: 32 to 167 F
- Power Requirements: DC Powered
-
Supplier: ams
Description: The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Allegro MicroSystems Inc.
Description: Camshaft Position Sensors
- Operating Temperature: -40 to 302 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
- Classification: Sensor Element / Chip
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous speed
-
Supplier: Allegro MicroSystems Inc.
Description: Camshaft Position Sensors
- Operating Temperature: -40 to 302 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
- Classification: Sensor Element / Chip
-
Supplier: Allegro MicroSystems Inc.
Description: Camshaft Position Sensors
- Classification: Sensor Element / Chip
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Torque Sensor, Rotary Transformer, Shaft to Shaft, 36k in-lb Capacity FS, 6.7k RPM Max., MS Conn. Speed sensor and foot mount sold separately.
- Operating Temperature: -65 to 170 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized
- Maximum Angular Measurement: 1,080 to 5,760 degrees
- Mechanical Range: 10 to 6,480 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Allegro MicroSystems Inc.
Description: Camshaft Position Sensors
- Classification: Sensor Element / Chip
-
Supplier: BEI Sensors
Description: BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical
- Maximum Angular Measurement: 270 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating sensor. These
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: BinMaster, Inc.
Description: The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not fit. Its
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Sensor Developments, Inc.
Description: to the receiver in digital format. The torque signal is then represented as a calibrated high level analog voltage. The sensor features high rotational speed, high frequency response, and high accuracy. These sensors can also be supplied with an optical encoder to measure angle
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Hymark/Kentucky Gauge
Description: High speed gear and tooth sensor Position & speed feedback Compact design with IP68 protection Easy & precise alignment thanks to keyway Available for module 0,3 and 0,5 & 1, 2, 3 mm tooth structures
- Operating Temperature: -13 to 185 F
- Output Signal: Digital: Square Wave
- Encoder Technology: Mechanical
-
Supplier: Knick Interface LLC
Description: Doubling, Conversion, and Isolation of Speed Sensor Signals Doubling of speed signals and thus simplification of system integration in rolling stock Optional conversion of the speed signal and thus increased compatibility of speed sensors Galvanic isolation
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other Output
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS •
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: ams
Description: The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:5V; Supply Voltage DC Max:8.5V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HALL-EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes
-
Supplier: ams
Description: The AS5047P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: Newark, An Avnet Company
Description: CONTACTLESS SENSOR, ROTARY, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:
-
Supplier: Knick Interface LLC
Description: The P16000 receives signals from speed sensors and transmits and converts them into electrically isolated analog standard signals. Pulse frequency measurement, e.g., of speed sensors / rotary encoders for safe detection of the train’s speed or standstill;
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: Frequency Input, Other Output
- Application: General Lab and Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. The slip ring consists of silver graphite brushes which rub on the rotating ring, providing
- Torque Measurement Range: 0 to 10,000 In-lbs
- Torque Accuracy: 0.18 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: provides long life and cost-effective solution for harsh environments that include temperature, vibration, dither, moisture and dirt. The position sensor incorporates Hall Effect techonology to provide a sensing device that will last for more than 10 million operations. The device is packaged
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3108A is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with anisotropic magnetoresistance (AMR) sensors and CMOS digital signal processing circuitry. The AMR3108A senses the single pole-pair magnet
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
-
Supplier: ifm efector inc.
Description: For the safe detection of underspeed Easy setting of the preset value via rotary switch Very large adjustable speed range Clearly visible LEDs for indicating operation, release, error and switching status Monitoring of two input channels with one separate output relay each From May 1st
- Rotary Speed Range: 10 to 49,500 rpm
- Operating Temperature: -40 to 131 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: OMEGA Engineering, Inc.
Description: filtering to 40 microns or better. For best control of rotary actuators, flow control valves (regulating out) should be installed to regulate the speed of the device. Position sensors can easily be added to motion components to detect the end of travel positions of the slides,
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: Interface, Inc. - AZ
Description: high-precision, shaft-style sensor. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be
- Maximum Torque: 0.265486725663717 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T11 Bearingless Rotary Torque Transducer is the best in class: Capacities from 0.005 to 150 Nm (0.04 to 1,327 lb-in) Bearingless High speed - to 30K RPM ±5 VDC output Very low range Eliminates bearing frection effects 10 kHz sample rate 12-28 VDC supply 16-bit
- Maximum Torque: 0.04 to 1,330 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
Find Suppliers by Category Top
Featured Products Top
-
Learn how Knick's P16800 Speed Signal Duplicator provides safe, non-intrusive access to existing speed sensor signals for modern rail applications. Discover how it enables integration of additional control and monitoring systems without adding bogie-mounted sensors, reducing installation time, maintenance, and lifecycle costs while maintaining functional safety. (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations! With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Supporting Speed-to-Power Initiatives in Data Centers As data centers race to keep up with the exponential growth of AI and digital infrastructure, one idea has taken center stage: Speed (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
The Observer®i Ultrasonic Gas Detector offers fast, reliable detection of pressurized gas leaks—even in environments where traditional detection methods fall short. With a wide coverage range, it reduces the number of detectors needed while maintaining high precision. Designed for complex, outdoor pipeline systems, it operates independently of wind, gas concentration...
(read more)
Browse Gas Sensors Datasheets for MSA Safety -
sensor technology, precision calibration, and engineering support, Hypersen provides reliable force measurement solutions that improve robotic accuracy, system responsiveness, and production efficiency. Key Features High-Speed Digital 6-Axis Force Sensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
, SpeedSync™ (optional) provides: ? High-speed external Laser Doppler Vibrometry channel (up to 42 m/s). ? Time-base synchronization for seamless multi-sensor alignment. Together, these innovations make (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
-
Avoiding Data Bottlenecks - High Performance Sensor Data Across A Rotary Interface
The challenge of small, state-of-the-art gimbaled sensor systems that are common Unmanned Aerial Vehicle (UAV) payloads is transferring data speeds of Gigabit / sec+ across the rotating interface. This challenge has become one of the primary design challenges to the industry and has an important
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
-
Technology Roundup: Seeing (Electronically) Is Believing
. Camera dimensionsare 31mm (W) x 29mm (H) x80mm (D). Series 31 Opti-Vue photoelectric sensors offer long sensing ranges in a small, rugged IP67 housing. Available in DC voltages with 4-in-1 output or AC/DC voltages with SPDT relay output. Models include Diffused, Retro-Reflective, Polarized
-
Motion Control and Encoder Technology: A Tutorial
Sensors and encoders are used everyday in manufacturing environments and high precision equipment to monitor the proximity or presence of an object, as well as the position, distance, direction, and speed of rotating equipment. Encoders enable design engineers to control motion by providing
-
Mixer Viscometry
transducer (Torqsense Sensor Technology Ltd, Banbury, Oxon, UK) providing precise dynamic measurements of rotary torque over ranges covering 0-10 mN.m to 0-10.000 N.m. will assist with the technology transfer of mixer viscometry from laboratory to production scale. The principle of operation of this torque
-
Piezo Motors: Principle of Operation for Engineers
, Nanomotion has designed various series of motors ranging in size from a single element (providing 0.4Kg of force) to an eight element motor (providing 3.2Kg of force). Nanomotion motors are capable of driving both linear and rotary stages, and have a wide dynamic range of speed, from several
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
To Analyze Unstable Vibration Signal of Diesel Engine Basing on the Theory of Cyclical Spectrum
Rotary speed sensor 3.
-
Standard fly-by-light sensor interface using ladar fiber optic sensor technology
The LFOS rotary speed sensor is illustrated in figure 5.
-
Proceedings of the FISITA 2012 World Automotive Congress
We have two rotary speed sensors at this AT.
-
Magnetic Speed Sensors
With rotary speed sensors , the speed is measured in revolutions per minute (rpm).
-
Drilling Optimization Utilizing Surface Instrumentaton for Downhole Event Recognition
Calibrating Rotary Speed Sensor ..............................................................................33 Figure 31.
-
Experimental study of the D-OSKIL mechanism for controlling the stick-slip oscillations in a drilling laboratory testbed
A rotary speed sensor is built.
-
Universal model of a ground vehicle for realization of integrated inertial-satellite navigation systems
Vehicles are supposed to use the most spread SINS, and the measurement unit includes three linear accelerometers and gyro assemblies mounted on three rotary speed sensors (RSS).
-
Engineering Decisions for Manufacturing Systems
Besides, there are traditional rotary speed sensor and radar speed sensor which is now more popular, and each of them has its own strengths and weaknesses.
Indicates content that may require registration and/or purchase.