-
Supplier: RS Components, Ltd.
Description: Rotary Knob 21mm Black Without Line
-
Supplier: Grayhill, Inc.
Description: Ideally Suited for Encoder and Rotary Switches FEATURES Standard Fit for Grayhill Encoder and Rotary Switches Custom Materials, Styles, Colors and Markings Available Standard Black or Gray Choice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions
- Knob Diameter: 0.44 to 1.575 inches
- Knob Height: 0.5 to 0.73 inches
- Diameter / Width: 0.44 to 1.575 inches
- Height: 0.5 to 0.73 inches
-
Supplier: Newark, An Avnet Company
Description: ROTARY KNOB, ROTARY SWITCH; For Use With:NKK FR01 & MR Series Rotary Switches; Accessory Type:Rotary Knob; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Switch, Rotary, Knob Actuation, 2 Pole,2-4 Positions
-
Supplier: Allied Electronics, Inc.
Description: Small Rotary Knob, 0.984 in. Diameter Black color Knob material phenolic resin.
-
Supplier: Newark, An Avnet Company
Description: ROTARY KNOB
-
Supplier: Allied Electronics, Inc.
Description: Switch, Miniature, Rotary, 2 Pole, 3 Position, Knob Actuation
-
Supplier: Allied Electronics, Inc.
Description: Large Rotary Knob, 1.181 in. Diameter Black color Knob material phenolic resin.
-
Supplier: Radwell International
Description: ROTARY SWITCH, 2 POSITION, ROTARY KNOB ACTUATOR, 63 AMP, 3 POLE, 690 V AC. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Knob Shaft
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Knob Switch 3 X 4 NS
-
Supplier: Sifam Tinsley UK
Description: Sifam Tinsleys New Cam I,C,M &INS rotary cam Switches offer a complete range of cam switches for control, instrumentation and motor starting applications , maximising the benefits and optimizing your use of asset Features • Compact Size • Reliable Design • Multi pole • Quick & Easy to
- Angle Between Positions: 90 degrees
- Number of Poles: 12 poles
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 690 volts
-
Supplier: Heilind Electronics, Inc.
Description: Switches & Front Panel Switch, Rotary
- Actuator Type: Knob Shaft
-
Supplier: Trigon Components, Inc.
Description: SERIES SRW DESCRIPTION Rotary Switch RATING 0.1A, 16VDC WITHSTAND VOLTAGE 100VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE SMD
- Angle Between Positions: 45 degrees
- Mechanical Life: 10,000 cycles
- Number of Poles: 1 poles
- Number of Decks: 1
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR Selector Switch Knob, Non-Illuminated, Standard Knob, Yellow
- Actuator Type: Knob Shaft
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR Selector Switch Knob, Non-Illuminated, Standard Knob, Green
- Actuator Type: Knob Shaft
-
Supplier: DigiKey
Description: SWITCH ROTARY 8POS
- Angle Between Positions: 45 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Actuator Type: Knob Shaft
-
Supplier: RS Components, Ltd.
Description: Selector Switch Knob Black
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide
- Maximum DC Voltage Rating: 16 volts
- Actuator Type: Knob Shaft
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: ABB Inc.
Description: Rotary cam switches Versatility made simple ABB’s high quality cam switches are suitable for even the most demanding applications. With a versatile selection of handles, mounting options, and accessories, it’s easy to create the perfect solution for any application. High performance Easy
-
Supplier: RS Components, Ltd.
Description: Switch,Rotary,Knob,PC Tab
- Number of Positions Available (# of actuators): 16
- Terminal Type: Other Terminal Type
-
Supplier: OMEGA Engineering, Inc.
Description: or shorted to keep spurious signals from registering on thermocouple instruments.Each pole is fully isolated. For quick and easy wiring, the terminals located at the rear of the switch are clearly marked. Any switch is available with a standard round knob or an optional pistol
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Contact Style: Non-Shorting, Shorting
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SWITCH ROTARY ON OFF SPST 3A KNOB WIRE LEADS / CARLING TECHNOLOGIES ROHS COMPLIANT: YES
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options
- Angle Between Positions: 36 degrees
- Mechanical Life: 10,000 cycles
- Number of Poles: 2 poles
- Number of Decks: 1
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375946-MRK403-A Category: Switches - Rotary Switches Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: MR Package: Box Product Status: Active Features: Process Sealed Base Product Number: MRK403 Mounting Type: Panel Mount,
-
Supplier: Panel Components & Systems, Inc.
Description: cam disk opens it forcibly. Features: Sturdy, double-pivoted stop ensures precise switching. Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch. Three cam disks per switching stage prevents unilateral lifting forces to the slide. Switching
- Maximum Current Rating: 63 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 600 volts
- Operating Temperature: -13 to 122 F
-
Supplier: OMRON Automation and Safety
Description: Knob-type selector switch with a mounting aperture of 16mm A165S/W nut-mounted, knob-type selector switches have a modular construction and a short mounting depth of less than 28.5mm below the panel. They come in a wide range of switching capacities, from standard load to micro
-
-
Supplier: C&K Components
Description: FEATURES AND BENEFITS Subminiature design saves space Screwdriver slot or extended shaft Positive detent TYPICAL APPLICATIONS Audio & visual equipment Consumer electronics Telecom equipment
- Angle Between Positions: 45 degrees
- Mechanical Life: 2,000 cycles
- Number of Decks: 1
- Maximum Current Rating: 0.5 amps
-
Supplier: OTTO Controls
Description: lighted rotary switch which snaps into a 1.475” x 0.875” industry standard rocker switch panel opening. The rotary knob snaps onto a shaft and can be installed by the panel builder for those desiring that flexibility. The R2 rotary switch provides up
- Mechanical Life: 100,000 cycles
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 185 F
- Actuator Material: Plastic
-
Supplier: Heilind Electronics, Inc.
Description: ROTARY DIP SWITCH ARROW SLOTTED 16 POS. R/A
- Actuator Type: Knob Shaft
-
Supplier: Electro Standards Laboratories
Description: Network B can be isolated from the Conference Room Equipment in the OFFLINE position (center position or the rotary switch). FEATURES: The switch ports are transparent to data. All (8) pins of the RJ45 Cat5e interface are switched via a break-before-make rotary
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: NKK Switches
Description: FR01-Series 10mm DIP Rotaries Compact dimensions and low profile allow high-density mounting and close stacking of PC boards. Highly visible legends and choice of screwdriver, shaft or dial actuators with arrow position indication provide trouble-free code setting. Knob actuator also
- Actuator Specifications: Raised Actuator
- Terminal Type: Straight PC Pins
-
Supplier: Legrand
Description: RFI Rotary Dimmer Preset 660W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent
- Lamp Power (Watts): 659.9999999999999 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Rotary Dimmer
-
Supplier: Littelfuse, Inc.
Description: and is protected against dust and debris as well as water splashes to IP54 standards.This model of the manual battery switch (08080900) has single-pole, double-throw (SPDT) circuitry and a rotary knob. SPDT circuitry enables use as an automotive or marine battery selector
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Digitran Division
Description: Made in USA, high reliability, contact factory custom configurations
- Angle Between Positions: 36 degrees
- Mechanical Life: 1,000,000 cycles
- Number of Decks: 4
- Maximum Current Rating: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
-stop buttons, and signal light indicators, in a variety of colors. In addition, there are selector switches with two or three positions, step switches from 2 to 12 positions, main disconnect switches and a potentiometer drive knob. Knobs on these devices are available in white or black, and many offer (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
may be controlled by a time delay, motion detector, position sensor or other suitable component. The main switch body contains the RFID sensor and a motor-driven locking bolt, which fits into a hole in the actuator block with the matching RFID target. Once locked into place the solenoid bolt (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Function settings can be configured easily via rotary knob switches Removable screw-type or spring-type terminals Compact module with a width of just 22.5 mm on the profile rail Suitable for applications up to Cat. 4 / PL e / SIL 3 (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
under all conditions. Intuitive Touchscreen HMI: 5" color TFT with capacitive touch, two rotary knobs, and USB host for data logging and profile management. (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
TE Connectivity / Alcoswitch 5-1437624-2, Knob, Rotary Switch - Avnet Express
Switch Access Rotary Switch Knob .
-
A hybrid MCDM approach for agile concept selection using fuzzy DEMATEL, fuzzy ANP and fuzzy TOPSIS
Vinodh [17] presented a research on how to im- prove the agility and sustainability of rotary switch knob .
-
Time-shared, perceptual-motor skills during 7 days of isolation
S has matched the illuminated tracking program light of the upper I'QW of lights (A) with the correct light in the lower I'QW (B) by means of the rotary switch knob (C).
-
KN700A1/4 Parts - Avnet Express
Switch Access Rotary Switch Knob .
-
16 Inch Stand Fan with Remote Control from Foshan Guanmei Electrical Co., Ltd., China
• Air circulator; 3 speeds and rotary knob switch ; 100º pivot air circulation; .
Indicates content that may require registration and/or purchase.