Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming vane pump that can be used for diesel fuel only. Usually ships within one business day. FITTINGS SHOWN ARE NOT INCLUDED. Ports are 1" Female BSPP. Features Specifications Options Spare Parts Related Products For diesel only Self-priming Self
- Pump Type: Rotary Vane Pumps
-
Supplier: Agilent Technologies - Vacuum Products
Description: The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil
- Applications: General Purpose / Industrial, Analytical / Scientific, Chemical / Corrosive Gas, Medical / Laboratory, Pharmaceutical / Sanitary
- Lubrication Style: Oil-flooded
- Power Source: AC Three Phase
- Pumping Speed: 29.4 CFM
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Lubrication Style: Oil-flooded
- Power Source: AC Three Phase
- Pumping Speed: 679 CFM
-
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Lubrication Style: Oil-flooded
- Power Source: AC Three Phase
- Pumping Speed: 107 CFM
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Lubrication Style: Oil-flooded
- Power Source: AC Three Phase
- Pumping Speed: 290 CFM
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel only Self-priming Self-ventilated Built-in bypass Available in 110, 220
- Pump Type: Rotary Vane Pumps
-
Supplier: IBT Industrial Solutions
Description: . VANE / ROLLER PUMPS The self-priming, positive displacement vane and roller pump designs utilize rotary motion to move liquid at low to medium pressures. The vane pump handles clean liquids with thin to medium viscosity while the roller pump
- Pump Type: Rotary Vane Pumps
-
Supplier: Xylem Applied Water Systems
Description: Reversible Vane Pump Diesel Transfer Pump Flow rate: 7.9 USgallons/min (29.9 Litres/min) Self-priming from dry up to 1m (3ft) Model No.: 18680-1000 Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)
- Discharge Size: 0.5000 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Flow: 6.07 GPM
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while the driving magnet is attached to the motor shaft and closely located to the driven magnet. By means of magnetic
- Housing Material: Brass / Bronze, Stainless Steel
- Maximum Discharge Pressure: 261 psi
- Pump Type: Rotary Vane Pumps
-
Supplier: Clark Solutions
Description: The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while the driving magnet is attached to the motor shaft and closely located to the driven magnet. By means of magnetic
- Housing Material: Brass / Bronze, Stainless Steel
- Maximum Discharge Pressure: 261 psi
- Pump Type: Rotary Vane Pumps
-
Supplier: Eaton Hydraulics Group
Description: V Series Incorporating an industry-first, intra-vane cartridge design technology, Eaton V Series pumps provide long operating life, outstanding volumetric efficiency and excellent serviceability. Preferred by engineers for indoor applications because of their extremely quiet
- Pump Type: Rotary Vane Pumps
-
Supplier: Eaton Hydraulics Group
Description: VMQ Series Handle the highest pressures at the lowest noise levels with Eaton VMQ Series fixed displacement vane pumps. With a unique bi-metallic wafer plate design that allows for the increase in viscosity and pressure rise even during cold start-ups, VMQ Series pumps handle
- Pump Type: Rotary Vane Pumps
-
Supplier: Terra Universal, Inc.
Description: Two stage rotary vane pump High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z) Max. leak rate of inlet valve 7x10-5 mbar l/sec Integrated oil control glass High temperature heat dissipation Easy to service and clean
- Applications: General Purpose / Industrial, Analytical / Scientific
- Lubrication Style: Oil-flooded
- Mounting: Floor / Skid
- Pumping Speed: 6.46 to 7.77 CFM
-
Supplier: Travaini Pumps USA
Description: recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete
- Applications: General Purpose / Industrial, Food Processing, Medical / Laboratory, Packaging, Other
- Mounting: Permanent Installation, Other
- Power Source: AC Three Phase
- Pumping Speed: 141 CFM
-
Supplier: Pump Solutions Group
Description: Now higher speeds and greater capacities in a motor speed vane pump are available with the new Blackmer ProVane® Motor Speed Pump Series, specifically designed for process applications where efficiency, performance and value are desired. The Blackmer ProVane® Motor
-
Supplier: ANVER Corporation
Description: Dry Rotary Vane Vacuum Pump -- PMP-75
- Applications: General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
- Mounting: Floor / Skid
- Pumping Speed: 75 CFM
-
Supplier: ANVER Corporation
Description: Dry Rotary Vane Vacuum Pump -- PMP-24
- Applications: General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
- Mounting: Floor / Skid
- Pumping Speed: 24 CFM
-
Supplier: ANVER Corporation
Description: Dry Rotary Vane Vacuum Pump -- PMP-17
- Applications: General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
- Mounting: Floor / Skid
- Pumping Speed: 17 CFM
-
Supplier: ANVER Corporation
Description: Dry Rotary Vane Vacuum Pump -- PMP-150
- Applications: General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
- Mounting: Floor / Skid
- Pumping Speed: 150 CFM
-
Supplier: Clark Solutions
Description: Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The
- Discharge Size: 0.3750 inch
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 1.13 to 1.3 GPM
- Type Of Pump: Rotary Vane Pumps
-
Supplier: Terra Universal, Inc.
Description: Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring Natural lubrication design offers the lowest oil mist level, even with high throughputs Compact design makes these pumps ideal for use in cramped locations
- Applications: General Purpose / Industrial
- Lubrication Style: Oil-flooded
- Mounting: Floor / Skid
- Power Source: AC Single Phase
-
Supplier: Air Power Products Limited
Description: The UVL rotary vane vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum is needed. Thanks to the high quality of materials and components and to the technology of construction, the single stage UVL vacuum pumps achieve one
- Mechanical Pump Type: Rotary Vane
-
Supplier: Atos North America
Description: New PFE-*2 are fixed displacement-twelve- vane pumps, cartridge design with integral hydraulic balancing for high pressure operation and long service life with further reduction of noise level compared with PFE-*1. These pumps are available as single, multiple or with
- Maximum Discharge Pressure: 3046 to 4351 psi
- Maximum Discharge Flow: 4.22 to 56.76 GPM
- Media Temperature: -4 to 176 F
- Pump Type: Rotary Vane Pumps
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Lubrication Style: Positive Pressure
- Mounting: Benchtop
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Lubrication Style: Positive Pressure
- Mounting: Benchtop
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Lubrication Style: Positive Pressure
- Mounting: Benchtop
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Lubrication Style: Positive Pressure
- Mounting: Benchtop
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Atos North America
Description: PFED are fixed displacement double vane pumps composed by two cartridges of pumps type PFE assembled in a main body having one inlet port and two outlet ports. PFED-43 are composed by one cartride of PFE-41 and one cartride of PFE-31. PFED-54 are composed by one cartridge of
- Maximum Discharge Pressure: 3046 psi
- Maximum Discharge Flow: 4.22 to 56.76 GPM
- Media Temperature: 14 to 176 F
- Pump Type: Rotary Vane Pumps
-
Supplier: Air Power Products Limited
Description: The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with limited weight and dimensions, the rotor directly assembled on the motor shaft
- Mechanical Pump Type: Rotary Vane
-
Supplier: Air Power Products Limited
Description: The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with limited weight and dimensions, the rotor directly assembled on the motor shaft
- Mechanical Pump Type: Rotary Vane
-
Supplier: Air Power Products Limited
Description: The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with limited weight and dimensions, the rotor directly assembled on the motor shaft
- Mechanical Pump Type: Rotary Vane
-
Supplier: Atos North America
Description: PFE-*1 are fixed displacement-twelve- vane pumps, cartridge deign with integral hydraulic balancing for high pressure operation, long service live and low noise level. They are available in three diffent sizes with max displacements up to 44, 85, and 150 cm3/rev and single, multiple
- Maximum Discharge Pressure: 2321 to 3046 psi
- Maximum Discharge Flow: 3.17 to 56.76 GPM
- Media Temperature: -4 to 176 F
- Pump Type: Rotary Vane Pumps
-
Supplier: Continental Hydraulics
Description: PVR POWERFLOW™ VANE PUMPS Variable Volume Pressure Compensated Sizes 4 to 70 GPM Pressure 1500 PSI rated at full rated flow Description Continental Hydraulics PowrFlow™ PVR Vane Pumps deliver the
- Maximum Discharge Pressure: 1500 psi
- Maximum Discharge Flow: 4 to 70 GPM
- Pump Type: Rotary Vane Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming vane pump that can be used for transferring medium viscosity oils and diesel fuel. Usually ships within one business day. 110V, 60 Hz and On/off Switch (80-2999), 1 left Features Specifications Options Spare Parts Related Products For medium viscosity
- Maximum Discharge Flow: 7 GPM
- Pump Type: Rotary Vane Pumps
-
Supplier: Clark Solutions
Description: Series CA & MA Compact Rotary Vane Pumps Flow to 290 LPH (77 GPH) The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact
- Discharge Size: 0.3750 inch
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 1.28 GPM
- Power Source: None, Pump Only
-
Supplier: DEKKER Vacuum Technologies
Description: RVL700H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 710 CFM
- Ultimate Operating Vacuum: 0.0333 torr
-
Supplier: DEKKER Vacuum Technologies
Description: RVL110H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 106 CFM
- Ultimate Operating Vacuum: 0.4000 torr
-
Supplier: DEKKER Vacuum Technologies
Description: RVL020H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 19 CFM
- Ultimate Operating Vacuum: 0.5000 torr
-
Supplier: DEKKER Vacuum Technologies
Description: RVL300H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 280 CFM
- Ultimate Operating Vacuum: 0.0333 torr
-
Supplier: Continental Hydraulics
Description: PVX POWERFLOW™ VANE PUMPS Variable Displacement Pressure Compensated Size Range from 8 to 36 GPM @ 3000 PSI / 46 to 75 GPM @ 2500 PSI Speed Range 1150; 1450; 1750 rpm Description The pumps are designed
- Maximum Discharge Pressure: 2500 to 3000 psi
- Maximum Discharge Flow: 8 to 75 GPM
- Pump Type: Rotary Vane Pumps
-
Supplier: Eaton Hydraulics Group
Description: VQ(H) Eaton VQ and VQH Series fixed displacement vane pumps feature an industry-first, intra-vane cartridge design, providing long operating life, outstanding volumetric efficiency and excellent serviceability. These 10-vane systems share solid architectures and many
- Pump Type: Rotary Vane Pumps
-
Supplier: Pump Solutions Group
Description: Your solution for highly viscous products (Up to 110 m3/h) 12 bars. Features • P-series vane pumps cover a large range of applications, • from fluid to very viscous products, whether they are • non-lubricating, abrasive or corrosive
-
Supplier: Continental Hydraulics
Description: PVER VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING Pressure compensated Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch³/rev (cm³/rev) Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30
- Maximum Discharge Pressure: 500 to 1000 psi
- Maximum Discharge Flow: 3 to 10.7 GPM
- Pump Type: Rotary Vane Pumps
-
Supplier: Pump Solutions Group
Description: The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal
Find Suppliers by Category Top
Featured Products Top
-
Application-orientated: Zebra vacuum pumps are distinguished by high pumping speeds even in low-pressure ranges and therefore quick pump-down times. The two-stage compression with circulating oil lubrication achieves ultimate end pressures of 6.7·10-3 (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide. Ultimate pressure: 0.075 - 15 Torr Pumping speed 60 Hz: 2.8 - 1060 ACFM Oil-lubricated R 5 rotary vane vacuum pumps are the industry standard due to their robustness (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
pumps ranging from 70 to 700 L/s, IDP and TriScroll dry primary pumps from 3 to 30 m3/h, DS rotary vane pumps from 5 to 30 m3/h and smart pressure reading gauges. These innovative systems fulfill your every need through modular or integrated platforms including small light turbo pumping stations, benchtop units, and roll-around cart turbo pumping systems. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
's and turbomolecular pumps, as well as select rotary vane and scroll pumps. This video describes how to download, launch, connect and use A-PLUS software to communicate with a turbo pump controller. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
operation without the messy handling of pump oil, or the expense of operating water aspirators. They are the perfect replacement for maintenance-intensive rotary-vane pumps in situations where corrosive vapors may be encountered (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
enter the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Oil-lubricated rotary vane vacuum pump R5 RA 0520 A ECOTORQUE Efficient - Up to 50% energy savings thanks to the (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
1963. One of the pioneers of vacuum packaging is the Busch company, which developed the first vacuum pump specifically for this application in 1963. Today, Busch R5 rotary vane vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
Conduct Research Top
-
Positive Displacement Pump and Turbine Pump Attributes to Consider for Liquid-Based Temperature Control (.pdf)
Rotary vane Positive Displacement (PD) pumps may be the most commonly used pumps in re-circulating chillers today. Performance and low cost have made them the favored pumps for a variety of applications. Turbine (TU) pumps are also used in re-circulating chillers, however, due to their higher
-
TRIVIBE - A Low-Cost, Reliable Alternative to Minimize Operation Downtime on Centrifugal Pumps
The centrifugal pump is one the most versatile types of process equipment for all industries. Compared with other type of pumps (e.g., reciprocating and rotary pumps), centrifugal pumps are smaller and lighter and operate at higher speeds. The majority of these pumps are direct coupled to an AC
-
Freeze Drying with the Help of Vacuum Technology
Freeze dryers of FrostX are equipped with ZEBRA rotary vane vacuum pumps from Busch Vacuum Solutions. These vacuum pumps are robust and reliable in operation and enable a stable pumping speed even in low pressure range. The vacuum pump itself has a very low noise level and can be easily serviced
-
High Efficiency with Our Leading Technology
Our R5 rotary vane vacuum pump and a conventional oil-sealed screw vacuum pump have been tested by TÜV SÜD in terms of pumping speed, power consumption and evacuation time. The result documents in the form of a certificate that the R5 ranks first in all three disciplines.
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
More Information Top
-
http://medivactech.com/pdfs/100_pascal.pdf
Rotary vane pumps .
-
Micro and Nano Fabrication
Rotary Vane Pump . . . . . . . . . . . . . . . . . . . . . . . . .
-
Rotary Vane Vacuum Pumps and Systems
Rotary vane pumps can be employed universally throughout the entire low and medium vacuum ranges.
-
Fabrication Engineering at the Micro- and Nanoscale
The ultimate vacuum of the single-stage rotary vane pump is about 20 mtorr, while a two-stage pump can produce a vacuum of less than 1 mtorr.
-
Extrusion in Ceramics
Round about 1970 oil-lubricated rotary vane pumps came into use with a residual pressure of up to 8 mbar possible, and finally, circa 1998 brought oil-free water ring pumps with a closed water cycle.
-
Fuel Transfer Pumps w/Nozzle - Fuel and Oil Transfer Pumps - Grainger Industrial Supply
• Fuel Transfer Pump, Rotary Vane Pump Design, 1/5 HP, Voltage 12VDC, GPM 10, Metered No, Power Cord Length 6-1/2 ft., Inlet Size 3/4 In., Outlet Size 3/4 In., Max.
-
Fuel Transfer Pumps w/Nozzle - Fuel and Oil Transfer Pumps - Grainger Industrial Supply
• Fuel Transfer Pump, Rotary Vane Pump Design, 1/5 HP, Voltage 12VDC, GPM 10, Metered No, Power Cord Length 6-1/2 ft., Inlet Size 3/4 In., Outlet Size 3/4 In., Max.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93835/900732426-MIT.pdf?sequence=2
http://www.gnbvalves.com/) separating the rotary vane pump and the etch chamber.
-
CR4 - Thread: Gear Pump Versus Rotary Vane Pump
Gear Pump Versus Rotary Vane Pump .
-
Retained Gas Sampler Calibration and Simulant Tests
Open valve K1 and ensure the rotary vane pump is running and valve M1 is open.