-
Supplier: Gullco International Limited
Description: An Accurate and Reliable Automatic Rotary Weld Production System for a Fraction of the Price of a P.L.C./Servo System. Gullco's new microprocessor control not only provides improved speed regulation to Gullco's proven"GP" range of positioners, it also allows the positioner to be
- Equipment Type: Complete System
- Process Capability: Friction Welder (Inertia / Rotary), Welding Equipment
-
Supplier: Gullco International Limited
Description: for Internal Radius Welding - Protective Pelican® Case - V-Groove Track Increase productivity, quality and profitability in circumferential welding applications Gullco's Welding Positioner is a positive drive rotary turn table complete with mounting flange, drive
- Features: Specialty / Other
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome manufactures a complete line of gear driven welding positioners ranging from 66 to 1,000,000 pounds. Special engineered positioners are always available.
-
-
Supplier: ESAB Welding and Cutting Products
Description: Features The modular system makes it possible to assemble welding stations to suit the most varied Friction Stir welding applications. In a series of seven sizes there are five basic designs - S, ST, U, UT and double headed ST. The S-and ST-models are designed for linear welding
-
Supplier: AMADA Weld Tech
Description: Based on the industry-leading AX-5000, Miyachi Unitek's laser glovebox systems offer precise control of moisture, pressure, and gas composition in the processing environment. Capable of coordinated motion/laser weld firing in complex paths in up to 5 axes of both linear and rotary motion, the
- Laser Output Power: 5 to 600 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Welding
-
Supplier: LaserStar Technologies Corporation
Description: Rotation Module - Hi-Precision Motorized Rotary Stage 5 Axis Manual Positioning Adjustment (X, Y, Z, C, Theta) Variable Rotational Speed Adjustment / Fixed Jog Speed Horizontal or Vertical Mounting Bracket with Manual (1”) XYZ Adjustments Manual Part - Jig Rotation /- 40 Degrees (C Axis)
- Features: Rotary Axis
- Motor Type: Stepper
- Axis Configuration: X-Y-Z Axes
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in Driver Cards and
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: ESAB Welding and Cutting Products
Description: speed. Heavy-duty feed unit ensures an even and stable wire feed for top quality, homogenous welding. Horizontal, vertical and rotary slides allow for quick adjustment of the nozzle into various positions. Reliable mechanical components, even under harsh working conditions. Easy to use
- Duty Cycle: 100 %
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: Hannay Reels
Description: To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly.
- Hose / Cable Length: 40 to 100 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.81 inch
- Cable Length: 40 to 100 ft
-
Supplier: LaserStar Technologies Corporation
Description: Programmable Motorized Four (4) Axis Motion System X=6", Y=4", Z=2", Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment Knobs on XY and Rotary Two Axis Control Box with Built-in Driver Cards and Memory with
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Z-Axis Travel: 2 inch
- Features: Rotary Axis
-
Supplier: LaserStar Technologies Corporation
Description: Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: Application Specific Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with
- Features: Electrical, Rotary Axis
- Orientation: Horizontal
- Motor Type: Stepper
- Axis Configuration: X Axis Only
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which may be equipped with bonding heads, fluxing stations, automatic ACF laminating stations and
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: AMADA Weld Tech
Description: The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R&D environments. Product is loaded on one side of the two-position rotary table, while being processed on the other. The stand-alone systems are suitable for Hot Bar Reflow Soldering and
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: IntelLiDrives, Inc.
Description: A cylindrical robot has at least one rotary joint at the base and at least one prismatic joint to connect the links. Along the joint axis, the rotary joint uses a rotational motion; along the prismatic joint, it moves in a linear motion. Their movements occur within a
-
Supplier: Allied Electronics, Inc.
Description: many packaging, material handling, conveying, sorting and counting, positioning and end-of travel applications. Features: • Positive Opening NC Contacts Improve Reliability by Positively Breaking the NC Contacts During Operation, Eliminating Light Welding/Sticking Conditions • Nonmetallic
-
Supplier: Allied Electronics, Inc.
Description: many packaging, material handling, conveying, sorting and counting, positioning and end-of travel applications. Features: • Positive Opening NC Contacts Improve Reliability by Positively Breaking the NC Contacts During Operation, Eliminating Light Welding/Sticking Conditions • Nonmetallic
-
Supplier: Sunstone Engineering
Description: the weld. This safeguards the electrode from misfires and sticking to the workpiece. In turn, you spend more time welding and less time sharpening an electrode. The Basic Screen Whether you are an expert at pulse-arc welding or doing it for the first time, we have developed a simple
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: ifm efector inc.
Description: For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system Quick and secure mounting with only three screws Magnetic-field immune for welding applications From May 1st 2025, products produced in EU and Singapore have an import
- Max DC Voltage Rating: 36 volts
- Operating Temperature: -13 to 176 F
- Valve Actuation: For Rotary Actuated Valves
- Type of Position Indication: LED Indicator
-
Supplier: Festo Corporation
Description: For clamping of components during the welding process Double-acting Easy to mount thanks to the swivel bearing on the bearing cap Integrated throttling Integrated end-position cushioning Rod wiper seal to protect against welding spatter Asian automotive standard for car body production
- Operating Pressure Range: 14.50377 to 145.0377 psi
- Linear Stroke: 1.968505 inch
- Operating Temperature: 14 to 140 F
- Shaft or Table Diameter: 2.4803163 inch
-
Supplier: RobotWorx
Description: The self-contained Motoman ArcWorld 1000 is a pre-engineered arc welding workcell with a single robot and indexing rotary positioner. It is designed for high-volume production. The AW1000 features a Motoman EA1400 robot arm with a NX100 controller. The MR-300, a 2-position
- Robot Type: Robot System
-
Supplier: Festo Corporation
Description: Swiveling and clamping in one step Adjustable swivel direction Clamping fingers as accessories With optional dust and welding spatter protection Double-acting Magnetic piston for position sensing
- Operating Pressure Range: 29.00754 to 145.0377 psi
- Operating Temperature: 14 to 176 F
- Shaft or Table Diameter: 1.968505 inch
- Rotation Angle: 90°
-
Supplier: Littelfuse, Inc.
Description: An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required.
- Actuator Type: Diaphragm Actuator
- Features: Manual, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Mile-X Equipment, Inc.
Description: moving Large pneumatic wheels Only 23" wide, the jacks fit in tight spots 50" long, 8 position handle for easy tilt back and moving of the Jack Welded fully enclosed heavy-duty steel frame with built in lifting holes Rotary style air pump Minimum 90 to 150 psi air supply needed to power
-
Supplier: Mile-X Equipment, Inc.
Description: easy moving Large pneumatic wheels Only 23" wide, the jacks fit in tight spots 50" long, 8 position handle for easy tilt back and moving of the Jack Welded fully enclosed heavy-duty steel frame with built in lifting holes Rotary style air pump Minimum 90 to 150 psi air supply needed to power
-
Supplier: Mile-X Equipment, Inc.
Description: easy moving Large pneumatic wheels Only 23" wide, the jacks fit in tight spots 50" long, 8 position handle for easy tilt back and moving of the Jack Welded fully enclosed heavy-duty steel frame with built in lifting holes Rotary style air pump Minimum 90 to 150 psi air supply needed to power
-
Supplier: PI (Physik Instrumente) L.P.
Description: Powerful linear stage for use in demanding industrial applications Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The optional holding
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: Trotec Laser, Inc.
Description: Optimize your workflow with the Speedy 400 laser engraver, now available with Vision Design & Position, a 12-megapixel camera that displays a live image of the working area on the operating PC. This feature is designed to achieve perfect placement for graphics and to best utilize material to avoid
- Cutting / Traverse Speed: 10,204.72440944878 in/min
- X-axis Travel / Length Capacity: 40.0000216 inch
- Y-axis Travel / Width Capacity: 24.015761 inch
- Laser Output Power: 60.00000000000001 to 119.9999999999997 watts
-
Supplier: Associated Pacific Machine Corp.
Description: Strong construction, heavy duty weldments on chassis of machine. Low shock, noise and impact level on cutting of material. Low consumption of electricity on optimum and efficient design of hydraulic system. Simplified and user friendly machine for achieving high productivity. High precision central
- Capacity / Operating Force: 12 tons
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 13.779535 inch
- Sheet Width / Working Depth (F to B): 13.779535 inch
-
Supplier: Schaltbau GmbH
Description: S860 Series keylock switches are fitted with S800 a Series snap-action switches, which have a current rating of 10 A. The S800 a is a Form C SPDT snap-action switch with double-break contacts and positive opening operation, which ensures the failsafe disconnection of the contacts even if they have
- Maximum AC Voltage Rating: 400 volts
- Actuator Type: Keylock
-
Supplier: David Round
Description: sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake. Program upper and lower hook stops with an adjustable rotary limit switch. Increase overhead
- Load Capacity: 20,000 lbs
- Maximum Lift Speed: 20 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: Inductotherm Group
Description: ambient. Rotary Bolt Heat Treat & Traverse Fixture Mounted to a ruggedly welded steel frame, the rotary dial tooling is designed to accept bolt fasteners from the inline vibratory feeder. The adjustable speed rotary table contains advanced safety features to prevent damage and
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: SMS Elotherm North America
Description: MF-power depending on the rotary position of the crankshaft Switching "On" and "OFF" the quench water depending on the rotary position of the crankshaft Controlled power pulsing to adapt induction power to required hardening zone profile especially while hardening pins with fillet
-
Supplier: Fab Masters Company, Inc.
Description: machining centers Spindle speeds to 16,000 rpm, position speeds to 1500/ipm 4th axis, digital probing*, rotary indexers and hydraulic clamping Machining tolerance +/- 0.005 inches in general Tolerance on hole diameter +/- 0.001 Size range ¼” to 150” on X, ¼” to 80” on Y, to 28” on Z Machining
- Materials: Aluminum
- Services: Assembly Services, CAD / CAM Support, Just-in-Time Delivery, Low Volume Production, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Milling
- Specialty Machining: Extrusion Machining, Forging Machining
-
Supplier: Inductotherm Group
Description: quality Rotary Piston or Dry Screw Pump vacuum systems available Closed loop economizer cooling system or recirculating crucible water circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill, reasealing
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
Find Suppliers by Category Top
Featured Products Top
-
position must be specified. Non-sparking ratchet assembly. Declutching arbor is provided to prevent damage from reverse winding. Cable stop should be used. Applications: For arc welding (read more)
Browse Cable Reels Datasheets for Hannay Reels -
time. What is the Zero Point System? This revolutionary technology allows you to fix, position and clamp in a single step, cutting set up times by up to 90 (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
component for machining or welding without interference from jaws or clamps. That’s the beauty of what Jergens Zero Point System can deliver (Jergens, Inc.). How does the Zero Point System work? Similar to the mechanism that grips rotary toolholders on many (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
component for machining or welding without interference from jaws or clamps. That’s the beauty of what Jergens Zero Point System can deliver (Jergens, Inc.). How does the Zero Point System work? Similar to the mechanism that grips rotary toolholders on many (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 21)
20 Ton Conventional Speed Adjustable Welding Rotary Positioner Remote Control .
-
Apparel Machinery Manufacturers (Page 21). Apparel Machinery Product Catalogs Directory
Variable Speed L Type Special Rotary Welding Positioners Turning Table 2 Tons .
-
GAS TUNGSTEN ARC WELDING
Welding head manipulators may be used for longitudinal welds and in conjunction with a rotary weld positioner for circumferential welds.
-
FLUX CORED ARC WELDING
Welding head manipulators may be used for longitudinal welds and, in conjunction with a rotary weld positioner , for circumferential welds.
-
GAS METAL ARC WELDING
Welding head manipulators may be used for longitu- dinal welds and, in conjunction with a rotary weld po- sitioner , for circumferential welds.
-
Rotary Table
Did a little spreadsheet to calculate the RPM you may want for a rotary welding positioner .
-
Welding Positioner Plans
Having said that i am looking for ideas on plans for a rotary welding positioner .
-
Baseline descriptions for LWR spent fuel storage, handling, and transportation
The storage cask is mounted in the rotary weld positioner and the cap is welded.
-
Analysis of weld-induced residual stresses and distortions in thin-walled cylinders
Commercially available high-tech, fully automatic SAF GTAW welding equipment along with rotary positioners and welding fixtures was used to reflect the desired structural boundary conditions.
-
Device for gas cutting of fittings along the line of contact with equipment casings
The device can be mounted on standard welding positioners or rotary rigs which can ensure ro- tation of the fitting at the speeds necessary for gas cutting and which have a smooth regu- lation of faceplate speed.
Indicates content that may require registration and/or purchase.