Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ubiquiti Networks, Inc.
Description: Enterprise Gateway Router with Gigabit Ethernet The UniFi® Security Gateway extends the UniFi Enterprise System to provide cost-effective, reliable routing and advanced security for your network. Integration with UniFi Controller Bundled at no extra charge, the UniFi® Controller
- Number of Ports: 4 #
- Data Rate: 3 to 4 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
-
Supplier: Cisco
Description: An easy path to network virtualization Get the same network, computing, and WAN services that you find in Cisco hardware routers, now as software. Features and benefits Cisco routing as software Get the same routing services you trust, now with more deployment options including
- Network Equipment: Router
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Cisco
Description: operate reliably in harsh environments. These routers are powered by Cisco IOS Software and feature Cisco Mobile Ready Net capabilities. Features and Capabilities Cisco 5900 Series Embedded Services Routers can be used to establish mobile networks in vehicles. They also extend
- Network Equipment: Router
-
-
Supplier: Nokia
Description: networks that already run the SR OS and additionally ensures the highest software quality possible. 7250 IXR routers provide excellent network resiliency and security. This reduces network downtime and improves the overall productivity of your network operations while boosting
- Network Equipment: Router
-
Supplier: Cisco
Description: Meraki cloud-managed switches include features for streamlining the work of the network engineer, from deployment to security to troubleshooting. Multigigabit Ethernet Provide the higher performance demanded by the latest access points over existing cabling. Flexible Stacking Simultaneously
-
Supplier: Juniper Networks Inc.
Description: The ACX500 is a small form factor, hardened fanless router that delivers up to 6 Gbps throughput. It comes with an integrated software-enabled GPS receiver and supports a rich set of security, timing, and synchronization features. Additionally, ACX500 has been certified for
- Data Rate: 6 Gbps
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: Fixed-port Ethernet secure access IP router with integral 4-port switch and Enhanced Feature Pack Software Security features include stateful inspection firewall and IPSec VPN support Includes integrated modem for managment or backup Routing features include IP routing, static
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
-
Supplier: Cisco
Description: deployments. These platforms are purpose built to withstand harsh environments, and are ideal for pole-mount installations. Key Hardware and Software Capabilities Cisco IR500 routers offer rugged industrial hardware design and highly resilient solution architecture. This increases
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: ZTE Corporation
Description: ZXR10 ZSR V2 series router is the next generation intelligent access router product of ZTE, which integrates routing, switching, wireless, security, AC* and VPN gateway. The product adopts industry-leading hardware platform and software architecture to provide an
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: Fixed-port ADSL secure access IP router with integral 4-port switch for ADSL, ADSL2 and ADSL2+ networks and Enhanced Feature Pack Software ADSL interface supports ITU G.992.1 (G.dmt) Annex A, ITU G.992.2 (G.lite), ITU G.992.3 (G.dmt.bis), ITU G.992.4 (G.lite.bis), ITU G.992.5 (Adsl 2+)
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES WEB RANger is a compact Internet access router that connects a small- to medium-sized network to the Internet, utilizing asynchronous, synchronous, DDS, ISDN, and Frame Relay services. IP and IPX routing over PPP is implemented opposite any third party router. (See
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN), Wireless Local Area Network (WLAN)
- Network Equipment: Router
- Features: VPN
-
Supplier: Patton Electronics Co.
Description: Proprietary Software—Utilizes proprietary SmartWare™ Software for added security Flexible mounting options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11/19) Why SmartNode™? Patton Quality Made in the USA
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
- Network Equipment: Router
-
Supplier: Vibration Specialty Corporation
Description: WinProtect Software WinProtect manages the definition, acquisition, review, communication, and reporting of vibration and process data with an intuitive/productive user interface. WinProtect features 4-channel route collection, real-time analysis and event monitoring with supporting 4-channel
-
Supplier: IQMS
Description: Whether you are looking to create a completely paperless shop floor environment or you struggle with strict industry requirements that necessitate thorough document control, IQMS has the tools to help solve your documentation challenges. The Document Control software module within the
-
Description: OSPFv3 enhancements for mobile ad hoc networks Mobile IP Home agent and mobile router redundancy Mobile router preferred interfaces Mobile router reverse tunneling Mobile router asymmetric links Mobile router static and dynamic networks Static co-located care-of
- Network Equipment: Router
- Features: Ruggedized
-
Supplier: Huawei Technologies Co., Ltd.
Description: Multiple-service routing and 10 GE to 100 GE switching capabilities, scalable for large campus networks; card-upgradable for Software-Defined Networking (SDN) and to provide onboard radio frequency Access Controllers (AC) for wireless communications. Modular design, unified user management,
- Data Rate: 15,360 to 30,720 Gbps
- Network Equipment: Power Line Network Adapter, Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: router-attached USB hard drive when they’re in the home or when they’re away from home. Parents can also use EnShare to remotely monitor Cloud Router usage or disconnect devices connected to the IoT Cloud Router whenever they’re away from home via an Internet connection. The
- Frequency Band: 2,400 MHz
- Features: Internet of Things (IoT) Compatible
- Network Equipment: Router, Switch
- Network Media: Wireless
-
Description: There are many books on computers, networks, software, or hardware engineering. However, this one is different: it provides a comprehensive approach that integrates all of these components with applications. Moreover, it takes into account the people and organizations who depend on computer
-
Supplier: Rohde & Schwarz USA, Inc.
Description: and regulatory bodies. With DenyAll Web Services Firewall, optimize the performance and security of your Web Services: Workflow engine: optimizing XML traffic and configuring Web Services security is as simple as dropping boxes and dragging arrows. Making complex data flows and policy
-
Supplier: ELMA Electronic Inc.
Description: 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine IPV6 capable 1K UC ARP entriesRIP V2, OSPF, V2 routingProxy ARP, DHCP relay Security features 802.1x port authentication
- Number of Ports: 2 to 20
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: CSA Group
Description: This is the first edition of CAN/CSA-IEC/TR 62443-3-1, Industrial communication networks — Network and system security — Part 3-1: Security technologies for industrial automation and control systems, which is an adoption without modification of the identically titled IEC (International
-
Supplier: ELMA Electronic Inc.
Description: V6 routing engine 1K UC ARP entries RIP V2, OSPF, V2 routing,Proxy ARP, DHCP relay Security features: 802.1x port authenticationMulticast / broadcast limiting STP / RSTP protocol Flexible management tools: Web or CLI managementStandard and private MIBSEnhanced port mirroring Easy
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: Infineon Technologies AG
Description: security features. This standardized, out-of-the-box TPM provides a solid foundation for securely establishing the identity and software status of connected devices, and for protecting the integrity and confidentiality of data at rest and in transit. Feature-rich, ready for current and
- Microprocessor Architecture: 32-Bit
- Package Type: Other
-
Supplier: Digi International, Inc.
Description: Digi TransPort WR11 delivers a cost-optimized 4G LTE connection to mission critical M2M applications around the world. The router comes with Digi's enterprise software configuration by default, which means network administrators have the routing, security, VPN and stateful
- Number of Ports: 1 #
- Data Rate: 0.00576 to 0.1 Gbps
- Network Equipment: Router
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Digi International, Inc.
Description: Digi TransPort WR21 is a full-featured cellular router offering the flexibility to scale from basic connectivity applications to enterprise class routing and security solutions. With its high-performance architecture, Digi TransPort WR21 provides primary and backup WWAN connectivity
- Number of Ports: 3 #
- Data Rate: 0.00576 to 0.1 Gbps
- Network Equipment: Router
- Area Network Type: Wide Area Network (WAN)
-
Supplier: ELMA Electronic Inc.
Description: bandwidth management with hierarchical shaping Unicast and Multicast routing engine: RIPV2, OSPF V2 Routing proxy-ARP, DHCP relay IPV6 capable - Security features: 802.1X Port authentication Multicast/Broadcast limiting STP/RSTP protocol Virtual cable tester On-Line Flexible management tools:
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: L-com, Inc.
Description: and other files to and from a router-attached USB hard drive when they’re in the home or when they’re away from home. Parents can also use EnShare to remotely monitor Cloud Router usage or disconnect devices connected to the Cloud Router whenever they’re away from home via an
- Connector Type: USB Connector
-
Supplier: F5 Networks, Inc.
Description: such as load balancing, SSL offload, application performance, and security. That’s where Container Connecter comes in: enabling self-service app performance and security services within your orchestration environment by integrating BIG-IP platform and/or F5 Application Services Proxy
-
Supplier: Advantech
Description: WebAccess/DMP Cloud Version For more information, go to wadmp3.com Centralized management for cellular routers VPN management Digital twin model Zero touch functionality Customizable and multiple dashboards Monitoring and auditing 2FA extra security layer Fully API Enabled
-
Supplier: e-con Systems™ Inc
Description: users with advanced remote configuration and control capabilities. Easily configure and maintain your cameras for optimal performance and reliability. Enhanced Security With CloVis Central™, enhance the security in the field by ensuring all cameras are configured and monitored
-
Supplier: Advantech
Description: WebAccess/DMP On-Premise Version For more information, contact us at wadmp@advantech.com Centralized management for cellular routers VPN management Digital twin model Zero touch functionality Customizable and multiple dashboards Monitoring and auditing 2FA extra security layer Fully
-
Supplier: F5 Networks, Inc.
Description: Performance. Security. Availability. Deliver what’s expected of your apps. Users expect apps to be fast, secure, and always available. Anything less is unacceptable. If you’re lucky, you’ll be one of few to hear about it. Enter BIG-IP DNS. Think of it as app insurance. BIG-IP DNS improves the
-
Supplier: Designfusion, Inc.
Description: software suite Developed from Alma’s 30 year experience of cutting and punching CAD/CAM software development, act/cut pilots continuous cutting machines (laser, plasma, oxy-cutting, waterjet, aluminum sheets and wood panel routing) as well as punch-presses and combined machines.
-
Supplier: Huawei Technologies Co., Ltd.
Description: High-performance hardware tightly integrated with Huawei’s Versatile Routing Platform (VRP) software, in a highly scalable, energy-efficient Gbit/s access or aggregation switch. Flexible networking options and intelligent iStack technology make the S5700-SI easily scalable, and simple to
- Data Rate: 2,048 Gbps
- Network Equipment: Power Line Network Adapter, Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
MMC managed NAND flash memory device designed for reliable embedded data storage. It combines MLC NAND flash memory with an intelligent eMMC controller in a single JEDEC-standard package, simplifying storage integration and reducing the software and hardware complexity associated with raw NAND flash (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
full-chip erase Minimum endurance of 100,000 program/erase cycles per sector More than 20 years of data retention Erase and program suspend/resume functionality Software and hardware write-protection options 64-bit factory-programmed unique serial (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
on-site and remote monitoring of silo inventory. Gateways combine the functions of a wireless access point, modem, and router in one convenient device. They utilize ethernet, Wi-Fi or cellular connectivity to get data to a PLC, software, or web application. Wiring (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
. Consequently, USB and CAN cannot normally be used simultaneously on these pins without application-specific switching or external routing arrangements. In addition, USB operation requires a correctly configured 48 MHz USB clock derived using the external high-speed oscillator and PLL (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sun spin-off seeks new route to real-time Linux A Sun Microsystems spin-off is rolling out embedded software that puts Linux on the same board with a real-time microkernel. Jaluna, thus, can deliver "real-time capability , availability and security," three ingredients now missing from the Linux
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
drafted protocol could pave the way for a new class of network equipment with the smarts to let routers communicate with core switches and dictate a path through the network core. Microsoft pushed for factory floor certification In an effort to encourage standardization of factory floor software
-
Smart Computing Article - Networking Terms To Know
August 2006 Vol.10 Issue 5 Page(s) 158-159 in print issue Add To My Personal Library Software running on a server whose purpose is to make available other software applications across a network. The result is more efficient use of RAM and CPU resources, with program access monitored
-
Lessons from an E-Pedigree Early Adopter
choose to go this route? An ASP model reduces the computer infrastructure and, potentially, the technical personnel we would need at FFF 's location if we were to host it here. SupplyScape 's hosting includes a data center with the latest in security and technical infrastructure protection that would
More Information Top
-
http://www.cisco.com/en/US/docs/ios/sec_secure_connectivity/configuration/guide/12_4t/sec_secure_connectivity_12_4t_book.pdf
• Cisco 1710 Security Router Software Configuration Guide .
-
Cisco Easy VPN Remote - Phase I - Cisco
•Cisco 1710 Security Router Software Configuration Guide .
-
Cisco 1700 Series - Cisco IOS Release 12.2(4)XM - Cisco
•Cisco 1710 Security Router Software Configuration Guide .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_01_09_06.pdf
Cisco 1710 Security Router Software Configuration Guide .
-
R&D Centre Database - World + Regions - H1 2015
Router , Security Software , Data path software, Device driver & other low-level software, IP router software, .
-
Cloud resource orchestration within an open‐source component‐based platform as a service
In the case of owned hardware, a cluster is usually matched by a virtual local area network for local networking and a designated router with security software installed, whereas in the case of a cloud provider, it is formed under certain terms …
-
Pro PHP MVC
Routers and security software frequently leave this port open for sending/receiving data, as they assume only HTTP traffic will happen here.
-
R and D Center Database H2 2012 - Americas
Router , Security Software , Data path software, Device driver & other low-level software, IP router software, .
-
The Testing Network
To face countless secu- rity threats in this network (e. g., Web attacks) specialized hardware (e.g., security routers ) and software of all kinds have to be constantly adapted and tested.
-
Research on Enterprise Network Router Security Strategy
ACL, Enterprise Network, IOS Software , Router Security , Routing Protocol, SSH .
Indicates content that may require registration and/or purchase.