Products & Services

See also: Categories | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Dynamical behaviour analysis of a DC microgrid in distributed and centralized voltage control configurations
    Input current reference is issued to the converter via serial RS - 485 commu- nication using MODBUS protocol. All power converters involved have inherent input current control loop .
  • Electrochemical Sensor Technology
    It also has a Modbus RS - 485 signal output as a standard feature. Options include an explosion-proof junction box with/without loop powered LED display, a field replaceable transient protection circuit, an alarm relay board, a current -to-Modbus™ converter , HART protocol, and a wireless interface.
  • Glossary
    Some of the standard interfaces used in the scale industry are 20 mA current loop , BCD, RS-232, RS-422 and RS - 485 . The smallest increment of the A/D converter .
  • Digital Measuring System for Monitoring Motor Shaft Parameters on Ships
    The high-accuracy current- loop transmission (4–20 mA) is realized by using 16-bit current -mode integrated D/A converters . Remote connection using RS - 485 provides a robust digital link to the remote control system without measuring data quality loss.
  • Digital Measuring System for Monitoring Motor Shaft Parameters on Ships
    The high accuracy current loop transmission (4 - 20 mA) is realized by using 16-bit current - mode integrated D/A converter . Remote connection using RS - 485 provides robust digital link to the remote control system without measuring data quality loss.
  • Velocity / Analog / DC
    • Current • Loop • D/A Converters • RS - 485 .
  • An automated instrument for human STR identification: Design, characterization, and experimental validation
    The microcontroller of the high-voltage power supply board operates the CE chip heater, three high-voltage converters and four relays, and RS - 485 communication with the main board. The output current is measured by sampling the return current from the high-voltage circuits and subtracting … The PIDF control loop operates with an additional fourth term, .
  • Turbine flowmeter based on HART bus
    The flow meter also embeds HART bus interface techno besides RS - 485 communication function. … HART protocol communication module is mainly achieved by HART modem A5191HRT and D/A converter AD421 and external … … are transmitted by field instruments interior by serial interface, and convert into 4~20mA current to output the … A5191HRT receives the signals which superimpose on the 4~20 mA loop circuit, and enlarge the total band …
  • Electronics for engineers and natural scientists
    … elements (Z diodes), 19 recombinations, 308-310, 313, 315, 330, 331, 338, 342, 355 of Recursive filters, 489 residual current , 173 directional couplers, 272 … … computers 281 ROM 399 RS , 610 RM shell core, 597 roentgen-computed-tomography, 485 , 709 RS-232 412 … Disc winding, 140 Scheitel factor, 41 film resistors, 105 loop gain, 235 Schmitt Trigger circuit 153, 428 … … negative feedback, 187 voltage regulators, 455, 784 voltage reaction, 170 Spannungsverdoppler, 780 voltage converters 260 speed-power …
  • Energy Research and Power Engineering
    Because some areas can’t provide Ethernet communication link, the device expanse a serial communication link through the SCC port of PPC852, the RS-232 or RS - 485 interface can be selected according to the scene jumper condition. In order to achieve the desired performance, it is necessary to evaluate the analog acquisition loop . Through the investigation of the current AD conversion equiment market, we use high-performance AD chip ADS8365 … The ADS8365 is a 6-channel differential input synchronous converter 16-bit AD converter, the differential input …