-
Supplier: CAS DataLoggers
Description: Delphin LogMessage LM5000 Data Logger devices are specifically designed as universal data loggers. Product Highlights Reliable data logger including potential isolation 16 Universal analog inputs for thermocouples, RTDs, mV or mA signals High-precision
- Analog Input Channels: 16 #
- Sampling Frequency: 0.08 kHz
- Resolution: 24 bits
- Data Storage: 15,500 MB
-
Supplier: OMEGA Engineering, Inc.
Description: batteries, providing power for at least 5 hours of continuous use. It also comes with a universal power supply. The HHTFO-101 comes with a built-in flash card data logging feature allowing user to save collected data directly onto a high capacity SD flash card. SD cards of up to 1 GB
- Celsius Scale: -200 to 300 C
- Celsius Scale Divisions: 0.5 C
- Display / Scale Characteristics: Celsius
-
Data Loggers and Data Recorders - 8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us -- GL900Supplier: Transcat, Inc.
Description: memory Includes 4 pulse logic inputs, 1 trigger input Includes 4 x alarm outputs Compact data logger footprint (232mm x 150mm x 80mm) Includes Windows software for setup, control, data transfer, data conversion to ASCII and Excel formats, and on-screen data
- Features: Datalogger / Recorder, Thermocouple Input
-
-
Supplier: Fluidwell bv
Description: M853 is an ultra-low power “all-in-one” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers, encapsulating
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.004 kHz
- Resolution: 12 bits
-
Supplier: OTT Hydromet
Description: Ethernet or RS-485 interfaces (Modbus® RTU or ASCII) to download your data. The data is presented in a complete interface with data, graphs and status information, which can also be checked on the spot with a smartphone, tablet or laptop via the optional Wi-Fi connection.
-
Supplier: Kipp & Zonen, Inc.
Description: maintenance-free gear drive sun tracking mechanism. Internal data logging with web access RaZON+ comes with internal data logging of all parameters in one data set. Choose either the Ethernet or RS-485 interfaces (Modbus® RTU or ASCII) to download your data. The
- Operating Temperature: -4 to 122 F
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
- Device Classification: Sensor System
-
Supplier: Tempco Electric Heater Corporation
Description: up to 24 channels on a 5.6" screen • The PPS-3000 expandable to 48 channels on a 12.1" screen The PPS Series displays data in real time on the touch screen. The PPS saves data to internal memory that can be exported to SD memory cards or USB ports as well as over a LAN using the
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 122 F
- Outputs: Current Output, Voltage Output
- Features: Datalogger / Recorder, RTD Input, Thermocouple Input
-
Supplier: RS Components, Ltd.
Description: RS PRO TES-1365A Data Logger
- Analog Input Channels: 2 #
- Features: Datalogger / Recorder, Other, Other Input
- Host Connection: RS232/422/485, USB
-
Supplier: ABB Measurement & Analytics
Description: Secure data archiving to SD Card or USB Stick – Ethernet, Profibus or MODBUS communications Data Operation – Language English, German, French, Italian, Spanish – No. of inputs Up to 4 sensors Mechanical data – Protection IP66 / NEMA 4X – Dimensions 194 mm (7.64 in.) x 214 mm
- Analog Input Channels: 4 #
- Digital I/O Channels: 6 #
- Operating Temperature: 14 to 131 F
- Inputs / Channels: 4 #
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-PA 8000 Three Phase Power Data Logger is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Three Phase Power Data Logger you will be able to perform prolonged measurements. Measurement values are saved in xls
- Operating Temperature: 32 to 122 F
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Accurate data logger to measure air temperature and velocity with calculation of volume of air current and RS-232 interface for data transfer to a computer, software and cable is included This data logger has a good relation between price and quality and it
- Operating Temperature: 32 to 104 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: NorPix, Inc.
Description: and type of camera. The number of cameras supported is only limited by a condition wherein the combined data rate of the cameras exceeds the internal bus bandwidth or processor capabilities of the computer. Adding more capabilities to StreamPix is our daily routine at Norpix. Every month, we
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The HH376 is a high accuracy RTD thermometer plus a powerful data logger. The unit can store up to 16,000 records at programmed intervals. Windows® based software and USB interface cable are included to allow real time or recorded data to be read by a PC through the USB or
- Analog Input Channels: 1 #
- Sampling Frequency: 0.002 kHz
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable, Front Panel and Display, Hand-held / Remote Programmer
-
Supplier: RainWise, Inc.
Description: The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder
- Application: Environmental, Weather / Meteorology
-
Supplier: Campbell Scientific, Inc.
Description: The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of 5000 measurements per second. The CR5000 is available with a built-in sealed
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Features: Application Software Included, Datalogger / Recorder
- Differential Channels: Differential Channels
-
Supplier: Vaisala
Description: DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server.
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Datalogger / Recorder, Other, Thermistor Input
- User Interface: Computer Programmable
- Network Options: Ethernet
-
Supplier: Siemens Process Instrumentation
Description: setting, real-time display and storing, evaluation, analyzing and archiving. SIREC D- Viewer (included in the scope of supply) Import of offline data from e.g. USB media and evaluating Display and printing of the imported data SIREC D- Manager Pro Offline data analysis of stored
- Analog Input Channels: 48 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 0.002 kHz
- Accuracy: 0.1 % FS
-
Supplier: CHINO Works America Inc.
Description: Handy logger MR2041 is a palm size data logger, it capable to store up to 10000 data per each channel. Power supply of logger is selectable from AA battery or AC adaptor, so it is usable as a portable type logger or fixing type logger. Using the
- Analog Input Channels: 4 #
- Sampling Frequency: 0.001 kHz
- Accuracy: 0.1 % FS
- Operating Temperature: 14 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: Whether the OM-SC datalogger records for an hour, a week or a year, by using its innovative time extension recording technique, the completed recording is at a sampling interval that is appropriate for the length of the recording session. Initially the datalogger samples every 0.88 seconds. In 2
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Features: Datalogger / Recorder, Other, Thermistor Input
-
Supplier: CAS DataLoggers
Description: The Expert Logger 200 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 32 analog input channels at both low and
- Analog Input Channels: 32 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: inputs High precision (0.05%) Advanced data management, to MMC/SD or PC Flexible communications (USB, Ethernet, RS232) Various Remote connection options e.g. via Ethernet or dial up modem The Squirrel 2040 series provide high performance universal data loggers packed with
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: High performance wireless data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz) Fully configurable via the integrated keypad
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: shows up to 32 samples of "pre-trigger" data so that you can learn what caused the trigger in the first place. The OM-CP-PRTRANSIS has been Factory Mutual certified as intrinsically safe for Class I, Division 1, Groups A, B, C and D and nonincendive for Class I, Division 2, Groups A, B, C and
- Features: Application Software Included, Datalogger / Recorder, Thermocouple Input
- User Interface: Computer Programmable
- Application: General Lab and Industrial
- Host Connection: RS232/422/485
-
Supplier: Fluidwell bv
Description: meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight.
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Counter / Tachometer Input, Datalogger / Recorder, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Gantner Instruments, Inc.
Description: outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: Define Instruments
Description: physically take your data with you or route it to other hardware. Data visualization and graphing helps you understand your data If logging data is vital to your application then you'll know that interpreting that data is just as vital. The Zen Datalogger gives you
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Resolution: 16 bits
- Accuracy: 0.1 % FS
-
Supplier: Automation24, Inc.
Description: The Ecograph T RSG35 data logger from Endress+Hauser is used to securely and completely record and visualise all process sequences. Because every measured value counts, the universal data logger records, visualises and monitors all analogue or digital input signals. The
- Analog Input Channels: 12 #
- Digital I/O Channels: 6 #
- Resolution: 24 bits
- Operating Temperature: -148 to 122 F
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive
- Analog Input Channels: 8 #
- Digital I/O Channels: 2 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Campbell Scientific, Inc.
Description: measures the sensors attached to it, then transmits its data wirelessly via its spread-spectrum radio to a master datalogger. For more information on how to configure a PakBus system, please read our PakBus Networking Guide (see sidebar). If an alternate spread-spectrum radio frequency is
- Analog Input Channels: 8 #
- Data Storage: 0.006 MB
- Features: Application Software Included, Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Campbell Scientific, Inc.
Description: Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48 Up to eight tables instead of four Compiled
- Analog Input Channels: 8 #
- Data Storage: 0.006 MB
- Features: Application Software Included, Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: CHINO Works America Inc.
Description: KR series is a network-compatible recorder. It can records a maximum of 128 channels of field measurement data. KR monitors the loaded data through web browser window of any personal computer which connected to an intranet of internet. Moreover, KR Transfers the loaded data by
- Analog Input Channels: 128 #
- Form Factor: DIN Rail
- Features: Datalogger / Recorder
- Network Options: Ethernet
-
Supplier: West Control Solutions
Description: colour display. Data can be presented in multiple formats including; graphical display, numerical display, historical data display and an event list. Ideal for use in many industrial environments.
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Features: Chart Recorder, Datalogger / Recorder, Other, Paperless / Video Graphing
- Network Options: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
facility Data logging facility RS232 Connectivity 0.01 µm display resolution Available with Digital Probes, Linear Encoders and Encoder Input modules Discrete I/O Click Here to see the SI 5500 – Digital Readout in the Interactive Catalog. (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
in a wide range of units. For example: m³, l, gal, igl, mgl, cf, bal, ib and ob. During a measurement, it is possible to record the measured values via the data logger function of the ultrasonic flow meter. Start and stop conditions and (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
LIFAC sorbent injection desulfurization demonstration project. Final report, volume II: Project performance and economics
DIGITAL OUTPUT:Optional RS232 transmits ASCII data in data logger format COMPUTER INTERFACEOffers direct interface with Measurement Controls' Computer System for a variety of data reporting needs.
-
IBM Software for Weather Station 99800 00 10 and 20 from Cole-Parmer
Davis does not supply such a device, but the output of the data logger is ASCII via either USB or RS232 serial cable.
-
Runtime power monitoring in high-end processors: methodology and empirical data
The DMM can generate around 55 ASCII read- ings per second to RS232 , so we collect the data in the log- ger machine at 20ms intervals.
-
The Use of Ships of Opportunity for Irish Sea Based Oceanographic Measurements
The engine room instrumentation RS232 data is in 'output format 1' from the Seabird CT recorder [22] which consists of a serial … … based output of the instrument readings that has been converted into engineering units and represented by ASCII encoded hexadecimal characters. A software algorithm has been devised for the Persistor logger to ensure that the Seabird message is …
-
Sensors, Measurement and Intelligent Materials
The communication of computer is RS232 or RS485 transmission standards between serial port and data logger . Send and receive data is ASCII code between the logging devices and computer.
-
Using the Acoustic Doppler Velocimeter (ADV) in the MUDBED real-time observing system
At the start of each burst, the ADV outputs the burst header, in ASCII format, over the … … burst, the probe and sampling volume distances to the seabed, the battery voltage and system diagnostic data . In order to communicate with the data logger in the Hydra, a “hard-break” needs to be sent via the RS232 serial communication cable to “wake up” the instrument.
-
Low power control systems for microbial fuel cell batteries
C. SD Card logger and RS232 Subsystems: An independent micro SD card logger (Dosonchip or uAlfat) is used to store long term measurements over many months by means of serial FAT16 ASCII files. The controller can be woken up, report data , accept commands, or be reprogrammed; all through an 8 …
-
Industrial And Research News
Delta Logger software controls the data collection process and creates comma separated ASCII files which can be read into a number of popular spreadsheets. Data is transferred from the logger via the on-board RS232 serial port, which can be interfaced …
-
Environmental control system based on mobile devices
… a TTL (Transistor-Transistor Logic), and then the 10-7 connection makes the opposite conversion, TTL- RS232 . The 5V supply needed by the integrated chip is obtained from the 12V supply the data logger has, using a "regulator". The data logger uses a simple Stop&Wait [15] protocol, where most of the communication uses ASCII characters.
-
Magnetometer towed array. Innovative Technology Summary Report
RS232 ASCII POSITION DATA DATA LOGGER COMPUTER .
Indicates content that may require registration and/or purchase.