Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: 20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
- Resolution: 20 bits
- Sample Rate: 6 kSamples/Sec
- Input Voltage Range (Vpp): 5 volts
- Operating Temperature: 0 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC232CZXGT can
- Resolution: 20 bits
- Power Dissipation: 288 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
-
Supplier: DigiKey
Description: 20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
- Pin Count: 64
- Resolution: 20 bits
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual,
- Resolution: 19 bits
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, BGA,
- Resolution: 20 bits
- Power Dissipation: 288 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Kelly Pneumatics, Inc.
Description: products. 2 Channels 12 bit analog input 2 Channels 12 bit analog output 8 digital I/O Pulse-Width Modulation Output Analog Input Channels 2 single ended or 1 differential Analog Inputs 0V to +5V Unipolar only Analog Output Channels 2 Channels 0V to
-
Supplier: ODG (Origin Data Global)
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Operating Temperature: 32 to 158 F
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Win Source Electronics
Description: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 20 Number of Converters: 16 Family Name: DDC232 Categories: Integrated Circuits (ICs) Sampling Rate: 6k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8)
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Supplier: Lingto Electronic Limited
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Features: Other
- Interface Type: SPI
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1166971-DDC232CKZXGT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1177975-DDC232CZXGR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Simultaneous Sampling Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 32
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Electronic Development Boards - Digital to Analog Converters (DACs) Evaluation Boards -- 598-1524-NDSupplier: DigiKey
Description: CS4382A 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485
-
Supplier: Embedded Data Systems
Description: temperature conversion requirements. DB9 connector. True ground. The HA3 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire
- Features: Other
- Technology: RS232
-
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Operating Temperature: 0 to 70 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Obsolete - Replaced by Rev A The EV12AS200 is a 12-bit 1.5 GSps ADC. The device includes a front-end Track and Hold stage (T/H), followed by an analog encoding stage (Analog Quantizer) which outputs analog residues resulting from analog quantization.
- Resolution: 12 bits
- Sample Rate: 1,500,000 kSamples/Sec
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: PROTOTYPE
- Operating Temperature: 0 to 70 C
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 1 WIRE COM PORT ADAPTOR, RS232, SMD ROHS COMPLIANT: YES
-
Supplier: Yokogawa Corporation of America
Description: The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for connecting to devices with the with RS-485 communication
- Network Equipment: Analog-to-Wireless Converter
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: ODG (Origin Data Global)
Description: QFN-16L(3x3) Analog to Digital Converters (ADC) ROHS
-
Supplier: OMEGA Engineering, Inc.
Description: The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both
- Data Rate: 192 kbps
- Operating Temperature: 0 to 50 C
- Features: FCC, RoHS, WEEE
- Serial Protocol: RS232
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Features: FCC, RoHS, WEEE
- Serial Protocol: RS232
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, two 8A Form C contact relays, 4-20 mA, 0-10V, -10 to +10V analog output, USB-to-RS485 converter, -2.000 to +2.0000V DC input RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, no relays, no analog output, Ethernet-to-RS485 converter (LNET485 board), 0 to 600.0V True AC RMS input (not ETL certified) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, red LEDs, universal 85-264 Vac power, two 8A Form C contact relays, 4-20 mA, 0-10V, -10 to +10V analog output, USB-to-RS485 converter, -200.00 to +200.00 mA DC input RoHS Compliant: Yes
-
Supplier: Thinklogical
Description: Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User
- Power: 115 VAC, 230 VAC, DC
- Controls: Contrast
- Mounting: Desktop / Stand-alone
- Features: Genlock, Remote Control Support
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 1,000 kHz
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
- Operating Temperature: -13 to 158 F
-
Analog-to-Digital Converter (ADC) Chips - DDC232 32 Channel Current-Input 20-bit ADC -- DDC232CKZXGTSupplier: Texas Instruments
Description: 32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70
- Resolution: 20 bits
- Power Dissipation: 224 milliwatts
- Sample Rate: 6 kSamples/Sec
- Input Voltage Range (Vpp): 4.75 to 5.25 volts
-
Supplier: Laurel Electronics LLC
Description: cannot only be used to read meters remotely, but also to change setup parameters like setpoints. Conversion to form Modbus RTU to Modbus TCP is transparent so that an Ethernet application can use the Modbus RTU protocol. Laurel's LNET Ethernet board can be used as an
- Form Factor: Board
- Connector: RJ-45
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX to FFF HEX, the unit
- Resolution: 12 bits
- Features: Current Loop Converter
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reference Class Digital Motion Controller Highly Stable 20-bit D/A Converters Real-Time Operating System for Excellent Trajectory Control Modular Design for Greatest Flexibility in Meeting Custom Requirements Auto-Calibrating from Stage ID-Chip for Interchangeability of Controller and
- Number of Axes / Motors: 3 to 6
- Rated Power: 100 watts
- Supply Voltage (AC): 90 to 240 volts
- Maximum Output Voltage: -30 to 135 volts
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
mixed with native GigE Vision cameras in networked environments. Compact and simple to integrate, Analog-Pro external frame grabbers can transmit two channels of composite (NTSC, PAL, CCIR, or RS-170) video simultaneously at up to 30 frames per second (fps) each with (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Hyperbit: Patented New Technology Increases DAC Resolution and Provides Improved Positioning Resolution.
compatibility with legacy software. Applications range from scanned-probe microscopy and nanofabrication to advanced lithographies and optical tweezers. Most motion devices are fundamentally analog. Since today's is a digital world, an analog drive command is usually generated by a digital-to-analog converter
-
Care and Feeding of the PIC16C74 and Its Peripherals
The PIC16C74 is one of the latest mid-range microcontrollers from Microchip Technology Inc. In this article we will be addressing a few of the new features and peripherals of this new part. The main focus will be on the A/D (Analog-to-Digital) Converter, the SCI (Serial Communication Interface
More Information Top
-
Computer supported multimodal bed-side monitoring for neuro intensive care
In the late 1980's our own system was designed, based on software for the standard IBM compatible personal computer, equipped with a digital to analog converter and RS232 serial interface [10].
-
Materials Engineering and Automatic Control II
Module provides various communication interfaces and inputs - RS232 , analog to digital converters and digital GPIO pins among others.
-
Learning and practicing fundamentals of electrical and computer engineering through building and programming a microcontroller with multiple peripherals
Hardware modules on the microcontroller introduced in the class are Timers, Analog to Digital Converter , RS232 Serial Port Module and I2C Interface Module.
-
Seed Dormancy
We used an RS232 -controlled analog to digital converter (WTADC-M) and two digital to analog converter (WTDAC-M) cards (Weeder Technologies, Walton Beach, FL) for monitoring and set-point control, respectively (see Note 6).
-
Nitric oxide gas stimulates germination of dormant Arabidopsis seeds: use of a flow-through apparatus for delivery of nitric oxide
A computer-controlled setpoint controller was custom-made to allow for simultaneous control of eight MFCs using a RS232 -controlled analog to digital con- verter (WTADC-M) and two digital to analog converter (WTDAC-M) cards (Weeder Technologies, Walton Beach, FL, USA).
-
Automated testing of arrhythmia monitors using annotated databases.
The testing system incorporates an IBM-compatible personal computer, a digital- to - analog converter , an RS232 board, a patient-simulator interface to the monitor, and a multi-tasking software package for data conversion and communication with the monitor.
-
Development of an MR safe reach and grasp movement evaluation system to study brain activation patterns after stroke
A control circuit including an ATMAG8 microprocessor as the analog to digital converter and a RS232 to transfer signal to serial port of PC is used for the data acquisition (fig. 3 system configuration).
-
Advanced Materials, ICAMMP 2011
Industrial computer calculated the controller's output voltage, the control signals were converted to analog output through RS232 -485 converter and DAC module ADAM4024 to regulate the air pressure feed to the two PAMs used the SMC ITV0050-3BL proportional pressure valve, further…
-
Precise and cheap experimental setup for fast measurements of piezoelectric properties of crystals
…above-mentioned experimental setup for piezoelec- tric measurements consists of a generator, data acquisition unit HP34970A, a 20-channel multiplexer HP34901A, in- terface with twelve 8-bit ports connected to the computer by RS232 , digital- to - analog converters (DAC) applied as drivers…
-
Digitally synthesized high purity, high-voltage radio frequency drive electronics for mass spectrometry.
The MSC drive electronics is based on a field programmable gate array (FPGA), with serial peripheral interface for analog-to-digital and digital- to - analog converter support, and RS232 /RS422 communications interfaces.
Indicates content that may require registration and/or purchase.