-
Supplier: HAVE, Inc.
Description: NEUNJ3FP6C - Neutrik NJ3FP6 Locking 1/4" phone jack, D-size shell, nickel metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with
- Gender: Female / Jack
-
Electrical Connectors - Neutrik NJ3FP6-BAG Locking 1/4-inch Phone Jack D-size Shell -- NEUNJ3FP6CBAGSupplier: HAVE, Inc.
Description: NEUNJ3FP6CBAG - Neutrik NJ3FP6-BAG Locking 1/4" phone jack, D-size shell, black metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: NEUNJ3FP6CB - Neutrik NJ3FP6-B Locking 1/4" phone jack, D-size shell, black metal housing and gold contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with
- Gender: Female / Jack
-
-
Supplier: Radicom Research, Inc.
Description: Other enhancements include Digital Line Guard protection to protect the modem from damage if accidentally connected to a digital phone line. Features: Supports 7V to 50VDC operation -40°C to +85°C operating temperature RS232 serial interface by DB9 connector
- Network Equipment: Modem
-
Supplier: Dataforth Corporation
Description: The LDM35 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged enclosure small enough to
-
Supplier: Dataforth Corporation
Description: The LDM30 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged aluminum enclosure small enough
-
Supplier: Dataforth Corporation
Description: The LDM70 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged aluminum enclosure small enough
-
Supplier: HAVE, Inc.
Description: Neutrik NP3CM-R Mil/B-Gauge Type Phone Plug Red 0.206" MIL-plug (MIL-P-642/5A), black metal housing, brass contacts Professional phone plugs in MIL type design according MIL standard MIL-P-642/*. They are featuring similar construction as the standard Neutrik phone plugs with
- Gender: Male / Plug
-
Supplier: Central Components Mfg.
Description: Features Conforms to MIL-C-83503 standards Conforms to ISD 2110 standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Factor pre-assembled cover for quick one step termination Dual wipe contact design for superior
- Voltage Rating: 600 volts
- Current Rating: 5 amps
- Features: D-Sub, Phone Jack / Plug
-
Supplier: DigiKey
Description: "Cable Assembly HDMI-A Male to HD15 Male and Phone Jack 3.5mm (1/8"") Stereo and Micro USB B Female 3.00' (914.4mm)"
- Cable Length: 3 ft
- Features: Cable Assembly, Type A
- Connector Type: High Density 15, USB Type B
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: OMEGA Engineering, Inc.
Description: The LDM30 Series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These modems feature a rugged aluminum enclosure small enough
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: OMEGA Engineering, Inc.
Description: The LDM35 Series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These modems feature a rugged enclosure small enough to mount
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: OMEGA Engineering, Inc.
Description: The LDM70 Series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These modems feature a rugged aluminum enclosure small enough
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Handheld
Description: Environment Operating: -22 °F to 140 °F (-30 °C to 60 °C) MIL-STD 810G, Method 501.4, Procedure II, Storage: -40 °F to 158 °F (-40 °C to 70 °C) Temp Shock: MIL-STD 810G, Method 503.4, Procedure I (-40 °F/158 °F) Drop: MIL-STD 810G, Method 516.5, Procedure IV 26 drops from
- Speed: 806 MHz
- RAM: 0.128 GB
- Display Size: 3.5 inch
- Operating Temperature: -22 to 140 F
-
Supplier: ValueTronics International, Inc.
Description: One instrument for all your needs Used in mobile phone repair to detect and locate faulty mobile phone parts and components. Used in R&D labs to assess the electromagnetic radiation and to verify measures against EMI. Used in manufacturing to check and align
- Frequency Range: 4,000,000 kHz
-
Supplier: DigiKey
Description: "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
- Features: Audio / Video Connector, Board Mount Connector, Other, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: RS PRO CP30223X RJ11 Connector
- Number of Contacts: 6 #
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector, Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: BRIM Electronics, Inc.
Description: Same as a standard telephone jack except they are suitable where space is at a premium. Mounts in a 1/4" hole in panels up to 1/8" thick. Tempered nickel silver plated springs to retain their tension. Body: Brass nickel plated. Supplied with a brass nickel plated nut & washer.
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: BRIM Electronics, Inc.
Description: Open & closed circuit, 2 & 3 conductor type telephone jacks. Tempered nickel silver plated springs to retain their tension. Body: Brass nickel plated. Mounts in panels up to 5/32" thick, with 3/8" mounting holes. Supplied with brass nickel plated nut & washer. Rated for 10 AMPS
- Current Rating: 10 amps
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 8035 Phone Needle Point to Female 6-32 Thread has both the contact point and 6-32 thread in plated steel with a needle diameter of 0.62”, and a heat shrink tubing insulator.
- Features: Coupling / Adapter, Phone Jack / Plug
- Gender: Female / Jack, Male / Plug
-
Supplier: RS Components, Ltd.
Description: Hirose LX60-20S Telephone Connector
- Number of Contacts: 20 #
- Contact Pitch: 0.5 mm
- Features: Board Mount Connector, Phone Jack / Plug, Straight
- Gender: Female / Jack, Male / Plug
-
Supplier: Amphenol Communications Solutions
Description: SOCKETS OTHER, 2.5 Miniature Audio (phone) Jack, Amphenol is one of the leading manufacturers of sockets other. Contact us today for more details of sockets other , part number 10103332-A0PLF.
- Features: Audio / Video Connector, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: BRIM Electronics, Inc.
Description: Both are single prong, positive grip, 1/16" bakelite mounting plate, 11/16" mounting centers. Shell: Steel Cadmium plated. Contacts: Brass Cadmium plated. Solder lug. Miniature is used where space is at a premium.
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is brass nickel plated, molded nylon head. Spring: phosphor bronze for good contact. Mounts in a 5/16" hole in panels up to 3/8" thick. Supplied with brass nickel plated hex nut and insulating washer. Accept .080" diameter probe. Std. Colors: Red, Black (Specify).
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Amphenol Aerospace Corporation
Description: Same as the TJ-108 except with 8 conductors.
- Number of Contacts: 8 #
- Gender: Female / Jack
- Features: Military Connector, Phone Jack / Plug, Straight
-
Supplier: Excel Cell Electronic USA Corp.
Description: Ideal for cellular phone, PDAs, MP3, handsfree appliances, digital cameras
- Voltage Rating: 12 volts
- Current Rating: 1 amps
- Number of Contacts: 6 #
- Features: Audio / Video Connector, Other, Phone Jack / Plug, Straight
-
Supplier: Legrand
Description: Single gang, single opening four conductor modular jack. White. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of high-impact thermoplastic. Brass terminals with nickel-plated
- Number of Contacts: 4 #
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: Tripp Lite by Eaton
Description: Strengthen your high-speed network with Tripp Lite’s N238-001-GY-TFA Toolless Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in standard
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Electro Standards Laboratories
Description: These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, solid wire. Construction: Housing: Polycarbonate, UL 94V-0
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Utmel Electronic Limited
Description: -20℃~+70℃ 3.5mm headphone jack 235℃ 30V 0.5A SMD Audio Connectors ROHS
- Features: Audio / Video Connector, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: Radwell International
Description: COMBO RECEPTACLE/PHONE OUTLET COVER PLATE, GRAY. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Legrand
Description: Single gang opening modular four conductor telephone jack with wall plate. Grey. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang electrical box. Meets FCC Part 68 requirements.
- Number of Contacts: 4 #
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: Amphenol Aerospace Corporation
Description: Single shielded 4 conductor jack, 2 standard PTT switches, a filler plug in the empty connector hole, in a standard TJSS-106 shell.
- Number of Contacts: 4 #
- Gender: Female / Jack
- Features: Military Connector, Phone Jack / Plug, Straight
Find Suppliers by Category Top
Featured Products Top
-
value in the industry. Ethernet monitoring & control RS-232, RS-485 serial communications Slide-Out, Adjustable product shelf Two, 4" (10 cm) circular ports Fog-free viewing window & interior light (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
trigger types: edge, pulse width, ramp, runt pulse, over-amplitude pulse, delay, timeout, duration, setup & hold, Nth edge, and code pattern Protocol trigger and decoding functions. Included: RS232/UART, I2C, SPI. Optional: CAN, CAN-FD, LIN, FlexRay, AUDIO, SENT Zone triggering for (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Lawrence Berkeley Laboratory, Jackson State University, Ana G. Mendez Educational Foundation Consortium: Progress report, October 1985-September 1986
out lines to the RS232 < phone jack ) F) 6 .
-
MAS 5: Where is ASC1 serial port on TC65 - Entries - Siemens Industry Online Support – Siemens AG
I have a TC65 module which has 24 GPIOs, 1 RS232 , SIM holder, western jack , phone interface but did not find ASC1 4 pin serial interface.
-
CR4 - Thread: cell phone tracking
Next in Forum: Diffrence between RS232 , DH+, DH485 & Ethernet You might be interested in: Bug Tracking Software, Cell Processors, Phone Jacks and Plugs .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0401.pdf
On the back panel of the RS-232 Key/modem, the left jack ( RS232 ) is not used in most cases since there is no local host computer. … center of the rear panel on the RS-232 key/modem are for connecting to the phone line.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0399.pdf
On the back panel of the RS-232 key/modem, the left jack ( RS232 ) is not used in most cases since there is no local host computer. … top center of the rear panel on the RS-232 key/modem are for connecting the phone line.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0416.pdf
On the back panel of the RS-232 key/modem, the left jack ( RS232 ) is not used in most cases since there is no local host computer. … top center of the rear panel on the RS-232 key/modem are for connecting the phone line.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0397.pdf
On the back panel of the RS-232 key/modem, the left jack ( RS232 ) is not used in most cases since there is no local host computer. … top center of the rear panel on the RS-232 key/modem are for connecting the phone line.
-
Integrated Sensing and Diagnosis -- The next step in Real Time Patient Health Care
… MB ROM and 64 MB SDRAM) with Microsoft Windows Mobile 5.0 for Pocket PC Phone Edition. The interfaces on PDA include 1 headphone jack USB 1.1, client Serial RS232 AC adapter, a USB desktop synchronization cradle, integrated quad band GSM/GPRS/EDGE WLAN 802.11b, Bluetooth 1.2, integrated high sensitivity GPS receiver and IrDA.
-
Communications and Networking
… see Radio frequency identification RIP, see Routing Information Protocol RJ-45, see Registered jack -45 RMON, see … … protocol 37, 72–5, 91–2, 101–3, 159 software 54 table 73–4, 90, 92, 100–3 RS232 -C 7, 37 … … Screened twisted pair SDSL, see Symmetric digital subscriber line Second generation (2G) mobile phone system 173 Secure …
-
NEC EXXX and WCDMA - GSM-Forum
… there exists the following: "This pin is Rx - the pin to solder here Tx from RS232 cable". Hence open the phone and solder three testpoint wires as in E606.JPG. Pass these wires from the side of the handsfree jack and assemble back the phone.
Indicates content that may require registration and/or purchase.