-
Supplier: HAVE, Inc.
Description: Polypropylene Outer Shield Material Trade Name: Beldfoil« Outer Shield Material: Aluminum Foil-Polyester Tape/TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications:Low-Capacitance Computer Cables for EIA RS-232 and EIA RS-422
-
Supplier: Versitron, Inc.
Description: These products convert an RS-422 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10 Mbps
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four independent, completely configurable, serial ports Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4) Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only) Built-in support for
- Data Rate: 115 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
-
Supplier: TOP-electronics USA
Description: Serial Interface, RS232 <> RS422/485 with overvoltage protection Product properties: Bi-directional conversion of an RS232 into an RS422 or RS485 interface Compatible with RS485 2-wire and 4-wire bus systems Automatic bus access control No re-configuration of transmission parameters required
- Serial Protocol: RS232, RS422, RS485
-
Supplier: ACCES I/O Products, Inc.
Description: RS-485 applications 3' breakout cable included, terminating with industry-standard DB9M connectors (no external breakout box required) FACTORY OPTIONS Also available in RS-485 and RS-422 only versions Connector strengthening bracket for secure and fail-proof
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: RS-485 applications 3' breakout cable included, terminating with industry-standard DB9M connectors (no external breakout box required) FACTORY OPTIONS Also available in RS-485 and RS-422 only versions Connector strengthening bracket for secure and fail-proof
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: Sealevel Systems, Inc.
Description: The 7804e PCI Express serial interface provides eight multifunction serial ports, each individually field-configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C954 UART with 128-byte Tx/Rx FIFOs which enables data rates to 921.6K bps for reliable
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The 7404e PCI Express serial interface provides four multifunction serial ports, each individually field-configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C954 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Data Connect Enterprise, Inc.
Description: its DCE/DTE switching capability, the Model 2022 lets a V.36 host talk to a synchronous RS-232 modem; or lets a synchronous RS-232 terminal talk to a V.36 CSU/DSU. Once you've set the DCE/DTE strap, there's no other configuration needed for the Model 2022. Since it's protocol
- Data Rate: 200 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Patton Electronics Co.
Description: its DCE/DTE switching capability, the Model 2022 lets a V.36 host talk to a synchronous RS-232 modem; or lets a synchronous RS-232 terminal talk to a V.36 CSU/DSU. Once you've set the DCE/DTE strap, there's no other configuration needed for the Model 2022. Since it's protocol
- Data Rate: 200 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight-Port, RS-422 or RS-485 protocols Speeds up to 921Kbps Include type 16550 UARTs (optional 16850) Meets MD2 Low Profile PCI Bus Specification Breakout cable provides DB9
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, RoHS
-
Supplier: Alpha Wire
Description: Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 AWG
- Impedance: 48 ohms
-
Supplier: Sealevel Systems, Inc.
Description: communications. For maximum flexibility, each of the serial ports can be individually configured for RS-232, RS-422, or RS-485 communications. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: HAVE, Inc.
Description: Canare':s RS-422 Data Cable. Usable for RS-422 signals over short haul equipment interconnect distances. Data channel uses special Foam PE Insulation for extra low signal loss. RS-422 Data Cable. 2 Digital Data Units (conductors) - 28 AWG 3
- Serial Cable Type: RS422
-
Supplier: Sealevel Systems, Inc.
Description: with 1/8 steps to provide support for the widest range of standard and non-standard baud rates. In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7802e to be used
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: Just connect the cable to your computer and insert the included CD into your computer’s CD drive in order to launch the driver and assign the cable a COM port. It supports USB 2.0 specifications and data transfer speeds up to 230 Kbps, which is almost twice as fast as a built-in serial
- Cable Length: 2 ft
- Operating Temperature: 0.000000000000012 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, RS422, RS485
-
Supplier: Brainboxes Limited
Description: Winsock API, this will differ on other OSs. , 1 Port RS-232 and 1 Port RS-422/485 Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud (1 MegaBaud) Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic, C# and more
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: L-com, Inc.
Description: rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. Features RS-422 / RS-485 protection Screw terminal blocks Impact and weather resistant Locking hinged cover Protection of two full duplex RS-422 data
- Device Type: Lightning Arrestor
-
Supplier: Brainboxes Limited
Description: API, this will differ on other OSs. , 1 Port RS-422/485 Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud (1 MegaBaud) Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: API, this will differ on other OSs. , 2 Port RS-422/485 Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud (1 MegaBaud) Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- Connector: DB9
-
Supplier: Belden Inc.
Description: Computer EIA RS-232/422, Digital Audio Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 2 twisted pairs each individually Beldfoil® shielded (100% coverage), 24 AWG stranded tinned copper drain wire each pair, LSZH jacke, CPR Cca
- Number of Conductors: 4 #
- Operating Temperature: -20 to 80 C
- North American (AWG): 24 AWG
- Features: Audio, Computer Cable, Industrial / Instrumentation and Control, Other, RS232, RS422
-
Supplier: Belden Inc.
Description: Computer EIA RS-232/422, Digital Audio Cable, 3-Pair, 24 AWG stranded (7x32) tinned copper conductor, foam FEP insulation, individually Beldfoil® shielded pairs (100% coverage), 24 AWG stranded tinned copper drain wire, overall fluorocopolymer jacket.
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 150 C
- North American (AWG): 24 AWG
-
Supplier: Belden Inc.
Description: RS-232/422, 2 Pair AWG 24 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Individually Foiled + No Overall shielding, LSZH / FRNC jacket , 300V, SWA
- Number of Conductors: 4 #
- North American (AWG): 24 AWG
- Features: ATA / SATA Cable, Computer Cable, Industrial / Instrumentation and Control, Other, RS232, RS422
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Belden Inc.
Description: Computer EIA RS-232/422, Digital Audio Cable, 17-Pair, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, individually shielded with Beldfoil® (100% coverage) + 24 AWG stranded tinned copper drain wire, overall PVC jacket.
- Number of Conductors: 34 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 24 AWG
-
Supplier: Moog Animatics
Description: The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin Molex RS-485 connectors. RS-485 provides improved noise immunity over
- Cable Length: 3.280841666666667 to 3,280.8416666666667 ft
- Features: Cable Assembly, Other, RS485
- Application: Networking
- Product Type: Serial / RS-232/422/485
-
Supplier: Laurel Electronics LLC
Description: Straight through 6-wire data cable, not a 4-wire telephone cable or crossover cable. Allows dual RJ11 jacks of the RS485 option board of Laureate meters (digital interface ordering option 2) to be daisy chained and be addressed digitally with no need for a hub. Works with half
- Features: Cable Assembly, Industrial / Instrumentation and Control, RS485, Serial / RS-232/422/485
-
Supplier: Brainboxes Limited
Description: other OSs. , 1 Port RS-422/485 with Power over Ethernet IEEE802.3af Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud User friendly interface, simple to use, powerful in operation Serial Port Tunnelling allows serial cable replacement over any distance, no
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Tripp Lite by Eaton
Description: configuration is needed. The cable auto-detects and auto-switches RS-422 and RS-485 devices. It also supports RS-485 auto-transceiver turn around with unique featured ATTA hardware.Rugged All-Metal Housing Designed to Last in Harsh Industrial ApplicationsThe
- Number of Ports: 4
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: needed. The cable auto-detects and auto-switches RS-422 and RS-485 devices. It also supports RS-485 auto-transceiver turn around with unique featured ATTA hardware.Rugged All-Metal Housing Designed to Last in Harsh Industrial ApplicationsThe wall-mountable USB to
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: L-com, Inc.
Description: The HyperLink ALS-D25P12DW is designed to provide superior lightning and surge protection for RS-422/485 control and 12VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: The HyperLink ALS-D25P24DW is designed to provide superior lightning and surge protection for RS-422/485 control and 24VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All
- Device Type: Lightning Arrestor
-
Surge Suppressors - Indoor 3-Stage Lightning Surge Protector for RS-422 & RS-485 Lines -- HGLN-D2-05Supplier: L-com, Inc.
Description: building automation RTD applications T1/E1/J1 lines (see above note) AISG control lines RS-422/RS-485 communications
- Device Type: Lightning Arrestor
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 11 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 9 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly
- Cable Length: 7 ft
- Features: Cable Assembly, DB9, Industrial / Instrumentation and Control, Other, RS232, Serial / RS-232/422/485
Find Suppliers by Category Top
Featured Products Top
-
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
- Support for customized adapters, cables and connectors - Engineering support for calibration, integration and application testing Depending on the selected model, available interface options may include Ethernet, EtherCAT, CAN, RS485, USB, analog output or customized communication (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Control interfaces: Ethernet, serial port, RS422, RS485, fiber optic Operating environments: indoor, outdoor, desert, coastal, airborne, shipborne, vehicle-mounted (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
is based on point-to-point RS-422 connections with the possibility of daisy-chaining several devices together for more efficient cable layouts. The BiSS C interface uses the same cabling components as the older SSI interface, simplifying upgrades. BiSS interfaces are based on non (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
signals (e.g., Ethernet, CAN bus, RS-422, video), and high-frequency data with ultra-low electrical noise and stable contact resistance. These slip rings are widely deployed in critical defense systems such as armored vehicle turrets, missile launch (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-channel converter cable is available as an additional accessory. It establishes a USB connection to the sensors via RS422. The advantage is a cost-effective connection solution for permanent installation. The unshielded cable allows a maximum data rate of 1 MBaud. For demanding measurement tasks, the IF2001/USB interface module is available which also supports the RS422/USB signal conversion. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
TTL/RS422 Differential Quadrature is one of the most commonly used methods of communication between Linear Displacement Transducers and Control or Data Acquisition systems. TLC Compatible Conditioning Unit that will not loose count when the sensor is moved quickly unlike incremental sensors. 500 (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
blind-hollow shaft version LED illumination for long life (>100,000 hours) Differential photo-detectors for signal stability Single-board, surface-mount electronics for reliability RS-422 differential line driver output for noise immunity Zero index (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
10", 1', 3', 0.1°, 0.5° (selectable) Turntable Self-Weight ≤800kg Control Interfaces Ethernet, Serial Port, RS422, RS485, Fiber Optic Operating Environment Indoor / Outdoor (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc.
More Information Top
-
Lighting&Sound America Volume 9 Issue 10 October 2012
The technology built into the Modex family allows 197' DVI cable compensation on inputs; advanced EDID management; pixel-accurate reclocking; LAN, RS-232, RS - 422 , and USB control ; and fiber cable powering.
-
A distributed television production environment using MPEG-2 compression and IT infrastructure
By standardising the interfaces,interoperabilitybetween networked IT-based devices fiom differentmanufacturers can be achieved, rather like current video devices communicateusing serialdigital signalson coaxial cable , and remote controllers control videotapemachines using RS - 422 signals on 9-way cable.
-
Reconfigurable L-band radar
The Radar Control Card (designed by ProSensing Technologies) receives the control signals from a host PC over an RS - 422 cable and generates all the timing signals.
-
Real time systems
The RS-422 uses a differential driver and a cable with 4 lines .
-
Applications of ARINC 818 in Avionics Video Systems
…15 meters from the image processing, and typical copper interfaces are used, there will be 3 sets of coax cable carrying the video signals, and 3 sets of twisted, shielded cable to carry a command & control signal, such as RS 422 .
-
Development and characterization of a novel direct drive rotary wave energy point absorber MTS-IEEE oceans conference proceedings
All data to the control board is converted to RS - 422 and transmitted to shore via a sub surface cable to dSpace.
-
Reliable Software Technologies – Ada-Europe 2015
The OBSW executes inside the On-Board Computer (OBC), and commands and con- trols the various equipment through the different I/O lines, synchronous/asynchronous RS - 422 serial cable , and MIL-STD-1553 bus.
-
Design of a high-resolution programmable digital camera
RS-232 serial control signals from the serial port of the host computer are transferred to the power supply/controller where they are optically isolated and converted to an RS - 422 format and then transferred to … ofthe PMI via the power/ control cable .
-
Multiview: a novel multispectral IR imaging camera
The electronics incorporate RS - 422 line drivers to drive up to 100 ft. of cable back to the main control and data acquisition boards housed in a PC computer.
-
Assessment of temporal jitter in ECG gated dynamic three-dimensional echocardiography
A custom built servomotor controller, connected via a standard Macintosh RS — 422 serial interface cable to a Power Macintosh 9500 computer, equipped with the controller software package, was used to control the motion of the servo motor.
Indicates content that may require registration and/or purchase.