-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-6559 Cure Accelerator is a one component, concentrated additive solution that is used with Dow SILASTIC™ moldmaking silicones to increase speed of cure. 0.45 kg Bottle.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Supplier: Accuris
Description: CURING AGENT, SILICONE RUBBER
-
Supplier: Ellsworth Adhesives
Description: Dow 4 Catalyst is used with a liquid, silicone rubber base to create durable, flexible molds. 45 g Tube.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst, Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
-
Supplier: Ellsworth Adhesives
Description: XIAMETER™ RTV-4133-M2 Curing Agent for use with SILASTIC™ RTV Base Rubber products. Dow SILASTIC™ M-3 RTV Silicone Rubber is an addition cured (platinum catalyzed); high durometer silicone rubber. Curing agent only. 20.4 kg Pail.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 184 Clear is a two component, flowable, room temperature and heat cure silicone curing agent with good dielectric properties and flame resistance. Curing agent only. It is to be used with Dow SYLGARD™ 184 Base to form a flexible, encapsulant that is used to
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Supplier: Newark, An Avnet Company
Description: RTV SILICONE RUBBER, 1PINT KIT, INCLUDES CURE AGENT RTV9891
-
Supplier: Allied Electronics, Inc.
Description: assembly applications. Can be dispensed manually or with automated equipment. Refer to website for MIL-A46106, MIL-A46146-A, UL94-V1, UL94-VO, FDA21CFR 177.2600, specifications. A clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber.
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste fast
- Viscosity: 92,000 to 800,000 cP
- Tensile Strength (Break): 507.6289377501895 psi
- Elongation: 180 %
- Industry: OEM / Industrial
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression set
- Tensile Strength (Break): 50.76289377501895 psi
- Elongation: 100 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Wacker Chemical Corp.
Description: damaging blowing agents no release of toxic or strong smelling substances during foaming or curing low heat of reaction (max. 40 °C) low toxicity of thermal decomposition products (only traces of CO) long-term flexible over a temperature range of -50 °C to +200 °C good chemical
- Viscosity: 15,000 cP
- Elongation: 80 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: Condensation (Tin) Cure Catalyst Properties Viscosity 43000 Hardness Sha 30 Description Bluesil Hi-Pro Blue is an organotin carboxylate with additives. It is the standard catalyst for the Bluesil V-1060 series of moldmaking rubber compounds. Bluesil Hi-Pro Blue provides deep section cure
- Applications: Adhesives / Sealants, Elastomers / Rubbers
- Function: Catalyst, Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 50 Description an accelerator for platinum cure, polyaddition silicone moldmaking compounds. It can be used with many of Bluestar Silicones addition cure products to customize the de-mold time to as short as 2 hours, allowing multiple molds to be made each day per master.
- Form & Features: Colloid / Dispersion, Liquid / Solution
- Function: Curing Agent ( Hardener / Curative)
- Applications: Elastomers / Rubbers
-
Supplier: Henkel Corporation - Industrial
Description: Semi-permanent liquid mold release agent designed for molds with surface temperatures higher than +302 °F (+150 °C). LOCTITE® FREKOTE 800NC is a clear, semi-permanent liquid mold release agent designed for molds with surface temperatures higher than +302 °F (+150 °C). It can form a
- Operating / Use Temperature: 68 to 275 F
- Features: Mold Release / Release Agent, Synthetic / Semi-synthetic
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based dispersion of Polytetrafluoroethylene (PTFE). Provides a dry, colorless film with a very low coefficient of friction and excellent lubricating properties. Intended for use as a anti-tack coating for cured and uncured rubber.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Mold Release / Release Agent
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 10000 Hardness Sha 25 Description Bluesil V-330 is a two component, addition cure, room temperature or heat accelerated cure silicone rubber compound. It is designed as a variable hardness rubber with high strength properties, long library life, excellent detail
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 640 to 650 psi
- Elongation: 500 to 510 %
- Viscosity: 20,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: Condensation (Tin) Cure Accelerator Description Bluesil Vicure #2 is a Stannous Octoate tin complex. It is a cure accelerator when used in conjunction with a Condensation base and Catalyst combination.
- Applications: Adhesives / Sealants, Elastomers / Rubbers
- Form & Features: Liquid / Solution
- Function: Reaction Accelerator
-
Supplier: ThreeBond International, Inc.
Description: Thread Locking Agents Thread-locking adhesive are typically anerobic type which uses metal ions and lack of oxygen to cure. This product type is used to prevent screws and bolts from loosening, leaking, or rusting. ThreeBond also offers a solvent type that can be used with plastic. This type
- Viscosity: 350 cP
- Industry: Automotive
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: Techsil Limited
Description: RTV9811 is one of several curing agents available for two-component RTV silicone rubber compounds to provide a choice of cure speed, mixing ratio, or deep section cure. Product Benefits Convenient 10:1 mixing ratio Good color contrast with RTV base compounds to provide visual
- Function: Catalyst
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. Hapsil 360™
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: TA 2 is a mold making thickening agent for 2 part condensation cure silicones. TA2 is a specially formulated thixotropic additive for use with condensation cure silicone rubbers. Use of this additive in the correct ratio, results in a non flowing / thixotropic version of each of the
-
Supplier: Wacker Chemical Corp.
Description: Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be accelerated considerably by
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 330 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Techsil Limited
Description: RTV9811 is one of several curing agents available for two-component RTV silicone rubber compounds to provide a choice of cure speed, mixing ratio, or deep section cure. Product Benefits Convenient 10:1 mixing ratio Good colour contrast with RTV base compounds to provide visual
- Function: Catalyst
-
Supplier: Techsil Limited
Description: TA 2 is a mold making thickening agent for 2 part condensation cure silicones. TA2 is a specially formulated thixotropic additive for use with condensation cure silicone rubbers. Use of this additive in the correct ratio, results in a non flowing / thixotropic version of each of the
-
Supplier: SAE International
Description: This specification covers an inspection material in the form of a liquid room-temperature vulcanizing rubber filled with magnetic particles which is cured by addition of one or more curing agents. The product may be supplied in a variety of viscosities and colors.
-
Supplier: SAE International
Description: This specification covers both the material and the examination process of an inspection material in the form of a dispersion of magnetic particles in a controlled viscosity rubber base that cures at room temperature by addition of one or more curing agents. The test object is
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System Supreme 3HTND-1SM is a one component, exceptionally fast curing surface mount adhesive system with exceptional toughness and durability. It has high shear and peel strength for optimal bonding performance and is formulated to cure rapidly (5-10 minutes at 300°F,
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 to 25 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
Description: ARDL's experienced staff can effectively and cost efficiently provide you with the formulations that meet your unique objectives. Services Available at ARDL Include: • Calendering • Compound & Process Development • Compounding & Mixing (Instrumented Banbury®) • Curing • Evaluative Testing •
- Capacity (Mass Basis): 0.11025 to 3.3075 lbs
- Capacity (Volume Basis): 0.001059440119136103 to 0.035314670637870096 cubic feet
- Materials Processed: Abrasives, Adhesives / Sealants, Carbon / Graphite, Coatings / Paint, Elastomers / Rubber, Plastics, Textiles
- Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders
-
Supplier: Master Bond, Inc.
Description: Master Bond EP70CN is a two component, epoxy system for bonding, sealing, coating and potting featuring a natural curing agent.
- Viscosity: 2,500 to 5,000 cP
- Use Temperature: -80 to 450 F
- Tensile Strength (Break): 11,000 to 12,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Henkel Corporation - Industrial
Description: Water-based mould release emulsion for standard rubbers. Quick curing with minimal surface build-up and low transfer. LOCTITE® FREKOTE R110 is a water-based release agent for rubber moulding. This spray-on product bonds chemically to the mould surface forming a thin,
- Cure / Dry Temperature: 302 F
- Operating / Use Temperature: 140 to 401 F
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: Semi-structural, very low expanding tape Heat curing, solvent free, self adhering sealing strip based on rubbers. Because of the high viscosity, it shows excellent sag resistance and is wash-off resistant without pregelling or precuring against aqueous cleaning and pretreatment
-
Supplier: 3M Advanced Materials Division
Description: For many years, 3M™ Dynamar™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. Dynamar PPAs are
- Function: Anti-caking / Free Flow, Catalyst, Crosslinker / Vulcanizer, Curing Agent ( Hardener / Curative), Lubricity / Slip Agent, Reaction Accelerator, Release Agent (Anti-blocking / Anti-stick), Rheology Modifier (Flow Agent)
- Form & Features: Bulk Solid / Granules, Liquid / Solution, Powder
- Applications: Elastomers / Rubbers, Plastics / Composites
-
Supplier: Fosroc Limited
Description: Nitoseal PU12 is a two-part, elastomeric joint sealant based on polyurethane technology. It is supplied in packs containing base compound and curing agent in the correct proportions which, when mixed, cure to form a tough rubber-like material. Adhesion to most commonly used
-
Supplier: ND Industries, Inc.
Description: of cyanoacrylate adhesives and to speed the cure of high-viscosity cyanoacrylate adhesives. Eliminates the need to fixture parts. Designed to make polyolefin and other low energy surfaces such as polypropylene, polyethylene, PTFE and thermoplastic rubber materials and silicones suitable for
- Features: Other
- Type: Pretreatment / Conditioner, Solvent / Solvent-based, Surface Treatment
-
Supplier: Arizona Sealing Devices, Inc.
Description: peroxide curing agents high temperature service can reach +350°F. Good resistance to acids and solvents (i.e. MEK and Acetone). Limitations: Have no resistance to hydrocarbon fluids.
- Inside Diameter (ID): 1.475 inch
- Outside Diameter (OD): 1.875 inch
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
- O-ring Size: Other
Find Suppliers by Category Top
Featured Products Top
-
It also has very good chemical resistance, especially to water, cleaning agents and oils. With a refractive index of 1.50, this compound is optically clear and has impressive non-yellowing properties. This special formulation cures readily in 10-30 seconds when exposed to a UV light source (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
. Versatile: It can mark various materials such as PVC, rubber, polyethylene and metal while supporting complex designs such as barcodes and logos. AGC Chemical offers two new laser marking additives designed for wire and cable (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc.