Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: RUGGED MICROB CABLE 1M
- Cable Length: 3.28 ft
- Features: Cable Assembly, No Shielding, Serial / RS-232/422/485, USB
-
Supplier: Sealevel Systems, Inc.
Description: improves the reliability and durability in medical, industrial and mobile applications. The isolator is essentially a 6 foot, ruggedized USB cable extender. The “bump” includes an integrated loop for convenient hanging or mounting. The host connector is a Type A right-angle
- Operating Temperature: -20 to 60 C
- Features: Bulk Cable
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Mechanically very rugged USB 3.0 extension cable with moulded type A male connector and type A female connector. This USB 3.0 cable is suitable for cable tracks.
- Cable Length: 1.6404208333333334 ft
- Rated Voltage: 0.35 kilovolts
- Application: Industrial / Instrumentation and Control
- Features: Other, USB
-
-
Supplier: TapeOnline.com
Description: interface design allows you to use either the included USB cable, or a USB mini cable. Password ProtectedThese Rugged Mini hard drives have password protection software, Private-Public, built in to protect from intrusion.Lacie's Private-Public software offers one-click
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight Resistive to elements of harsh, rugged
- Type: Resistive
- Interface: USB
-
Supplier: TapeOnline.com
Description: interface design allows you to use either the included USB cable, or a USB mini cable. Password ProtectedThese Rugged Mini hard drives have password protection software, Private-Public, built in to protect from intrusion.Lacie's Private-Public software offers one-click
-
Supplier: L-com, Inc.
Description: The ST4300USBM Mountable 4-Port Industrial USB Hub (USB 3.0) offers a simple way to expand a systems current USB capability by providing 4 additional external USB 3.0 ports from a single USB 3.0 host connection, with speeds up to 5 Gbps. Designed for extreme
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Tripp Lite by Eaton
Description: Features Supports USB 3.1 Gen 1This USB-C to USB-A cable features data transfer speeds up to 5 Gbps—10 times faster than USB 2.0 – and uses the same Type-A male connector as USB 3.0 devices.USB Type-C (USB-C) Male ConnectorUnlike traditional
- Cable Length: 6 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Features: Cable Assembly, Other, USB
- Application: Computer Cable
-
Supplier: Tripp Lite by Eaton
Description: The U428-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet, smartphone or other device with a USB-C port to a computer, charger or other peripheral with a USB-A port. This three-foot cable supports USB 3.1 Gen 2 data transfer speeds up to 10
- Cable Length: 3 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other, USB
-
Supplier: AgozTech LLC
Description: Reinforced strain relief and rugged jacket built for commercial use Ideal for retail, hospitality, service counters, and field environments Reduces downtime and cable replacement costs Supports fast and stable charging Technical Specifications Cable Type: USB A to USB C
- Cable Length: 6 ft
- Features: Cable Assembly, Other, Serial / RS-232/422/485, USB
-
Supplier: Tripp Lite by Eaton
Description: The U422-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet, smartphone or other device with a USB-C port to a hub, external hard drive or other peripheral with a USB 3.0 Type-B port. This three-foot cable supports USB 3.1 Gen 2 data transfer
- Cable Length: 3 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other, USB
-
Supplier: Tripp Lite by Eaton
Description: The U052-06N-WH Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of USB peripherals. By adding removable storage via thumb drive or connecting a USB keyboard
- Cable Length: 0.5 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB
-
Supplier: L-com, Inc.
Description: USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating
- Cable Length: 6.561683333333334 ft
- Features: USB
-
Supplier: L-com, Inc.
Description: USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating
- Cable Length: 16.404208333333333 ft
- Features: USB
-
Supplier: L-com, Inc.
Description: a standard male USB A connector, these hard-to-find cables are IP67 rated. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB B female to standard USB A male
- Cable Length: 9.842525 ft
- Features: USB
-
Supplier: Acromag, Inc.
Description: Type 10 CPU and a mix of AcroPack I/O modules to support a variety of communication, monitoring and control functions. Front ports offer easy access to gigabit Ethernet, USB, video, and COM signals. High-density connectors simplify interfacing field signals. Typical applications include
- Speed: 1,600 to 2,000 MHz
- RAM: 4 GB
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: TapeOnline.com
Description: LaCie USB 3.0 Cable A Male to B Male - 131100USB 3.0 cables from LaCie feature A Male to B Male connection points. This cable is 3.9 feet in length and comes with a 1 year warranty.USB 3.0 cables are ideal for connecting fast USB 3.0 devices to your
-
Supplier: AgozTech LLC
Description: keep handhelds ready as equipment moves between employees, shifts, service locations, and field assignments. The USB-A to Micro USB cable is available in 6-foot and 10-foot lengths, allowing operations teams to match cable reach to device rooms, service desks, charging
-
Supplier: MilesTek Corporation
Description: IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Female Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 10.0F
- Features: USB
-
Supplier: MilesTek Corporation
Description: IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Female Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 1.0F
- Features: USB
-
Supplier: MilesTek Corporation
Description: IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 3.0F
- Features: USB
-
Supplier: MilesTek Corporation
Description: IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 1.0F
- Features: USB
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors Rugged USB-A R/A/cable
- Connector Type: USB Connector
-
Supplier: AgozTech LLC
Description: 6-foot cable length for flexible charging at workstations Built for industrial environments including warehousing, logistics, and retail operations Technical Specifications Connector Type: USB-A wall adapter with USB-A to USB-C cable Cable Length: 6 ft (1.8
- Cable Length: 6 ft
- Features: Cable Assembly, Other, Serial / RS-232/422/485, USB
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature (-40°C to +85°C) standard Includes type
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Neousys Technology Inc.
Description: series ingenious DIN-rail mounting mechanical design and offers plenty of front-accessible I/Os. Measuring just 63 x 176 x 116 mm (2.5" x 6.9" x 4.6"), it has 4x PoE+ ports, 4x USB 3.0 ports and 4x COM ports. And best of all, all data ports come with screw-lock mechanism so you can be rest
- Speed: 2,000 to 3,800 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: Amphenol's USB-B couplings are rugged, harsh environment connectors and can be used in any application. Sealed Against Fluids and Dust (IP67) Shock, Vibration, and Traction Resistant
-
Supplier: Esterline Interface Technologies
Description: Advanced Input Systems designed this extreme ruggedized keyboard—dubbed “Grizzly” for its survival abilities—to reliably operate in harsh situations. The durable Grizzly Xtreme withstands environmental usage hazards typical of mobile, rugged, and industrial applications. With the Grizzly
- Number of Keys: 101
- Operating Temperature: -22 to 140 F
- Additional Features: Backlighting, Pointing Button / Joystick
- Connection: Cable
-
Supplier: TapeOnline.com
Description: Mac OS X 10.3 or higher- 350 MHz compatible processor or greater/ G3 processor or greater Minimum 128MB RAM Box Contents LaCie Rugged Hard Disk FireWire 800 (9-to-9 pin) cable FireWire 400 (6-to-6 pin) cable Hi-Speed USB 2.0 cable (USB 1.1 compatible) USB
-
Supplier: ACCES I/O Products, Inc.
Description: most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Monarch Instrument
Description: program to start recording Up to 32,000 samples per record Alarm set points Small compact size Integral USB interface (no custom cable!) Interactive software (included!) Three year battery life (battery included!) N.I.S.T. calibration (optional) Wide temperature range –40 to 257F/125C
- Sampling Frequency: 0.0005 kHz
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Visual Sound, Inc.
Description: capacity *Rugged compact construction with protective mesh grill and internal shock absorption *Basemount mic holder fits any standard mic stand *10? USB cable included *Optional Sony ACID? software
-
Supplier: Glenair, Inc.
Description: missions and lighter loads. Importantly, all STAR-PAN„¢ technologies, from the high-density Glenair Mighty Mouse quick-disconnect connectors and cables to the low-profile hub enclosure itself are designed for optimal size and weight reduction as well as ruggedized mil-spec caliber and
- Number of Ports: 9 #
- Form Factor: Desktop / Standalone
- Network Equipment: Hub
- Features: Ruggedized
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 48 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Six (6) 8-bit ports independently selectable for inputs or
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 96 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Twelve (12) 8-bit ports independently selectable for inputs
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
injecting a protective, durable polymer material directly around a connector and cable assembly to create a single, sealed and ruggedized component. Once encapsulated, it provides increased durability, strain relief and helps resist shock and vibration. During our overmolding process, we incorporate (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
charging performance, helping reduce downtime caused by power interruptions. Built with reinforced strain relief and a rugged cable jacket, the Square Terminal USB C Cable withstands frequent handling and flexing in busy commercial settings. Its USB?A to USB?C connector design works seamlessly with USB?A wall adapters, docking stations, and charging hubs to keep terminals powered throughout long shifts. (read more)
Browse Serial Cables Datasheets for AgozTech LLC -
Ethernet Cables: 1 Pair 2 Pair 4 Pair Quadrax Power over Ethernet (PoE) USB Cables: (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
using twisted pair technology. LEMO's rugged USB 3.1 push-pull mechanism is ideal for indoor/outdoor applications enabling a transfer speed up to 10 Gb (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
, and coaxial With a compact, overmolded design that’s 25% shorter than standard LEMO connectors, the OPTIMA D Series enables space-constrained integration without compromising signal integrity or ruggedness. LEMO also provides full cable assembly services, including custom overmolding (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
simplifies cabling and speeds up installation and maintenance. Key Features Rugged durability: IP67 sealing for dust-, water- and splash-resistance ensures reliable performance in harsh environments. High-performance connectivity (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Orbit® system architecture consists of a rugged mechanical design coupled with a high degree of electrical protection and excellent noise immunity, ensuring valid accurate data when it is needed. Calibrated System Each Solartron probe (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
challenges by offering rugged, high-performance solutions in minimal space. Here, Andy Milner, product manager at (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
Conduct Research Top
-
The Three C's of USB Type-C
to hosts and devices, as well as offer a universal power cable solution. Smaller than the standard USB connectors, the rugged connector can be used in slimmer designs and be configured for a variety of applications. Its promise: that tangle of power adapters and proprietary cables you have clumped
More Information Top
-
Micro-USB Terrapin Launched At DVD 2012
Available as over moulded cable assemblies with ruggedised USB cable , 5 different keying options are offered within a miniature footprint of just 16mm Ã.
-
What is Power over Ethernet?
Ruggedized USB and HDMI Cable Assemblies .
-
Lightning and Surge Protectors Tutorial
Ruggedized USB and HDMI Cable Assemblies .
-
IEEE-488 Tutorial
Ruggedized USB and HDMI Cable Assemblies .
-
Spot-application of fungicide for wild blueberry using an automated prototype variable rate sprayer
Cameras were connected using USB cables to the ruggedized laptop (Latitude E6400 XFR, Dell Inc., Round Rock, TX, USA) on the ATV.
-
Savi Debuts Nine New Active Radio Frequency Identification Products
Self-contained in a durable transit case roughly the size of a small suitcase, the PDK II includes a fully ruggedized tablet preloaded with read/write software applications, an RFID pod interrogator, NAL satellite modem with GPS, USB cable and power adapters.
-
Harris Corporation Unveils The MBC-100 Mobile Subscriber Device For High-Bandwidth Applications Over 700 MHz LTE Networks
• The ruggedized enclosure design is mechanically hardened to be water and dust resistant and connects to an existing vehicular computer over a single USB cable for both power and data .
-
CR4 - Thread: Requirements for Rugged Computers - MIL STD 810F, IP54 and MIL STD 461D/E
looking for Ruggedised note book computer should comply to MIL STD 810F, IP54 nad MIL STD 461D/461E … Typical 10.4"xXGA, operating system: Window XP (professional SP2 preloaded, I/O ports: 2 x USB 2ports, 1xRS232 port, 1xethernet … USB to parallel port cable .
Indicates content that may require registration and/or purchase.