Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Measuring Instrument Calibration, Gear Pitch and Runout Measurements
-
Supplier: Accuris
Description: Brake Corner Lateral Runout Measurement During Corner Assembly
-
Supplier: Accuris
Description: Brake Rotor Thickness Variation and Lateral Run-Out Measurements
-
-
Supplier: Accuris
Description: Effect of Radial Runout on Element Measurements
-
Supplier: SAE International
Description: This SAE Recommended Practice is derived from common methods used within the industry and is not intended to validate a given design or configuration. This SAE Recommended Practice applies to vehicles below 4540 kg of gross vehicle weight rating.
-
Supplier: Gagemaker L.P.
Description: runout gages ensure proper thread pullout on runout type threads. Gagemaker buttress runout gages (BR-2000 Series) have standard 1″ and 2″ point spacing. Includes one contact point (TBR) and shoes.
- Display: Dial / Analog / Direct Reading Scale
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Mechanical
- Attribute Measurement Capability: Thread / Serration Gage
-
Supplier: Prosig USA, Inc.
Description: Measurement of runout and DVT is crucial to understanding and remedying a wide variety of braking issues The Brake Disc Runout & DTV System provides an accurate, easy and repeatable method of measuring the disc thickness variation (DTV) and runout of brake disks. Tests
- Features: Data Acquisition Instrument / System
-
Supplier: CSA Group
Description: ISO 16833:2006 defines criteria that characterise geometrical uniformity of wheels, and describes principles of measurements of these criteria.
-
Description: ISO 16833:2006 defines criteria that characterise geometrical uniformity of wheels, and describes principles of measurements of these criteria.
-
Description: Welding -- Acceptance inspection of electron beam welding machines -- Part 5: Measurement of run-out accuracy
-
Description: Defines variations of form and position of beams for winding and gives methods of measuring such variations of form and position. The variations are related to axial circular run-out tolerance of flanges and total barrel run-out tolerance of beams with and without shafts. This edition cancels and
-
Description: disassembly and re-assembly of hydraulic turbines and generators. These legacy systems, primarily installed in North American facilities, generally employ US customary units of measurement.
-
Supplier: CSA Group
Description: Gives advice on gear checking methods and the analysis of measurement results. Supplements the standard ISO 1382-2.
-
Description: Gives advice on gear checking methods and the analysis of measurement results. Supplements the standard ISO 1382-2.
-
Description: disassembly and re-assembly of hydraulic turbines and generators. These legacy systems, primarily installed in North American facilities, generally employ US customary units of measurement.
-
Supplier: Marposs Corp
Description: DESCRIPTION Non-Contact Measurement for Advanced Manufacturing Unlike traditional mechanical tool setters, the ML3G measures tools by interrupting a laser beam, eliminating any risk of damaging small, fragile, or coated tools. Measurements can be performed at real cutting speeds, even
- Features: Other
-
Supplier: Mahr Inc.
Description: RPM measuring device for the measurement of diameter, roundness, runout or segment gap of e.g. commutator shaft, turbocharger shaft or precision shaft in electric motors.
- Form Parameters: Roundness, Runout
-
Supplier: CSA Group
Description: ISO 18653:2003 specifies methods for the evaluation of measuring instruments used for gear measurements of involute, helix, pitch and runout. It is applicable both to instruments that measure runout directly and to those that compute it from index measurements. It also
-
Supplier: Mahr Inc.
Description: Product features The MarForm MMQ 100 form tester is the ideal solution for simple yet powerful measuring tasks. Features Fast and accurate measuring results Mechanical bearings for reliability Large measuring volume Low weight and compact size for greater mobility Fast, computer-aided workpiece
- Mounting / Loading Options: Benchtop
- Features: Form Measurement
- Form Parameters: Roundness, Runout
-
Supplier: Mahr Inc.
Description: Product features The MMQ 200 is the compact form measuring machine for manufacturing workshops and inspection rooms. Features Proof of form and position deviations as per DIN/ISO 1101 Fully automatic measuring sequences Precision roundness measuring axis (C) Motorized vertical measuring axis (Z)
- Scan Rate: 0.0196850393700788 to 0.196850393700787 in/sec
- Mounting / Loading Options: Benchtop
- Features: Form Measurement
- Form Parameters: Roundness, Runout, Straightness
-
Supplier: Mahr Inc.
Description: mm or 350 mm measuring length Horizontal axis (X) with 180 mm or 280 mm measuring length and with digital linear scales in the X and Z axis. For measurements, with which the exact, reproducible locating of the measuring point influences the result. Manual or fully automatic probe with short
- Scan Rate: 0.0393700787401575 to 1.18110236220472 in/sec
- Mounting / Loading Options: Benchtop
- Standards Compliance: DIN, ISO / EN
- Features: Form Measurement
-
Supplier: American Welding Society (AWS)
Description: Welding — Acceptance inspection of electron beam welding machines — Part 5: Measurement of run-out accuracy
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system is intended for use in automated measurement of 8 geometric parameters of wheel centers in the process of repair. Parameters under control Rim diameter, variability of diameter along lateral and longitudinal sections, rim diameter difference, inter-rim distance, inter-rim distance
- Application: Profile Measurement
-
Supplier: AENOR
Description: WELDING. ACCEPTANCE INSPECTION OF ELECTRON BEAM WELDING MACHINES. PART 5: MEASUREMENT OF RUN-OUT ACCURACY. (ISO 14744-5:2000).
-
Supplier: KEYENCE
Description: Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibration, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67
- Measurement Range: 0 to 0.2 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted
- Range: 0.5905515 to 3.149608 inch
- Features: Laser Class I, Optical - LED
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer, Optical - Laser
-
Description: IEC 62899-301-3:2024 defines measurement terms and methods related to the shape errors of printing plate rollers. Measurement terms include radius, total run-out, and three kinds of shape errors of printing plate rollers that are axial deviation, radial deviation, and cross-sectional
-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and
- Range: 0.01 to 1.57 inch
- Resolution: 0.00001 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 4.73 to 7.87 inch
-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and
- Range: 0.03 to 4.72 inch
- Resolution: 0.00004 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 11.81 to 39.37 inch
-
Supplier: MTI Instruments Inc.
Description: The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness,
- Vertical (Z) Range: 0.0787402 inch
- Vertical (Z) Resolution: 0.0000014960638 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 0.0787402 inch
-
Supplier: KEYENCE
Description: SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see
- Measurement Range: 0.002 to 0.04 inch
- Sampling Frequency: 5 kHz
- Operating Temperature: 32 to 185 F
- Features: Class 1/1M, Class I, LED, Other Receiver, Point / 1-Dimentional
-
Supplier: MTI Instruments Inc.
Description: control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more. Features Measurement rate of up to 40,000/ sec. Latest CMOS sensor technology – Superior
- Vertical (Z) Range: 1.968505 inch
- Vertical (Z) Resolution: 0.00000750787807 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 1.968505 inch
-
Supplier: CSA Group
Description: ISO/TR 10064-5:2005 provides additional information and examples to support the implementation of ISO 18653. It proposes evaluation and calibration procedures for involute, helix, pitch, runout, and tooth thickness measurement processes. Methods are given for evaluation of the
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Compact form tester with precision rotary table on air bearings and analysis functions from the high class machines, such as Fourier analysis Precise rotary table on air bearings for top radial runout properties and excellent measurement of narrow tolerances Patented software support
- Part Weight / Load Capacity: 25 lbs
- Applications: Automotive
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
Supplier: MTI Instruments Inc.
Description: displacement measurements. Compact by design, the Accumeasure TM 500 capacitve sensing sensor is ideal for in vehicle testing of brake rotors, axle runout, or thermal expansion testing using the DC model. Multiple racks may be synchronized together for multichannel operation on a
- Measurement Range: 0 to 0.49212625 inch
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
- Output: Voltage
Find Suppliers by Category Top
Featured Products Top
-
tools. Measurements can be performed at real cutting speeds, even at thousands of RPM, delivering results unaffected by run-out or dynamic length variations (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp -
offers several advantages: • Measurement of small and fragile as well as coated tools without risk of damage. • Measurement at the real cutting speeds, even thousands of RPM, eliminating errors caused by run-out or length variations possible (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured by the detector array inside the receiver unit. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a “shadow” measurement (read more)
Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser light is (read more)
Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
laser measurement of track gauge, out of round, and radial / lateral runout. Catalog Information on Double-Ended Dual Ram Wheel / Axle PressVideo - Watch Them Operate! (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
where shaft positions may require refinement. Quality Validation: Each locking device undergoes comprehensive testing including torque transmission verification, runout measurement, and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
cleaning option, help ensure the tool is free from debris and coolant during measurement. Further enhancements to tool run-out and profile measurement cycles deliver increased functionality and reliability to advanced users. Superior optical protection The interior of a machining centre (read more)
Browse Tool Presetters Datasheets for Renishaw -
1/4" and more of diametric runout thrust motion thermal growth & shrinkage repeated pressure/vacuum cycles abrasive products exotic chemistry MECO seals are installed as factory equipment on new, Coperion Werner & Pfleiderer ZSK (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Shaft Runout Measurement With Noncontact Displacement Sensors
Shaft runout is a common measurement especially for condition monitoring. Capacitive and eddy-current sensors provide useful non-contact measurement solutions with distinct advantages and disadvantages.
-
ELECTRICAL RUNOUT USING AN EDDY-CURRENT SENSOR FOR ROUNDNESS MEASUREMENTS
Electrical runout is a commonly used term in the condition monitoring industry. It refers to the apparent displacement of a rotating shaft measured with inductive (eddy current) sensors caused by variations in the material electrical and magnetic properties
More Information Top
-
A comprehensive methodology for runout tolerance evaluation using discrete data
The results obtained were compared with traditional runout measure- ments acquired with a dial gauge.
-
Measuring technology for runout of high-precision master gear
The main error sources of runout measuring system are analyzed, measuring and data processing are aided by computer and compensation method is introduced.
Indicates content that may require registration and/or purchase.