-
Supplier: Newark, An Avnet Company
Description: SADDLE CLAMP
-
Supplier: Newark, An Avnet Company
Description: Saddle Clamp
-
Supplier: Accuris
Description: Aerospace - Omega clamps (saddle clamps) for fluid systems - Dimensions
-
-
Supplier: CSA Group
Description: ISO 8177:2015 specifies maximum and minimum dimensions for omega clamps (saddle clamps) installed by means of two bolts with nominal diameters of 5 mm. The specified dimensions define a dimensional envelope. This International Standard shall not be considered as an
-
Supplier: Newark, An Avnet Company
Description: Saddle Clamp; Alternate PN G00628504003
-
Supplier: Newark, An Avnet Company
Description: Saddle Clamp; Alternate PN G00628504009
-
Supplier: Accuris
Description: Saddles, Pole Clamps (Stick Clamps) and Accessories for Live Working
-
Supplier: WAGO
Description: Shield clamping saddle; diameter of compatible conductor
-
Supplier: Accuris
Description: Specification for Dimensions of Omega Clamps (Saddle Clamps) for Fluid Tubing Installations
-
Supplier: Accuris
Description: LIVE WORKING - SADDLES, STICK CLAMPS AND THEIR ACCESSORIES
-
Description: Includes maximum and minimum dimensions for clamps installed by means of two bolts with nominal diameters of 5 mm. The specified dimensions define a dimensional envelope. Shall not be considered as an interchangeability standard. The tolerances for each type of clamp are to be defined
-
Description: Applies to saddles and pole clamps (stick clamps) used for live working, and to their accessories. The contents of the corrigenda of July 1999 and May 2000 have been included in this copy.
-
Supplier: LAPP
Description: The SKINDICHT® SH cable clamp is an extremely durable compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of a specially formed nickel-plated brass bracket that provides a secure locking system.
- Opening Diameter: 0.315 to 1.97 inch
- Temperature Range: -4 to 392 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: CSA Group
Description: IEC 61236:2010 applies to saddles, stick clamps and their accessories, used for live working. The products designed and manufactured according to this standard contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and
-
Description: IEC 61236:2010 applies to saddles, stick clamps and their accessories, used for live working. The products designed and manufactured according to this standard contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and
-
Supplier: LAPP
Description: The SKINDICHT® SK cable gland is equipped with two nickel-plated brass saddle clamps that guarantee reliable strain relief.
- Opening Diameter: 0.236 to 1.221 inch
- Temperature Range: -4 to 392 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: UL Standards & Engagement
Description: UL Standard
-
Supplier: Clampco Products, Inc.
Description: The saddle quick release latch is also used for ease of disassembly and where the ability to replace bolts is desired. It is not recommended for diameters larger than 10 in. [254 mm] due to trunnion/band interference. Stainless steel band material: 301, 302, 304 1/4 hard or 1/2 hard. UNF
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Essentra Components
Description: Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable 2 Sizes for maximum bundle diameters of 5/8" or 1" Available in both a screw mount (2 x #4) and adhesive mount version
- Diameter: 1 inch
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Essentra Components
Description: Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2
- Diameter: 0.625 inch
- Operating Temperature: -40 to 110 C
- Features: Other
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) defines the requirements for saddle-type clamps. Tests and criteria noted do not indicate any specific areas of application or usage. Supplemental testing may be necessary to determine suitability for specific environments and applications.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: LAPP
Description: The SKINDICHT® SR cable clamp is a compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of specially formed nickel-plated brass saddle clamps and a full length neoprene bushing that protects the cable from
- Opening Diameter: 0.138 to 1.733 inch
- Temperature Range: -4 to 176 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
- Metric Size: 200 mm
- Features: Metric
- Fitting Type: Tee
-
Supplier: Radwell International
Description: SHIELD CLAMPING SADDLE, 21.8 MM WIDE, 6 - 16 MM DIAMETER CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: SES Sterling 06840054000 Cable Clamp
- Diameter: 0.4724412 inch
- Features: Other
- Type: Wire Saddle
-
Supplier: BUG-O Systems, Inc.
Description: The SE-2PTD Programmable Pass Through machine provides dual programming capabilities enabling the user to make saddle cuts, offset cuts, laterals, miters, holes, and shapes in pipes. The Programmable Pass Through machine is capable passing pipes from 1 to 4 (25-100mm) through the spindle.
- AC Input Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Features: Other, Programmable / Recall
- Input Phase: Single-phase
-
Supplier: Allied Electronics, Inc.
Description: Adhesive ClampType, Flame Retardant Nylon (RMS-19), Micro Wire Saddle Clamp Material: Flame retardant nylon, RMS-19. Color: Natural. 1⁄32 acrylic adhesive tape (RMS-15). #4 screw or SR-30XX series rivets
-
Supplier: Amphenol PCD
Description: Engineered for lean manufacturing, the high performance P-Clamps were developed to replace and outperform traditional P-Clamps and Saddle Clamps. Featuring an overmold silicone cushion with PEEK polymer, our clamps are completely non-conductive/non-corrosive,
- Diameter: 2 inch
- Operating Temperature: -53.888888888888886 to 107.22222222222221 C
- Features: Other
-
Supplier: Victaulic Co. of America
Description: SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE - FRACTIONAL 2 INCH NOMINAL PIPE SIZE
- English Size: 0.75 inch
- Material: Iron (Cast/Ductile)
- Fitting Type: Pipe Fitting
-
Supplier: Waytek, Inc.
Description: Light Duty Self-Aligning Nylon Cable Clamp 21484 Category: Nylon Cable Clamps Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges
- Diameter: 0.3125 inch
-
Supplier: Southco
Description: The DZUS® D9 Tech Line Quarter-Turn Fastener combines Southco’s proven quarter-turn and captive fastening technologies to create a next generation solution that provides consistent, reliable clamping force and quick access. The DZUS® D9 Tech Line Quarter-Turn Fastener features a captive,
-
Supplier: DigiKey
Description: Olive Connector Backshell, Saddle Clamp Adapter 1/2-20 UNF 8
- Coupling / Adapter: Coupling / Adapter
- Features: Other
- Geometry: Right Angle, Straight
Find Suppliers by Category Top
Featured Products Top
-
, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, couplings, sleeves, repair clamps, saddles, and flange bolts. Carry one wrench instead of four! 1-1/4″ x 1-1/16″ hex and 1-1/8″ x 15/16″ hex Rugged 17″ stamped steel handle has an ergonomic grip for greater comfort (read more)
Browse Hand Tools Datasheets for Lowell Corporation