-
Supplier: Accuris
Description: Wiring, Aerospace Vehicle (Future Design Should Refer to SAE AS50881)
-
Supplier: Carlisle Interconnect Technologies
Description: M22759 (SAE AS22759) wires are high-performance, medium and high-temperature hookup wires with extruded PTFE or ETFE, or PTFE/polyimide tape insulators, and stranded conductors. These wires are designed for severe-environment aerospace applications, such as engine controls and SWAMP areas.
- Rated Voltage: 600 to 1,000 volts
- North American (AWG): 8 to 24 AWG
- Features: Other, Stranded
- Wire Insulation: Teflon®
-
Supplier: Accuris
Description: CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI / EMI, 45\xb0, CATEGORY 3C, FOR MIL-DTL-83723 SERIES III, SAE-AS50151 (SAE-AS34001 AND AS34501), SAE-AS81703 SERIES III, AND MIL-DTL-26482 SERIES II
-
-
Supplier: Accuris
Description: PLUG, END SEAL, FOR MIL-DTL-26482, SAE-AS50151, SAE-AS81703 AND MIL-DTL-83723 ELECTRICAL CONNECTORS
-
Supplier: Accuris
Description: Plug, End Seal, for MIL-DTL-26482, SAE-AS50151, SAE-AS81703 and MIL-DTL-83723 Electrical Connectors
-
Supplier: Harbour Industries, Inc.
Description: Manufacturing Mil Spec and Aerospace wire demands perfection. Since 1965, Harbour has played the leadership role enabling the company to supply a complete line of high temperature wire and cables that meet customers’ quality and performance requirements. Mil Spec M22759 wire is constructed for
- Rated Voltage: 1,000 volts
- Operating Temperature: 260 C
- North American (AWG): 28 to 0 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: SAE International
Description: qualified to manufacture this part, visit https://ts200.sae-itc.org/ .
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the aerodynamic flow-off requirements for SAE AMS 1424 Type I and SAE AMS 1428 Type II, III and IV. Fluids used to deice and/or anti-ice: a Large transport type jet aircraft while on the ground where the takeoff rotation speeds
-
Supplier: SSP Fittings Corp.
Description: Caps end of male Soft-Seal ORFS fitting
- English Size: 0.375 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: Newark, An Avnet Company
Description: PLASTIC DUST CAP,SAE AEROSPACE SPEC'S AS85049/1381,89'' ID,AS138-63B,BOX
-
Supplier: SAE International
Description: This Handbook has been prepared by the Ring Implementation Task Group of the SAE AS-2 Committee, and is intended to support AS4075 by providing explanation of the standard itself and guidance on its use. The principal objective in the preparation of a standard is to provide a statement of
-
Supplier: Carlisle Interconnect Technologies
Description: Our Seamless Wrap PTFE wire insulation and cable jacket offers all the advantages of a tape wrap with the smooth appearance and installation characteristics of an extrusion. Weight and space savings over extruded insulation Exceptional resistance to scrape abrasion Exceptional laser markability
- Operating Temperature: -55 to 260 C
- Features: Other
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation Improved resistance to scrape abrasion Further improved laser
- Operating Temperature: -55 to 260 C
- Features: Other
-
Supplier: SAE International
Description: qualified to manufacture this part, visit https://ts200.sae-itc.org/ .
-
Supplier: National Bolt & Nut Corporation
Description: SAE FLAT WASHERS National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Features: Other
- Washer Type: SAE Washer
-
Supplier: Lapp Tannehill
Description: This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 28AWG, Black. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.033 inch
- Operating Temperature: 200 C
- North American (AWG): 28 AWG
-
Supplier: Lapp Tannehill
Description: This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 26AWG, Gray. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.038 inch
- Operating Temperature: 200 C
- North American (AWG): 26 AWG
-
Supplier: Lapp Tannehill
Description: This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 28AWG, Red. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.033 inch
- Operating Temperature: 200 C
- North American (AWG): 28 AWG
-
Supplier: Lapp Tannehill
Description: This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 26AWG, Violet. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.038 inch
- Operating Temperature: 200 C
- North American (AWG): 26 AWG
-
Supplier: Electro Optical Components, Inc.
Description: SILAREX is a new sensor platform based on the principle of non-dispersive infrared absorption (NDIR). This process, which is also used in the EVO line from smartGAS, offers considerable advantages over other processes, such as selectivity, long-term stability and measuring accuracy. The SILAREX
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Sulfur Hexafluoride (SF6)
- Number of Gases Monitored: Multi Gas
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5 bolt,
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Description: Describing the essential aspects that need to be considered during the deployment and operational phases of 3GPP LTE/SAE networks, this book gives a complete picture of LTE systems, as well as providing many examples from operational networks. It demystifies the structure, functioning,
-
Description: Rabbit polyclonal SAE1 antibody raised against the N terminal of SAE1 Background: Posttranslational modification of proteins by the addition of the small protein SUMO, or sumoylation, regulates protein structure and intracellular localization. SAE1 and UBA2 form a heterodimer that functions as a
-
Supplier: Carr Lane Manufacturing Co.
Description: compression-type tube ends. Available to fit three sizes of SAE O-ring ports: #2 SAE #4 SAE #6 SAE
- English Size: 0.312 inch
- Fitting Type: Adapter, Hydraulic Fitting
- Material: Carbon & Alloy Steel
- Connection Type: Compression Fitting
-
Supplier: Carr Lane Manufacturing Co.
Description: These adaptor fittings allow using other brands of power-workholding components that have SAE O-ring ports in our standard power-workholding systems (5/16" O.D. tubing). Please note: SAE O-ring fittings are limited to 5000 psi operating pressure and limit the entire system to that
- English Size: 0.312 inch
- Fitting Type: Adapter, Hydraulic Fitting
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting, Threaded, Tube Fitting
-
Supplier: Douglas Electrical Components
Description: Refrigerant Motor Compressors ITAR DDTC Registration STANDARD SAE DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number 1/4”-20 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 105 amps 27404 3/8”-16 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 275 amps
- Voltage Rating: 1,000 volts
- Current Rating: 750 amps
- Connector Type: USB Connector
-
Supplier: Litecontrol
Description: A part of the Simple-Affordable-Efficient fixture family for budget-priced projects. SAE 9700 is an indirect/direct fixture in a fresh architectural shape, with curved blade baffles to provide style and comfortable shielding. Precision-tooled, all steel construction provides straight,
- Fixture Type: Ceiling Fixtures
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Same as set content as 25169 less the tool storage.
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Same as set content as 35067 less the tool storage.
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Same as set content as MS1420 less the tool storage.
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGARD CNG/LNG Engine Oil SAE 15W-40 is a specially formulated synthetic blend for compressed natural gas (CNG) engines in transit operation. It is available as an SAE 15W-40 viscosity grade. Building on CITGO’s long heritage of outstanding gas engine oils for stationary
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: RLS LLC
Description: RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new
- English Size: 0.75 inch
- Material: Copper
- Fitting Type: Coupling, HVAC / Refrigeration
- Features: English
-
Supplier: Total Lubricants USA, Inc.
Description: Multi-grade, high performance, fuel economy, heavy-duty diesel engine oil. Developed for the newest (post 2007) low emission, diesel engines with after-treatment systems such as diesel particulate filters.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Vektek, LLC
Description: in place hydraulically. Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard SAE porting and alternate o-ring
- Plunger / Suppport Surface Diameter: 0.81 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Flanged Body / mounting Holes
-
Supplier: Caplugs
Description: AS138 Seried is designed as a protective cap for circular electrical connectors. The only line of caps in the industry that meets the SAE Aerospace specification AS85049/138. Tooled and engraved in full compliance with AS85049/138 and do not reference any other specifications. The engraving
Find Suppliers by Category Top
Featured Products Top
-
SAE (Society of Automotive Engineers) threaded feedthroughs are commonly used in industrial, automotive, and high-pressure applications where reliable sealing and mechanical strength are critical. Unlike tapered NPT threads that rely on thread interference and sealants, SAE feedthroughs use (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
In the pipe system, the pipe and flange are used widely,there are many types of connector in the pipe system, engineer develop many type for different purpose, and design these flanges as standard parts, it is easy for the engineer design and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
-class quality control systems. Our quality system is recognized by General Electric, Lockheed, Boeing Aircraft Corporation, British Aerospace, as well as many other military and aerospace companies. Our Military bearings meet the requirements of Mil-B-3990 (SAE AS 39901). This level of quality (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Northwire SAE Cable features signal, control, instrumentation and power Dynamic range of use includes: 20 AWG or 18 (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
operational status. The RFC 4800 can provide one or two output channels. It can take the place of an optical encoder but with longer life and robustness. The RFC 4800 with CAN SAE J1939 output interface is ideal for mobile applications as it was developed as a communication protocol for heavy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Duvelco will be in Salt Lake City for the SAE A-6 Aerospace Actuation, Control and Fluid Power Systems Committee, and in Atlanta for the AE-8 Aero Electrical & Electronic Distribution Systems Committee and AEISS, between 20th & 23rd April. (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
Are you looking to optimize performance and safety in your battery module design? The SAE AeroTech Conference takes place on June 2-4 in West Palm Beach, Florida. You’ll have the opportunity to hear from CHT Group's Kate Sincerbox, Applications Manager, as she discusses (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
Are you looking to optimize performance and safety in your battery module design? The SAE AeroTech Conference takes place on June 2-4 in West Palm Beach, Florida. You’ll have the opportunity to hear from CHT Group's Kate Sincerbox, Applications Manager, as she discusses (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Ignition protected to SAE J1171 (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc.