-
Supplier: Accuris
Description: Specification for wrought alloy steels of the AISI-SAE standard steels type
-
Supplier: Accuris
Description: Specification for wrought alloy steels of the AISI-SAE H steel type
-
Supplier: SAE International
Description: This SAE Standard is intended to establish uniform methods for testing certain types of carbon steel and high strength, low alloy steel tubing as listed in section 2.1.1 . The specified test and performance criteria applicable to each variety of tubing are set forth in
-
-
Supplier: SAE International
Description: This SAE Standard is intended to establish uniform methods for testing certain types of carbon steel and high strength, low alloy steel tubing as listed in 2.1.1 . The specified test and performance criteria applicable to each variety of tubing are set forth in the
-
Supplier: SAE International
Description: This technical specification document describes tests that certain parts may be required to meet. For example, this tech spec applies to FV535 Bolts All Diameters All Heads/Shanks/Lengths. To view suppliers qualified against this standard, visit https://ts200.sae-itc.org/ .
-
Supplier: SAE International
Description: This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, and forging stock.
-
Supplier: ASTM International
Description: Wire Rods and Coarse Round Wire, Carbon Steel (Metric) A700 Practices for Packaging, Marking, and Loading Methods for Steel Products for Shipment A751 Test Methods, Practices, and Terminology for Chemical Analysis of Steel Products A941 Terminology Relating to Steel,
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 -
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: National Bolt & Nut Corporation
Description: SAE FLAT WASHERS National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Features: Other
- Washer Type: SAE Washer
-
Supplier: ASTM International
Description: 1.1 This specification covers deformed and plain carbon steel bars for concrete reinforcement in cut lengths and coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy steels, are permitted if the resulting product
-
Supplier: ASTM International
Description: 1.1 This specification covers deformed and plain carbon steel bars for concrete reinforcement in cut lengths and coils. Steel bars containing alloy additions, such as with the AISI and SAE series of alloy steels, are permitted if the resulting product
-
Description: density. The four digit material code designation number used in the standard is a modification of the AISI-SAE nomenclature for wrought steels. Property data are included for four P/F material systems, including Carbon Steel, Copper Steel, Low Alloy P/F-42XX and
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and related corrosion resistant metals and
- Flash Point: 200.12 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.25 specific gravity
- Type: Anti-Seize / Thread Compound
- Composition / Chemistry: Graphite, Synthetic / Semi-synthetic
-
Supplier: Snap-on Industrial Brands
Description: 6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 7/16 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 1 1/2 INCH DRIVE END SIZE 1 1/2 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI
- SAE Socket Size (inch): 2 inch
- Number of Points: 6
- Product Type: Individual Socket
- SAE or Metric: SAE Only
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 -
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 -
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Type: Hex
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 -
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: CORE Manufacturing
Description: Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Belmont Metals, Inc.
Description: Babbitt Metals Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Babbitt Metals Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: 3. Material price difference. Since the stainless steel material has a chromium content of 16-18% and a nickel content of 6%-8%, the price is 2-3 times more expensive than carbon steel. The same specification of spring, stainless steel spring will be about 2 times more
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Round Nut, Special Nut, Left Hand Thread, CORE-STD, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Belmont Metals, Inc.
Description: Babbitt Metals Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Bolt, Heavy Square Bolt, Custom Head Dimensions: ASME B18.2.1, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Bolt Type: Square Head Bolt
-
Supplier: Belmont Metals, Inc.
Description: Babbitt Metals Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: CORE Manufacturing
Description: Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Head Type: Flat Head, Hexagon Head, Washer Head
- Features: Other, T-Head Bolt, U-Bolt
-
Supplier: Jergens, Inc.
Description: pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel, Passivated Key Material & Finish: 302 Stainless
- Insert Length: 0.17 inch
- Inch: # 12, # 6
- Features: Other
- Material: Stainless Steel
-
Supplier: HydraCheck Inc.
Description: wearing gloves. PD couplers are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F (-40 to
- English Size: 0.125 to 0.25 inch
- Features: Carbon & Alloy Steel, English
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Supplier: National Bronze & Metals Inc.
Description: bearings, gears, valve components, wearplate and wearstrip. Conforms to continuous cast specification ASTM B505 and centrifugal cast specification ASTM B271. Typical Uses for C95400 Aluminum Bronze: AUTOMOTIVE: Weld Guns FASTENERS: Nuts, Large Hold Down Screws INDUSTRIAL: Pickling
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
Supplier: National Bolt & Nut Corporation
Description: hardened alloy steel, our line of structural washers are heat-treated and constructed to meet ASTM F436 specifications for both dimension and finish. Other materials and finishes available. For further information, call or send an information request. As an integral part of our
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1/2", 2", 3/4", 5/8", 7/8"
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: PennEngineering®
Description: axial tightening force over a large area thereby improving pull through resistance . HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength and hardness qualities
- Length: 0.75 inch
- Inch: # 0, # 10
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Supplier: National Bolt & Nut Corporation
Description: component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel,
- Number Size: 1", 1/2", 3/4", 5/8", 7/8"
- Washer Type: Beveled Washer, Square / Rectangle Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: Schatz Bearing Corp.
Description: MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Extra Light Torque Tube Type Features: Extra light duty. Single row, ball. This series is made of bearing quality
- Bore Size: 1.8125 inch
- Outside Diameter: 2.25 inch
- Overall Width: 0.281 inch
- Dynamic Axial / Thrust Load: 3,600 lbs
-
Supplier: Paramount Metal Finishing Company
Description: QQ-P-35 ASTM-A967 SAE-AMS-QQ-P-35/AMS 2700 Phosphate - manganese MIL-DTL-16232 Type M Phosphate - zinc MIL-DTL-16232 Type Z Phosphate - light zinc TT-C-490 Silver QQ-S-365 ASTM-B700 Zinc QQ-Z-325 ASTM-B633 Zinc cobalt alloy ASTM-B840 Zinc-nickel alloy ASTM-B841 AMS-2417G Powder
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Impro Industries USA, Inc.
Description: Impro is capable of meeting material specifications according to ASTM, SAE, AISI, ACI, DIN, EN, ISO, and GB standards. We pour investment castings of more than 100 different ferrous and non-ferrous alloys. We have both green sand and resin sand casting processes for iron sand
- Materials: Aluminum / Aluminum Alloy, Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Nickel / Nickel Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Titanium
- Casting Type: Centrifugal Casting, Investment Casting, Permanent Mold Casting, Sand Casting
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making
Find Suppliers by Category Top
Featured Products Top
-
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the unique specifications of their application. Our expertise with stainless steel custom tubing gives us the ability to help you design the product that will fit your project. Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Austenitic Stainless Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
steel has over 60 grades, but they fall into four main classes, each named for its key alloying elements that shape its structure (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX®
More Information Top
-
Liquation cracking in the vveld heat-affected zone of highstrength ferritic steels
An investigation has been made of the effect of composition and welding variables on liquation cracking in the weld heat-affected zone of low- alloy steels to specifications SAE 4130, En 24, and ASTMA 387B.
-
Experimental and Numerical Failure Analysis of Vertical Rods Used in Paper Molding Machine
The table also includes the ranges for the composition of SAE 4140 alloy steel as specified in the standard.
-
ZASMHBA0001023
SAE J435e: see Table 2 for alloy steel castings specified in SAE J435c 0022 . . . . . . . . . . . . . . . .
-
ZASMHBA0003098
SAE J435c: see "Pable2 for alloy steel castings specified in SAE J435c 0022 0025 4i5 ~ 207 3'0 2"2 0030 450 65 241 35 24 0050A 585 85 310 45 16 0050B 690 100 485 70 10 080 550 80 345 50 …
-
ZASMHBA0001025
392 / Carbon and Low-Alloy Steels Table 3 Typical compositions of quenched and tempered low- alloy steel plate Specification or common designation SAE J368a ...............
-
ZFACH1091
The compositions of both springs were within the SAE J157 specification for chromium-silicon alloy steel .
-
ZPHT2006P125
Purposes Served by Alloying Elements As a rule, the alloys contained in AISI- SAE alloy steels include manganese and silicon (over specified amounts), nickel, chromium, molybdenum, and vanadium, but in a variety of combinations.
-
ASTM DS70 - Handbook of Steel Data: American and European
Descriptor Dxxxxx Fxxxxx Ferrous Metals Specified mechanical properties steels Cast irons SAE carbon and alloy steels (except tool steels) SAE H-steels Cast steels Miscellaneous steels and ferrous alloys Heat and corrosion resistant (stainless) steels Tool steels .
Indicates content that may require registration and/or purchase.