-
Supplier: Schmersal Inc.
Description: Safety edges are utilized wherever crushing or shearing points need to be safeguarded. A deformation of the rubber profile interrupts or weakens the IR beam between the transmitter and receiver ends, which is detected by the safety controller - shutting down the hazardous
-
Supplier: Schmersal Inc.
Description: Transmitter + receiver
-
Supplier: RS Components, Ltd.
Description: Allen Bradley Guardmaster 440F-E000028RS
- Length: 0.08038057742782152 ft
- Width: 1.12204785 inch
-
-
Supplier: Schmersal Inc.
Description: Transmitter + receiver
-
Supplier: Schmersal Inc.
Description: 1 x connector plug M12, 8-pole without edge monitoring of the enabling pushbutton, suitable for automatic start To control positive-guided relay without downstream safety monitoring module Suitable as individual or terminal device in series-wiring of standards sensors to replace
-
Supplier: Quarktwin Technology Ltd.
Description: SENSOR SAFETY EDGE
-
Supplier: ASO Safety Solutions Inc.
Description: These represent extruded profiles featuring NBR quality into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is
- Actuation Force: 7.17112 to 9.3292 lbs
- Mechanical Life: 10,000 Activations
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 24 volts
-
Supplier: Radwell International
Description: EDGE SWITCH MAGNUM ES42 6PORT 24VDC DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SAFETY EDGE, 15 MM X 34 MM, 2-WIRE CABLE + TERMINATING RESISTOR, 1200 MM SENSOR LENGTH, 5 METER CABLE LENGTH ON SIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors Safety Edge/Edge Controller SGE2252075005000C
-
Supplier: Infineon Technologies AG
Description: required for premium functional safety compliant systems up to ASIL D. The sensor provides a digital SPC (Short PWM Code) protocol on the OUT pin that is based on the SENT (Single Edge Nibble Transmission) standard. Configuration parameters can be programmed after assembly of
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE J2716
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: IDEC Corporation
Description: Conventional light curtains had dead zone where there are no beam axis at both ends. With SE4D the first beam axis placed right along the edges, detection can be performed along the entire area. Up to 3 sets (emitter/receiver) can be connected in series to cover L or U shaped configurations,
- Application: Stationary
-
Supplier: Automation24, Inc.
Description: The safety relay 1114-0040 - ELMON rail 41-822 by ASO has been developed specifically for the monitoring of tactile sensors, such as Safety mats, safety edges, and safety bumpers. The device has three NO contacts as enabling current paths, as well as an
- Maximum AC Switching Voltage: 230 volts
- Operating Temperature: -4 to 131 F
- Features: Other
-
Description: To enable and realize the true value of the internet of things (IoT), edge intelligence pushes processing for data intensive applications away from the core of the cloud to the edge of the network. This radical transformation from the cloud to the edge, edge intelligence,
-
Supplier: CARLO GAVAZZI Automation Components
Description: vertical direction. The sensor is easy to use and no sensitivity adjustments are necessary. The aspherical lens design is superior to previous design of sensors with built-in parabolic reflectors that had corrosion and dust problems. Increased safety by build-in: - Sensor
- Operating Distance: 590.5515 to 1,181.103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Microchip Technology, Inc.
Description: Lockable Clock Configuration Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA and Safety manual available under NDA upon request to your sales office Safety qualified XC16 compiler Functional Safety hardware features Flash with Error
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Radwell International
Description: SAFETY EDGE, 35 MM X 80 MM, WIRE CABLE ON ONE SIDE, TERMINATING RESISTOR ON THE OTHER SIDE, 2140 MM SENSOR LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: automation and IoT devices Active noise cancellation: headphones and earphones Audio pattern detection: predictive maintenance, security or safety applications Applications Edge computing Mobile devices and smartphones Smart speaker designs
- Signal to Noise Ratio: 69 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Controllers provide fail-safe monitoring and safe voltage interface for Tapeswitch safety sensors, i.e. mats and edges. Remote reset is standard; automatic reset is available. UL Listed. CSA Approved. CE Certified.
-
Supplier: Isabellenhutte USA
Description: IAS is a cutting-edge current sensor that uses shunt and TMR (tunnel magneto resistance) current measurement to meet the highest standards of functional safety and availability. Engineered for redundant sensing with configurable overcurrent threshold detection (OCD), this
- Measuring Range: 1,000 to 2,500 amps
- Input Voltage: -18 to 18 volts
- Isolation Voltage: 500 kilovolts
- Accuracy: 5 to 1.5 %FS
-
Supplier: Infineon Technologies AG
Description: 600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7TA with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.017 ohms
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
-
Supplier: MSA Safety
Description: immediately runs the appropriate test. RUGGED, DURABLE DESIGN AND INDUSTRY-LEADING XCELL® SENSORS Military-grade durability. IP68 rating. Survives a 25-foot drop test. Breakthrough sensor design enables faster response and shorter span calibrations. Rated to last for years.
- Instrument Type: Detector
- Display: Digital
- Mounting Type: Portable
- Application: Process Gas
-
Supplier: Allied Electronics, Inc.
Description: glitches and edge anomalies which elude other oscilloscopes in its class, so that you can be sure to get a complete view of your signal to speed debug and characterization. Easily Analyze and Document Your Measurement Results: Quickly reveal signal interference, cross-talk and the effects of
-
Supplier: Visumatic Industrial Products
Description: mass of 2.25 kg. Most applications will not require traditional safety hardware like light curtains or mechanical guarding making payback time faster. The Visumatic Advant-edge The cobot screwdriver module comes complete with Visumatic's field-proven power bit advance, bit position
- Number of Axes: 2 #
- Industry / Application: Assembly
- Robot Type: Collaborative / Cobot, Robot System
- Drive System: Pneumatic
-
Supplier: Guangdong Huayan Robotics Co., Ltd.
Description: level of safety features. An optional 3D Visual Sensor enhances its ability to detect and avoid obstacles in its path, further enhancing its safety and reliability. Lastly, the HR boasts impressive speed, with a maximum velocity of 1.5 m/s, ensuring swift and efficient material
- Load Capacity: 1,200 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing), Packaging
- Features: Mobile
-
Supplier: ABB Process Automation Division
Description: handling, or intricate manufacturing processes, GoFa 5 is up to the challenge. Safety is paramount in collaborative robotics, and the GoFa 5 incorporates intelligent sensors in every joint. These sensors are designed to detect any potential contact with humans or objects in its
- Number of Axes: 6 #
- Load Capacity: 5 kg
- Reach: 950 mm
- Industry / Application: Assembly, Inspection, Security / Military
-
Supplier: Miba Industrial Bearings
Description: combined with leading edge distribution for better performance. Hydrostatic jacking For start-up loads above 1,5 – 2 MPa or continuous slow-roll / turning gear operation, to ensure product safety. Eddy Grooves A bearing pad design feature for higher performance that disturbs the
- Bore: 35 inch
-
Supplier: Comau S.p.A.
Description: sensors to detect and localize randomly placed items, determining the most efficient way to empty the bin. This capability significantly enhances productivity, worker safety, and operational efficiency by reducing the need for manual, repetitive tasks. One of the standout features of
- Applications: Edge Detection, Electronics or Semiconductor Inspection, Pharmaceutical Packaging, Production & Quality Control
-
Supplier: Nilfisk Industrial Vacuums
Description: S3 Single-phase Industrial Vacuum Available in a variety of configurations, the S3 single-phase industrial vacuum cleaner features solid construction and cutting-edge innovations like an electronic keypad with LED indicators to monitor the performance of the main and HEPA filters. The S3 is
- Airflow: 270 SCFM
- Vacuum Pressure: 71.49999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: AGILOX North America
Description: up to 1,000 mm. The vehicle's omnidirectional driving concept provides unrestricted freedom of movement, enabling standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its own axis. The AGILOX ONE is equipped with powerful sensors such as
- Load Capacity: 1,000 kg
- Industry / Application: Automotive Testing, Metal Removal (e.g., Cutting, Deburring, Drilling)
- Features: Mobile
-
Supplier: Dover Flexo Electronics, Inc.
Description: to the TrueTension Indicators in function, the FireGuard also reduces risk of fire or explosion. This hazard-preventing tension amplifier is a critical component in assuring plant process safety. When connected to approved DFE tension transducers and an approved meter (like the DFE 723-1420),
- Operating Temperature: 32 to 104 F
- User Interface: Computer Programmable
- Features: Current Loop (e.g., 4-20 mA), DC Current Input, DC Voltage Input, Other, Voltage
-
Supplier: Allied Electronics, Inc.
Description: infrared path as seen by the sensors. This enables the advanced coaxial three-dot laser sighting to accurately show both the center and the edges of the spot being measured, regardless of the thermometer’s distance from the target. This laser sighting also appears twice as bright to
-
Supplier: Visumatic Industrial Products
Description: Fixture with part presence sensors Bulk fastener supply hopper with controls 360 degree area scanning Vision tasks and inspection Additional customizations available The area scanner augments cobot safety protocols by creating defined workstation proximity zones. When personnel
- Type: Assembly / Test Bench
- Features: Portable
-
Supplier: Modula
Description: solution for clean room and cold room storage applications and environments. State-of-the-art safety features such as personnel and product protection light curtains, emergency stops, and motor overload sensors provided added safety and peace of mind. Dual-access openings allow
Find Suppliers by Category Top
Featured Products Top
-
. This rear mounting, combined with other design features like rounded edges and fine-polished stainless steel surface makes cleaning the switch much easier and limits areas where bacteria can grow. The BNS40S features all of the advantages of our BNS non-contact safety sensor family (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
adaptive traffic signals, video detection, lidar/radar detection, smart intersections, wrong-way detection, and more to drive public safety and meet economic goals. By facilitating real-time communication, data collection and transmission, and live streaming from cameras and sensors, edge AI solutions (read more)
Browse Computers Datasheets for Advantech -
Multiple functions The functional diversity allows these optoelectronic safety devices to be flexibly adapted to individual application requirements, with the aim to have the highest productivity and safety possible. The SLC445 Series has three main integrated (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
General Monitors S5000 gas monitors from MSA. This platform has integrated cutting-edge technology such as non-intrusive touch button operation, dual sensor capability, extended calibration cycles and Bluetooth wireless communication offering (read more)
Browse Gas Sensors Datasheets for MSA Safety -
IAS is a cutting-edge current sensor that uses shunt and TMR (tunnel magneto resistance) current measurement to meet the highest standards of functional safety and availability. Engineered for redundant sensing with configurable overcurrent threshold detection (OCD), this innovative product (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
diagnostics, and high-precision manufacturing happen at the edge of what sensors can detect. In these settings, accuracy depends not only on advanced instrumentation but on careful calibration at the lowest measurable levels. Sensor calibration at ultralow levels turns barely perceptible signals into (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
technologies is ideal for applications demanding precise monitoring of hydrogen levels and UVB radiation, making it a valuable asset in both industrial and research environments. There is a rapidly increasing demand for dependable detection methods to enhance safety. The S16495 photodiode is (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Discover how Micro Thermo Technologies is revolutionizing temperature measurement and control with cutting-edge solutions designed for precision and reliability. In this video, explore the advanced sensors, controls, and monitoring systems that deliver accurate temperature data critical (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
As demands on critical infrastructure rise, owners and operators are under pressure to maximise uptime and maintain ageing assets while meeting stricter safety and compliance requirements. HBK Monitor360 is a new, AI (read more)
Browse Datasheets for Hottinger Brüel & Kjær A/S -
orientation of pallet and work piece. Inspection systems, back side work, return leading edge after transfer. Rotates in increments of 90 degrees. Designed with breakaway magnetic plate to ensure safety. Load capacity matches pallet loads Comes with pallet stop; cushioned or non-cushioned. Optional M12 sensor brackets Optional Safety Guarding (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp.
Conduct Research Top
-
Greater Process Integrity with Intelligent Sensors
In the process industries, maintaining product quality while improving process safety and controlling operating costs is a constant challenge. Maintenance demands for instrumentation and unplanned production downtimes resulting from the failure of measurement technology are substantial cost factors
-
RR Floody's Powerful New Flexible Feeder System Pairs Mitsubishi Electric robot and Cognex Vision System
readers, HMIs, sensors, safety devices and other equipment, backed by a range of in-house interfacing, design, programming and other support services. With more than 80 years of experience, the company prides itself on having "more applications engineers than sales engineers," a testament to its strong