Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Komline
Description: and conveyors. Uniform, Non-Surging Feeder Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: Loover Industrial Co., Ltd.
Description: Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From
- Part Diameter: 0.03149608 to 0.1181103 inch
- Part Length: 0.0393701 to 0.5905515 inch
- Bowl Capacity: 12.204763224763223 to 13.425239547239546 cubic inches
- Output Rate: 46 to 50 parts/min
-
Supplier: Loover Industrial Co., Ltd.
Description: Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES: Between
- Part Diameter: 0.1968505 inch
- Part Length: 0.7480319 inch
- Bowl Capacity: 12.204763224763223 to 13.425239547239546 cubic inches
- Configuration: Bowl and Drive
-
-
Supplier: Metalfab, Inc.
Description: Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Industrial Process Automation, Inc.
Description: No Description Provided
- Material Type: Construction Materials / Cement, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials
- Volumetric Capacity: 1.038596834 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials
- Volumetric Capacity: 0.9357650750000001 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Assembly Automation Industries
Description: Automatic Componets for Screw Feeding Will feed up to 60 screws/minute. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements & tracks.
- Operating Noise Level: 72 dB
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
-
Supplier: ARBO Engineering, Inc.
Description: Use the following two tables to determine the size of the feeder best suited for your application. For information on how to select an ARBOflex feeder click here to download the product outline.
-
Supplier: Metalfab, Inc.
Description: Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides and large
- Volumetric Capacity: 0.030000000000000002 to 20 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates.
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger
- Volumetric Capacity: 6 to 550 ft³/hr
- Material Type: Construction Materials / Cement, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Nitto Seiko America
Description: Disc Type Screw Fastener Feeder - DF200 Disc Type Screw Fastener Feeder for small screws. Pick-Up type escapement. The feeder is disk hopper feeder that utilizes vacuum to pick up screws from the bulk hopper. It also uses vacuum to know there
- Part Diameter: 0.02362206 to 0.1968505 inch
- Part Length: 0.1968505 inch
- Bowl Capacity: 3.0511896511896506 cubic inches
- Output Rate: 25 parts/min
-
Supplier: Coperion K-Tron
Description: Materials Fed: Single screw volumetric feeders handle free-flowing materials such as pellets and powders.
- Volumetric Capacity: 137.02274309999984 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Design Tool, Inc.
Description: pattern. The X-Y screw feeding and screw driving machines can also utilize a Z axis to accommodate various fastener vertical heights. These machines can be equipped with either pneumatic or DC electric screwdrivers for increased versatility. If the machine uses multiple pneumatic
- Bowl Diameter: 6 to 18 inch
- Features: Couples to a Machine Tool, Other, Parts Counter, Programmable
- Configuration: Drive Only
-
Supplier: Nitto Seiko America
Description: Drum-Type Screw Fastener Feeder - FF311DR Drum-Type Screw Fastener Feeder for small screws. Blow-feed type escapement. The feeder is rotary drum hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper
- Part Diameter: 0.04724412 to 0.3543309 inch
- Part Length: 0.5511814 inch
- Bowl Capacity: 7.322855162855163 cubic inches
- Output Rate: 30 parts/min
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials
- Volumetric Capacity: 9.638380270999999 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures and stocks many standard screw conveyor components at several regional facilities located throughout North America. Conveyors are available as loose components or shop tested assembled.
- Volume of Material Transported: 111.66652514467589 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 12″ (305mm) screw step feeder suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S12.0 Screw Step Feeder is designed to be a low-maintenance, durable, and reliable system you
- Part Diameter: 1.968505 inch
- Part Length: 5.0000027 inch
- Bowl Diameter: 12 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 6″ (152mm) screw step feeder suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S6.0 Screw Step Feeder is designed to be a low-maintenance, durable, and reliable system you can
- Part Diameter: 0.7480319 inch
- Part Length: 2.9921276 inch
- Bowl Diameter: 6 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 3.5″ (90mm) screw step feeder suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S3.5 Screw Step Feeder is designed to be a low-maintenance, durable, and reliable system you
- Part Diameter: 0.4330711 inch
- Part Length: 1.4960638 inch
- Bowl Diameter: 3.5 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 3.5″ (90mm) enclosed screw step feeder suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S3.5 Screw Step Feeder Enclosed is designed to be a low-maintenance, durable, and
- Part Diameter: 0.4330711 inch
- Part Length: 1.4960638 inch
- Bowl Diameter: 3.5 inch
- Configuration: Bowl and Drive
-
Supplier: DEPRAG, Inc.
Description: Streamline your assembly Optimise the assembly process Increase your output Simple integration and start-up procedure Feed systems are essential for productivity and efficiency in automatic assembly machines. Originally developed for shaft heavy screws - today’s DEPRAG feeding systems are
- Part Diameter: 0.1181103 to 1.574804 inch
- Part Length: 0.3149608 to 5.118113 inch
- Bowl Capacity: 3.0511896511896506 to 732.2855162855162 cubic inches
- Output Rate: 2 to 50 parts/min
-
Supplier: ATS Automation
Description: Our vibratory bowl feeders use rugged electromagnetic drives with variable amplitude controllers that adjust the feed rate to match the yield rate of the assembly line. RELIABLE & DURABLE Vibratory Bowl Feeders are used in industrial automation to feed individual parts that are
- Bowl Diameter: 4.9212625 to 47.24412 inch
- Bowl Capacity: 6.102379302379301 to 3,051.189651189651 cubic inches
- Configuration: Bowl Only
- Bowl Configuration: Outside-track Bowl
-
Supplier: Weber Screwdriving Systems, Inc.
Description: Abrasion-resistant surfaces The bowl feeder ZEB is suitable for sorting, buffering and transport of various small parts and fasteners. Screws, nuts, pins, washers, caps and special elements are fed gently from the hopper to the screwdriving spindle thanks to abrasion-resistant surfaces
- Part Diameter: 0.0787402 to 0.9055123 inch
- Part Length: 3.149608 inch
- Bowl Diameter: 18 to 23.5 inch
- Bowl Capacity: 18.046893046893047 to 231.00023100023097 cubic inches
-
Supplier: Komline
Description: in stainless steel, carbon steel, and various special alloys. Perfect Match With Screw & Belt Feeders The rectangular shape of the Komline-Wyssmont Airlock mates better with the feed and discharge flanges of screw feeders and belt feeders, as well as other types of
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: ARBO Engineering, Inc.
Description: feeders are extremely energy efficient and nearly maintenance free. In contrast to a screw feeder, which normally produces approx. 2 surges each second on the discharge, a vibratory feeder provides approx. 50 surges. This fact often makes the vibratory feeder in
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Process / Bin Discharging
-
Supplier: AccuRate/Schenck AccuRate
Description: The revolutionary MECHATRON® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON® gravimetric
- Volumetric Capacity: 0.002 to 23 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Vibra Screw, Inc.
Description: Vibra Screw's Heavy Duty Metering Conveyors provide reliable and economical feeding of materials that do not require a vibrating design. When combined with vibratory pre-feed equipment such as Bin Activators or Vibrated Bins, the Metering Conveyor will deliver accuracies of plus or minus 2%.
- Application / Operation: Conveyor Feeding, Metering
- Feeder Type: Feed Screws / Augers
-
Supplier: Visumatic Industrial Products
Description: Automatic feeders engineered to efficiently handle common screws to extremely difficult fasteners. Visumatic Feeder Systems are simply the best on the market and set the industry standard. Our feeders are 100% designed and built in-house, utilizing escapement designs that
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
Supplier: FLSmidth
Description: FLSmidth's Metric Series Feeders/Airlocks combine many essential features in a single unit. The feeder helps to maximize the performance and dependability of a pneumatic conveying system. The Metric Series is available in several types of construction, Series 1 through 7, and is able
- Application / Operation: Conveyor Feeding
- Feeder Type: Feed Screws / Augers
-
Supplier: AccuRate/Schenck AccuRate
Description: DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through
- Volumetric Capacity: 300 to 660 ft³/hr
- Feeder Type: Belt / Apron Feeder
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Common Features: Control Panel
-
Supplier: ARBO Engineering, Inc.
Description: The flexible hopper and external agitation keeps your material flowing efficiently into the dosing screw without causing degradation, segregation or agglomeration.
-
Supplier: DEPRAG, Inc.
Description: Streamline your assembly Optimise the assembly process Increase your output Simple integration and start-up procedure Feed systems are essential for productivity and efficiency in automatic assembly machines. Originally developed for shaft heavy screws - today’s DEPRAG feeding systems are
- Part Diameter: 0.1968505 to 0.4724412 inch
- Part Length: 0.3149608 to 0.9842525 inch
- Bowl Capacity: 9.153568953568954 to 915.3568953568953 cubic inches
- Output Rate: 2 to 30 parts/min
-
Supplier: ATS Automation
Description: Step Feeders are ideal for sorting and feeding cylindrical and symmetrical parts - like pipettes, tubes, nails, screws, rings, washers, bushings, and caps. Parts oriented and sorted Each step captures parts that would fit on the step in an ideal pre-oriented position, and then carried
- Bowl Capacity: 639.3606837606836 to 3,611.523862323862 cubic inches
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Screw Presenter System with Direct Pick Up for Assembly Operators Visumatic QC simulating operation of a screw fastener presenter system. Screws are automatically fed to a pick up point for operator access (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
. The included standard feeder control package allows variable or fixed count dispensing. The feed process is initiated via on-board sensors or remotely via a PLC feed signal. Presenter Designs to Handle Many Fasteners: Screws * Nuts * Pins * Washers VPS (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Set Screw Installation Helps Keep Jobs in USA Visumatic developed an automatic set screw feed and drive package that improves part quality and boosts efficiency. An electrical lug (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
: The “Fool-Proof” Screw Presenter Partnering with Visumatic, the manufacturer swapped manual counting for a streamlined, programmable screw presenter system. Dual-Feeder Logic: Two feeders (one for each screw type) integrated into a single control platform (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
higher torque applications. The screwfeeder bowl is filled and the screws are then oriented and fed to the tooling tip. The automatic screwdriver installs each fastener to the proper torque. The feeder immediately delivers the next screw, keeping your assembly operator productive (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
higher torque applications. The screwfeeder bowl is filled and the screws are then oriented and fed to the tooling tip. The automatic screwdriver installs each fastener to the proper torque. The feeder immediately delivers the next screw, keeping your assembly operator productive (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
MECO Seals are widely used on screw conveyors, blenders, dryers, feeders, agitators, extruders, mixers, certain reactor vessels, and other process equipment. They are available in a variety of custom-engineered configurations, as well as standard models based on Conveyor (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
seals frequently reduce process times in vacuum systems by improving vacuum efficiency & product consistency. MECO seals a variety of support machinery, including screw conveyors and feeders, rotary airlocks, bucket elevators and drag chain conveyors. All offer high runout tolerance and positive (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
screwfeeder bowl is filled and the screws are then oriented and fed to the tooling tip. The automatic screwdriver installs each fastener to the proper torque. The feeder immediately delivers the next screw, keeping your assembly operator productive. See how you can achieve your productivity (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
driving all four screws simultaneously, so that the cone can be smoothly drawn into the housing, improving joint integrity. The new method applied has feeders deliver screws to each of the four VPD Power Driver spindles, simultaneously advance them, and with independant suspension the (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Top Three Applications for Automatic Screw Feeder Machines
, is through the use of automatic screw feeder machines.
-
How to Use an Automatic Screw Feeder Driver: From Beginners to Pros
The first question to ask when considering installing screw presenter machines in your assembly process is, "will these be materially helpful when assembling my product?" It may seem like an obvious question, but for some products, screw feeders won't necessarily improve assembly in a significant
-
Application Example: Detection of the Screws in the Feeder
The challenge:The reflective material and the surface structure make it difficult to detect the screws in the bunker feed system. In addition, a certain distance to the conveyor line must be maintained despite the tight installation space
-
Case Study:Multi-Screw Feeder
The system was required as a high speed presenter for robotic pick-up, but equally could be used with the highly reliable Weber escapement for blowfeeding.
-
3 Major Advantages of using Step Feeders in your Screwdriving System
Choosing the right feeder for your fastener can be tricky, but it doesn 't have to be. If you are evaluating the latest, most efficient technology that supports automatic screw feeders, then the step feeder is the place to start. You can use screw feeder machinery on more than just screws
-
Fly Ash Storage Bins: Application Story
Fly ashes from the boiler systems in the pulp manufacturing are stored in bins, which are shut off in the bottom with an isolation valve. This valve allows the isolation of the rotary feeder valve / screw feeder. The fly ashes are fed through the rotary feeder and the screw feeder into a dump truck
-
Schenck Accurate Products for the Pet Food Industry
Ingredient-wise, pet food recipes are using more enrichments, flavorings, colors and fillers, added at higher accuracies than ever before. It's why our MECHATRON (R) screw feeders, DEA weighbelt feeders, SolidsFlow (R) louvered vibratory feeders and DISOCONT (R) and DISOMAT (R) gravimetric
-
Consistent Dispersion Dryer Feeding of Wet Cakes and Pastes
feeder design that could meet the application requirements failed, Bepex needed to custom design a heavy duty feeder to create a continuous manufacturing process for our dispersion dryer. The continuous production application requirements were met by designing a Bepex International heavy duty Twin Screw
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Screw feeders are good for handling powders, granules, and small lumps.
-
Characterization of HLW and LAW Glass Formers - Final Report
Mass flow Screw Feeder **I.D of .
-
Aqueous Pretreatment of Plant Biomass for Biological and Chemical Conversion to Fuels and Chemicals
Often referred to as plug- screw feeders , these devices operate under the principle of using a screw conveyor to compress incoming biomass particles into a densified plug, which serves as a pressure-sealing barrier [58].
-
Proceedings of the 20th International Conference on Fluidized Bed Combustion
The screw feeder is moved by actuator.
-
Effects of nanoparticle feed location during nanocomposite compounding
Single- screw feeder into primary feed port Neat PMMA .
-
Powders and Bulk Solids
Possible problems during the operation of silos; a. arching; b. funnel flow with wide residence time distribution and deterioration in product quality; c. rat- holing; d. flooding; e. segregation; f. non-uniform discharge with screw feeder ; g. buckling caused by eccentric flow …
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
The sorbent is fed from the silo(s)through a screw feeder to the injection piping and pneumatically transported and blown into the flue gas duct(&. Fluidizing air is used to facilitate flow of the hydrated lime out of the silo …
-
Development of an extruder-feeder biomass direct liquefaction process
… included a unique feeding system for CO and Hz, an upgraded computer control system with the "FIX" program as the software, the installation of a gw absorption unit, the improvement of the feeding system using a screw feeder , and the incorporation of …
Indicates content that may require registration and/or purchase.