Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Technic, Inc.
Description: A non aqueous coating which reduces porosity and improves the wear resistance of gold plated surfaces in electronic component and connector applications.
- Industry: Semiconductors / IC Packaging
-
Supplier: Accuris
Description: Fittings - Coated Lubricant & Sealant
-
Supplier: Bluestar Silicones USA Corp.
Description: Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent
- Operating / Use Temperature: -50 to 400 F
- Dielectric Strength: 650,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Dielectric (Transformer / EDM), Lubricant, Process Equipment, Specialty / Other
-
-
Supplier: Bluestar Silicones USA Corp.
Description: Stiff, Tacky Dielectric Compound Lubricant and Sealant Description Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is
- Use Temperature: -67 to 400 F
- Dielectric Strength: 502.92000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 3
- Features: Electrical Insulation / Dielectric Material
-
Supplier: Bluestar Silicones USA Corp.
Description: also an excellent release agent and lubricant for plastic and rubber parts. Bluesil V-711 is certified to ANS/NSF* Standard 50 and 61.
- Flash Point: 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Features: Bearings, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: Scotch Thread Sealant and Lubricant 48, 1/2" x 1296" in box
-
Supplier: Accuris
Description: Lubricant, Dry Film, Heat Cured, For Fasteners Polysulfide Sealant Compatible
-
Supplier: Accuris
Description: Lubricant, Dry Film, Heat Cured, for Fasteners Polysulfide Sealant Compatible
-
Supplier: Accuris
Description: LUBRICANT, DRY FILM, HEAT CURED, FOR FASTENERS POLYSULFIDE SEALANT COMPATIBLE (STABILIZED TYPE)
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally stable,
- Dielectric Strength: 490 kV/in
- Chemical System: Silicone
-
Supplier: SAE International
Description: This specification covers a dry film lubricant in the form of lubricating solids dispersed in a resin binder and suitable solvents to produce a sprayable liquid.
-
Supplier: SAE International
Description: This specification covers a dry film lubricant in the form of lubricating solids dispersed in a resin binder and suitable solvents to produce a sprayable liquid.
-
Supplier: SAE International
Description: This specification covers a dry film lubricant in the form of lubricating solids dispersed in a resin binder and suitable solvents to produce a sprayable liquid.
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally stable,
- Dielectric Strength: 490 kV/in
- Chemical System: Silicone
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Wireline Lubricants are premium viscous, tacky lubricants and sealants designed specifically for use in in oil and gas well logging operations and other wireline applications where a lubricating dynamic seal is required. Formulated with advanced corrosion inhibitors to
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Henkel Corporation - Industrial
Description: Gasket sealant paste with resin, isopropanol and fillers. It remains pliable and flexible and seals flanges, threaded connections and fasteners. LOCTITE® NS 5109 (known as LOCTITE GASKET MAKER HIGH TEMPERATURE) is a gray, solvent-based, slow drying, viscous gasket sealant paste with
- Use Temperature: 50 to 600 F
- Features: Leveling / Filling Compound
- Cure / Technology: Single Component System
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A 2000 is a one-component, thixotropic sealant intended for gasketing and sealing applications where resistance to long-life lubricants (such as hypoid gear lubricant) under harsh conditions is required. Special features One-component, room temperature cure Non-slump,
- Tensile Strength (Break): 145.036839357197 to 304.5773626501137 psi
- Elongation: 150 to 300 %
- Industry: Automotive
- Type / Form: Grease / Paste
-
Supplier: Powell Electronics, Inc.
Description: Scotch Thread Sealant and Lubricant 48,
-
Supplier: Tecsia Lubricants USA
Description: Lubrication and sealing becomes more critical in applications such as water taps, o-rings, gas valves, gate valves, fittings, ceramic cartridges, single level mixer, and more. Tecsia Lubricants offers various type of valve lubrication and sealants that meet individual industries
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: DigiKey
Description: "Lubricant, Sealant Tape Adhesive White 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds"
- Temperature Resistance: 204.44444444444443 C
- Carrier / Backing: Plastic / Polymer
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and release agent
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Features: Grease / Gel Release, Lubricant
-
Supplier: DME Company
Description: Heavy Duty Sealant and Lubricant Brushable paste dries slowly, non-hardening Withstands up to 3000 PSI on gases at temps from -50˚F to +500˚F Use on water, steam, natural and LP gas, oils, fuels, dilute acids Apply to metals, PVC, CPVC, ABS, polypropylene and nylon. Heavy Duty, UPC
- Use Temperature: -50 to 500 F
- Substrate Compatibility: Dissimilar Substrates, Plastic, Rubber / Elastomer
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Henkel Corporation - Industrial
Description: Thixotropic, moisture-cured, non-silicone, oxime-free, polyacrylate based adhesive/sealant designed for flange sealing and formed-in-place gaskets. LOCTITE® AA 5810A is a black, thixotropic, moisture-cured, non-silicone, oxime-free, polyacrylate based adhesive/sealant paste. It is
- Use Temperature: 40 to 300 F
- Cure / Technology: Single Component System
-
Supplier: ACCRAbond, Inc.
Description: Mixed CS 3201, Class A is flowable and easily applied with a brush. CS 3201, Class B is a thixotropic paste which is easily applied with an extrusion gun or spatula, but will not flow from vertical or overhead surfaces. The cured sealant is resistant to aircraft fuels, lubricants,
- Chemical System: Polysulfide
-
Supplier: Radwell International
Description: ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 10 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT, WHITE VASELINE LUBRICANT. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Union
-
Supplier: Allied Electronics, Inc.
Description: Specialty Chemicals, Trimethoxyboroxin, Pentaerythritol Material, Slight Sweet Odor Soft inert Silicone Grease for moisture proofing connections with excellent dielectric properties. Also lubricant for rubber and plastics. All GC Aerosols, Except as noted contain no Ecology-Damaging
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure:
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Nordson EFD
Description: The 725HF Series high flow piston valve fills small bottles, foil packs, and other packaging with absolute accuracy at up to 450 ml per second. Ideal for adhesives, cosmetics, creams, grease, lubricants, inks, and sealants, the 725HF is also used for potting electronics and applying
- Dispense Rate: 27.017596292450712 L/min
- Application: Adhesive / Silicone, Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Fill ("Potting")
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS1201 Manual Dispensing Pen utilizes a disposable molded pinch tube assembly, designed to handle a wide variety of fluids - from adhesives and lubricants to sealants and masks. Gravity or pressure fed, the pen has a built-in shot and flow rate control for optimum
- Dispensing Equipment Type: Dispense Only
-
Supplier: Chemence Inc.
Description: KT702 is a permanently green colored general purpose adhesive for permanent threaded assemblies. KT702 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It is chemical resistant, resisting fuels, lubricants and most Industrial liquids and gases. KT702
- Applied Thickness / Gap Fill: 0.0002755907 inch
- Viscosity: 450 to 550 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Building / Construction, OEM / Industrial
-
Supplier: Krytox™ Performance Lubricants
Description: sealant or lubricant in vacuum systems. Chemically inert and offering superior lubrication properties, Krytox™ LVP grease combines the extremely low vapor pressure of Krytox™ fluorinated oil, which is based on the most stable type of perfluoroalkylpolyether available, with a
- Kinematic Viscosity (@ 40°C): 8.8 to 740 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.94 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Specialty / Other, Vacuum Grease
-
Supplier: Krytox™ Performance Lubricants
Description: It is also useful for sealing laboratory glassware connections and as a thread lubricant/sealant.
- Kinematic Viscosity (@ 40°C): 8.4 to 180 cSt
- Pour Point: -40 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.55 to 1.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Long-Lok Fasteners Corporation
Description: Vibra Seal® Preapplied Thread Sealant is a tough, non-hardening sealant engineered to be preapplied to parts. Vibra-Seal is designed to provide an instant seal on tapered pipe threads against most fluids, fuels and lubricants but can also be used on straight threads. Vibra-Seal
- Drive: Allen, Philips, Slotted, Special Six Lobe Head / Torx®
- Body Material: Alloy Steel, Brass, Carbon Steel, Stainless Steel
- Head Style: Fillister Head, Hex Head, Oversized Head, Socket Cap Head
- Rivet Head: Flat Head
-
Supplier: Georgia-Pacific Corporation
Description: (TOFA) derivatives used to make epoxy additives. In raw form, they are used as precursors to synthesize new products. TOFA derivatives are numerous, including dimers, alkyd resin paints, polyvinyl chloride (PVC) stabilizers, synthetic lubricants, polyamides, and corrosion inhibitors. A
- Applications: Adhesives / Sealants, Coatings / Paint
- Function: Hardness / Strengthening Agent
-
Supplier: IBT Industrial Solutions
Description: Repair Services | Factory Trained Equipment Warranty and Repair Service Center Contact your local IBT Industrial Solutions branch today to learn more about our gearbox lubrication services. VISCOUS FLUID DELIVERY SYSTEMS Sealants Adhesives Mastics Inks
- Application: Adhesive / Silicone, Fuel / Oil, Lubricants
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
on the shelf. Optional explosion?proof controls and cleanroom-friendly configurations make the ProSys tube fillers fit for pharmaceutical, cosmetic, sealant, lubricant, and select food applications. (read more)
Browse Filling Machines Datasheets for Prosys -
-thin liquids to highly viscous materials. Whether it's cosmetics, pharmaceuticals, adhesives, sealants, lubricants, or food, we’ve helped producers in these industries scale with accuracy, repeatability, and faster changeovers. Ready to modernize your filling lines? Contact ProSys Today (read more)
Browse Filling Machines Datasheets for Prosys -
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
RT60 tube filling and sealing system. This medium speed unit is capable of filling up to to 70 tubes per minute, making it an efficient solution for pharmaceutical, cosmetics, and food applications, as well as those in adhesives and sealants and lubricant markets. The RT60 (read more)
Browse Filling Machines Datasheets for Prosys -
of caulk, sealant, adhesives, tape, paint, stickers, labels, grease, lubricant and difficult to sweep metal chips, flakes or discs. The electroless nickel plated spring steel scraper is used in combination with EXAIR’s 2" Flat Super Air Nozzle and installed upon the Soft Grip (read more)
Browse Air Blow Guns Datasheets for EXAIR -
manual, semiautomatic, and fully automated equipment for filling squeeze tubes, cartridges, syringes and rigid containers for the Cosmetic, Pharmaceutical, Lubricant, Food, Adhesive and Sealant Industries. We are a global supplier of filling systems with sales, manufacturing and customer service facilities located in the USA as well as International Sales and Service around the World. (read more)
Browse Filling Machines Datasheets for Prosys
Conduct Research Top
-
Zinc Plating Appearance
In our literature we simply call out our zinc plating as zinc plated 5µm, colorless, plus sealant/ lubricant. Further, but not generally noted is that this plating meets appearance requirements as specified by ASTM B633 paragraphs 7.3 and 7.5.
-
Grease Fittings on RuB Ball Valves
One of the key advantages of a ball valve over older types (such as conical plug valves, which are the traditional valve used for gas meter sets) is that the ball valve seals absolutely bubble-tight without any sealant or lubricant being required. The reason for this is that the geometry of a ball
-
Sealing Gland Assembly Instructions (.pdf)
Conax Technologies sealing glands have lubricant applied at the factory. Substitution of factory-supplied lubricant will affect seal integrity. Lubrication prevents thread galling and minimizes friction between mating metallic components to maximize sealing gland performance when
More Information Top
-
Reduction of Synthetic Based Fluid Discharges Offshore by the Use of Vertical Basket Centrifuges
Thread sealant lubricant Pipe cleaners – to clean condenser and retort stem.
-
Federal Register > Monday, January 22, 2001 > [66 FR 6850] Effluent Limitations Guidelines and New Source Performance Standards for the Oil and Gas Extraction ...
Thread sealant lubricant : high temperature lubricant, e.g. Never-Seez or equivalent.
-
Federal Register > Wednesday, February 3, 1999 > [64 FR 5488] Effluent Limitations Guidelines and New Source Performance Standards for Synthetic-Based and Othe...
Thread sealant lubricant : high temperature lubricant, e.g. Never-Seez or equivalent.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Effluent Guidelines and Standards > [40 CFR Part 435] Oil and Gas Extraction Point Source ...
Thread sealant lubricant : high temperature lubricant, e.g. Never-Seez®or equivalent.
-
Joint Compounds - Grainger Industrial Supply
• Sealants and Lubricant, Chain and Cable Lubricants Sealants and Lubricant, Chain and Cable Lubricants .
-
Chinese Other Petrochemical Related Products Selling Leads, Chinese Other Petrochemical Related Products Manufacturers, Chinese Other Petrochemical Related Pro...
Sell Val-Tex lubricant sealant , valve flush, lubrication gun .
Indicates content that may require registration and/or purchase.