-
Supplier: OMEGA Engineering, Inc.
Description: These sensors are available in 2 different mounting styles for flat or curved surfaces. The integral thermocouple sensor is bonded onto the inner surface of the self adhesive aluminum foil strip, which is provided for faster response times. SPECIFICATIONS Dimensions: SA2C: 15 x
- Sensed Temperature: -58 to 392 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Probe Configuration: Flat/Ribbon, Flexible Probe
-
Supplier: Newark, An Avnet Company
Description: FAST RESPONSE SELF-ADHESIVE THERMOCOUPLE
-
Supplier: Newark, An Avnet Company
Description: SELF ADHESIVE THERMOCOUPLE ASSEMBLY TYPE
-
-
Supplier: Newark, An Avnet Company
Description: SELF ADHESIVE PATCH THERMOCOUPLE
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Self-adhesive thermocouple for temperature measurement on the sleeves of the drive shaft. Data is transmitted via the telemetry system. Several self-adhesive thermocouples can easily be attached to save space. The surface thermocouple is used in the
- Base, Noble and Refractory Metal Type: J, K
- Probe Configuration: Surface
- Features: Thermocouple
-
Supplier: Newark, An Avnet Company
Description: SELF ADHESIVE THERMOCOUPLE, TYPE K, 1ME
-
Supplier: DigiKey
Description: THERMOCOUPLE WITH SELF-ADHESIVE
- Sensed Temperature: -40 to 500 F
- Sensor Termination Type: Other
- Probe Configuration: Surface
- Base, Noble and Refractory Metal Type: T
-
Supplier: Accuris
Description: Indicator, Temperature, Thermocouple, Self-Balancing, Potentiometer Type
-
Supplier: Accuris
Description: INDICATOR, TEMPERATURE, THERMOCOUPLE SELF-BALANCING, POTENTIOMETER TYPE
-
Supplier: Accuris
Description: INDICATOR, TEMPERATURE, THERMOCOUPLE, SELF-BALANCING, POTENTIOMETER TYPE
-
Supplier: Radwell International
Description: RTD SENSOR, SELF-ADHESIVE, FLEXIBLE RIBBON, FAST RESPONSE, 26 AWG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's self-adhesive thermocouples have now been expanded to include the popular miniature connector with our patented spool caddy. The spool caddy provides a convenient way to store the thermocouple wire that is not needed for the application.
- Sensed Temperature: 350 F
- Sensitive Length: 1 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Chromalox
Description: Self-Adhesive Backing, Standard 36'' Length Better than 0.3 Second Response Time Rated to 350°F Long Term
- Sensed Temperature: 350 F
- Base, Noble and Refractory Metal Type: E, J, K, T
- Features: Thermocouple
-
Supplier: Birk Manufacturing, Inc.
Description: thermocouple and Type J thermocouples are the most common and widely used thermocouple types. Birk's standard thermocouple sensors are less expensive and have greater temperature ranges then traditional RTDs, provide accelerated response times (less than one second) and
- Base, Noble and Refractory Metal Type: J, K
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: Fused Kapton® tape applied to conductors and jackets. Excellent moisture and abrasion resistance, high dielectric strength (7 kV/mil) retains much physical integrity after gamma radiation. FEP is used as adhesive binding agent (melts at approx. 500°F). In many stationary applications the wire
- Gauge Thickness: 20 to 30 Gauge
- Length: 300 to 12,000 inch
- Thermocouple Type: J, K
- Insulation Material: Plastic, Polyimide (e.g., Kapton®)
-
Supplier: DigiKey
Description: THERMOCOUPLE WITH SELF-ADHESIVE
- Operating Temperature: 32 to 599 F
-
Supplier: Powell Electronics, Inc.
Description: SELF ADHESIVE PATCH THERMOCOUPLE
- Category: Element / Chip
-
Supplier: OMEGA Engineering, Inc.
Description: Analog Pyrometer OMEGA 7000 Series have thermocouple ranges calibrated for 10 ohms external resistance and are supplied with an adjustable 10 ohm resistor for use with thermocouples of lower resistance. Thermocouple Specifications Thermistor type copper error compensation.
- Sensed Temperature: -202 to 3,002 F
- Mounting Options: Board / Cabinet Mounting
- Features: Digital or Analog Display
- Thermocouple: J, K, R, T
-
Supplier: Pepperl+Fuchs SE
Description: 4 channels Converter for thermocouples and mV-signals Installation in Zone 2 or safe area Simulation mode for service operations (forcing) Line fault detection (LFD) Permanently self-monitoring Module can be exchanged under voltage
-
Supplier: Isotech North America
Description: The TRU 100 (Temperature Reference Unit) supplies a stable and accurate 0°C or elevated Reference Temperatures between 45°C and 70°C. It is a self-contained all solid state unit using peltier technology which provides maintenance free operation. The TRU 100 features rapid cool down from high
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Nanmac Corporation
Description: This device utilizes the patented Self-Renewing Thermocouple junction design. This very special design proves low millisecond response times to temperature changes. Also, the sensing tip is thermally isolated from the thermocouple housing. Therefore, the actual (true)
-
Supplier: Cole-Parmer
Description: maximum temperature of 275°F (135°C)|before being affected.These self-adhesive probes adhere to most surfaces. Kapton-insulated wire and industrial adhesives for high temperature and long-term durability. Includes 5-ft. of straight thermocouple wire with miniconnectors.
- Sensed Temperature: 32 to 675 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: maximum temperature of 275°F (135°C)|before being affected.These self-adhesive probes adhere to most surfaces. Kapton-insulated wire and industrial adhesives for high temperature and long-term durability. Includes 5-ft. of straight thermocouple wire with miniconnectors.
- Sensed Temperature: -328 to 675 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: maximum temperature of 275°F (135°C)|before being affected.These self-adhesive probes adhere to most surfaces. Kapton-insulated wire and industrial adhesives for high temperature and long-term durability. Includes 5-ft. of straight thermocouple wire with miniconnectors.
- Sensed Temperature: -328 to 500 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: CAS DataLoggers
Description: to measure temperatures from 0 to 400ºC (32 to 752ºF). The EL-USB-TC is designed to work with J, K and T-type thermocouples with a standard mini thermocouple connector; this makes your data logger compatible with a wide range of available thermocouples. Your application will
- Sensed Temperature Range: -328 to 2,462 F
- # of Inputs / Channels: 1 #
- Display: Analog Meter or Indicator
- Features: Battery Powered, Datalogger, Detachable Probe(s)
-
Supplier: Pyromation
Description: dust resistant ABS/polycarbonate case, and a built-in tilt stand. They accept a wide variety of thermocouple probes with miniconnectors. Features automatic fi eld calibration-simply place the probe in a container packed with ice, fi ll with water, and press the "CAL" button; meter
- Sensed Temperature Range: -418 to 2,501 F
- # of Inputs / Channels: 2 #
- Features: Battery Powered, Controller, Datalogger, Min/Max Recorder
- Celsius Display: Celsius / Centigrade
-
Supplier: Isotech North America
Description: The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology, Thermocouple Technology
- Interface Options: Serial Interface
-
Supplier: CAS DataLoggers
Description: The Lascar EL-GFX-DTC Thermocouple Data Logger measures and stores up to 252,928 temperature readings from two J, K, or T-type thermocouple inputs at a resolution of 0.1ºC. Using the Windows control software users can quickly set up the data logger and view downloaded data by
- Sensed Temperature Range: -328 to 2,462 F
- # of Inputs / Channels: 2 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius Display: Celsius / Centigrade
-
Supplier: LEMO USA, Inc.
Description: to 8 contacts High voltage 1 to 8 contacts • Thermocouple 2 to 6 contacts Main Features: • Push-Pull self-latching • 7 sizes • Multipole with stepped inserts • Over 22 shell styles • UL recognized • Temp. range -55°C to 200°C • Solder or print contacts • Shielding: > 95dB at 10Mhz >
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Taylor Precision Products LP
Description: 9867N 5* Commercial Thermocouple Thermometer with Folding Probe Features Easy-to-read LCD readout. Temperature range -40°F to 572°F / -40°C to 300°C. 1.5mm FDA recommended probe diameter with Quick Tip technology. Stabilized reading in 5 seconds or less. Accuracy: 0.5°F in HACCP temperature
-
Supplier: LEMO USA, Inc.
Description: Remote handling self latching connectors suitable for operating in nuclear environments. Description: • Multipole 2 to 64 contacts • Coaxial 50 and 75 Ω • Triaxial 50 and 75 Ω • Thermocouple 2 to 6 contacts • Multi or mixed contacts with: Coaxial 1 to 14 contacts High voltage 1 to 21
- Features: Coaxial Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Cole-Parmer
Description: • 1.5mm HACCP recommended probe diameter with Quick Tip Technology • NSF certified • 4" Stainless Probe • Folding for storage • Accuracy of 0.5°F in HACCP temperatures ranges • Hold and automatic off functions Taylor Precision Products has created a thermometer that has the commercial
- Thermometer Technology: Thermocouple Technology
-
Supplier: Ultra Energy
Description: Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to 500 °F. Custom designs available.
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3
- Sensor Termination Type: Other
- Element Material: Platinum
-
Thermocouple Temperature Transmitters - Transmitter, Thermocouple/mV Input, 600T Series -- 656T-E600Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Fredericks Company - Televac
Description: Semiconductors, Vacuum Packaging & Transport The VacuMini is a commercial version of Televac’s highly successful NASA 2A sensor. VacuMini uses the same principle of operation as all Televac type 2A thermocouple sensors. It is roughly half the size and volume of traditional vacuum
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
A new study conducted with the Rochester Institute of Technology reveals how thermocouple attachment methods impact reflow profiling accuracy. Results show Dymax 9037-F UV-curable adhesive provides stronger, more repeatable thermocouple holds than solder, aluminum tape, or polyimide tape (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type "B" and "S" thermocouples. All standards and calibrations are traceable to the National Institute of Standards and Technology (NIST) or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
Lightweight / Self-Lubricating: Density 2.48?g/cm³ with some self-lubricating properties Typical Properties (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
reduces wear. Dual Element Thermocouple: Each thermocouple has two junctions one for the temperature controller and one for temperature verification, ports supplied. Self contained compressed air option available, 110V, 1 Phase, 60 Cycle. Single line embosing code (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Sensing Elements: Transmitting microvolt or millivolt signals from thermocouples, strain gauges, or encoders without introducing noise or offset drift. Video (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
POMONA - TEST LEAD - TEST ACCESSORY(161)
SELF ADHESIVE THERMOCOUPLE PROBE, J TYPE, 48" .
-
The effect of dryer load on freeze drying process design
Shelf surface temperature was measured on each shelf near the heat transfer fluid inlet and outlet locations using self adhesive thermo- couples , and surface emissivities were determined using a hand-held ‘‘IR’’ temperature measurement device (Omega Engineering, Inc., Stamford, CT, OS534DL).
-
Natural convection heat transfer along vertical rectangular ducts
Thirty-five calibrated Nickel Chromium/Nickel Aluminum (type K) self adhesive ther- mocouples (0.3 s time response with flattened bead) were stuck on the duct surfaces 0.1 m apart and two of them were stuck on the outer surface of the …
-
Laser-induced damage of Kapton thin films demonstrating temperature and wavelength dependent absorptance: a case study in remote-sensing material analysis
TD1 Target Back Surface Sensor Omega Type K Thermocouple Model SA1-K-SC National Instruments Signal Conditioner SCXI-1102C, DAQ PXI-6251 Channel 16 Self adhesive thermocouple attached to aluminum side on face sheet tests.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62615/717324172-MIT.pdf?sequence=2
… 7-4: Separate circuit connection for TE modules.............................................................................187 Figure 7-5: Adjustable tubular wirewound resistor used as "electrical load"..............................................187 Figure 7-6: Shunt resistor used to measure electrical current......................................................................188 Figure 7-7: Self - adhesive thermocouple on exterior of clamp …
-
Self Adhesive Patch Thermocouple by TC Limited : Quote, RFQ, Price and Buy
Self Adhesive Patch Thermocouple by TC Limited .
-
Experimental Characterization of Unimorph Shape Memory Polymer Actuators Incorporating Transverse Curvature in the Substrate
A type-K self - adhesive thermocouple was placed on the top and bottom surface to monitor the temperature as the UCA cooled.
-
Integration of nanoparticle cell lysis and microchip PCR for one-step rapid detection of bacteria
… of a flexible microheater from Minco measuring 2.5×2.5 cm, two chambers made of PDMS, one as a PCR chamber and the other as a mineral oil chamber to prevent PCR reagents from evaporating, and a self - adhesive thermocouple from Omega.
-
Apparatus for Geosynthetic Interface Testing and Evaluation Under Elevated Temperature Conditions
mount, fast-response (<0.15 s), self - adhesive thermocouple (type T) was attached to the geomembrane surface to sense and measure exact .
-
Validation of ShipIR (v3.2): methodology and results
In addition to climatic data measurements on shore and ship, self - adhesive thermocouples and self-logging iButton® temperature sensors were attached at several locations on Quest, as illustrated by Figure 3, to record surface temperature versus time.
Indicates content that may require registration and/or purchase.